- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Dielectric | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7160SQC160-10N ALTERA | 9 | - | - | Surface Mount | Surface Mount | 160-BQFP | YES | 160 | 160-PQFP (28x28) | Tantalum | 160 | - | 125 MHz | INTEL CORP | Intel Corporation | EPM7160SQC160-10N | EEPROM | - | 3 | 104 | 104 | 160 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | 40 | 6.96 | Compliant | Yes | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 10 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | 5 % | e3 | - | Obsolete | SMD/SMT | EAR99 | Matte Tin (Sn) | 125 °C | -55 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | 82 nF | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | 1.25 mm | compliant | 125 MHz | EPM7160 | - | S-PQFP-G160 | Not Qualified | 2012 | 0805 | 5 V | X7R | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 10 ns | 10 ns | 0 DEDICATED INPUTS, 104 I/O | 4.07 mm | EE PLD | 10 | 3200 | 149.3 MHz | 104 | 10 | 10 | MACROCELL | 160 | YES | - | 4.75 V ~ 5.25 V | 10.0ns | 10 | YES | 1.45 mm | 2 mm | 1.25 mm | - | Unknown | Lead Free | ||
![]() EPM7128ALC84-12 ALTERA | In Stock | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | - | 84 | EPM7128 | 72.5 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128ALC84-12 | - | Altera | NOT SPECIFIED | 68 | 68 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | LCC | Active | NOT SPECIFIED | 5.63 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | - | unknown | - | - | 84 | S-PQCC-J84 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 12 ns | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 2500 | - | - | 8 | - | MACROCELL | - | - | - | 3V ~ 3.6V | 12 ns | 8 | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPX740LC68-15 ALTERA | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | 68-PLCC (24x24) | - | - | - | - | - | - | - | - | Altera | - | - | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 15 ns | 16 | - | - | - | - | - | - | - | ||
![]() EPM570F256C5NRR ALTERA | In Stock | - | - | Surface Mount | - | - | - | 256 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 1.8797 GHz | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.375 V | 8.7 ns | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EP900JM ALTERA | 2 |
| - | - | Surface Mount | 40-CLCC Window (J-Lead) | YES | - | 40-JLCC | - | 44 | - | 20 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | EP900JM | - | Altera | - | 24 | 24 | 24 | 125 °C | -55 °C | Bulk | CERAMIC, GLASS-SEALED | WQCCJ | WQCCJ, | - | SQUARE | CHIP CARRIER, WINDOW | Contact Manufacturer | LCC | Active | 30 | 5.55 | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | -55°C ~ 125°C (TC) | - | - | - | e0 | No | - | - | 3A001.A.2.C | TIN LEAD | - | - | 24 MACROCELLS | 8542.39.00.01 | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | - | unknown | - | - | 44 | S-GQCC-J44 | Not Qualified | - | - | - | - | - | MILITARY | EPLD | - | - | 60 ns | - | 12 DEDICATED INPUTS, 24 I/O | 4.57 mm | UV PLD | - | - | - | - | - | - | MACROCELL | - | - | 12 | 4.5V ~ 5.5V | 55 ns | - | - | - | 16.51 mm | 16.51 mm | - | - | - | ||
![]() EPM9560ARC304-10F ALTERA | In Stock | - | - | - | Surface Mount | 304-QFP | - | - | 304-RQFP | - | - | - | - | - | - | - | - | Altera | - | - | 216 | 560 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 9000A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 10 ns | 35 | - | - | - | - | - | - | - | ||
![]() EPM7128ATC100-10F ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | - | 100 | EPM7128 | 125 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128ATC100-10F | - | Altera | 3 | 84 | 84 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Active | NOT SPECIFIED | 5.63 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | QUAD | GULL WING | 245 | 0.5 mm | - | unknown | - | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 10 ns | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | 8 | - | MACROCELL | - | - | - | 3V ~ 3.6V | 10 ns | 8 | - | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7128ATC100-7 ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | EPM7128 | - | - | - | - | - | Altera | - | - | 84 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 7.5 ns | 8 | - | - | - | - | - | - | - | ||
![]() EPM7128ALC84-6 ALTERA | 699 |
| - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | - | 84 | EPM7128 | 144.9 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128ALC84-6 | - | Altera | NOT SPECIFIED | 68 | 68 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | LCC | Active | NOT SPECIFIED | 5.63 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | - | unknown | - | - | 84 | S-PQCC-J84 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 6 ns | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 6 ns | 8 | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7128AFC256-6 ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | 256 | EPM7128 | 144.9 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128AFC256-6 | - | Altera | 3 | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | BGA | Active | NOT SPECIFIED | 5.63 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | BOTTOM | BALL | 220 | 1 mm | - | unknown | - | - | 256 | S-PBGA-B256 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 6 ns | - | 0 DEDICATED INPUTS, 100 I/O | 2.1 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 6 ns | 8 | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7128SLC84-10N ALTERA | 173 | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | YES | 84 | 84-PLCC (29.31x29.31) | - | 84 | - | 125 MHz | ALTERA CORP | Altera Corporation | EPM7128SLC84-10N | EEPROM | - | 3 | 68 | 68 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 40 | 3.59 | Compliant | Yes | Altera EPM7128SLC84-10N, CPLD MAX 7000S EEPROM 128 Cells, 68 I/O, 8 Labs, ISP, 84-Pin PLCC | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | - | e2 | Yes | Obsolete | - | EAR99 | Matte Tin/Copper (Sn/Cu) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | - | compliant | 125 MHz | EPM7128 | 84 | S-PQCC-J84 | Not Qualified | - | - | 5 V | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 10 ns | 10 ns | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | 8 | 2500 | 147.1 MHz | 68 | 8 | 10 | MACROCELL | 128 | YES | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | YES | 3.81 mm | 29.31 mm | 29.31 mm | No | - | Lead Free | ||
![]() EPM7128AEUC169-10 ALTERA | In Stock | - | - | - | Surface Mount | 169-LFBGA | YES | 169 | 169-UBGA (11x11) | - | 169 | EPM7128 | 98 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128AEUC169-10 | - | Altera | NOT SPECIFIED | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Active | NOT SPECIFIED | 5.63 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | CMOS | BOTTOM | BALL | 220 | 0.8 mm | - | unknown | - | - | 169 | S-PBGA-B169 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 10 ns | - | 0 DEDICATED INPUTS, 100 I/O | 1.55 mm | EE PLD | - | 2500 | - | - | 8 | - | MACROCELL | - | - | - | 3V ~ 3.6V | 10 ns | 8 | - | - | 11 mm | 11 mm | - | - | - | ||
![]() EPX740LI44-12 ALTERA | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | - | - | - | - | - | - | Altera | - | - | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | 4.5V ~ 5.25V | 12 ns | 16 | - | - | - | - | - | - | - | ||
![]() EPX780QC132-15Z ALTERA | In Stock | - | - | - | Surface Mount | 132-QFP | - | - | 132-PQFP | - | - | - | - | - | - | - | - | Altera | - | - | - | 80 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 15 ns | 16 | - | - | - | - | - | - | - | ||
![]() EPM7064BTI44-7 ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | EPM7064 | - | - | - | - | - | Altera | - | - | 36 | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MAX® 7000B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 2.375V ~ 2.625V | 7.5 ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM7032BLC44-5 ALTERA | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | EPM7032 | - | - | - | - | - | Altera | - | - | 36 | 32 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 7000B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | 2.375V ~ 2.625V | 5 ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM7064BTI100-7 ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | - | 100 | EPM7064 | 303 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7064BTI100-7 | - | Altera | 3 | 68 | 68 | 64 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Active | NOT SPECIFIED | 5.64 | - | No | - | - | 2.625 V | 2.375 V | 2.5 V | - | -40°C ~ 85°C (TA) | - | MAX® 7000B | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | CMOS | QUAD | GULL WING | 245 | 0.5 mm | - | unknown | - | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | EE PLD | - | - | 3.5 ns | - | 0 DEDICATED INPUTS, 68 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | - | - | - | 2.375V ~ 2.625V | 7.5 ns | 4 | - | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7128ALC84-7 ALTERA | In Stock | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | - | 84 | EPM7128 | 116.3 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128ALC84-7 | - | Altera | NOT SPECIFIED | 68 | 68 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | LCC | Active | NOT SPECIFIED | 5.63 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | - | unknown | - | - | 84 | S-PQCC-J84 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 7.5 ns | 8 | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EP600LC-3 ALTERA | 2 |
| - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 28-PLCC | - | 28 | - | 26.3 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP600LC-3 | - | Altera | NOT SPECIFIED | 16 | 16 | 16 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.83 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | 16 MACROCELLS | - | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | - | unknown | - | - | 28 | S-PQCC-J28 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EPLD | - | - | 45 ns | - | 4 DEDICATED INPUTS, 16 I/O | - | OT PLD | - | - | - | - | - | - | MACROCELL | - | - | 4 | 4.75V ~ 5.25V | 43 ns | - | - | - | 11.5316 mm | 11.5316 mm | - | - | - | ||
![]() EPM7128AFC100-6 ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | - | 100 | EPM7128 | 144.9 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128AFC100-6 | - | Altera | 3 | 84 | 84 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | BGA | Active | NOT SPECIFIED | 5.63 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | - | CMOS | BOTTOM | BALL | 220 | 1 mm | - | unknown | - | - | 100 | S-PBGA-B100 | COMMERCIAL | - | - | - | - | - | COMMERCIAL | EE PLD | - | - | 6 ns | - | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 6 ns | 8 | - | - | 11 mm | 11 mm | - | - | - |