- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Programmable Type | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7512AEQC208-10 ALTERA | 809 | - | - | Surface Mount | 208-BFQFP | YES | 208-PQFP (28x28) | 208 | 87 MHz | INTEL CORP | Intel Corporation | EPM7512AEQC208-10 | - | 3 | 176 | 176 | 512 | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | - | - | 30 | 5.13 | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | EPM7512 | - | S-PQFP-G208 | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 10 ns | 0 DEDICATED INPUTS, 176 I/O | 4.1 mm | EE PLD | 10000 | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | 28 mm | 28 mm | ||
![]() EPM240ZM68C7N ALTERA | 330 |
| - | Surface Mount | 68-TFBGA | YES | 68-MBGA (5x5) | 68 | - | INTEL CORP | Intel Corporation | EPM240ZM68C7N | - | 3 | - | 54 | 192 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA68,9X9,20 | BGA68,9X9,20 | RECTANGULAR | GRID ARRAY | Active | - | - | 40 | 1.38 | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 54 IOs | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | EPM240 | - | R-PBGA-B68 | Not Qualified | 1.5/3.3,1.8 V | OTHER | In System Programmable | 12 ns | 0 DEDICATED INPUTS | - | FLASH PLD | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 7.5ns | 240 | YES | - | - | ||
![]() EPM570M100C4N ALTERA | 20 |
| - | Surface Mount | 100-TFBGA | YES | 100-MBGA (6x6) | 100 | - | INTEL CORP | Intel Corporation | EPM570M100C4N | - | 3 | 76 | 76 | 440 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY | Active | - | - | 40 | 5.04 | Yes | IC MAX II CPLD 570 LE 100-MBGA | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | EPM570 | - | S-PBGA-B100 | Not Qualified | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | 7 ns | 0 DEDICATED INPUTS, 76 I/O | - | FLASH PLD | - | MACROCELL | 440 | YES | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | ||
![]() EPM7064LC44-12 ALTERA | 1 | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44-PLCC (16.59x16.59) | 44 | 125 MHz | INTEL CORP | Intel Corporation | EPM7064LC44-12 | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 5.61 | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | - | Obsolete | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | EPM7064 | - | S-PQCC-J44 | Not Qualified | 5 V | COMMERCIAL | EE PLD | 12 ns | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | 1250 | MACROCELL | 64 | NO | 4.75 V ~ 5.25 V | 12.0ns | 4 | NO | 16.5862 mm | 16.5862 mm | ||
![]() EPM2210F256I5N ALTERA | 140 | - | - | - | - | YES | - | 256 | - | INTEL CORP | Intel Corporation | EPM2210F256I5N | - | 3 | 204 | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 40 | 1.2 | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO | 2.625 V | 2.375 V | 2.5 V | - | - | - | e1 | - | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | - | S-PBGA-B256 | Not Qualified | 1.5/3.3,2.5/3.3 V | - | - | 11.2 ns | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | MACROCELL | 1700 | YES | - | - | - | YES | 17 mm | 17 mm | ||
![]() EPM2210GF256C3 ALTERA | 2256 |
| - | Surface Mount | 256-BGA | YES | 256-FBGA (17x17) | 256 | - | INTEL CORP | Intel Corporation | EPM2210GF256C3 | Altera | 3 | 204 | 204 | 1700 | 85 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | Active | 30 | 5.02 | No | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | TIN LEAD | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | EPM2210 | - | S-PBGA-B256 | Not Qualified | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | In System Programmable | 7 ns | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | MACROCELL | 1700 | YES | 1.71 V ~ 1.89 V | 7.0ns | 2210 | YES | 17 mm | 17 mm | ||
![]() EPM2210GF324I5 ALTERA | 2150 |
| - | Surface Mount | 324-BGA | YES | 324-FBGA (19x19) | 324 | - | INTEL CORP | Intel Corporation | EPM2210GF324I5 | - | 3 | 272 | 272 | 1700 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Active | - | - | 30 | 5.02 | No | - | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | TIN LEAD | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | EPM2210 | - | S-PBGA-B324 | Not Qualified | 1.5/3.3,1.8 V | - | In System Programmable | 11.2 ns | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | MACROCELL | 1700 | YES | 1.71 V ~ 1.89 V | 7.0ns | 2210 | YES | 19 mm | 19 mm | ||
![]() EPM7064LC44-7 ALTERA | 9 |
| - | Surface Mount | 44-LCC (J-Lead) | YES | 44-PLCC (16.59x16.59) | 44 | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7064LC44-7 | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 30 | 4.44 | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | not_compliant | EPM7064 | 44 | S-PQCC-J44 | Not Qualified | 5 V | COMMERCIAL | EE PLD | 7.5 ns | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | 1250 | MACROCELL | 64 | NO | 4.75 V ~ 5.25 V | 7.5ns | 4 | NO | 16.5862 mm | 16.5862 mm | ||
![]() EPM240T100C4N ALTERA | 5000 |
| - | Surface Mount | 100-TQFP | YES | 100-TQFP (14x14) | 100 | - | INTEL CORP | Intel Corporation | EPM240T100C4N | - | 3 | 80 | 80 | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | - | 40 | 1.2 | Yes | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | - | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | EPM240 | - | S-PQFP-G100 | Not Qualified | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | 6.1 ns | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | MACROCELL | 192 | YES | 2.5V, 3.3V | 4.7ns | 240 | YES | 14 mm | 14 mm | ||
![]() EPM1270T144C5 ALTERA | 3680 | - | - | Surface Mount | 144-LQFP | YES | 144-TQFP (20x20) | 144 | - | INTEL CORP | Intel Corporation | EPM1270T144C5 | - | 3 | 116 | 116 | 980 | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | 30 | 1.38 | No | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | EPM1270 | - | S-PQFP-G144 | Not Qualified | 1.5/3.3,2.5/3.3 V | COMMERCIAL EXTENDED | In System Programmable | 10 ns | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | 20 mm | 20 mm | ||
![]() EPM7064STC44-6 ALTERA | In Stock | - | - | Surface Mount | 44-TQFP | YES | 44-TQFP (10x10) | 44 | 200 MHz | INTEL CORP | Intel Corporation | EPM7064STC44-6 | - | 3 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | 30 | 5.35 | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | EPM7064 | - | S-PQFP-G44 | Not Qualified | 5 V | COMMERCIAL | In System Programmable | 6 ns | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | 1250 | MACROCELL | 64 | YES | 4.75 V ~ 5.25 V | 6.0ns | 4 | YES | 10 mm | 10 mm | ||
![]() EPM3032ATC44-10NAB ALTERA | In Stock | - | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | 34 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 600 | - | - | - | 3 V ~ 3.6 V | 10.0ns | 2 | - | - | - | ||
![]() EPM7256SXXD ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 5000 | - | - | - | 4.75 V ~ 5.25 V | - | 16 | - | - | - | ||
![]() EPM7256SRC208-7ES ALTERA | In Stock | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 5000 | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 16 | - | - | - | ||
![]() EPM7256ERC208-12PY ALTERA | In Stock | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 5000 | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 16 | - | - | - | ||
![]() EPM7160EQC100-20YY ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | 84 | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 3200 | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 10 | - | - | - | ||
![]() EPM7160EQC100-20MM ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | 84 | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 3200 | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 10 | - | - | - | ||
![]() EPM7160ELC84-10YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 3200 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 10 | - | - | - | ||
![]() EPM7128SQCI100-10 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 2500 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | - | - | - | ||
![]() EPM7128EQC100-15YY ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 2500 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | - | - | - |