- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Programmable Type | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128BLC84-10 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 2500 | - | - | - | 2.375 V ~ 2.625 V | 10.0ns | 8 | - | - | - | ||
![]() EPM7128BFC169-4 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 2500 | - | - | - | 2.375 V ~ 2.625 V | 4.0ns | 8 | - | - | - | ||
![]() EPM7128BFC169-10 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 2500 | - | - | - | 2.375 V ~ 2.625 V | 10.0ns | 8 | - | - | - | ||
![]() EPM7064QC100-7YY ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | ||
![]() EPM7064LC68-15MM ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 4 | - | - | - | ||
![]() EPM7064LC68-15YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 4 | - | - | - | ||
![]() EPM7032BTC48-5 ALTERA | In Stock | - | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 600 | - | - | - | 2.375 V ~ 2.625 V | 5.0ns | 2 | - | - | - | ||
![]() EPM9560ARC208-10N ALTERA | 398 | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | 208-RQFP (28x28) | 208 | - | 144.9 MHz | INTEL CORP | Intel Corporation | EPM9560ARC208-10N | - | 3 | 153 | 153 | 560 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 40 | 5.09 | Yes | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 9000A | e3 | - | Obsolete | 3A991 | Matte Tin (Sn) | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | CMOS | QUAD | GULL WING | 245 | 0.5 mm | compliant | EPM9560 | - | S-PQFP-G208 | Not Qualified | - | COMMERCIAL | In System Programmable | 11.4 ns | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | 12000 | MACROCELL | - | - | 4.75 V ~ 5.25 V | 10.0ns | 35 | - | 28 mm | 28 mm | ||
![]() EPM9400RC240-20 ALTERA | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | - | 240-RQFP (32x32) | - | - | - | - | - | - | Altera | - | - | 159 | 400 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM9400 | - | - | - | - | - | In System Programmable | - | - | - | - | 8000 | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 25 | - | - | - | ||
![]() EPM7512BFI256-7 ALTERA | 10086 | - | - | Surface Mount | 256-BGA | YES | 256-FBGA (17x17) | 256 | - | 163.9 MHz | INTEL CORP | Intel Corporation | EPM7512BFI256-7 | - | 3 | 212 | 212 | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 7.3 | No | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | EPM7512 | - | S-PBGA-B256 | Not Qualified | 1.8/3.3,2.5 V | INDUSTRIAL | In System Programmable | 5.5 ns | 0 DEDICATED INPUTS, 212 I/O | 3.5 mm | EE PLD | 10000 | MACROCELL | 512 | YES | 2.375 V ~ 2.625 V | 7.5ns | 32 | YES | 17 mm | 17 mm | ||
![]() EPM7512AEBC256-12 ALTERA | In Stock | - | - | Surface Mount | 256-LBGA | YES | 256-BGA (27x27) | 256 | - | 163.9 MHz | INTEL CORP | Intel Corporation | EPM7512AEBC256-12 | - | 3 | 212 | 212 | 512 | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,50 | BGA256,20X20,50 | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 5.14 | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1.27 mm | compliant | EPM7512 | - | S-PBGA-B256 | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 5.5 ns | 0 DEDICATED INPUTS, 212 I/O | 2.3 mm | EE PLD | 10000 | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 12.0ns | 32 | YES | 27 mm | 27 mm | ||
![]() EPM7512BBC256-5 ALTERA | 342 | - | - | Surface Mount | 256-LBGA | - | 256-BGA (27x27) | - | - | - | - | - | - | - | - | - | 212 | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | In System Programmable | - | - | - | - | 10000 | - | - | - | 2.375 V ~ 2.625 V | 5.5ns | 32 | - | - | - | ||
![]() EPM7512AEBC256-10N ALTERA | In Stock | - | - | Surface Mount | 256-LBGA | YES | 256-BGA (27x27) | 256 | - | 163.9 MHz | ALTERA CORP | Altera Corporation | EPM7512AEBC256-10N | - | 3 | 212 | 212 | 512 | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | 40 | 5.06 | Yes | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e1 | Yes | Obsolete | 3A991 | TIN SILVER COPPER | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | - | CMOS | BOTTOM | BALL | 260 | 1.27 mm | compliant | EPM7512 | 256 | S-PBGA-B256 | Not Qualified | - | COMMERCIAL | In System Programmable | 5.5 ns | 0 DEDICATED INPUTS, 212 I/O | 2.3 mm | EE PLD | 10000 | MACROCELL | - | - | 3 V ~ 3.6 V | 10.0ns | 32 | - | 27 mm | 27 mm | ||
![]() EPM7512BBC256-7 ALTERA | 515 |
| - | Surface Mount | 256-LBGA | - | 256-BGA (27x27) | - | EPM7512 | - | - | - | - | Altera | - | - | 212 | 512 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | In System Programmable | - | - | - | - | 10000 | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 32 | - | - | - | ||
![]() EPM7256EQC160-15 ALTERA | In Stock | - | - | Surface Mount | 160-BQFP | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | 132 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | EE PLD | - | - | - | - | 5000 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 16 | - | - | - | ||
![]() EPM7256BUC169-10N ALTERA | In Stock | - | - | Surface Mount | 160-LFBGA | YES | 169-UBGA (11x11) | 169 | - | 188.7 MHz | INTEL CORP | Intel Corporation | EPM7256BUC169-10N | - | 3 | 141 | 141 | 256 | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | - | 40 | 5.11 | Yes | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e1 | - | Obsolete | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.8 mm | compliant | EPM7256 | - | S-PBGA-B169 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 5 ns | 0 DEDICATED INPUTS, 141 I/O | 1.55 mm | EE PLD | 5000 | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 10.0ns | 16 | YES | 11 mm | 11 mm | ||
![]() EPM7160EQC100-12 ALTERA | 30 | - | - | Surface Mount | 100-BQFP | YES | 100-PQFP (20x14) | 100 | - | 125 MHz | ALTERA CORP | Altera Corporation | EPM7160EQC100-12 | - | 3 | 84 | 84 | 160 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | 30 | 4.5 | No | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | EPM7160 | 100 | R-PQFP-G100 | Not Qualified | 3.3/5,5 V | COMMERCIAL | EE PLD | 12 ns | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | 3200 | MACROCELL | 160 | NO | 4.75 V ~ 5.25 V | 12.0ns | 10 | NO | 20 mm | 14 mm | ||
![]() EPM7128SQC100-15FN ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | YES | 100-PQFP (20x14) | 100 | - | 100 MHz | INTEL CORP | Intel Corporation | EPM7128SQC100-15FN | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | - | 40 | 7.46 | Yes | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | - | Obsolete | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | EPM7128 | - | R-PQFP-G100 | Not Qualified | 3.3/5,5 V | COMMERCIAL | In System Programmable | 15 ns | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | 2500 | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 15.0ns | 8 | YES | 20 mm | 14 mm | ||
![]() EPM7128BFC100-4 ALTERA | 3 | - | - | Surface Mount | 100-LBGA | YES | 100-FBGA (11x11) | 100 | - | 243.9 MHz | INTEL CORP | Intel Corporation | EPM7128BFC100-4 | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | - | - | 30 | 5.09 | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 235 | 1 mm | compliant | EPM7128 | - | S-PBGA-B100 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 4 ns | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | 2500 | MACROCELL | 128 | YES | 2.375 V ~ 2.625 V | 4.0ns | 8 | YES | 11 mm | 11 mm | ||
![]() EPM7128BFC100-10 ALTERA | In Stock | - | - | Surface Mount | 100-LBGA | YES | 100-FBGA (11x11) | 100 | - | 243.9 MHz | INTEL CORP | Intel Corporation | EPM7128BFC100-10 | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | - | - | 30 | 5.09 | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 235 | 1 mm | compliant | EPM7128 | - | S-PBGA-B100 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 4 ns | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | 2500 | MACROCELL | 128 | YES | 2.375 V ~ 2.625 V | 10.0ns | 8 | YES | 11 mm | 11 mm |