- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064LC44-7 ALTERA | 9 |
| - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7064LC44-7 | - | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 30 | 4.44 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | not_compliant | - | EPM7064 | 44 | S-PQCC-J44 | - | Not Qualified | - | 5 V | COMMERCIAL | EE PLD | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | MACROCELL | 64 | NO | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | NO | - | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM240T100C4N ALTERA | 5000 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | INTEL CORP | Intel Corporation | EPM240T100C4N | - | - | 3 | 80 | 80 | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | - | 40 | 1.2 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | - | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | 6.1 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V, 3.3V | 4.7ns | 240 | YES | - | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7128BFC256-10 ALTERA | 1618 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | EPM7128 | - | - | - | - | - | Altera | - | - | 100 | 128 | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 10.0ns | 8 | - | - | - | - | - | - | - | - | ||
![]() EPM7128AFC100-6 ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | EPM7128 | 144.9 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EPM7128AFC100-6 | - | Altera | 3 | 84 | 84 | 128 | 70 °C | Bulk | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | BGA | Active | NOT SPECIFIED | 5.63 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | MAX® 7000A | e0 | No | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | CMOS | BOTTOM | BALL | 220 | 1 mm | unknown | - | - | 100 | S-PBGA-B100 | - | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | 6 ns | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | - | 2500 | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 6 ns | 8 | - | - | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM5032PC-25 ALTERA | In Stock | - | - | - | - | - | NO | - | - | 28 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5032PC-25 | - | - | - | 16 | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 30 | 7.99 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | - | 28 | R-PDIP-T28 | 16 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 25 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | OT PLD | - | - | - | - | - | MACROCELL | - | - | 7 | - | - | - | - | 320 | - | - | - | - | - | - | ||
![]() EPM7128BFI256-7 ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 8 | - | - | - | - | - | - | - | - | ||
![]() EPM7096LC847 ALTERA | 5 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7096LC84-7 | - | - | - | 64 | 68 | 96 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 40 | 8.61 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | Yes | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | unknown | - | EPM7096 | 84 | S-PQCC-J84 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | - | 1800 | - | - | - | MACROCELL | 96 | NO | - | 4.75 V ~ 5.25 V | 7.5ns | 6 | NO | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7032BTC48-7 ALTERA | In Stock | - | - | - | Surface Mount | 48-TQFP | YES | - | - | 48 | - | - | INTEL CORP | Intel Corporation | EPM7032BTC48-7 | - | - | - | - | 36 | 32 | - | - | PLASTIC | QFP | QFP, QFP48(UNSPEC) | QFP48(UNSPEC) | - | FLATPACK | Obsolete | - | - | NOT SPECIFIED | 5.37 | - | No | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | MAX® 7000B | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | - | Not Qualified | - | 1.8/3.3,2.5 V | - | In System Programmable | - | - | 7.5 ns | - | - | - | - | - | EE PLD | - | 600 | - | - | - | - | 32 | YES | - | 2.375 V ~ 2.625 V | 7.5ns | 2 | YES | - | - | - | - | - | - | - | ||
![]() EPM7064SLC4410 ALTERA | 155 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 125 MHz | INTEL CORP | Intel Corporation | EPM7064SLC44-10 | - | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 7.63 | - | No | Programmable Logic Device | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7064 | - | S-PQCC-J44 | - | Not Qualified | - | 5 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | YES | - | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM5064JC-1 ALTERA | 280 | - | - | - | - | - | YES | - | - | 44 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5064JC-1 | - | - | - | 28 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 5.79 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 44 | S-CQCC-J44 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 40 ns | - | - | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | UV PLD | - | - | - | - | - | MACROCELL | 64 | NO | 7 | - | - | - | NO | - | - | 16.51 mm | 16.51 mm | - | - | - | ||
![]() EPM7512AEBC256-7EM ALTERA | In Stock | - | - | - | Surface Mount | 256-LBGA | - | - | 256-BGA (27x27) | - | - | - | - | - | - | - | - | - | - | 212 | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 32 | - | - | - | - | - | - | - | - | ||
![]() EPM5192JC ALTERA | 95 | - | - | - | - | - | YES | - | - | 84 | - | 40 MHz | ALTERA CORP | Altera Corporation | EPM5192JC | - | - | - | 64 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 5.72 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 84 | S-CQCC-J84 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 55 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | UV PLD | - | - | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | - | 29.21 mm | 29.21 mm | - | - | - | ||
![]() EPM5128JC ALTERA | 17 | - | - | - | - | - | YES | - | - | 68 | - | 40 MHz | ALTERA CORP | Altera Corporation | EPM5128JC | - | - | - | 52 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 8.37 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 68 | S-CQCC-J68 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 55 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | 5.08 mm | UV PLD | - | - | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | - | 24.13 mm | 24.13 mm | - | - | - | ||
![]() EPM7064AETC4410N ALTERA | 160 |
| - | Surface Mount | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | 44 | - | 100 MHz | INTEL CORP | Intel Corporation | EPM7064AETC44-10N | EEPROM | - | 3 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | 40 | 0.85 | Compliant | Yes | EPM7064AETC44-10 EPM7064AETC44-10N, CPLD MAX 7000A EEPROM 64 Cells, 36 I/O, 4 Labs, ISP, 3 u2192 3.6 V 44-Pin TQFP | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | - | Active | EAR99 | Matte Tin (Sn) - annealed | 70 °C | 0 °C | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | compliant | 125 MHz | EPM7064 | - | S-PQFP-G44 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | 4 | 1250 | 222.2 MHz | 4 | 10 | MACROCELL | 64 | YES | - | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | 950 µm | 10 mm | 10 mm | No | Unknown | Lead Free | ||
![]() EPM5128LC-1 ALTERA | 20 | - | - | - | - | - | YES | - | - | 68 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5128LC-1 | - | - | - | 52 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 30 | 5.74 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 68 | S-PQCC-J68 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 40 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | - | OT PLD | - | - | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() EPM5192JC-2 ALTERA | In Stock | - | - | - | - | - | YES | - | - | 84 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5192JC-2 | - | - | - | 64 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 8.64 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 84 | S-CQCC-J84 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 45 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | UV PLD | - | - | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | - | 29.21 mm | 29.21 mm | - | - | - | ||
![]() EPM5192JC-1 ALTERA | 3 | - | - | - | - | - | YES | - | - | 84 | - | 50 MHz | ALTERA CORP | Altera Corporation | EPM5192JC-1 | - | - | - | 64 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 30 | 8.63 | Non-Compliant | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 84 | S-CQCC-J84 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 40 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | UV PLD | - | - | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | - | 29.21 mm | 29.21 mm | - | - | - | ||
![]() EPM9560ARC304-10F ALTERA | In Stock | - | - | - | Surface Mount | 304-QFP | - | - | 304-RQFP | - | - | - | - | - | - | - | Altera | - | - | 216 | 560 | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 9000A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 10 ns | 35 | - | - | - | - | - | - | - | - | ||
![]() EPM7064STC1006 ALTERA | 6 |
| - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 4 | - | - | - | - | - | - | - | - | ||
![]() EPM7032QC447 ALTERA | 726 |
| - | - | Surface Mount | 44-QFP | - | - | 44-PQFP (10x10) | - | EPM7032 | - | - | - | - | - | Altera | - | - | 36 | 32 | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 2 | - | - | - | - | - | - | - | - |