- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7032AETC44-4 ALTERA | 109 |
| - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 4.5ns | 2 | - | - | - | - | - | - | - | - | ||
![]() EPM7032AETC44-7 ALTERA | 37 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | 138.9 MHz | INTEL CORP | Intel Corporation | EPM7032AETC44-7 | - | 3 | 36 | 36 | 32 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | 30 | 1.71 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM7032 | - | S-PQFP-G44 | 36 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | PLA-TYPE | 36 | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 7.5ns | 2 | YES | 1024 | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM1270T144I5 ALTERA | 1 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | INTEL CORP | Intel Corporation | EPM1270T144I5 | - | 3 | 116 | 116 | 980 | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 30 | 1.37 | - | No | - | - | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM1270 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | - | - | 20 mm | 20 mm | - | - | - | ||
![]() EPM1270F256I5 ALTERA | 29 | - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | 212 | 980 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM1270 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 6.2ns | 1270 | - | - | - | - | - | - | - | - | ||
![]() EPM240F100C4N ALTERA | 1600 |
| - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | - | INTEL CORP | Intel Corporation | EPM240F100C4N | - | 3 | 80 | 80 | 192 | 85 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | 40 | 1.37 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM240 | - | S-PBGA-B100 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | 6.1 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.7 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 192 | YES | 2.5V, 3.3V | 4.7ns | 240 | YES | - | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM240T100C5 ALTERA | 3699 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | INTEL CORP | Intel Corporation | EPM240T100C5 | - | 3 | 80 | 80 | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 30 | 1.37 | - | No | CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | COMMERCIAL EXTENDED | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 192 | YES | 2.5V, 3.3V | 4.7ns | 240 | YES | - | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7032AETC44-10N ALTERA | 1300 |
| - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | 103.1 MHz | ALTERA CORP | Altera Corporation | EPM7032AETC44-10N | - | 3 | 36 | 36 | 32 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | 40 | 3.67 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | Yes | Active | EAR99 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | unknown | - | EPM7032 | 44 | S-PQFP-G44 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM2210F256C3N ALTERA | 2972 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | INTEL CORP | Intel Corporation | EPM2210F256C3N | - | 3 | 204 | 204 | 1700 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | 40 | 1.2 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7032AELC44-10N ALTERA | 23 |
| - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | 103.1 MHz | INTEL CORP | Intel Corporation | EPM7032AELC44-10N | - | 3 | 36 | 36 | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Active | - | 40 | 0.94 | - | Yes | Altera EPM7032AELC44-10N, CPLD MAX 7000A EEPROM 32 Cells, 36 I/O, 2 Labs, ISP, 44-Pin PLCC | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | - | Active | EAR99 | Matte Tin (Sn) | - | - | 32 MACROCELLS; 2 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | - | EPM7032 | - | S-PQCC-J44 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM570T144C4N ALTERA | 1 |
| - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | INTEL CORP | Intel Corporation | EPM570T144C4N | - | 3 | 116 | 116 | 440 | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 40 | 1.18 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | - | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | 20 mm | 20 mm | - | - | - | ||
![]() EPM3128ATI100-10N ALTERA | 60 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | 98 MHz | ALTERA CORP | Altera Corporation | EPM3128ATI100-10N | - | 3 | 80 | 80 | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | 40 | 3.72 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | EPM3128 | 100 | S-PQFP-G100 | - | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 10.0ns | 8 | YES | - | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7256AEFC100-7N ALTERA | 3 | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | 126.6 MHz | INTEL CORP | Intel Corporation | EPM7256AEFC100-7N | - | 3 | 84 | 84 | 256 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | 40 | 5.1 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM7256 | - | S-PBGA-B100 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM7192SQC160-10N ALTERA | 71 | - | - | Surface Mount | Surface Mount | 160-BQFP | YES | 160 | 160-PQFP (28x28) | 160 | 125 MHz | ALTERA CORP | Altera Corporation | EPM7192SQC160-10N | EEPROM | 3 | 124 | 124 | 192 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | 40 | 3.71 | Compliant | Yes | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | 125 MHz | EPM7192 | 160 | S-PQFP-G160 | - | Not Qualified | 5 V | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | 12 | 3750 | 125 MHz | 124 | 12 | 10 | MACROCELL | 192 | YES | 4.75 V ~ 5.25 V | 10.0ns | 12 | YES | - | 3.4 mm | 28 mm | 28 mm | No | Unknown | Lead Free | ||
![]() EPM7256AETC100-5N ALTERA | 17 | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | 100 | 172.4 MHz | INTEL CORP | Intel Corporation | EPM7256AETC100-5N | EEPROM | 3 | 84 | 84 | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 40 | 5.06 | Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | - | Active | 3A991 | MATTE TIN (472) OVER COPPER | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | 250 MHz | EPM7256 | - | S-PQFP-G100 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 5.5 ns | 5.5 ns | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | 16 | 5000 | 172.4 MHz | 84 | 16 | 5 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 5.5ns | 16 | YES | - | - | 14 mm | 14 mm | No | - | Lead Free | ||
![]() EPM7128AETC144-7N ALTERA | In Stock | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | 129.9 MHz | INTEL CORP | Intel Corporation | EPM7128AETC144-7N | - | 3 | 100 | 100 | 128 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 40 | 5.09 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | - | Active | 3A991 | MATTE TIN (472) OVER COPPER | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 7.5ns | 8 | YES | - | - | 20 mm | 20 mm | - | - | - | ||
![]() EPM7256BFC256-7N ALTERA | 2457 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | 188.7 MHz | INTEL CORP | Intel Corporation | EPM7256BFC256-7N | - | 3 | 164 | 164 | 256 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | 40 | 5.11 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e1 | - | Obsolete | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM7256 | - | S-PBGA-B256 | - | Not Qualified | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | - | - | 5 ns | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 3.5 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 7.5ns | 16 | YES | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7512AEBC256-7 ALTERA | 500 | - | - | Surface Mount | Surface Mount | 256-LBGA | YES | 256 | 256-BGA (27x27) | 256 | 163.9 MHz | INTEL CORP | Intel Corporation | EPM7512AEBC256-7 | EEPROM | 3 | 212 | 212 | 512 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA-256 | BGA256,20X20,50 | SQUARE | GRID ARRAY | Obsolete | - | 30 | 5.05 | Compliant | No | - | 8542390000/8542390000/8542390000/8542390000/8542390000 | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1.27 mm | compliant | 166.67 MHz | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.3 mm | EE PLD | 32 | 10000 | 116.3 MHz | 212 | 32 | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | - | 27 mm | 27 mm | - | - | - | ||
![]() EPM7128EQI100-15 ALTERA | 158 | - | - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | 100 MHz | ALTERA CORP | Altera Corporation | EPM7128EQI100-15 | - | 3 | 84 | 84 | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | 30 | 7.84 | - | No | - | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | EPM7128 | 100 | R-PQFP-G100 | - | Not Qualified | - | 3.3/5,5 V | INDUSTRIAL | EE PLD | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | NO | 4.5 V ~ 5.5 V | 15.0ns | 8 | NO | - | - | 20 mm | 14 mm | - | - | - | ||
![]() EPM7512AEFC256-7 ALTERA | 6 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | 116.3 MHz | ALTERA CORP | Altera Corporation | EPM7512AEFC256-7 | - | 3 | 212 | 212 | 512 | 70 °C | - | PLASTIC/EPOXY | BGA | FINE LINE, BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | 30 | 3.8 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | No | Active | 3A991 | Tin/Lead (Sn63Pb37) | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM7512 | 256 | S-PBGA-B256 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7064AETC100-4 ALTERA | 106 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | 222.2 MHz | INTEL CORP | Intel Corporation | EPM7064AETC100-4 | - | 3 | 68 | 68 | 64 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 30 | 5.11 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | not_compliant | - | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 4.5 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 4.5ns | 4 | YES | - | - | 14 mm | 14 mm | - | - | - |