- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Propagation Delay - Max | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Output Voltage | Output Type | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Note | Programmable Type | ELV | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Memory Size | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Number of Gates | Max Frequency | Number of Programmable I/O | Hold Current | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Voltage Supply - Internal | Time to Trip | Trip Current | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Enclosure Type | Input Voltage | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7512BQC208-5 ALTERA | 2550 |
| - | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | 176 | - | 512 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±1% | - | - | Active | 2 | - | - | ±50ppm/°C | - | 6 MOhms | - | - | - | Metal Oxide Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | - | - | -- | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | 5.5ns | 32 | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() 5M570ZM100C5N ALTERA | 2145 | - | - | - | Surface Mount | Surface Mount | Axial | YES | 100 | Axial | - | - | - | - | - | 100 | RNC55 | - | 118.3 MHz | - | INTEL CORP | Intel Corporation | 5M570ZM100C5N | - | - | FLASH | Vishay Dale | - | - | - | - | - | 74 | 74 | - | 440 | 85 °C | - | Bulk | PLASTIC/EPOXY | TFBGA | TFBGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | 40 | 0.97 | Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs | - | 1.89 V | 1.71 V | 1.8 V | - | -65°C ~ 175°C | Tray | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | e1 | - | Active | 2 | - | EAR99 | ±25ppm/°C | - | 8.2 kOhms | TIN SILVER COPPER | 85 °C | 0 °C | Metal Film | - | 0.125W, 1/8W | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | 1.4749 GHz | 5M570Z | - | S-PBGA-B100 | Not Qualified | - | - | - | 1.8 V | M (1%) | 1.8,1.2/3.3 V | OTHER | - | In System Programmable | - | 1.89 V | 1.71 V | - | 1 kB | 27 µA | - | - | - | 27 µA | 17.7 ns | - | - | 74 I/O | 1.2 mm | FLASH PLD | 570 | - | - | 152 MHz | 74 | - | 8 | 5 | MACROCELL | 440 | YES | - | 1.71 V ~ 1.89 V | - | - | 9.0ns | 570 | YES | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | 6 mm | 6 mm | - | - | - | - | ||
![]() EPM570GT100I5 ALTERA | 1 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | - | - | INTEL CORP | Intel Corporation | EPM570GT100I5 | - | - | FLASH | Altera | - | - | 3 | - | - | 76 | 76 | - | 440 | - | - | Bulk | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | 30 | 5 | Compliant | No | - | - | 1.89 V | 1.71 V | 1.8 V | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | e0 | - | Active | - | - | EAR99 | - | - | - | TIN LEAD | 100 °C | -40 °C | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | 1.8797 GHz | EPM570 | - | S-PQFP-G100 | Not Qualified | - | - | - | 1.8 V | - | 1.5/3.3,1.8 V | - | - | In System Programmable | - | 1.89 V | 1.71 V | - | 1 kB | 40 mA | - | - | - | 40 mA | 8.7 ns | 8.7 ns | - | 0 DEDICATED INPUTS, 76 I/O | 1.2 mm | FLASH PLD | 570 | - | - | 304 MHz | 76 | - | 57 | 5 | MACROCELL | 440 | YES | - | 1.71 V ~ 1.89 V | - | - | 5.4ns | 570 | YES | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM7128AETC100-10N ALTERA | 2100 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | 98 MHz | - | INTEL CORP | Intel Corporation | EPM7128AETC100-10N | - | - | EEPROM | - | - | - | 3 | - | - | 84 | 84 | - | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 40 | 1.42 | Compliant | Yes | Programmable Logic device | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e3 | - | Active | - | SMD/SMT | EAR99 | - | - | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | 125 MHz | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | - | - | 3.3 V | - | 2.5/3.3,3.3 V | COMMERCIAL | - | In System Programmable | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 10 ns | 10 ns | 84 | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | 8 | - | 2500 | 192.3 MHz | 84 | - | 8 | 10 | MACROCELL | 128 | YES | - | 3 V ~ 3.6 V | - | - | 10.0ns | 8 | YES | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | No | Unknown | Lead Free | ||
![]() 5M570ZT100I5N ALTERA | 2000 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | 657.000198 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | 74 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® V | - | - | - | - | Active | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 MHz | 5M570Z | - | - | - | - | - | - | 1.8 V | - | - | - | - | In System Programmable | - | 1.89 V | 1.14 V | - | 1 kB | 27 µA | - | - | - | - | 9 ns | - | - | - | - | - | 570 | - | - | 152 MHz | - | - | 8 | 5 | - | - | - | 100 °C | 1.71 V ~ 1.89 V | - | - | 9.0ns | 570 | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | No | - | - | ||
![]() EPM7256SRC208-7N ALTERA | 568 | - | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | YES | 208 | 208-RQFP (28x28) | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 208 | - | - | 166.7 MHz | - | ALTERA CORP | Altera Corporation | EPM7256SRC208-7N | - | - | EEPROM | - | - | - | 3 | - | - | 164 | 164 | - | 256 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, HQFP208,1.2SQ,20 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Transferred | QFP | - | - | 40 | 3.61 | Compliant | Yes | - | 8542390000 | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | pushPIN™ | - | - | e3 | Yes | Active | - | - | 3A991 | - | Top Mount | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 245 | 0.5 mm | compliant | - | 166.7 MHz | EPM7256 | 208 | S-PQFP-G208 | Not Qualified | - | - | - | 5 V | - | 3.3/5,5 V | COMMERCIAL | - | In System Programmable | - | 5.25 V | 4.75 V | - | - | - | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | - | 7.5 ns | 7.5 ns | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | 16 | - | 5000 | 128.2 MHz | 164 | - | 16 | 7 | MACROCELL | 256 | YES | - | 4.75 V ~ 5.25 V | - | - | 7.5ns | 16 | YES | -- | -- | - | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | Lead Free | ||
![]() EPM7512AEFC256-12 ALTERA | 5860 | - | - | - | Surface Mount | Surface Mount | 256-BGA | YES | 256 | 256-FBGA (17x17) | AL | - | - | - | - | 256 | - | Intel / Altera | 71.9 MHz | 90 | INTEL CORP | Intel | EPM7512AEFC256-12 | 116.3 MHz | + 70 C | EEPROM | - | 0 C | Yes | 3 | SMD/SMT | - | 212 | 212 | 32 | 512 | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | 970457 | Active | - | - | 7.5 ns | 30 | 5.13 | Yes | No | - | - | 3.6 V | 3 V | 3.3 V | MAX 7000 | 0°C ~ 70°C (TA) | Tray | 1590 | - | - | e0 | - | Active | - | - | 3A991 | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic ICs | - | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | 100 MHz | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | - | - | 3.3 V | - | 2.5/3.3,3.3 V | COMMERCIAL | Flanged Lid | In System Programmable | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 12 ns | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.1 mm | EE PLD | 32 | CPLD - Complex Programmable Logic Devices | 10000 | 116.3 MHz | 212 | - | 32 | - | MACROCELL | 512 | YES | - | 3 V ~ 3.6 V | - | - | 12.0ns | 32 | YES | - | - | - | Multipurpose | - | CPLD - Complex Programmable Logic Devices | IP65 | - | - | - | 17 mm | 17 mm | - | - | - | Contains Lead | ||
![]() EPM3064ATI100-10 ALTERA | 200 | - | - | - | Surface Mount | SMD | 100-TQFP | YES | 100 | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | 100 MHz | - | INTEL CORP | Intel Corporation | EPM3064ATI100-10 | - | - | EEPROM | - | - | - | 3 | - | n/a | 66 | 66 | - | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | - | - | - | 30 | 5.22 | Yes | No | - | - | 3.6 V | 3 V | 3.3 V | - | -40...+125°C | Tray | LT | - | - | e0 | - | Obsolete | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | 100-1000kHz | EPM3064 | - | S-PQFP-G100 | Not Qualified | - | 75V | Fixed | 3.3 V | - | 2.5/3.3,3.3 V | INDUSTRIAL | - | In System Programmable | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 10 ns | 10 ns | - | 0 DEDICATED INPUTS, 66 I/O | 1.27 mm | EE PLD | 4 | - | 1250 | 222.2 MHz | 66 | - | 4 | 10 | MACROCELL | 64 | YES | - | 3 V ~ 3.6 V | - | - | 10.0ns | 4 | YES | - | - | - | - | 4,5V...+40V | - | - | - | - | - | 14 mm | 14 mm | - | No | - | Contains Lead | ||
![]() EPM240T100I5N ALTERA | 790 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | - | - | INTEL CORP | Intel Corporation | EPM240T100I5N | - | - | FLASH | - | - | - | 3 | - | - | 80 | 80 | - | 192 | - | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | - | - | 40 | 0.61 | Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs | - | 2.625 V | 2.375 V | 2.5 V | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | e3 | - | Active | - | SMD/SMT | EAR99 | - | - | - | Matte Tin (Sn) - annealed | 100 °C | -40 °C | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | 201.1 MHz | EPM240 | - | S-PQFP-G100 | Not Qualified | - | - | - | 3.3 V | - | 1.5/3.3,2.5/3.3 V | - | - | In System Programmable | - | 3.6 V | 2.375 V | - | 1 kB | 55 mA | - | - | - | 55 mA | 7.5 ns | 7.5 ns | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | 240 | - | - | 304 MHz | 80 | - | 24 | 5 | MACROCELL | 192 | YES | - | 2.5V, 3.3V | - | - | 4.7ns | 240 | YES | - | - | - | - | - | - | - | - | 1 mm | - | 14 mm | 14 mm | - | No | No SVHC | Lead Free | ||
![]() EPM7128STC1006F ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | 8 | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | 6.0ns | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EPM7256AETC144-10N ALTERA | 2100 | - | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | - | - | - | - | - | 144 | - | - | 95.2 MHz | - | ALTERA CORP | Altera Corporation | EPM7256AETC144-10N | - | - | EEPROM | - | - | - | 3 | - | - | 120 | 120 | - | 256 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | - | - | 40 | 3.62 | Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e3 | Yes | Active | - | SMD/SMT | 3A991 | - | - | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | 125 MHz | EPM7256 | 144 | S-PQFP-G144 | Not Qualified | - | - | - | 3.3 V | - | 2.5/3.3,3.3 V | COMMERCIAL | - | In System Programmable | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 10 ns | 10 ns | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | 16 | - | 5000 | 172.4 MHz | 36 | - | 16 | 10 | MACROCELL | 256 | YES | - | 3 V ~ 3.6 V | - | - | 10.0ns | 16 | YES | - | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | No | No SVHC | Lead Free | ||
![]() EPM7256BTC100-5N ALTERA | 2791 |
| - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | 188.7 MHz | - | INTEL CORP | Intel Corporation | EPM7256BTC100-5N | - | - | - | - | - | - | 3 | - | - | 84 | 84 | - | 256 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | - | - | - | 40 | 5.11 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | e3 | - | Obsolete | - | - | 3A991 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | EPM7256 | - | S-PQFP-G100 | Not Qualified | - | - | - | - | - | 1.8/3.3,2.5 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | - | 2.375 V ~ 2.625 V | - | - | 5.0ns | 16 | YES | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM7064QC100-15 ALTERA | 2310 | - | - | Gold | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | - | - | - | - | - | 100 | - | - | 100 MHz | - | INTEL CORP | Intel Corporation | EPM7064QC100-15 | - | - | - | - | - | - | 3 | - | - | 68 | 68 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | Obsolete | - | - | - | 30 | 7.27 | Non-Compliant | No | - | - | 5.25 V | 4.75 V | 5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | e0 | - | Obsolete | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | Male | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | - | EPM7064 | - | R-PQFP-G100 | Not Qualified | 11 | - | - | - | - | 3.3/5,5 V | COMMERCIAL | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | 0 DEDICATED INPUTS, 68 I/O | 3.65 mm | EE PLD | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | NO | - | 4.75 V ~ 5.25 V | - | - | 15.0ns | 4 | NO | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | - | - | No SVHC | - | ||
![]() EPM7064BTC44-7N ALTERA | 1150 | - | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | - | - | - | - | - | 44 | - | - | 303 MHz | - | INTEL CORP | Intel Corporation | EPM7064BTC44-7N | - | - | - | - | - | - | 3 | - | - | 36 | 36 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | - | - | - | 40 | 7.69 | Compliant | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | 0.5 % | e3 | - | Obsolete | 2 | - | EAR99 | 1 ppm/°C | - | 6.92528 kΩ | Matte Tin (Sn) | 125 °C | -55 °C | Metal Foil | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | 600 mW | CMOS | QUAD | GULL WING | 260 | 0.8 mm | compliant | - | - | EPM7064 | - | S-PQFP-G44 | Not Qualified | - | - | - | - | - | 1.8/3.3,2.5 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 3.5 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 2.375 V ~ 2.625 V | - | - | 7.5ns | 4 | YES | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | - | - | ||
![]() EPM3064ATC100-4 ALTERA | 2862 | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | - | - | - | - | - | 100 | - | - | 222.2 MHz | - | INTEL CORP | Intel Corporation | EPM3064ATC100-4 | - | - | - | - | - | - | 3 | - | - | 66 | 66 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | - | - | - | 30 | 5.21 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e0 | - | Obsolete | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | - | EPM3064 | - | S-PQFP-G100 | Not Qualified | - | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | 0 DEDICATED INPUTS, 66 I/O | 1.27 mm | EE PLD | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 3 V ~ 3.6 V | - | - | 4.5ns | 4 | YES | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() EPM3064ATC44-4 ALTERA | In Stock | - | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | - | - | - | - | - | 44 | - | - | 222.2 MHz | - | INTEL CORP | Intel Corporation | EPM3064ATC44-4 | - | - | - | - | - | - | 3 | - | - | 34 | 34 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | - | - | - | 30 | 5.22 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e0 | - | Obsolete | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | - | EPM3064 | - | S-PQFP-G44 | Not Qualified | - | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 3 V ~ 3.6 V | - | - | 4.5ns | 4 | YES | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() EPM2210F256C5N ALTERA | 51 | - | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | - | - | - | - | 256 | - | - | - | - | INTEL CORP | Intel Corporation | EPM2210F256C5N | - | - | - | - | - | - | 3 | - | - | 204 | 204 | - | 1700 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 40 | 1.2 | - | Yes | EPM2210F256C5N, FPGA MAX II 2.375 u2192 3.6 V 256-Pin FBGA | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e1 | - | Active | - | - | - | - | - | - | TIN SILVER COPPER | - | - | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | - | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | - | - | - | - | 1.5/3.3,2.5/3.3 V | OTHER | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 11.2 ns | - | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | -- | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V, 3.3V | - | - | 7.0ns | 2210 | YES | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | - | - | ||
![]() EPM7064BTC44-7 ALTERA | In Stock | - | - | - | - | Surface Mount | 44-TQFP | YES | 2 | 44-TQFP (10x10) | - | - | - | - | - | 44 | - | - | 303 MHz | - | INTEL CORP | Intel Corporation | EPM7064BTC44-7 | - | - | - | - | - | - | 3 | - | - | 36 | 36 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | - | - | - | 30 | 5.11 | Compliant | No | - | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 70°C (TA) | Bulk | MAX® 7000B | - | - | e0 | - | Obsolete | - | Radial | EAR99 | - | - | 9.2 mΩ | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | 100 A | - | EPM7064 | - | S-PQFP-G44 | Not Qualified | - | - | - | 16 V | - | 1.8/3.3,2.5 V | COMMERCIAL | - | In System Programmable | Compliant | - | - | 100 A | - | - | - | - | - | - | 3.5 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | - | 1250 | - | - | 15 A | - | - | MACROCELL | 64 | YES | - | 2.375 V ~ 2.625 V | 20 s | 28 A | 7.5ns | 4 | YES | - | - | - | - | - | - | - | - | 28.7 mm | - | 10 mm | 23.5 mm | 3.6 mm | - | - | Contains Lead | ||
![]() EPM1270GF256C4 ALTERA | In Stock | - | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | - | - | - | - | 256 | - | - | - | - | INTEL CORP | Intel Corporation | EPM1270GF256C4 | - | - | - | Altera | - | - | 3 | - | - | 212 | 212 | - | 980 | 85 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | Active | - | 30 | 5.01 | - | No | - | - | 1.89 V | 1.71 V | 1.8 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e0 | - | Active | - | - | 3A991 | - | - | - | TIN LEAD | - | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | - | EPM1270 | - | S-PBGA-B256 | Not Qualified | - | - | - | - | - | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 8.1 ns | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71 V ~ 1.89 V | - | - | 6.2ns | 1270 | YES | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | - | - | ||
![]() EPM570F256C4N ALTERA | 2000 |
| - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | - | - | - | - | 256 | - | - | - | - | INTEL CORP | Intel Corporation | EPM570F256C4N | - | - | - | - | - | - | 3 | - | - | 160 | 160 | - | 440 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | - | 40 | 5 | - | Yes | CPLD, MAX II | - | 2.625 V | 2.375 V | 2.5 V | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e1 | - | Active | - | - | - | - | - | - | TIN SILVER COPPER | - | - | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | - | EPM570 | - | S-PBGA-B256 | Not Qualified | - | - | - | - | - | 1.5/3.3,2.5/3.3 V | OTHER | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 7 ns | - | - | 0 DEDICATED INPUTS, 160 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V, 3.3V | - | - | 5.4ns | 570 | YES | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | - | - |