- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shell Material | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | MIL Type | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Contact Gender | Operating Supply Voltage | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Lead Style | Number of Resistors | Propagation Delay | Turn On Delay Time | Organization | Circuit Type | Seated Height-Max | Power Per Element | Programmable Logic Type | Adjustment Type | Number of Logic Elements/Cells | Product Type | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Resistor-Ratio-Drift | Shell Plating | JTAG BST | Voltage Supply - Internal | Resistance (Ohms) | Delay Time tpd(1) Max | Resistor Matching Ratio | Number of Logic Elements/Blocks | In-System Programmable | Product | Mounting Angle | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5M40ZM64C4N ALTERA | 40 |
| - | - | Base | Surface Mount | 64-TFBGA | YES | 64 | - | 64-MBGA (4.5x4.5) | 64 | - | - | 184.1 MHz | - | - | INTEL CORP | - | - | Intel Corporation | 5M40ZM64C4N | FLASH | - | - | - | - | 30 | 30 | 32 | 85 °C | - | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | 30 | 1.62 | Compliant | Yes | - | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | e1 | - | Active | - | - | - | EAR99 | - | - | - | TIN SILVER COPPER | 85 °C | 0 °C | - | - | - | - | 8542.39.00.01 | - | - | - | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | 5M40Z | - | S-PBGA-B64 | Not Qualified | - | 1.8 V | - | - | - | OTHER | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | - | - | 7.9 ns | - | 30 I/O | - | 1.2 mm | - | FLASH PLD | - | 40 | - | - | 152 MHz | 30 | 8 | 4 | MACROCELL | - | - | - | - | 1.71 V ~ 1.89 V | - | 7.5ns | - | 40 | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 mm | - | - | - | - | - | ||
![]() EPM7032SLC445 ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 44-PLCC (16.59x16.59) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | 2 | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 5.0ns | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256SQC208-7 ALTERA | 31 | - | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | - | 208-PQFP (28x28) | 208 | - | - | 166.7 MHz | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7256SQC208-7 | EEPROM | - | - | 3 | - | 164 | 164 | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | 30 | 3.8 | Compliant | No | - | 8542390000 | - | - | 5.25 V | 4.75 V | 5 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e0 | No | Obsolete | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | - | 256 MACROCELLS; 16 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 220 | 0.5 mm | unknown | 166.7 MHz | EPM7256 | 208 | S-PQFP-G208 | Not Qualified | - | 5 V | - | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | - | - | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 164 I/O | - | 4.1 mm | - | EE PLD | - | 16 | - | 5000 | 128.2 MHz | 164 | 16 | 7 | MACROCELL | 256 | - | - | YES | 4.75 V ~ 5.25 V | - | 7.5ns | - | 16 | YES | - | - | - | - | - | - | - | 28 mm | 28 mm | - | No | - | Contains Lead | - | ||
![]() 5M570ZT100A5N ALTERA | 385 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 74 | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® V | - | 0.1 % | - | - | Active | - | 2 | - | - | 2 ppm/°C | 132.5 Ω | - | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | 1.4749 GHz | 5M570Z | - | - | - | - | 1.8 V | - | - | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | 27 µA | - | - | - | - | - | - | - | - | - | - | 570 | - | - | 152 MHz | 74 | 570 | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | 9.0ns | - | 570 | - | - | - | Moisture Resistant | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | - | - | - | ||
![]() EPM7128EQC10020YY ALTERA | In Stock | - | - | Gold | Surface Mount | Surface Mount | 100-BQFP | - | - | Composite | 100-PQFP (20x14) | - | - | TE Connectivity / DEUTSCH | - | Copper Alloy | 1 | - | 11-35 | - | TE Connectivity | - | - | - | MIL-DTL-38999 III | - | Panel | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 11 | Square Flange | - | - | - | - | 600 VAC, 850 VDC | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | - | Obsolete | - | - | - | - | - | - | 17 Position | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | 2500 | - | - | - | - | - | - | - | Nickel | - | 4.75 V ~ 5.25 V | - | 20.0ns | - | 8 | - | Connectors | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128ATC100-6 ALTERA | 2000 |
| - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | - | 100-TQFP (14x14) | 100 | EPM7128 | - | 144.9 MHz | - | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | EPM7128ATC100-6 | EEPROM | Altera | - | 3 | - | 84 | 84 | 128 | 70 °C | - | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Active | 30 | 5.63 | Compliant | No | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | - | e0 | No | - | - | - | - | - | - | - | - | TIN LEAD | 70 °C | 0 °C | - | - | - | - | - | - | - | - | CMOS | QUAD | GULL WING | 235 | 0.5 mm | unknown | 166.67 MHz | - | 100 | S-PQFP-G100 | COMMERCIAL | - | 3.3 V | - | - | - | COMMERCIAL | EE PLD | 3.6 V | 3 V | - | - | - | - | - | 6 ns | - | 0 DEDICATED INPUTS, 84 I/O | - | 1.27 mm | - | EE PLD | - | - | - | 2500 | - | - | 8 | - | MACROCELL | - | - | - | - | 3V ~ 3.6V | - | 6 ns | - | 8 | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | - | ||
![]() EPM7128AEFC100-7N ALTERA | 1000 | - | - | - | Surface Mount | Surface Mount | 100-LBGA | YES | 100 | - | 100-FBGA (11x11) | 100 | - | - | 129.9 MHz | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7128AEFC100-7N | EEPROM | - | - | 3 | - | 84 | 84 | 128 | 70 °C | - | - | - | PLASTIC/EPOXY | LBGA | FINE LINE, BGA-100 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | 40 | 3.63 | Compliant | Yes | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e1 | Yes | Active | - | - | - | 3A991 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70 °C | 0 °C | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 260 | 1 mm | unknown | 166.67 MHz | EPM7128 | 100 | S-PBGA-B100 | Not Qualified | - | 3.3 V | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | - | - | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 84 I/O | - | 1.7 mm | - | EE PLD | - | 8 | - | 2500 | 192.3 MHz | 84 | 8 | 7 | MACROCELL | 128 | - | - | YES | 3 V ~ 3.6 V | - | 7.5ns | - | 8 | YES | - | - | - | - | - | 1.1 mm | - | 11 mm | 11 mm | - | - | - | Lead Free | - | ||
![]() EPM9400RC208- 15 ALTERA | 2128 |
| - | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | 139 | 400 | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM9400 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 15.0ns | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM3032ALC444 ALTERA | 52 |
| - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 44-PLCC (16.59x16.59) | 44 | - | - | 227.3 MHz | - | - | INTEL CORP | - | - | Intel Corporation | EPM3032ALC44-4 | - | - | - | 1 | - | 34 | 34 | 32 | 70 °C | - | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | NOT SPECIFIED | 5.25 | - | No | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tube | MAX® 3000A | - | - | e0 | - | Obsolete | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | compliant | - | EPM3032 | - | S-PQCC-J44 | Not Qualified | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | - | - | 4.5 ns | - | 0 DEDICATED INPUTS, 34 I/O | - | 4.572 mm | - | EE PLD | - | - | - | 600 | - | - | - | - | MACROCELL | 32 | - | - | YES | 3 V ~ 3.6 V | - | 4.5ns | - | 2 | YES | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | - | - | - | - | - | ||
![]() EPM7032JC44-1 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM3512AFC-256-10 ALTERA | 70 | - | - | - | - | Surface Mount | 256-BGA | YES | - | - | 256-FBGA (17x17) | 256 | - | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM3512AFC256-10 | - | - | - | 3 | - | 208 | 208 | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | BGA | FINE LINE, BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 30 | 3.97 | - | No | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e0 | No | Obsolete | - | - | - | 3A991 | - | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM3512 | 256 | S-PBGA-B256 | Not Qualified | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 208 I/O | - | 3.5 mm | - | EE PLD | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | - | - | YES | 3 V ~ 3.6 V | - | 10.0ns | - | 32 | YES | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | - | - | - | ||
![]() EPM9480RC208-20 ALTERA | In Stock | - | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 146 | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM9480 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 20.0ns | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM5130GM883B-2 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256BTI100-7 ALTERA | In Stock | - | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 100-TQFP (14x14) | 100 | EPM7256 | - | 188.7 MHz | - | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | EPM7256BTI100-7 | - | Altera | - | 3 | - | 84 | 84 | 256 | 85 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Active | 30 | 5.64 | - | No | - | - | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | -40°C ~ 85°C (TA) | - | MAX® 7000B | - | - | e0 | No | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | CMOS | QUAD | GULL WING | 235 | 0.5 mm | unknown | - | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | In System Programmable | - | - | - | - | - | - | - | 5 ns | - | 0 DEDICATED INPUTS, 84 I/O | - | 1.27 mm | - | EE PLD | - | - | - | 5000 | - | - | - | - | MACROCELL | - | - | - | - | 2.375V ~ 2.625V | - | 7.5 ns | - | 16 | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | - | ||
![]() EPM7512AEBC256-10 ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 256-LBGA | YES | 256 | - | 256-BGA (27x27) | 256 | - | - | 163.9 MHz | - | - | INTEL CORP | - | - | Intel Corporation | EPM7512AEBC256-10 | EEPROM | - | - | 3 | - | 212 | 212 | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,50 | BGA256,20X20,50 | SQUARE | GRID ARRAY | Obsolete | - | - | 30 | 5.06 | Non-Compliant | No | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e0 | - | Obsolete | - | - | - | 3A991 | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 220 | 1.27 mm | compliant | 125 MHz | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 3.3 V | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | - | - | 10 ns | - | 0 DEDICATED INPUTS, 212 I/O | - | 2.3 mm | - | EE PLD | - | 32 | - | 10000 | 116.3 MHz | 212 | 32 | - | MACROCELL | 512 | - | - | YES | 3 V ~ 3.6 V | - | 10.0ns | - | 32 | YES | - | - | - | - | - | - | - | 27 mm | 27 mm | - | - | - | Contains Lead | - | ||
![]() EPM7256AEFC256-5N ALTERA | 2006 |
| - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | EPM7256 | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | 3.6 V | 3 V | - | - | - | - | - | 5.5 ns | 5.5 ns | - | - | - | - | - | - | 16 | - | 5000 | 172.4 MHz | 164 | 16 | 5 | - | - | - | - | - | 3 V ~ 3.6 V | - | 5.5ns | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7096LC84-2S002A ALTERA | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | RN731J | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | 68 | 96 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | Obsolete | 3 (168 Hours) | 2 | - | - | ±25ppm/°C | 165 kOhms | - | - | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 20.0ns | - | 6 | - | - | - | Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | ||
![]() 5M570ZM100I5N ALTERA | 25 | - | - | - | Surface Mount | Chassis Mount | Radial, 3 Lead, Tubular | YES | 100 | - | 100-MBGA (6x6) | 100 | - | - | 118.3 MHz | - | - | INTEL CORP | - | Vendor undefined / RoHS Compliant | Intel Corporation | 5M570ZM100I5N | FLASH | Vishay Sfernice | - | - | - | 74 | 74 | 440 | 100 °C | -40 °C | 544-2980 5M570ZM100I5N-ND | Bag | PLASTIC/EPOXY | TFBGA | TFBGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | Active | 40 | 0.97 | Compliant | Yes | ALTERA - 5M570ZM100I5N - CPLD, MAX V, 570 LE, 100MBGA | 8542390000 | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | -40°C ~ 100°C (TJ) | Tray | RSSD | - | ±20% | e1 | - | Active | 3 (168 Hours) | - | Solder Lug | EAR99 | - | 250 mOhms | - | TIN SILVER COPPER | 100 °C | -40 °C | - | - | 16 W | YES | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | 1.4749 GHz | 5M570Z | - | S-PBGA-B100 | Not Qualified | - | 1.8 V | - | - | 1.8,1.2/3.3 V | INDUSTRIAL | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | 27 µA | - | - | 9 ns | - | 74 I/O | - | 1.2 mm | - | FLASH PLD | Slide | 570 | - | - | 152 MHz | 74 | 8 | 5 | MACROCELL | 440 | - | - | YES | 1.71 V ~ 1.89 V | - | 9.0ns | - | 570 | YES | - | - | - | - | 0.394 OD, 0.161 ID (10.00mm x 4.10mm) | - | - | 1.339 (34.00mm) | 6 mm | - | No | No SVHC | - | - | ||
![]() EPM3128ATC144-5N ALTERA | 955 |
| - | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | YES | - | - | 144-TQFP (20x20) | 144 | - | - | 192.3 MHz | - | - | ALTERA CORP | - | Lead free / RoHS Compliant | Altera Corporation | EPM3128ATC144-5N | - | KYOCERA AVX | - | 3 | - | 96 | 96 | 128 | 70 °C | - | 544-1985 EPM3128ATC144-5N-ND EPM3128ATC1445N | Tape & Reel (TR) | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Active | 40 | 3.72 | - | Yes | IC MAX 3000A CPLD 128 144-TQFP | - | - | - | 3.6 V | 3 V | 3.3 V | 1500V (1.5kV) | - | -55°C ~ 125°C | Tray | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±20% | e3 | Yes | - | 3 (168 Hours) | - | - | EAR99 | X7R | - | - | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | YES | 8542.39.00.01 | 0.015 µF | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | EPM3128 | 144 | S-PQFP-G144 | Not Qualified | - | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | - | - | 5 ns | - | 0 DEDICATED INPUTS, 96 I/O | - | 1.6 mm | - | EE PLD | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | - | - | YES | 3 V ~ 3.6 V | - | 5.0ns | - | 8 | YES | - | - | High Voltage | - | - | - | - | 20 mm | 20 mm | 0.100 (2.54mm) | - | - | - | - | ||
![]() EPM240T100C3N ALTERA | 2 |
| - | - | - | Through Hole | Radial - 3 Leads | YES | 3 | - | - | 100 | - | - | - | - | - | INTEL CORP | - | Lead free / RoHS Compliant | Intel Corporation | EPM240T100C3N | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | 3 | - | 80 | 80 | 192 | 85 °C | - | 544-1962 EPM240T100C3N-ND | Bulk | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | Active | 40 | 1.2 | - | Yes | - | - | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | -55°C ~ 125°C | Tray | 300144 | 0.295 L x 0.100 W (7.49mm x 2.54mm) | ±0.1% | e3 | - | Active | 3 (168 Hours) | - | - | - | ±2ppm/°C | - | - | MATTE TIN (472) OVER COPPER | - | - | - | Voltage Divider (TCR Matched) | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | - | Programmable Logic Devices | - | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | Not Qualified | - | - | - | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | - | 2 | 4.7 ns | - | 0 DEDICATED INPUTS, 80 I/O | Voltage Divider | 1.2 mm | 100mW | FLASH PLD | - | - | - | - | - | - | - | - | MACROCELL | 192 | ±0.5ppm/°C | - | YES | 2.5V, 3.3V | 10k, 10.83k | 4.7ns | ±0.01% | 240 | YES | - | - | - | - | - | - | 0.320 (8.13mm) | 14 mm | 14 mm | - | - | - | - | - |