- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256AE-FC100-5 ALTERA | 1000 | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | - | - | - | - | - | - | 84 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 5.5ns | 16 | - | - | - | - | - | - | - | ||
![]() EPM5128GM ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064BTC48-5 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 5.0ns | 4 | - | - | - | - | - | - | - | ||
![]() EPM7192GC16020 ALTERA | In Stock | - | - | - | - | - | NO | - | - | 160 | 62.5 MHz | ALTERA CORP | Altera Corporation | EPM7192GC160-20 | - | 1 | 120 | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA160M,15X15 | PGA160M,15X15 | SQUARE | GRID ARRAY | Obsolete | PGA | 30 | 8.6 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 192 MACROCELLS; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | unknown | - | - | 160 | S-CPGA-P160 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | 20 ns | - | - | - | 0 DEDICATED INPUTS, 120 I/O | 5.34 mm | EE PLD | - | - | - | - | - | - | MACROCELL | 192 | NO | - | - | - | NO | - | 39.624 mm | 39.624 mm | - | - | - | ||
![]() EPM7128AEFC256-5 ALTERA | 2830 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | 192.3 MHz | INTEL CORP | Intel Corporation | EPM7128AEFC256-5 | - | 3 | 100 | 100 | 128 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | 30 | 7.84 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Obsolete | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM7128 | - | S-PBGA-B256 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 5 ns | - | - | - | 0 DEDICATED INPUTS, 100 I/O | 2.1 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 5.0ns | 8 | YES | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7192EQC160-12 ALTERA | 2885 |
| - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | 125 MHz | ALTERA CORP | Altera Corporation | EPM7192EQC160-12 | - | 3 | 124 | 124 | 192 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | 20 | 4.23 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | EPM7192 | 160 | S-PQFP-G160 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 12 ns | - | - | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | 4.75 V ~ 5.25 V | 12.0ns | 12 | NO | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7256AEQC208-5 ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | 172.4 MHz | INTEL CORP | Intel Corporation | EPM7256AEQC208-5 | EEPROM | 3 | 164 | 164 | 256 | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 30 | 5.1 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Obsolete | 3A991 | TIN LEAD | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | 250 MHz | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 5.5 ns | 5.5 ns | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | 16 | 5000 | 172.4 MHz | 164 | 16 | 5 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 5.5ns | 16 | YES | - | 28 mm | 28 mm | No | - | Contains Lead | ||
![]() EPM3064ATI44-10N ALTERA | 1312 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | 100 MHz | ALTERA CORP | Altera Corporation | EPM3064ATI44-10N | - | 3 | 34 | 34 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-44 | LDCC44,.7SQ | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | 30 | 3.71 | - | Yes | Programmable Logic Device Family | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | unknown | - | EPM3064 | 44 | S-PQFP-G44 | - | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM3256AFI256-10 ALTERA | 216 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | INTEL CORP | Intel Corporation | EPM3256AFI256-10 | - | 3 | 161 | 161 | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | 30 | 5.25 | - | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM3256 | - | S-PBGA-B256 | - | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 161 I/O | 3.5 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 10.0ns | 16 | YES | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7192EQC160-15 ALTERA | 10 | - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | 100 MHz | ALTERA CORP | Altera Corporation | EPM7192EQC160-15 | - | 3 | 124 | 124 | 192 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | 30 | 4.23 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | EPM7192 | 160 | S-PQFP-G160 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | 4.75 V ~ 5.25 V | 15.0ns | 12 | NO | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7256EGC192-20 ALTERA | 2819 |
| - | - | Surface Mount | 192-BPGA | NO | - | 192-PGA (44.7x44.7) | 192 | 83.3 MHz | ALTERA CORP | Altera Corporation | EPM7256EGC192-20 | - | 1 | 164 | 164 | 256 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA192M,17X17 | PGA192M,17X17 | SQUARE | GRID ARRAY | Transferred | PGA | 30 | 3.79 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | compliant | - | EPM7256 | 192 | S-CPGA-P192 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 20 ns | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 5.43 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | NO | 4.75 V ~ 5.25 V | 20.0ns | 16 | NO | - | 45.15 mm | 45.15 mm | - | - | - | ||
![]() EPM7128AEFI100-7 ALTERA | 2017 |
| - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | 129.9 MHz | INTEL CORP | Intel Corporation | EPM7128AEFI100-7 | - | 3 | 84 | 84 | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | 30 | 2 | - | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 235 | 1 mm | compliant | - | EPM7128 | - | S-PBGA-B100 | 84 | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 7.5 ns | - | PAL-TYPE | 84 | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 7.5ns | 8 | YES | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM7128STI100-10 ALTERA | 3588 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | 125 MHz | INTEL CORP | Intel Corporation | EPM7128STI100-10 | - | 3 | 84 | 84 | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 30 | 7.25 | - | No | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 4.5 V ~ 5.5 V | 10.0ns | 8 | YES | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7256AEFI100-7 ALTERA | 24 | - | - | Surface Mount | Surface Mount | 100-LBGA | YES | 100 | 100-FBGA (11x11) | 100 | 126.6 MHz | ALTERA CORP | Altera Corporation | EPM7256AEFI100-7 | EEPROM | 3 | 84 | 84 | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | FINE LINE, BGA-100 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | 30 | 3.79 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e0 | No | Active | 3A991 | Tin/Lead (Sn63Pb37) | 85 °C | -40 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 235 | 1 mm | not_compliant | 166.67 MHz | EPM7256 | 100 | S-PBGA-B100 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | 16 | 5000 | 172.4 MHz | 84 | 16 | 7 | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | 11 mm | 11 mm | - | - | Contains Lead | ||
![]() EPM7160SLC84-10N ALTERA | 240 | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | YES | 84 | 84-PLCC (29.31x29.31) | 84 | 125 MHz | ALTERA CORP | Altera Corporation | EPM7160SLC84-10N | EEPROM | 3 | 64 | 64 | 160 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | 40 | 3.66 | Compliant | Yes | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | e2 | Yes | Obsolete | EAR99 | Matte Tin/Copper (Sn/Cu) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | 125 MHz | EPM7160 | 84 | S-PQCC-J84 | - | Not Qualified | 5 V | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | 10 | 3200 | 149.3 MHz | 64 | 10 | 10 | MACROCELL | 160 | YES | 4.75 V ~ 5.25 V | 10.0ns | 10 | YES | 3.81 mm | 29.31 mm | 29.31 mm | No | Unknown | Lead Free | ||
![]() EPM7256BTC144-7N ALTERA | 2059 | - | - | - | - | - | YES | - | - | 144 | 188.7 MHz | INTEL CORP | Intel Corporation | EPM7256BTC144-7N | - | 3 | 120 | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.11 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | e3 | - | - | 3A991 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | - | - | S-PQFP-G144 | - | Not Qualified | - | 1.8/3.3,2.5 V | COMMERCIAL | - | - | - | 5 ns | - | - | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | - | - | - | - | - | - | MACROCELL | 256 | YES | - | - | - | YES | - | 20 mm | 20 mm | - | - | - | ||
![]() EPM7256BUC169-7N ALTERA | In Stock | - | - | - | Surface Mount | 160-LFBGA | YES | - | 169-UBGA (11x11) | 169 | 188.7 MHz | INTEL CORP | Intel Corporation | EPM7256BUC169-7N | - | 3 | 141 | 141 | 256 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.11 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e1 | - | Obsolete | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.8 mm | compliant | - | EPM7256 | - | S-PBGA-B169 | - | Not Qualified | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | - | - | 5 ns | - | - | - | 0 DEDICATED INPUTS, 141 I/O | 1.55 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 7.5ns | 16 | YES | - | 11 mm | 11 mm | - | - | - | ||
![]() EPM7128ELC84-15 ALTERA | 8 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | 100 MHz | INTEL CORP | Intel Corporation | EPM7128ELC84-15 | - | 3 | 68 | 68 | 128 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | 30 | 5.56 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | - | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | 128 MACROCELLS; CONFIGURABLE I/O OPERATION (3.3V OR 5V); 2 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7128 | - | S-PQCC-J84 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | NO | 4.75 V ~ 5.25 V | 15.0ns | 8 | NO | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM3512AQC208-7 ALTERA | 3000 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | INTEL CORP | Intel Corporation | EPM3512AQC208-7 | - | 3 | 172 | 172 | 512 | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 30 | 5.26 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM3512 | - | S-PQFP-G208 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 172 I/O | 4.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7064AELC44-7 ALTERA | 500 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | 135.1 MHz | INTEL CORP | Intel Corporation | EPM7064AELC44-7 | - | 1 | 36 | 36 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Active | - | 30 | 5.11 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7064 | - | S-PQCC-J44 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 7.5ns | 4 | YES | - | 16.5862 mm | 16.5862 mm | - | - | - |