- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Clock Frequency-Max | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Individual Output Enable Control | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Blocks/Elements | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Total Package | Product Status | Reflow Temperature-Max (s) | Resistor Values | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Lead Spacing | Power Supplies | Temperature Grade | Configuration | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Memory Format | Memory Interface | Architecture | Number of Inputs | Organization | Circuit Type | Test Current | Seated Height-Max | Programmable Logic Type | Write Cycle Time - Word, Page | Number of Logic Elements/Cells | Product Type | Operating Temperature Range | Number of Gates | Max Frequency | Voltage Tolerance | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Zener Current | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064LC84-12 ALTERA | 16 | - | - | - | Surface Mount | 52-LCC (J-Lead) | YES | - | 52-PLCC (19.13x19.13) | 84 | - | - | - | - | 125 MHz | - | - | - | INTEL CORP | - | - | - | Lead free / RoHS Compliant | Intel Corporation | EPM7064LC84-12 | - | - | Volatile | - | - | - | 3 | - | 68 | 68 | - | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | - | 30 | - | 5.35 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | QUAD | J BEND | 220 | 1.27 mm | compliant | - | IDT7140 | - | - | S-PQCC-J84 | - | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | - | EE PLD | - | - | 8Kb (1K x 8) | - | - | - | 12 ns | - | 35ns | SRAM | Parallel | - | - | 0 DEDICATED INPUTS, 68 I/O | - | - | 5.08 mm | EE PLD | 35ns | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | - | NO | 4.75 V ~ 5.25 V | 12.0ns | 4 | NO | - | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | ||
![]() EPM3032A-TC44-10N ALTERA | 24960 | - | - | - | Surface Mount | 119-BGA | - | - | 119-PBGA (14x22) | - | - | - | - | - | - | 10 x 10 x 0.95mm | - | MAX 3000A | - | Yes | - | - | - | - | - | 3.6 V | +70 °C | Volatile | - | 3 V | 0 °C | - | - | - | 34 | 2 | 32 | - | - | - | - | - | - | - | - | - | TQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous | 3.135 V ~ 3.465 V | - | - | - | - | - | - | IDT71V67603 | 44 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | 9Mb (256K x 36) | - | - | 150MHz | - | - | 3.8ns | SRAM | Parallel | - | - | - | - | - | - | - | -- | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 3 V ~ 3.6 V | 10.0ns | 2 | - | - | - | - | - | 0.95mm | 10mm | 10mm | - | - | ||
![]() EPM7256SQC208-7N ALTERA | 10 | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | - | - | - | - | 166.7 MHz | - | - | - | INTEL CORP | - | - | - | - | Intel Corporation | EPM7256SQC208-7N | - | - | EEPROM | - | - | - | 3 | - | 164 | 164 | - | 256 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | - | - | - | 40 | - | 5.1 | Compliant | Yes | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | e3 | - | Obsolete | - | 3A991 | - | - | - | Matte Tin (Sn) | 70 °C | 0 °C | 256 MACROCELLS; 16 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 166.7 MHz | EPM7256 | - | - | S-PQFP-G208 | - | Not Qualified | 5 V | - | 3.3/5,5 V | COMMERCIAL | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 164 I/O | - | - | 4.1 mm | EE PLD | - | 16 | - | - | 5000 | 128.2 MHz | - | 164 | 16 | 7 | MACROCELL | 256 | - | YES | 4.75 V ~ 5.25 V | 7.5ns | 16 | YES | - | - | - | - | - | 28 mm | 28 mm | No | Lead Free | ||
![]() 5M160ZM100C4N ALTERA | 1000 | - | - | Surface Mount | Surface Mount | 100-TFBGA | YES | 20 | 100-MBGA (6x6) | 100 | - | CTS Electronic Components | - | - | 184.1 MHz | - | 2000 | - | INTEL CORP | - | - | - | - | CTS | 5M160ZM100C4N | - | + 125 C | FLASH | - | - | - 55 C | - | - | 79 | 79 | - | 128 | 85 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | - | 3 W | - | 40 | 22 kOhms | 1.59 | Compliant | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | 50 V | - | - | 0°C ~ 85°C (TJ) | Reel | 768 | 2 % | e1 | - | Active | - | EAR99 | 100 PPM / C | Surface Mount Resistor Network | - | TIN SILVER COPPER | 85 °C | 0 °C | YES | 8542.39.00.01 | Resistors | - | CMOS | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | 5M160Z | - | SMD/SMT | S-PBGA-B100 | - | Not Qualified | 1.8 V | 1.27 mm | 1.2/3.3,1.8 V | OTHER | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | - | 7.9 ns | - | - | - | - | - | - | 79 I/O | Isolated | - | 1.2 mm | FLASH PLD | - | 160 | Resistor Networks & Arrays | - | - | 152 MHz | - | 79 | 8 | 4 | MACROCELL | 128 | - | YES | 1.71 V ~ 1.89 V | 7.5ns | 160 | YES | Networks | - | - | Resistor Networks & Arrays | 1.6 mm | 13.7 mm | 5.59 mm | - | - | ||
![]() EPM7032TC44-7 ALTERA | 12 |
| - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | EPM7032 | Vishay / Thin Film | 0805 | 2012 | 166.7 MHz | - | 500 | - | ALTERA CORP | - | - | - | - | Vishay | EPM7032TC44-7 | - | + 215 C | - | Altera | - | - 55 C | 3 | PCB Mount | 36 | 36 | - | 32 | 70 °C | - | Tray | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | QFP | - | - | Obsolete | 30 | - | 8.55 | Details | No | - | 5.25 V | 4.75 V | 5 V | 0.000194 oz | - | 100 V | - | - | 0°C ~ 70°C (TA) | Reel | PLTT | 0.05 % | e0 | No | Obsolete | - | - | 5 PPM / C | Precision Low TCR High Temperature Thin Film Resistor | 741 Ohms | Tin/Lead (Sn/Pb) | - | - | 2 LABS; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Resistors | 250 mW (1/4 W) | Thin Film | - | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM7032 | 44 | SMD/SMT | S-PQFP-G44 | - | Not Qualified | - | - | 5 V | COMMERCIAL | - | EE PLD | - | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 36 I/O | - | - | 1.27 mm | EE PLD | - | - | Thin Film Resistors | - 55 C to + 215 C | 600 | - | - | - | - | - | MACROCELL | 32 | - | NO | 4.75 V ~ 5.25 V | 7.5ns | 2 | NO | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.015 in to 0.033 in | 2.03 mm | 1.27 mm | - | - | ||
![]() EPM7512AEQI208-10 ALTERA | 5 | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | - | - | - | - | 87 MHz | - | - | - | INTEL CORP | - | - | - | - | Intel Corporation | EPM7512AEQI208-10 | - | - | EEPROM | - | - | - | 3 | - | 176 | 176 | - | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Active | - | - | - | - | 20 | - | 5.13 | Non-Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | e0 | - | Active | - | - | - | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | 8542.39.00.01 | Programmable Logic Devices | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | 125 MHz | EPM7512 | - | - | S-PQFP-G208 | 176 | Not Qualified | 3.3 V | - | 2.5/3.3,3.3 V | INDUSTRIAL | - | In System Programmable | 3.6 V | 3 V | - | - | - | - | 10 ns | 10 ns | - | - | - | PAL-TYPE | 176 | 0 DEDICATED INPUTS, 176 I/O | - | - | 4.1 mm | EE PLD | - | 32 | - | - | 10000 | 116.3 MHz | - | 176 | 32 | 10 | MACROCELL | 512 | - | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | - | - | - | - | 28 mm | 28 mm | No | Contains Lead | ||
![]() EPM7128AETC144-10N ALTERA | 86 | - | - | Surface Mount | Surface Mount | SOD-323F-2 | YES | 144 | 144-TQFP (20x20) | 144 | - | onsemi / Fairchild | - | - | 98 MHz | - | 3000 | - | ALTERA CORP | - | 45 nA | 45 nA | - | onsemi | EPM7128AETC144-10N | - | + 150 C | EEPROM | - | - | - 65 C | 3 | SMD/SMT | 100 | 100 | - | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | 200 mW | - | - | 40 | - | 3.62 | Details | Yes | IC MAX 7000 CPLD 128 144-TQFP | 3.6 V | 3 V | 3.3 V | 0.000353 oz | - | - | 15 V | 28 Ohms | 0°C ~ 70°C (TA) | MouseReel | MM3Z15VC | - | e3 | Yes | Active | - | 3A991 | - | - | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | YES | 8542.39.00.01 | Diodes & Rectifiers | - | CMOS | - | QUAD | GULL WING | 260 | 0.5 mm | unknown | 125 MHz | EPM7128 | 144 | SMD/SMT | S-PQFP-G144 | - | Not Qualified | 3.3 V | - | 2.5/3.3,3.3 V | COMMERCIAL | Single | In System Programmable | 3.6 V | 3 V | - | - | - | - | 10 ns | 10 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 100 I/O | - | 5 mA | 1.6 mm | EE PLD | - | 8 | Zener Diodes | - | 2500 | 192.3 MHz | 5 % | 36 | 8 | 10 | MACROCELL | 128 | 45 nA | YES | 3 V ~ 3.6 V | 10.0ns | 8 | YES | - | - | 1 V | Zener Diodes | 1 mm | 1.7 mm | 1.3 mm | No | Lead Free | ||
![]() EPM7032TC44-12 ALTERA | 4459 |
| - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | EPM7032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 36 | - | 32 | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256BTI144-7 ALTERA | 50 |
| - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | EPM7256 | - | - | - | 126.6 MHz | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | Rochester Electronics LLC | EPM7256BTI144-7 | - | - | - | Altera | - | - | 3 | - | 120 | 84 | - | 256 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | QFP | - | - | Active | NOT SPECIFIED | - | 5.64 | Compliant | No | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MAX® 7000B | - | e0 | No | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | - | 144 | - | S-PQFP-G144 | - | COMMERCIAL | - | - | - | INDUSTRIAL | - | In System Programmable | - | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 120 I/O | - | - | 1.6 mm | EE PLD | - | - | - | - | 5000 | - | - | - | - | - | MACROCELL | - | - | - | 2.375V ~ 2.625V | 7.5 ns | 16 | - | - | - | - | - | - | 20 mm | 20 mm | - | - | ||
![]() EPM7256SQC160-7 ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256ERC208-20YY ALTERA | In Stock | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256EQC160-12MM ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256BFC100-7 ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7192SQC160-15AB ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 124 | - | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 12 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128SQC160-7YY ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128SQC160-10YY ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128EQC160-15YY ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128EQC100-10YY ALTERA | In Stock | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064LC84-12YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064LC68-7MM ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | - | - | - | - | - | - | - |