- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Programmable Type | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128SQC160-10YY ALTERA | In Stock | - | - | Surface Mount | 160-BQFP | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 2500 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | - | - | - | ||
![]() EPM7128EQC160-15YY ALTERA | In Stock | - | - | Surface Mount | 160-BQFP | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 2500 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | - | - | - | ||
![]() EPM7128EQC100-10YY ALTERA | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 2500 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 8 | - | - | - | ||
![]() EPM7064LC84-12YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | - | - | - | ||
![]() EPM7064LC68-7MM ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | ||
![]() EPM7064LC44-10YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | 1250 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | - | - | - | ||
![]() EPM7064BTC48-7 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 1250 | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 4 | - | - | - | ||
![]() EPM7064BTC48-3 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 1250 | - | - | - | 2.375 V ~ 2.625 V | 3.5ns | 4 | - | - | - | ||
![]() EPM7032SQC44-5 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | 600 | - | - | - | 4.5 V ~ 5.5 V | 5.0ns | 2 | - | - | - | ||
![]() EPM9560RC208-20 ALTERA | 2 | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | 208-RQFP (28x28) | 208 | 100 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | EPM9560RC208-20 | 3 | 153 | 153 | 560 | 70 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Active | QFP | 30 | 5.68 | No | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | e0 | No | Obsolete | - | TIN LEAD | 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | - | CMOS | QUAD | GULL WING | 220 | 0.5 mm | unknown | EPM9560 | 208 | S-PQFP-G208 | COMMERCIAL | - | COMMERCIAL | In System Programmable | 23.6 ns | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | 12000 | MACROCELL | - | - | 4.75 V ~ 5.25 V | 20.0ns | 35 | - | 28 mm | 28 mm | ||
![]() EPM9320LC84-20 ALTERA | 12 | - | - | Surface Mount | 84-LCC (J-Lead) | YES | 84-PLCC (29.31x29.31) | 84 | 100 MHz | ALTERA CORP | Altera Corporation | EPM9320LC84-20 | 3 | 60 | 60 | 320 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | 30 | 4.3 | No | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | EPM9320 | 84 | S-PQCC-J84 | Not Qualified | 3.3/5,5 V | COMMERCIAL | In System Programmable | 23 ns | 0 DEDICATED INPUTS, 60 I/O | 5.08 mm | EE PLD | 6000 | MACROCELL | 320 | YES | 4.75 V ~ 5.25 V | 20.0ns | 20 | YES | 29.3116 mm | 29.3116 mm | ||
![]() EPM7512BQC208-7 ALTERA | 41 | - | - | Surface Mount | 208-BFQFP | YES | 208-PQFP (28x28) | 208 | 163.9 MHz | INTEL CORP | Intel Corporation | EPM7512BQC208-7 | 3 | 176 | 176 | 512 | 70 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 30 | 5.14 | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | EPM7512 | - | S-PQFP-G208 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 5.5 ns | 0 DEDICATED INPUTS, 176 I/O | 4.1 mm | EE PLD | 10000 | MACROCELL | 512 | YES | 2.375 V ~ 2.625 V | 7.5ns | 32 | YES | 28 mm | 28 mm | ||
![]() EPM7512BUC169-7N ALTERA | In Stock | - | - | Surface Mount | 160-LFBGA | YES | 169-UBGA (11x11) | 169 | 163.9 MHz | ALTERA CORP | Altera Corporation | EPM7512BUC169-7N | 3 | 141 | 141 | 512 | 70 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | 40 | 5.13 | Yes | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e1 | Yes | Obsolete | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.8 mm | compliant | EPM7512 | 169 | S-PBGA-B169 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 5.5 ns | 0 DEDICATED INPUTS, 141 I/O | 1.55 mm | EE PLD | 10000 | MACROCELL | 512 | YES | 2.375 V ~ 2.625 V | 7.5ns | 32 | YES | 11 mm | 11 mm | ||
![]() EPM9320ALC84-10N ALTERA | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | 60 | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 9000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM9320 | - | - | - | - | - | In System Programmable | - | - | - | - | 6000 | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 20 | - | - | - | ||
![]() EPM7256EQC160-12 ALTERA | 15 | - | - | Surface Mount | 160-BQFP | - | 160-PQFP (28x28) | - | - | - | - | - | - | - | 132 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | EE PLD | - | - | - | - | 5000 | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 16 | - | - | - | ||
![]() EPM7256BTC100-10N ALTERA | 1202 | - | - | Surface Mount | 100-TQFP | YES | 100-TQFP (14x14) | 100 | 188.7 MHz | INTEL CORP | Intel Corporation | EPM7256BTC100-10N | 3 | 84 | 84 | 256 | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.1 | Yes | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e3 | - | Obsolete | 3A991 | Matte Tin (Sn) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | EPM7256 | - | S-PQFP-G100 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 5 ns | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | 5000 | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 10.0ns | 16 | YES | 14 mm | 14 mm | ||
![]() EPM7256BQC208-10 ALTERA | 2059 | - | - | Surface Mount | 208-BFQFP | YES | 208-PQFP (28x28) | 208 | 94.3 MHz | INTEL CORP | Intel Corporation | EPM7256BQC208-10 | 3 | - | 164 | 256 | 70 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 30 | 5.11 | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | EPM7256 | - | S-PQFP-G208 | Not Qualified | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 10 ns | 0 DEDICATED INPUTS | 4.1 mm | EE PLD | 5000 | MACROCELL | 256 | YES | 2.375 V ~ 2.625 V | 10.0ns | 16 | YES | 28 mm | 28 mm | ||
![]() EPM7256BFC256-10N ALTERA | 523 | - | - | Surface Mount | 256-BGA | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | In System Programmable | - | - | - | - | 5000 | - | - | - | 2.375 V ~ 2.625 V | 10.0ns | 16 | - | - | - | ||
![]() EPM7192EGC160-20 ALTERA | 960 | - | - | Surface Mount | 160-BPGA | NO | 160-PGA (39.6x39.6) | 160 | 83.3 MHz | ALTERA CORP | Altera Corporation | EPM7192EGC160-20 | 1 | 124 | 124 | 192 | 70 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA160M,15X15 | PGA160M,15X15 | SQUARE | GRID ARRAY | Transferred | PGA | 30 | 3.9 | No | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | compliant | EPM7192 | 160 | S-CPGA-P160 | Not Qualified | 3.3/5,5 V | COMMERCIAL | EE PLD | 20 ns | 0 DEDICATED INPUTS, 124 I/O | 5.34 mm | EE PLD | 3750 | MACROCELL | 192 | NO | 4.75 V ~ 5.25 V | 20.0ns | 12 | NO | 39.624 mm | 39.624 mm | ||
![]() EPM7160STC100-6N ALTERA | 240 | - | - | Surface Mount | 100-TQFP | YES | 100-TQFP (14x14) | 100 | 166.7 MHz | INTEL CORP | Intel Corporation | EPM7160STC100-6N | 3 | 84 | 84 | 160 | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.15 | Yes | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | - | Obsolete | EAR99 | Matte Tin (Sn) | 160 MACROCELLS; 10 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | EPM7160 | - | S-PQFP-G100 | Not Qualified | 3.3/5,5 V | COMMERCIAL | In System Programmable | 6 ns | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | 3200 | MACROCELL | 160 | YES | 4.75 V ~ 5.25 V | 6.0ns | 10 | YES | 14 mm | 14 mm |