- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064SLC84-5 ALTERA | 273 | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | YES | 84 | 84-PLCC (29.31x29.31) | 84 | - | 250 MHz | INTEL CORP | Intel Corporation | EPM7064SLC84-5 | EEPROM | - | 3 | 68 | 68 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 5.11 | Compliant | No | CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 64 MACROCELLS | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | 250 MHz | EPM7064 | - | S-PQCC-J84 | - | Not Qualified | 3.3/5,5 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 5 ns | 5 ns | - | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | 4 | 1250 | 175.4 MHz | 68 | 4 | 5 | MACROCELL | 64 | YES | 4.75 V ~ 5.25 V | 5.0ns | 4 | YES | - | 29.3116 mm | 29.3116 mm | Contains Lead | ||
![]() EPM7032STC44-7F ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | MAX® 7000S | - | - | Obsolete | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 600 | - | - | 2 | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 2 | - | - | - | - | Contains Lead | ||
![]() EPM7032SLC44-6 ALTERA | 139 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | EPM7032 | - | - | - | - | - | Altera | - | - | 36 | 32 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 2 | - | - | - | - | - | ||
![]() EPM3256AQC208-7N ALTERA | 10 | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | 158 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM3256 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 16 | - | - | - | - | - | ||
![]() EPM3064ATC44-4N ALTERA | 11 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | - | 222.2 MHz | INTEL CORP | Intel Corporation | EPM3064ATC44-4N | - | - | 3 | 34 | 34 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | 40 | 7.19 | - | Yes | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e3 | - | Obsolete | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | compliant | - | EPM3064 | - | S-PQFP-G44 | - | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 4.5 ns | - | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 4.5ns | 4 | YES | - | 10 mm | 10 mm | - | ||
![]() EPM7128AELC84-10 ALTERA | 2662 |
| - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | - | - | - | 68 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 8 | - | - | - | - | - | ||
![]() EPM3512AQC208-10 ALTERA | 2403 |
| - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | - | INTEL CORP | Intel Corporation | EPM3512AQC208-10 | - | - | 3 | 172 | 172 | 512 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | - | 30 | 8.01 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM3512 | - | S-PQFP-G208 | - | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 172 I/O | 4.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | 28 mm | 28 mm | - | ||
![]() EPM3064ATI44-10 ALTERA | 110 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | - | 100 MHz | INTEL CORP | Intel Corporation | EPM3064ATI44-10 | - | - | 3 | 34 | 34 | 64 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | 30 | 5.46 | - | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM3064 | - | S-PQFP-G44 | - | Not Qualified | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | 10 mm | 10 mm | - | ||
![]() EPM3064ATC100-10 ALTERA | 169 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 100 MHz | INTEL CORP | Intel Corporation | EPM3064ATC100-10 | - | - | 3 | 66 | 66 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.21 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM3064 | - | S-PQFP-G100 | - | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 66 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | 14 mm | 14 mm | - | ||
![]() EPM7512AEQC208-12 ALTERA | 118 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | 71.9 MHz | INTEL CORP | Intel Corporation | EPM7512AEQC208-12 | - | - | 3 | 176 | 176 | 512 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | - | - | 30 | 5.13 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | Tin/Lead (Sn/Pb) | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM7512 | - | S-PQFP-G208 | - | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 12 ns | - | - | - | 0 DEDICATED INPUTS, 176 I/O | 4.1 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 12.0ns | 32 | YES | - | 28 mm | 28 mm | - | ||
![]() EPM7064AEFC100-4N ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | - | 222.2 MHz | INTEL CORP | Intel Corporation | EPM7064AEFC100-4N | - | - | 3 | 68 | 68 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | 40 | 5.11 | - | Yes | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e1 | - | Active | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | - | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM7064 | - | S-PBGA-B100 | - | Not Qualified | - | COMMERCIAL | In System Programmable | - | - | 4.5 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 1.7 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | - | - | 3 V ~ 3.6 V | 4.5ns | 4 | - | - | 11 mm | 11 mm | - | ||
![]() EPM7256AETC100-7 ALTERA | 3818 | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 84 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 16 | - | - | - | - | - | ||
![]() EPM7256AEQC208-10 ALTERA | 119 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | - | 95.2 MHz | INTEL CORP | Intel Corporation | EPM7256AEQC208-10 | - | - | 3 | 164 | 164 | 256 | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Active | - | - | 30 | 5.1 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 10.0ns | 16 | YES | - | 28 mm | 28 mm | - | ||
![]() EPM2210GF256C3N ALTERA | 2505 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | INTEL CORP | Intel Corporation | EPM2210GF256C3N | - | - | 3 | 204 | 204 | 1700 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 40 | 1.2 | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 204 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 1700 | YES | 1.71 V ~ 1.89 V | 7.0ns | 2210 | YES | - | 17 mm | 17 mm | - | ||
![]() EPM2210F256A5N ALTERA | 2196 | - | - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 204 | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 7.0ns | 2210 | - | - | - | - | - | ||
![]() EPM2210F324I5N ALTERA | 2403 | - | - | - | Surface Mount | 324-BGA | YES | - | 324-FBGA (19x19) | 324 | - | - | INTEL CORP | Intel Corporation | EPM2210F324I5N | - | - | 3 | 272 | 272 | 1700 | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Active | - | - | 40 | 1.23 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e1 | - | Active | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | 11.2 ns | - | - | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V, 3.3V | 7.0ns | 2210 | YES | - | 19 mm | 19 mm | - | ||
![]() EPM7064AETC44-4 ALTERA | 3013 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | - | 222.2 MHz | ALTERA CORP | Altera Corporation | EPM7064AETC44-4 | - | - | 3 | 36 | 36 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | 30 | 3.77 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | No | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | not_compliant | - | EPM7064 | 44 | S-PQFP-G44 | 36 | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 4.5 ns | - | PLA-TYPE | 36 | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 4.5ns | 4 | YES | 2048 | 10 mm | 10 mm | - | ||
![]() EPM7256AETC100-10 ALTERA | 320 | - | - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 84 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 16 | - | - | - | - | - | ||
![]() EPM1270F256C4 ALTERA | 33 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | INTEL CORP | Intel Corporation | EPM1270F256C4 | - | - | 3 | 212 | 212 | 980 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 30 | 5 | - | No | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | 3A991 | TIN LEAD | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | 1.5/3.3,2.5/3.3 V | COMMERCIAL EXTENDED | In System Programmable | - | - | 8.1 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | - | 17 mm | 17 mm | - | ||
![]() EPM7128AETC100-7 ALTERA | 280 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 129.9 MHz | INTEL CORP | Intel Corporation | EPM7128AETC100-7 | - | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | 30 | 1.61 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G100 | 84 | Not Qualified | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | PLA-TYPE | 84 | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 3 V ~ 3.6 V | 7.5ns | 8 | YES | - | 14 mm | 14 mm | - |