- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Dimensions | Family Name | Ihs Manufacturer | Individual Output Enable Control | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Logic Blocks/Elements | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064AETC100-7 ALTERA | 348 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | EPM7064 | 135.1 MHz | - | - | ALTERA CORP | - | Altera Corporation | EPM7064AETC100-7 | - | - | - | Altera | - | - | 3 | 68 | 68 | - | 64 | 70 °C | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | Active | 30 | 3.19 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | No | Active | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | not_compliant | - | EPM7064 | 100 | S-PQFP-G100 | 68 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 7.5 ns | - | PLA-TYPE | 68 | 0 DEDICATED INPUTS, 68 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 7.5ns | 4 | YES | 2048 | - | 14 mm | 14 mm | - | - | ||
![]() EPM570ZM256C6N ALTERA | 620 | - | - | - | Surface Mount | 256-TFBGA | YES | - | 256-MBGA (11x11) | 256 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570ZM256C6N | - | - | - | Altera | - | - | 3 | 160 | 160 | - | 440 | 85 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA256,20X20,20 | BGA256,20X20,20 | RECTANGULAR | GRID ARRAY | - | Active | - | Active | 40 | 5.04 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | EPM570 | - | R-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 9.5 ns | - | - | - | 0 DEDICATED INPUTS, 160 I/O | - | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 9.0ns | 570 | YES | - | - | - | - | - | - | ||
![]() EPM570GF256C4N ALTERA | 1088 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570GF256C4N | - | - | - | - | - | - | 3 | 160 | 160 | - | 440 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 5 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 160 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 5.4ns | 570 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM570GT144I5N ALTERA | 1078 | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | 144 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570GT144I5N | - | - | FLASH | - | - | - | 3 | 116 | 116 | - | 440 | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | 40 | 5 | Compliant | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e3 | - | Active | EAR99 | MATTE TIN (472) OVER COPPER | 100 °C | -40 °C | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | 1.8797 GHz | EPM570 | - | S-PQFP-G144 | - | Not Qualified | 1.8 V | 1.5/3.3,1.8 V | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 40 mA | 40 mA | 8.7 ns | 8.7 ns | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | 570 | - | 304 MHz | 116 | 57 | 5 | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 5.4ns | 570 | YES | - | - | 20 mm | 20 mm | - | - | ||
![]() EPM570GM100I5N ALTERA | 7 |
| - | - | Surface Mount | 100-TFBGA | YES | - | 100-MBGA (6x6) | 100 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570GM100I5N | - | - | - | - | - | - | 3 | 76 | 76 | - | 440 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 5.04 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 1.5/3.3,1.8 V | - | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 76 I/O | - | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 5.4ns | 570 | YES | - | - | - | - | - | - | ||
![]() EPM7064AEFC100-10 ALTERA | 10 | - | - | Surface Mount | Surface Mount | 100-LBGA | YES | 100 | 100-FBGA (11x11) | 100 | - | 100 MHz | - | - | INTEL CORP | - | Intel Corporation | EPM7064AEFC100-10 | - | - | EEPROM | - | - | - | 3 | 68 | 68 | - | 64 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | - | 30 | 5.11 | Compliant | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 64 MICROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 235 | 1 mm | compliant | 125 MHz | EPM7064 | - | S-PBGA-B100 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 68 I/O | 1.7 mm | EE PLD | 4 | 1250 | 222.2 MHz | 68 | 4 | 10 | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 10.0ns | 4 | YES | - | - | 11 mm | 11 mm | No | - | ||
![]() EPM240GT100C3 ALTERA | In Stock | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM240GT100C3 | - | - | - | - | - | - | 3 | 80 | 80 | - | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | - | 30 | 1.41 | - | No | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | - | - | 4.7 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 4.7ns | 240 | YES | - | - | 14 mm | 14 mm | - | - | ||
![]() EPM240GT100C4N ALTERA | 440 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM240GT100C4N | - | - | - | - | - | - | 3 | 80 | 80 | - | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | - | Active | - | - | 40 | 5.02 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | EAR99 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 6.1 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 4.7ns | 240 | YES | - | - | 14 mm | 14 mm | - | - | ||
![]() EPM240GF100C5N ALTERA | 1000 |
| - | Surface Mount | Surface Mount | 100-LBGA | YES | 100 | 100-FBGA (11x11) | 100 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM240GF100C5N | - | - | FLASH | - | - | - | 3 | 80 | 80 | - | 192 | 85 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | - | 40 | 1.4 | Compliant | Yes | - | 8542390000 | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | 85 °C | 0 °C | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | 1.8797 GHz | EPM240 | - | S-PBGA-B100 | - | Not Qualified | 1.8 V | 1.5/3.3,1.8 V | OTHER | In System Programmable | 1.89 V | 1.71 V | 1 kB | 40 mA | 40 mA | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.7 mm | FLASH PLD | 240 | - | 304 MHz | 80 | 24 | 5 | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 4.7ns | 240 | YES | - | - | 11 mm | 11 mm | No | Lead Free | ||
![]() EPM240GT100C5N ALTERA | 73 |
| - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | - | 14 x 14 x 1mm | MAX II | INTEL CORP | Yes | Intel Corporation | EPM240GT100C5N | 1.89 V | +85 °C | Flash | - | 1.71 V | 0 °C | - | 80 | 80 | 24 | 192 | 85 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | TQFP | Active | - | - | 40 | 1.23 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | EAR99 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM240 | 100 | S-PQFP-G100 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 4.7ns | 240 | YES | - | 1mm | 14mm | 14mm | - | - | ||
![]() EPM7032AETA44-10N ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C (TJ) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM1270F256C3N ALTERA | 2687 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM1270F256C3N | - | - | - | - | - | - | 3 | 212 | 212 | - | 980 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 1.19 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | 6.2 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM2210F256C5 ALTERA | 18 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 7.0ns | 2210 | - | - | - | - | - | - | - | ||
![]() EPM570GT144C5N ALTERA | 82 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570GT144C5N | - | - | - | - | - | - | 3 | 116 | 116 | - | 440 | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | 40 | 1.18 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | EAR99 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71 V ~ 1.89 V | 5.4ns | 570 | YES | - | - | 20 mm | 20 mm | - | - | ||
![]() EPM570GT100I5N ALTERA | 160 |
| - | - | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | 570 | - | - | - | - | - | - | - | ||
![]() EPM7032AETI44-7 ALTERA | 46 | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM7032AELC44-10 ALTERA | 212 | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | YES | 44 | 44-PLCC (16.59x16.59) | 44 | - | 103.1 MHz | - | - | INTEL CORP | - | Intel Corporation | EPM7032AELC44-10 | - | - | EEPROM | - | - | - | 1 | 36 | 36 | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Active | - | - | 30 | 1.69 | Compliant | No | Altera EPM7032AELC44-10, CPLD MAX 7000A EEPROM 32 Cells, 36 I/O, 2 Labs, 10ns, ISP, 44-Pin PLCC | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000A | e0 | - | Active | EAR99 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 32 MACROCELLS; 2 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | 125 MHz | EPM7032 | - | S-PQCC-J44 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | 2 | 600 | 227.3 MHz | 36 | 2 | 10 | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | - | 16.5862 mm | 16.5862 mm | - | Contains Lead | ||
![]() EPM1270F256C4N ALTERA | 49 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM1270F256C4N | - | - | - | - | - | - | 3 | 212 | 212 | - | 980 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 1.19 | - | Yes | CPLD, MAX II | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e1 | - | Active | - | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | - | - | 17 mm | 17 mm | - | - | ||
![]() EPM1270T144C4N ALTERA | 10 |
| - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM1270T144C4N | - | - | - | - | - | - | 3 | 116 | 116 | - | 980 | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | 40 | 1.19 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e3 | - | Active | - | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPM1270 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | 2.5V, 3.3V | 6.2ns | 1270 | YES | - | - | 20 mm | 20 mm | - | - | ||
![]() EPM570M100I5N ALTERA | 1000 |
| - | - | Surface Mount | 100-TFBGA | YES | - | 100-MBGA (6x6) | 100 | - | - | - | - | INTEL CORP | - | Intel Corporation | EPM570M100I5N | - | - | - | - | - | - | 3 | 76 | 76 | - | 440 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY | - | Active | - | - | 40 | 1.34 | - | Yes | - | - | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 100°C (TJ) | Tray | MAX® II | e1 | - | Active | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 76 I/O | - | FLASH PLD | - | - | - | - | - | - | MACROCELL | 440 | YES | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | - | - | - | - |