- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Propagation Delay | Turn On Delay Time | Power - Max | Organization | Seated Height-Max | Programmable Logic Type | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM570F100C5N ALTERA | 668 | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | - | - | INTEL CORP | - | Intel Corporation | EPM570F100C5N | - | - | 3 | 76 | 76 | 440 | 85 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | 40 | 0.75 | - | Yes | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | e1 | - | Active | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM570 | - | S-PBGA-B100 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | 8.7 ns | - | - | 0 DEDICATED INPUTS, 76 I/O | 1.7 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V, 3.3V | 5.4ns | 570 | YES | 11 mm | 11 mm | - | ||
![]() EPM240F100C5N ALTERA | 53 | - | - | - | Surface Mount | 100-LBGA | YES | - | 100-FBGA (11x11) | 100 | - | - | INTEL CORP | - | Intel Corporation | EPM240F100C5N | - | - | 3 | 80 | 80 | 192 | 85 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | 30 | 1.36 | - | Yes | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | e1 | - | Active | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | 7.5 ns | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.7 mm | FLASH PLD | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V, 3.3V | 4.7ns | 240 | YES | 11 mm | 11 mm | - | ||
![]() EPM7128BFC256-7 ALTERA | 353 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | EPM7128 | - | - | - | - | - | - | Altera | - | - | 100 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 8 | - | - | - | - | ||
![]() EPM7160ELC84-12 ALTERA | 4 |
| - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | 125 MHz | ALTERA CORP | - | Altera Corporation | EPM7160ELC84-12 | - | - | 2 | 64 | 68 | 160 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 30 | 4.52 | - | No | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | EPM7160 | 84 | S-PQCC-J84 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | - | - | 12 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.75 V ~ 5.25 V | 12.0ns | 10 | NO | 29.3116 mm | 29.3116 mm | - | ||
![]() EPM7128BTC100-4 ALTERA | 2213 |
| - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | 100 | - | 243.9 MHz | INTEL CORP | - | Intel Corporation | EPM7128BTC100-4 | EEPROM | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 5.05 | Compliant | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | e0 | - | Obsolete | 3A991 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | 333.33 MHz | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 1.8/3.3,2.5 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | 4 ns | 4 ns | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 8 | 2500 | 243.9 MHz | 84 | 8 | 4 | MACROCELL | 128 | YES | - | 2.375 V ~ 2.625 V | 4.0ns | 8 | YES | 14 mm | 14 mm | Contains Lead | ||
![]() EPM7032VTC44-12 ALTERA | 230 |
| - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | MAX809 | 90.9 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7032VTC44-12 | - | Analog Devices Inc./Maxim Integrated | 3 | 32 | 36 | 32 | 70 °C | - | Bulk | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | Obsolete | NOT SPECIFIED | 5.71 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | * | - | e0 | No | - | - | TIN LEAD | - | - | LABS INTERCONNECTED BY PIA; 2 LABS; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | - | - | CMOS | QUAD | GULL WING | 220 | 0.8 mm | unknown | - | - | 44 | S-PQFP-G44 | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | - | - | 12 ns | - | - | 0 DEDICATED INPUTS, 32 I/O | 1.27 mm | EE PLD | - | - | 600 | - | - | - | - | MACROCELL | - | - | - | 4.75V ~ 5.25V | 12 ns | 2 | - | 10 mm | 10 mm | - | ||
![]() EPM5016LI-20 ALTERA | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC | - | BZG05 | - | - | 7 Ohms | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | 8 | 16 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101, BZG05B | ±1.96% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | 1 µA @ 2 V | 1.2 V @ 200 mA | - | - | 1.25 W | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | 20 ns | 1 | - | - | - | - | ||
![]() EPM570F256C5RR ALTERA | In Stock | - | - | Surface Mount | - | - | - | 256 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | 1.8797 GHz | - | - | - | - | - | - | - | - | 3.6 V | 2.375 V | - | - | 8.7 ns | - | - | - | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EPM7128BUC169-10 ALTERA | In Stock | - | - | - | Surface Mount | 169-LFBGA | YES | - | 169-UBGA (11x11) | 169 | EPM7128 | 94.3 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7128BUC169-10 | - | Altera | NOT SPECIFIED | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Active | NOT SPECIFIED | 5.63 | - | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | - | MAX® 7000B | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | CMOS | BOTTOM | BALL | 220 | 0.8 mm | unknown | - | - | 169 | S-PBGA-B169 | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | - | - | 10 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.55 mm | EE PLD | - | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 2.375V ~ 2.625V | 10 ns | 8 | - | 11 mm | 11 mm | - | ||
![]() EPX780LC84-12 ALTERA | 2456 |
| - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | - | Altera | - | - | - | 80 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 12 ns | 16 | - | - | - | - | ||
![]() EPM7128ATI144-10 ALTERA | 180 |
| - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | EPM7128 | - | - | - | - | - | - | Altera | - | - | 100 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MAX® 7000A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 5 ns | 8 | - | - | - | - | ||
![]() EPM7256AFC256-7 ALTERA | In Stock | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | EPM7256 | 125 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7256AFC256-7 | - | Altera | 3 | 164 | 164 | 256 | 70 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | BGA | Active | 30 | 5.64 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | TIN LEAD | - | - | 256 MACROCELLS; 16 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | CMOS | BOTTOM | BALL | 220 | 1 mm | unknown | - | - | 256 | S-PBGA-B256 | COMMERCIAL | - | - | COMMERCIAL | In System Programmable | - | - | - | - | 7.5 ns | - | - | 0 DEDICATED INPUTS, 164 I/O | 2.1 mm | EE PLD | - | - | 5000 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 7.5 ns | 16 | - | 17 mm | 17 mm | - | ||
![]() EPX740LC44-12 ALTERA | 1819 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | - | - | - | - | - | - | Altera | - | - | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 12 ns | 16 | - | - | - | - | ||
![]() EPM7032BLC44-7 ALTERA | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | EPM7032 | - | - | - | - | - | - | Altera | - | - | 36 | 32 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 7000B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | 2.375V ~ 2.625V | 7.5 ns | 2 | - | - | - | - | ||
![]() EPM7128ATC144-12 ALTERA | 1102 |
| - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | EPM7128 | 72.5 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7128ATC144-12 | - | Altera | 3 | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Active | 30 | 5.63 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | CMOS | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | - | 144 | S-PQFP-G144 | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | - | - | 12 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | - | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 12 ns | 8 | - | 20 mm | 20 mm | - | ||
![]() EPM7256AQC208-7 ALTERA | 57 |
| - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | 208 | EPM7256 | 125 MHz | ALTERA CORP | - | Altera Corporation | EPM7256AQC208-7 | - | Altera | 3 | 164 | 164 | 256 | 70 °C | - | Bulk | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Active | 30 | 7.81 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | - | 208 | S-PQFP-G208 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | 7.5 ns | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V ~ 3.6V | 7.5 ns | 16 | YES | 28 mm | 28 mm | - | ||
![]() EPX880QI132-12 ALTERA | 5048 |
| - | - | Surface Mount | 132-QFP | YES | - | 132-PQFP | 132 | - | 80 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPX880QI132-12 | - | Altera | 3 | 80 | - | 80 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | BQFP | BQFP, | - | SQUARE | FLATPACK, BUMPER | Active | QFP | Active | NOT SPECIFIED | 5.87 | Non-Compliant | No | 5.25 V | 4.75 V | 5 V | -40°C ~ 85°C (TA) | - | - | - | e0 | No | - | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | - | CMOS | QUAD | GULL WING | 220 | 0.635 mm | unknown | - | - | 132 | S-PQFP-G132 | COMMERCIAL | - | - | INDUSTRIAL | EPLD | - | - | - | - | 12 ns | - | - | 22 DEDICATED INPUTS, 80 I/O | 4.57 mm | FLASH PLD | - | - | 1600 | - | - | - | - | MACROCELL | - | - | 22 | 4.5V ~ 5.25V | 12 ns | 16 | - | 24.13 mm | 24.13 mm | - | ||
![]() EPM7512BFC256-7N ALTERA | 2669 |
| - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 256-FBGA (17x17) | - | EPM7512 | - | - | - | - | - | EEPROM | Altera | - | - | 212 | 512 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 166.67 MHz | EPM7512 | - | - | - | 3.3 V | - | - | In System Programmable | 3.6 V | 3 V | - | - | 7.5 ns | - | - | - | - | - | - | 32 | 10000 | 163.9 MHz | 212 | 32 | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 32 | - | - | - | Lead Free | ||
![]() EPM7064BUC49-7 ALTERA | In Stock | - | - | - | Surface Mount | 49-LFBGA | YES | 49 | 49-UBGA (7x7) | 49 | EPM7064 | 303 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7064BUC49-7 | - | Altera | NOT SPECIFIED | 41 | 41 | 64 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Active | NOT SPECIFIED | 5.64 | Non-Compliant | No | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 70°C (TA) | - | MAX® 7000B | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | unknown | - | - | 49 | S-PBGA-B49 | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | - | - | 3.5 ns | - | - | 0 DEDICATED INPUTS, 41 I/O | 1.55 mm | EE PLD | - | - | 1250 | - | - | 4 | - | MACROCELL | - | - | - | 2.375V ~ 2.625V | 7.5 ns | 4 | - | 7 mm | 7 mm | - | ||
![]() EPM7128AFC256-7 ALTERA | 556 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | EPM7128 | 116.3 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EPM7128AFC256-7 | - | Altera | 3 | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | BGA | Active | NOT SPECIFIED | 5.63 | - | No | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | - | MAX® 7000A | - | e0 | No | - | - | TIN LEAD | - | - | 128 MACROCELLS; 8 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | - | - | CMOS | BOTTOM | BALL | 220 | 1 mm | unknown | - | - | 256 | S-PBGA-B256 | COMMERCIAL | - | - | COMMERCIAL | EE PLD | - | - | - | - | 7.5 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 2.1 mm | EE PLD | - | - | 2500 | - | - | - | - | MACROCELL | - | - | - | 3V ~ 3.6V | 7.5 ns | 8 | - | 17 mm | 17 mm | - |