Filters
  • Series
  • Number of Macrocells
  • Number of I/Os
  • Operating Temperature
  • Programmable Type
  • Voltage Supply - Internal
  • Delay Time tpd(1) Max
  • Number of Logic Elements/Blocks
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Packaging

Attribute column

Manufacturer

ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)

View Mode:
1185 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Surface Mount

Number of Pins

Supplier Device Package

Number of Terminals

Clock Frequency-Max

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Memory Types

Mfr

Moisture Sensitivity Levels

Number of I/O Lines

Number of I/Os

Number of Macrocells

Operating Temperature-Max

Operating Temperature-Min

Package

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Product Status

Reflow Temperature-Max (s)

Risk Rank

RoHS

Rohs Code

Samacsys Description

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Operating Temperature

Packaging

Series

JESD-609 Code

Part Status

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Terminal Pitch

Reach Compliance Code

Frequency

Base Part Number

JESD-30 Code

Number of Outputs

Qualification Status

Operating Supply Voltage

Power Supplies

Temperature Grade

Programmable Type

Max Supply Voltage

Min Supply Voltage

Propagation Delay

Turn On Delay Time

Architecture

Number of Inputs

Organization

Seated Height-Max

Programmable Logic Type

Number of Logic Elements/Cells

Number of Gates

Max Frequency

Number of Programmable I/O

Number of Logic Blocks (LABs)

Speed Grade

Output Function

Number of Macro Cells

JTAG BST

Voltage Supply - Internal

Delay Time tpd(1) Max

Number of Logic Elements/Blocks

In-System Programmable

Number of Product Terms

Length

Width

Radiation Hardening

Lead Free

2252

-

-

-

Surface Mount

44-LCC (J-Lead)

YES

-

44-PLCC (16.59x16.59)

44

222.2 MHz

INTEL CORP

Intel Corporation

EPM3064ALC44-4

-

-

1

34

34

64

70 °C

-

-

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC44,.7SQ

LDCC44,.7SQ

SQUARE

CHIP CARRIER

Obsolete

-

NOT SPECIFIED

5.22

-

No

-

3.6 V

3 V

3.3 V

0°C ~ 70°C (TA)

Tray

MAX® 3000A

e0

Obsolete

-

Tin/Lead (Sn/Pb)

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

J BEND

NOT SPECIFIED

1.27 mm

compliant

-

EPM3064

S-PQCC-J44

-

Not Qualified

-

2.5/3.3,3.3 V

COMMERCIAL

In System Programmable

-

-

4.5 ns

-

-

-

0 DEDICATED INPUTS, 34 I/O

4.572 mm

EE PLD

-

1250

-

-

-

-

MACROCELL

64

YES

3 V ~ 3.6 V

4.5ns

4

YES

-

16.5862 mm

16.5862 mm

-

-

In Stock

-

-

-

Surface Mount

44-LCC (J-Lead)

YES

-

44-PLCC (16.59x16.59)

44

138.9 MHz

INTEL CORP

Intel Corporation

EPM7032AELC44-7N

-

-

3

36

36

32

70 °C

-

-

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC44,.7SQ

LDCC44,.7SQ

SQUARE

CHIP CARRIER

Active

-

40

1.55

-

Yes

-

3.6 V

3 V

3.3 V

0°C ~ 70°C (TA)

Tray

MAX® 7000A

e3

Active

EAR99

Matte Tin (Sn)

-

-

32 MACROCELLS; 2 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

J BEND

245

1.27 mm

compliant

-

EPM7032

S-PQCC-J44

-

Not Qualified

-

2.5/3.3,3.3 V

COMMERCIAL

In System Programmable

-

-

7.5 ns

-

-

-

0 DEDICATED INPUTS, 36 I/O

4.57 mm

EE PLD

-

600

-

-

-

-

MACROCELL

32

YES

3 V ~ 3.6 V

7.5ns

2

YES

-

16.5862 mm

16.5862 mm

-

-

2000

-

-

-

Surface Mount

44-LCC (J-Lead)

YES

-

44-PLCC (16.59x16.59)

44

138.9 MHz

INTEL CORP

Intel Corporation

EPM7032AELC44-7

-

-

1

36

36

32

70 °C

-

-

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC44,.7SQ

LDCC44,.7SQ

SQUARE

CHIP CARRIER

Active

-

30

1.71

-

No

-

3.6 V

3 V

3.3 V

0°C ~ 70°C (TA)

Tube

MAX® 7000A

e0

Active

EAR99

Tin/Lead (Sn/Pb)

-

-

32 MACROCELLS; 2 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

J BEND

220

1.27 mm

compliant

-

EPM7032

S-PQCC-J44

-

Not Qualified

-

2.5/3.3,3.3 V

COMMERCIAL

In System Programmable

-

-

7.5 ns

-

-

-

0 DEDICATED INPUTS, 36 I/O

4.57 mm

EE PLD

-

600

-

-

-

-

MACROCELL

32

YES

3 V ~ 3.6 V

7.5ns

2

YES

-

16.5862 mm

16.5862 mm

-

-

2
-

-

Surface Mount

256-BGA

-

-

256-FBGA (17x17)

-

-

-

-

-

-

-

-

-

160

440

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 100°C (TJ)

Tray

MAX® II

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM570

-

-

-

-

-

-

In System Programmable

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

2.5V, 3.3V

5.4ns

570

-

-

-

-

-

-

1200
-

-

Surface Mount

68-TFBGA

YES

-

68-MBGA (5x5)

68

-

INTEL CORP

Intel Corporation

EPM240ZM68C6N

-

-

3

-

54

192

85 °C

-

-

PLASTIC/EPOXY

BGA

BGA, BGA68,9X9,20

BGA68,9X9,20

RECTANGULAR

GRID ARRAY

Active

-

40

5.06

-

Yes

-

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e1

Active

EAR99

TIN SILVER COPPER

-

-

IT CAN ALSO OPERATE AT 3.3V

8542.39.00.01

Programmable Logic Devices

CMOS

BOTTOM

BALL

260

0.5 mm

compliant

-

EPM240

R-PBGA-B68

-

Not Qualified

-

1.5/3.3,1.8 V

OTHER

In System Programmable

-

-

7.9 ns

-

-

-

0 DEDICATED INPUTS

-

FLASH PLD

-

-

-

-

-

-

MACROCELL

192

YES

1.71 V ~ 1.89 V

7.5ns

240

YES

-

-

-

-

-

1

-

-

-

Surface Mount

100-TQFP

YES

-

100-TQFP (14x14)

100

-

INTEL CORP

Intel Corporation

EPM570T100C4

-

-

3

76

76

440

85 °C

-

-

PLASTIC/EPOXY

TFQFP

TFQFP, TQFP100,.63SQ

TQFP100,.63SQ

SQUARE

FLATPACK, THIN PROFILE, FINE PITCH

Active

-

NOT SPECIFIED

5

-

No

-

2.625 V

2.375 V

2.5 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e0

Active

EAR99

TIN LEAD

-

-

IT CAN ALSO OPERATE AT 3.3V

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

NOT SPECIFIED

0.5 mm

compliant

-

EPM570

S-PQFP-G100

-

Not Qualified

-

1.5/3.3,2.5/3.3 V

COMMERCIAL EXTENDED

In System Programmable

-

-

7 ns

-

-

-

0 DEDICATED INPUTS, 76 I/O

1.2 mm

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

2.5V, 3.3V

5.4ns

570

YES

-

14 mm

14 mm

-

-

84

-

-

-

Surface Mount

44-LCC (J-Lead)

-

-

44-PLCC (16.59x16.59)

-

-

-

-

-

-

-

-

-

36

32

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

0°C ~ 70°C (TA)

Tube

MAX® 7000S

-

Obsolete

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM7032

-

-

-

-

-

-

In System Programmable

-

-

-

-

-

-

-

-

-

-

600

-

-

-

-

-

-

-

4.75 V ~ 5.25 V

10.0ns

2

-

-

-

-

-

-

620

-

-

-

Surface Mount

100-TFBGA

YES

-

100-MBGA (6x6)

100

-

INTEL CORP

Intel Corporation

EPM570ZM100C6N

-

Altera

3

76

76

440

85 °C

-

Bulk

PLASTIC/EPOXY

BGA

BGA, BGA100,11X11,20

BGA100,11X11,20

SQUARE

GRID ARRAY

Active

Active

40

5.05

-

Yes

-

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e1

Active

EAR99

TIN SILVER COPPER

-

-

IT CAN ALSO OPERATE AT 3.3V

8542.39.00.01

Programmable Logic Devices

CMOS

BOTTOM

BALL

260

0.5 mm

compliant

-

EPM570

S-PBGA-B100

-

Not Qualified

-

1.5/3.3,1.8 V

OTHER

In System Programmable

-

-

9.5 ns

-

-

-

0 DEDICATED INPUTS, 76 I/O

-

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

1.71 V ~ 1.89 V

9.0ns

570

YES

-

-

-

-

-

50
-

-

Surface Mount

256-BGA

YES

-

256-FBGA (17x17)

256

-

INTEL CORP

Intel Corporation

EPM570GF256C5

-

-

3

160

160

440

85 °C

-

-

PLASTIC/EPOXY

BGA

BGA, BGA256,16X16,40

BGA256,16X16,40

SQUARE

GRID ARRAY

Active

-

30

5

-

No

-

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e0

Active

EAR99

TIN LEAD

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

BOTTOM

BALL

220

1 mm

compliant

-

EPM570

S-PBGA-B256

-

Not Qualified

-

1.5/3.3,1.8 V

COMMERCIAL EXTENDED

In System Programmable

-

-

8.7 ns

-

-

-

0 DEDICATED INPUTS, 160 I/O

2.2 mm

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

1.71 V ~ 1.89 V

5.4ns

570

YES

-

17 mm

17 mm

-

-

In Stock

-

-

-

Surface Mount

144-LQFP

YES

-

144-TQFP (20x20)

144

-

INTEL CORP

Intel Corporation

EPM570GT144C3

-

-

3

116

116

440

85 °C

-

-

PLASTIC/EPOXY

LFQFP

LFQFP, QFP144,.87SQ,20

QFP144,.87SQ,20

SQUARE

FLATPACK, LOW PROFILE, FINE PITCH

Active

-

30

5

-

No

-

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e0

Active

EAR99

TIN LEAD

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

220

0.5 mm

compliant

-

EPM570

S-PQFP-G144

-

Not Qualified

-

1.5/3.3,1.8 V

COMMERCIAL EXTENDED

In System Programmable

-

-

5.4 ns

-

-

-

0 DEDICATED INPUTS, 116 I/O

1.6 mm

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

1.71 V ~ 1.89 V

5.4ns

570

YES

-

20 mm

20 mm

-

-

14
-

-

Surface Mount

256-TFBGA

YES

-

256-MBGA (11x11)

256

-

INTEL CORP

Intel Corporation

EPM570ZM256C7N

-

-

3

160

160

440

85 °C

-

-

PLASTIC/EPOXY

BGA

BGA, BGA256,20X20,20

BGA256,20X20,20

RECTANGULAR

GRID ARRAY

Active

-

40

5.05

-

Yes

-

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e1

Active

EAR99

TIN SILVER COPPER

-

-

IT CAN ALSO OPERATE AT 3.3V

8542.39.00.01

Programmable Logic Devices

CMOS

BOTTOM

BALL

260

0.5 mm

compliant

-

EPM570

R-PBGA-B256

-

Not Qualified

-

1.5/3.3,1.8 V

OTHER

In System Programmable

-

-

15.1 ns

-

-

-

0 DEDICATED INPUTS, 160 I/O

-

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

1.71 V ~ 1.89 V

9.0ns

570

YES

-

-

-

-

-

684

-

-

-

Surface Mount

256-BGA

-

-

256-FBGA (17x17)

-

-

-

-

-

-

-

-

-

164

256

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

0°C ~ 70°C (TA)

Tray

MAX® 7000A

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM7256

-

-

-

-

-

-

In System Programmable

-

-

-

-

-

-

-

-

-

-

5000

-

-

-

-

-

-

-

3 V ~ 3.6 V

10.0ns

16

-

-

-

-

-

-

2071
  • 1:$189.665919
  • 10:$178.930112
  • 100:$168.801993
  • 500:$159.247163
  • View all price
-

-

Surface Mount

208-BFQFP

YES

-

208-PQFP (28x28)

208

-

INTEL CORP

Intel Corporation

EPM3512AQI208-10

-

-

3

172

172

512

85 °C

-40 °C

-

PLASTIC/EPOXY

FQFP

FQFP, QFP208,1.2SQ,20

QFP208,1.2SQ,20

SQUARE

FLATPACK, FINE PITCH

Obsolete

-

30

8.01

-

No

-

3.6 V

3 V

3.3 V

-40°C ~ 85°C (TA)

Tray

MAX® 3000A

e0

Obsolete

3A991

Tin/Lead (Sn63Pb37)

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

220

0.5 mm

compliant

-

EPM3512

S-PQFP-G208

-

Not Qualified

-

2.5/3.3,3.3 V

INDUSTRIAL

In System Programmable

-

-

10 ns

-

-

-

0 DEDICATED INPUTS, 172 I/O

4.1 mm

EE PLD

-

10000

-

-

-

-

MACROCELL

512

YES

3 V ~ 3.6 V

10.0ns

32

YES

-

28 mm

28 mm

-

-

21
-

-

Surface Mount

256-BGA

-

-

256-FBGA (17x17)

-

-

-

-

-

-

-

-

-

204

1700

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

0°C ~ 85°C (TJ)

Tray

MAX® II

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM2210

-

-

-

-

-

-

In System Programmable

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1.71 V ~ 1.89 V

7.0ns

2210

-

-

-

-

-

-

1618

-

-

-

Surface Mount

44-TQFP

YES

-

44-TQFP (10x10)

44

135.1 MHz

INTEL CORP

Intel Corporation

EPM7064AETI44-7

-

-

3

36

36

64

85 °C

-40 °C

-

PLASTIC/EPOXY

LQFP

LQFP, TQFP44,.47SQ,32

TQFP44,.47SQ,32

SQUARE

FLATPACK, LOW PROFILE

Active

-

30

1.63

-

No

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

3.6 V

3 V

3.3 V

-40°C ~ 85°C (TA)

Tray

MAX® 7000A

e0

Active

EAR99

Tin/Lead (Sn/Pb)

-

-

-

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

235

0.8 mm

compliant

-

EPM7064

S-PQFP-G44

36

Not Qualified

-

2.5/3.3,3.3 V

INDUSTRIAL

In System Programmable

-

-

7.5 ns

-

PLA-TYPE

36

0 DEDICATED INPUTS, 36 I/O

1.27 mm

EE PLD

-

1250

-

-

-

-

MACROCELL

64

YES

3 V ~ 3.6 V

7.5ns

4

YES

2048

10 mm

10 mm

-

-

270
-

-

Surface Mount

144-LQFP

YES

-

144-TQFP (20x20)

144

-

INTEL CORP

Intel Corporation

EPM570GT144C3N

-

Altera

3

116

116

440

85 °C

-

Bulk

PLASTIC/EPOXY

LFQFP

LFQFP, QFP144,.87SQ,20

QFP144,.87SQ,20

SQUARE

FLATPACK, LOW PROFILE, FINE PITCH

Active

Active

40

5

-

Yes

ALTERA - EPM570GT144C3N - CPLD, MAX II, 570 ELEMENTS, TQFP144

1.89 V

1.71 V

1.8 V

0°C ~ 85°C (TJ)

Tray

MAX® II

e3

Active

EAR99

MATTE TIN (472) OVER COPPER

-

-

IT CAN ALSO OPERATE AT 3.3V

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

260

0.5 mm

compliant

-

EPM570

S-PQFP-G144

-

Not Qualified

-

1.5/3.3,1.8 V

OTHER

In System Programmable

-

-

5.4 ns

-

-

-

0 DEDICATED INPUTS, 116 I/O

1.6 mm

FLASH PLD

-

-

-

-

-

-

MACROCELL

440

YES

1.71 V ~ 1.89 V

5.4ns

570

YES

-

20 mm

20 mm

-

-

2330

-

-

-

Surface Mount

144-LQFP

-

-

144-TQFP (20x20)

-

-

-

-

-

-

-

-

-

116

980

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 100°C (TJ)

Tray

MAX® II

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM1270

-

-

-

-

-

-

In System Programmable

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1.71 V ~ 1.89 V

6.2ns

1270

-

-

-

-

-

-

2000

-

-

-

Surface Mount

144-LQFP

YES

-

144-TQFP (20x20)

144

126.6 MHz

INTEL CORP

Intel Corporation

EPM7256AETC144-7

-

-

3

120

120

256

70 °C

-

-

PLASTIC/EPOXY

LFQFP

LFQFP, QFP144,.63SQ,20

QFP144,.63SQ,20

SQUARE

FLATPACK, LOW PROFILE, FINE PITCH

Active

-

30

5.1

-

No

-

3.6 V

3 V

3.3 V

0°C ~ 70°C (TA)

Tray

MAX® 7000A

e0

Active

3A991

Tin/Lead (Sn85Pb15)

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

QUAD

GULL WING

220

0.5 mm

not_compliant

-

EPM7256

S-PQFP-G144

-

Not Qualified

-

2.5/3.3,3.3 V

COMMERCIAL

In System Programmable

-

-

7.5 ns

-

-

-

0 DEDICATED INPUTS, 120 I/O

1.6 mm

EE PLD

-

5000

-

-

-

-

MACROCELL

256

YES

3 V ~ 3.6 V

7.5ns

16

YES

-

20 mm

20 mm

-

-

52

-

-

-

Surface Mount

256-BGA

YES

-

256-FBGA (17x17)

256

-

INTEL CORP

Intel Corporation

EPM3512AFC256-7

-

-

3

208

208

512

70 °C

-

-

PLASTIC/EPOXY

BGA

BGA, BGA256,16X16,40

BGA256,16X16,40

SQUARE

GRID ARRAY

Obsolete

-

30

5.26

-

No

CPLD - Complex Programmable Logic Devices CPLD - MAX 3000A 512 Macro 208 IOs

3.6 V

3 V

3.3 V

0°C ~ 70°C (TA)

Tray

MAX® 3000A

e0

Obsolete

3A001.A.7.A

Tin/Lead (Sn/Pb)

-

-

YES

8542.39.00.01

Programmable Logic Devices

CMOS

BOTTOM

BALL

220

1 mm

compliant

-

EPM3512

S-PBGA-B256

-

Not Qualified

-

2.5/3.3,3.3 V

COMMERCIAL

In System Programmable

-

-

7.5 ns

-

-

-

0 DEDICATED INPUTS, 208 I/O

3.5 mm

EE PLD

-

10000

-

-

-

-

MACROCELL

512

YES

3 V ~ 3.6 V

7.5ns

32

YES

-

17 mm

17 mm

-

-

4818

-

-

Surface Mount

Surface Mount

100-TQFP

-

100

100-TQFP (14x14)

-

-

-

-

-

EEPROM

-

-

-

84

256

-

-

-

-

-

-

-

-

-

-

-

-

-

Compliant

-

-

-

-

-

0°C ~ 70°C (TA)

Tray

MAX® 7000A

-

Active

-

-

70 °C

0 °C

-

-

-

-

-

-

-

-

-

125 MHz

EPM7256

-

-

-

3.3 V

-

-

In System Programmable

3.6 V

3 V

10 ns

10 ns

-

-

-

-

-

16

5000

172.4 MHz

84

16

10

-

-

-

3 V ~ 3.6 V

10.0ns

16

-

-

-

-

No

Lead Free