- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128SQC100-10N ALTERA | 324 | - | - | Surface Mount | Surface Mount | 100-BQFP | YES | 100 | 100-PQFP (20x14) | 100 | - | 125 MHz | ALTERA CORP | - | Altera Corporation | EPM7128SQC100-10N | EEPROM | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | 40 | 3.53 | Compliant | Yes | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | Yes | Obsolete | - | EAR99 | Matte Tin (Sn) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | 100 MHz | EPM7128 | 100 | R-PQFP-G100 | Not Qualified | 5 V | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 10 ns | 10 ns | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | 8 | 2500 | 147.1 MHz | 84 | 8 | 10 | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 10.0ns | 8 | YES | 2.7 mm | 20 mm | 14 mm | No | - | Lead Free | ||
![]() EPM2210F324A5N ALTERA | 2167 |
| - | - | Surface Mount | 324-BGA | - | - | 324-FBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | 272 | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 7.0ns | 2210 | - | - | - | - | - | - | - | ||
![]() EPM7064AETC100-4N ALTERA | 130 |
| - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | - | - | - | - | - | - | EEPROM | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | Active | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 250 MHz | EPM7064 | - | - | - | 3.3 V | - | - | In System Programmable | 3.6 V | 3 V | 4.5 ns | 4.5 ns | - | - | - | 4 | 1250 | 222.2 MHz | 68 | 4 | 4 | - | - | - | 3 V ~ 3.6 V | 4.5ns | 4 | - | - | - | - | No | - | Lead Free | ||
![]() EPM7128EQC100-12 ALTERA | 2469 |
| - | - | Surface Mount | 100-BQFP | YES | - | 100-PQFP (20x14) | 100 | - | 125 MHz | ALTERA CORP | Lead free / RoHS Compliant | Altera Corporation | EPM7128EQC100-12 | - | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | 20 | 4.43 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | 3 (168 Hours) | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | EPM7128 | 100 | R-PQFP-G100 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 12 ns | - | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | NO | 4.75 V ~ 5.25 V | 12.0ns | 8 | NO | - | 20 mm | 14 mm | - | - | - | ||
![]() EPM7192SQI160-10 ALTERA | 138 | - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | - | 125 MHz | INTEL CORP | - | Intel Corporation | EPM7192SQI160-10 | - | - | 3 | 124 | 124 | 192 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | 30 | 7.37 | - | No | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | 192 MACROCELLS; 12 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | EPM7192 | - | S-PQFP-G160 | Not Qualified | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | 3750 | - | - | - | - | MACROCELL | 192 | YES | 4.5 V ~ 5.5 V | 10.0ns | 12 | YES | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7512AETC144-10N ALTERA | 1 | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 44 | 144-TQFP (20x20) | 144 | - | 87 MHz | INTEL CORP | - | Intel Corporation | EPM7512AETC144-10N | EEPROM | - | 3 | 120 | 120 | 512 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | 40 | 5.13 | Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | e3 | - | Active | - | 3A991 | Matte Tin (Sn) | 70 °C | 0 °C | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | 125 MHz | EPM7512 | - | S-PQFP-G144 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 10 ns | 10 ns | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | 32 | 10000 | 116.3 MHz | 36 | 32 | 10 | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | 20 mm | 20 mm | - | - | Lead Free | ||
![]() EPM7032BTC44-5N ALTERA | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 5.0ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM7128SLC84-7N ALTERA | 216 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | 166.7 MHz | ALTERA CORP | - | Altera Corporation | EPM7128SLC84-7N | - | - | 3 | 68 | 68 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 40 | 7.68 | - | Yes | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | e3 | Yes | Obsolete | - | EAR99 | MATTE TIN (472) OVER COPPER | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | - | EPM7128 | 84 | S-PQCC-J84 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 7.5ns | 8 | YES | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7192SQC160-10 ALTERA | 2250 |
| - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | - | 125 MHz | ALTERA CORP | - | Altera Corporation | EPM7192SQC160-10 | - | - | 3 | 124 | 124 | 192 | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | - | 30 | 3.87 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e0 | No | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | unknown | - | EPM7192 | 160 | S-PQFP-G160 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | 3750 | - | - | - | - | MACROCELL | 192 | YES | 4.75 V ~ 5.25 V | 10.0ns | 12 | YES | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7128STC100-10 ALTERA | 40 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 125 MHz | INTEL CORP | - | Intel Corporation | EPM7128STC100-10 | - | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 30 | 7.75 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e0 | - | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 10.0ns | 8 | YES | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7128SQC160-15F ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | 100 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 2500 | - | - | 8 | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | - | - | - | - | - | - | Contains Lead | ||
![]() EPM3032ATI44-10 ALTERA | 10000 | - | - | - | Surface Mount | 44-TQFP | YES | - | 44-TQFP (10x10) | 44 | - | 103.1 MHz | INTEL CORP | - | Intel Corporation | EPM3032ATI44-10 | - | - | 3 | 34 | 34 | 32 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | 30 | 5.49 | - | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e0 | - | Obsolete | - | - | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | EPM3032 | - | S-PQFP-G44 | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | 10 mm | 10 mm | - | - | - | ||
![]() EPM7128BTC144-4 ALTERA | 3000 |
| - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | EPM7128 | - | - | - | - | - | - | Altera | - | - | 100 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 4.0ns | 8 | - | - | - | - | - | - | - | ||
![]() EPM3032ALC44-7 ALTERA | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 138.9 MHz | INTEL CORP | - | Intel Corporation | EPM3032ALC44-7 | - | - | 1 | 34 | 34 | 32 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | NOT SPECIFIED | 5.25 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tube | MAX® 3000A | e0 | - | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | compliant | - | EPM3032 | - | S-PQCC-J44 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | EE PLD | - | 600 | - | - | - | - | MACROCELL | 32 | YES | 3 V ~ 3.6 V | 7.5ns | 2 | YES | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM7256ERC208-20MM ALTERA | In Stock | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | 16 | - | - | - | - | - | - | - | ||
![]() EPM3512AFI256-10 ALTERA | 52 | - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | ALTERA CORP | - | Altera Corporation | EPM3512AFI256-10 | - | - | 3 | 208 | 208 | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FINE LINE, BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 30 | 3.94 | - | No | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 3000A | e0 | No | Obsolete | - | 3A991 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | not_compliant | - | EPM3512 | 256 | S-PBGA-B256 | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | 10 ns | - | 0 DEDICATED INPUTS, 208 I/O | 3.5 mm | EE PLD | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM7064SLC44-7 ALTERA | 5 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 166.7 MHz | INTEL CORP | - | Intel Corporation | EPM7064SLC44-7 | - | - | 1 | 36 | 36 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 8.22 | - | No | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000S | e0 | - | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7064 | - | S-PQCC-J44 | Not Qualified | - | 5 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 4.75 V ~ 5.25 V | 7.5ns | 4 | YES | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM3512AFC256-10N ALTERA | 5048 | - | - | Surface Mount | Surface Mount | 256-BGA | YES | 256 | 256-FBGA (17x17) | 256 | - | - | ALTERA CORP | - | Altera Corporation | EPM3512AFC256-10N | EEPROM | - | 3 | 208 | 208 | 512 | 70 °C | - | - | PLASTIC/EPOXY | BGA | FINE LINE, BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 40 | 3.79 | Compliant | Yes | 8542390000 | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e1 | Yes | Obsolete | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | unknown | 125 MHz | EPM3512 | 256 | S-PBGA-B256 | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | 10 ns | 10 ns | 0 DEDICATED INPUTS, 208 I/O | 3.5 mm | EE PLD | 32 | 10000 | 116.3 MHz | 208 | 32 | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 10.0ns | 32 | YES | - | 17 mm | 17 mm | No | - | Lead Free | ||
![]() EPM3064ALC44-7 ALTERA | 2252 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 135.1 MHz | INTEL CORP | - | Intel Corporation | EPM3064ALC44-7 | - | - | 1 | 34 | 34 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 30 | 5.22 | - | No | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tube | MAX® 3000A | e0 | - | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM3064 | - | S-PQCC-J44 | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | 7.5 ns | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | 3 V ~ 3.6 V | 7.5ns | 4 | YES | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM7128SQC100-7N ALTERA | 2809 |
| - | Surface Mount | Surface Mount | 100-BQFP | YES | 100 | 100-PQFP (20x14) | 100 | - | 166.7 MHz | ALTERA CORP | - | Altera Corporation | EPM7128SQC100-7N | EEPROM | - | 3 | 84 | 84 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | 40 | 3.53 | Compliant | Yes | 8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | Yes | Obsolete | - | EAR99 | Matte Tin (Sn) | 70 °C | 0 °C | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | 166.7 MHz | EPM7128 | 100 | R-PQFP-G100 | Not Qualified | 5 V | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 7.5 ns | 7.5 ns | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | 8 | 2500 | 147.1 MHz | - | 8 | 7 | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 7.5ns | 8 | YES | - | 20 mm | 14 mm | No | Unknown | Lead Free |