- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Body Material | Number of Terminals | Approvals | Base Product Number | Body Orientation | Clock Frequency-Max | Contact Classification | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Lens Shape | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Systems | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Shaft Type | Shell Size / Insert Arrangement | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Number of Contacts | Contact Gender | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Protections | Family | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Adjustment Type | Terminal Type | Number of Logic Elements/Cells | Lens Color | Number of Gates | Max Frequency | Depth Behind Panel | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Current Rating (Max) | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Voltage Supply - Internal | Delay Time tpd(1) Max | Ambient Temperature Range High | Number of Logic Elements/Blocks | In-System Programmable | Media Delivery Type | Number of Product Terms | License - User Details | License Length | Lamp Type | Features | Edition | Wattage | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM240T100C5N ALTERA | 8880 | - | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | - | 100 | - | - | - | - | - | - | - | INTEL CORP | - | - | NTE Electronics | 500-0230 | - | - | 3 | - | PC Board | MSL 3 - 168 hours | 80 | 80 | 192 | - | - | 85 °C | - | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | - | - | - | - | 40 | 0.61 | No | Yes | CPLD Max II EPM240T100C5N, TQFP100 EPM240T100C5N, CPLD MAX II Flash 192 Cells, 80 I/O, 24 Labs, ISP, 2.375 u00e2u2020u2019 3.6 V 100-Pin TQFP | - | Slotted | - | 2.625 V | 2.375 V | 2.5 V | - | - | -67 to 257 Degrees F | Tray | MAX® II | - | - | e3 | - | Active | - | - | - | - | - | - | 250000 | Matte Tin (Sn) - annealed | - | - | Cermet | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | 201.1MHz | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | - | - | 1.5/3.3,2.5/3.3 V | OTHER | In System Programmable | - | - | - | - | - | - | 5.9ns | - | - | - | - | - | 0 DEDICATED INPUTS, 80 I/O | 1.2 mm | FLASH PLD | - | - | - | - | -- | - | - | - | - | - | MACROCELL | - | 192 | YES | - | 2.5V, 3.3V | 4.7ns | - | 240 | YES | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() 5M40ZE64C5N ALTERA | 4000 | - | - | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | 64-EQFP (7x7) | - | - | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Altech | 1DU1 | - | - | - | DIN Rail | - | MSL 3 - 168 hours | - | 54 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 118.3MHz | 5M40Z | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 7.5ns | - | Motor | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 7.5ns | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5M40ZE64A5N ALTERA | 413 | - | - | - | Surface Mount | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | KYOCERA AVX | - | - | - | - | - | 54 | 32 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 MHz | - | - | - | - | - | - | - | 1.8 V | - | - | - | 1.89 V | 1.14 V | 1 kB | 25 µA | - | 25 µA | 7.5 ns | - | - | - | - | - | - | - | - | - | - | 40 | - | - | 152 MHz | - | 54 | 4 | 5 | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | ||
![]() EPM7064STI44-7 ALTERA | 60 | - | - | - | Surface Mount | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | - | 44 | - | - | - | 166.7 MHz | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM7064STI44-7 | EEPROM | - | 3 | - | - | - | 36 | 36 | 64 | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LQFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | - | - | - | 20 | 7.18 | Compliant | No | - | 8542390000 | - | - | 5.5 V | 4.5 V | 5 V | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | - | - | e0 | - | Obsolete | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | - | 64 MACROCELLS; 4 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.8 mm | compliant | - | 166.7 MHz | EPM7064 | - | S-PQFP-G44 | - | Not Qualified | - | - | 5 V | 5 V | INDUSTRIAL | In System Programmable | 5.5 V | 4.5 V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | - | 4 | - | 1250 | 175.4 MHz | - | 36 | 4 | 7 | MACROCELL | - | 64 | YES | - | 4.5 V ~ 5.5 V | 7.5ns | - | 4 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | No | - | Contains Lead | ||
![]() EPM7032STC44-6 ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | - | CE, cURus | EPM7032 | - | - | - | - | - | - | - | Round Extended | Autonics | L2RR-L3YLM | EEPROM | Altera | - | - | - | - | - | 36 | 32 | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | EPM7032 | - | - | - | - | - | - | 5 V | - | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | - | 6 ns | - | - | - | - | - | - | - | - | - | - | 2 | Yellow | 600 | - | 1.71 | - | 2 | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | - | 2 | - | - | - | - | - | LED | - | - | - | - | IP52 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EPM7032STC44-5 ALTERA | 1640 | - | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | K330266 | EEPROM | Altera | - | - | - | - | - | 36 | 32 | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | EPM7032 | - | - | - | - | - | - | 5 V | - | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | 2 | - | 600 | - | - | - | 2 | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 5.0ns | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EPM570GT144I5 ALTERA | 2000 | - | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 4 | 144-TQFP (20x20) | Aluminum | 144 | UR | - | - | - | - | - | - | INTEL CORP | - | - | Turck | U2-26463 | FLASH | Altera | 3 | - | - | - | 116 | 116 | 440 | - | - | - | - | - | Bulk | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | Active | - | 30 | 5 | Compliant | No | - | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | 300 VDC | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | e0 | - | Active | - | - | - | EAR99 | - | - | - | TIN LEAD | 100 °C | -40 °C | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 1.8797 GHz | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | - | 1.8 V | 1.5/3.3,1.8 V | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 40 mA | - | 40 mA | 8.7 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | 570 | - | - | 304 MHz | - | 116 | 57 | - | MACROCELL | - | 440 | YES | - | 1.71 V ~ 1.89 V | 5.4ns | - | 570 | YES | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | 20 mm | 20 mm | - | - | - | Contains Lead | ||
![]() 5M570ZM100C4N ALTERA | 1000 |
| - | - | Surface Mount | Surface Mount | 100-TFBGA | - | 100 | 100-MBGA (6x6) | - | - | - | - | - | - | - | - | Xilinx | - | - | - | - | - | FLASH | AMD | - | - | - | - | - | 74 | 440 | - | - | - | - | - | Electronic Delivery | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | LogiCORE™ | - | - | - | - | Active | - | - | - | - | - | License | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5M570Z | - | - | - | - | - | - | 1.8 V | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | - | 27 µA | - | - | - | - | - | - | - | - | - | - | - | 570 | - | - | 152 MHz | - | 74 | 8 | 4 | - | - | - | - | - | 1.71 V ~ 1.89 V | 9.0ns | - | 570 | - | Electronically Delivered | - | Site | 1 Year | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064BFC49-3 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 3.5ns | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM570GF256C5N ALTERA | 53 |
| - | - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | - | 256 | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM570GF256C5N | - | - | 3 | - | - | - | 160 | 160 | 440 | - | - | 85 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | - | 40 | 1.21 | - | Yes | - | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | e1 | - | Active | - | - | - | EAR99 | - | - | - | TIN SILVER COPPER | - | - | - | - | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | - | - | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | - | - | 1.5/3.3,1.8 V | OTHER | In System Programmable | - | - | - | - | - | - | 8.7 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 160 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | - | - | - | - | MACROCELL | - | 440 | YES | - | 1.71 V ~ 1.89 V | 5.4ns | - | 570 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | - | - | ||
![]() EPM7256AEFC100-7 ALTERA | 2000 | - | - | - | Surface Mount | Surface Mount | 100-LBGA | - | 100 | 100-FBGA (11x11) | - | - | - | EPM7256 | - | - | - | - | - | - | - | - | - | - | EEPROM | Altera | - | - | - | - | - | 84 | 256 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | - | - | Active | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 166.67 MHz | EPM7256 | - | - | - | - | - | - | 3.3 V | - | - | In System Programmable | 3.6 V | 3 V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | - | - | - | 16 | - | 5000 | 172.4 MHz | - | 84 | 16 | 7 | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7032SLC445 ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.59x16.59) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | 2 | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 5.0ns | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5M40ZM64C4N ALTERA | 40 |
| - | - | Base | Surface Mount | 64-TFBGA | YES | 64 | 64-MBGA (4.5x4.5) | - | 64 | - | - | - | 184.1 MHz | - | - | - | INTEL CORP | - | - | Intel Corporation | 5M40ZM64C4N | FLASH | - | - | - | - | - | 30 | 30 | 32 | - | - | 85 °C | - | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | - | - | 30 | 1.62 | Compliant | Yes | - | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | e1 | - | Active | - | - | - | EAR99 | - | - | - | TIN SILVER COPPER | 85 °C | 0 °C | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | - | 5M40Z | - | S-PBGA-B64 | - | Not Qualified | - | - | 1.8 V | - | OTHER | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | - | 25 µA | 7.9 ns | - | - | - | - | - | 30 I/O | 1.2 mm | FLASH PLD | - | - | 40 | - | - | 152 MHz | - | 30 | 8 | 4 | MACROCELL | - | - | - | - | 1.71 V ~ 1.89 V | 7.5ns | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 mm | - | - | - | - | ||
![]() EPM7064AETC44-4N ALTERA | 4179 |
| - | Silver | Surface Mount | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | - | 35 | - | - | Straight | 222.2 MHz | 35Signal | Copper Alloy | - | INTEL CORP | - | - | Intel Corporation | EPM7064AETC44-4N | EEPROM | - | 3 | - | Cable | - | 36 | 36 | 64 | - | -55C to 125C | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | LQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | Not Required(mm) | 66.3(mm) | - | No | 40 | 5.1 | Compliant | Yes | - | - | - | 36-15 | 3.6 V | 3 V | 3.3 V | Solder | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e3 | - | Active | - | - | - | EAR99 | - | Circular | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | PL | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | compliant | - | 250 MHz | EPM7064 | - | S-PQFP-G44 | 36 | Not Qualified | 35(POS) | PIN | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | 3.6 V | 3 V | - | - | 1(Port) | - | 4.5 ns | 4.5 ns | - | CB | PLA-TYPE | 36 | 0 DEDICATED INPUTS, 36 I/O | 1.27 mm | EE PLD | - | - | 4 | - | 1250 | 222.2 MHz | - | 36 | 4 | 4 | MACROCELL | 22(A) | 64 | YES | - | 3 V ~ 3.6 V | 4.5ns | - | 4 | YES | - | 2048 | - | - | - | - | - | - | Yes | - | 37.3(mm) | - | - | - | 10 mm | 10 mm | Not Required(mm) | No | - | Lead Free | ||
![]() EPM7192EQC160-20 ALTERA | 1 |
| - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | - | 160 | - | EPM7192 | - | 83.3 MHz | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7192EQC160-20 | - | Altera | 3 | - | - | - | 124 | 124 | 192 | - | - | 70 °C | - | - | Bulk | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | - | - | Active | - | 30 | 3.87 | - | No | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | e0 | No | Obsolete | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | compliant | - | - | EPM7192 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | - | - | - | - | 20 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | - | - | - | 3750 | - | - | - | - | - | MACROCELL | - | 192 | NO | - | 4.75 V ~ 5.25 V | 20.0ns | - | 12 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | - | - | - | - | ||
![]() EPM7128AETI100-7N ALTERA | 11 | - | - | - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | - | 100 | - | - | - | 129.9 MHz | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7128AETI100-7N | EEPROM | - | 3 | - | - | - | 84 | 84 | 128 | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | - | 30 | 3.59 | Non-Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | e3 | Yes | Active | - | - | - | 3A991 | - | - | - | Matte Tin (Sn) - annealed | 85 °C | -40 °C | - | - | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | 166.67 MHz | EPM7128 | 100 | S-PQFP-G100 | 84 | Not Qualified | - | - | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | PLA-TYPE | 84 | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | - | 8 | - | 2500 | 192.3 MHz | - | 84 | 8 | 7 | MACROCELL | - | 128 | YES | - | 3 V ~ 3.6 V | 7.5ns | - | 8 | YES | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | 14 mm | 14 mm | - | No | - | Lead Free | ||
![]() EPM7128SQC100-15N ALTERA | 171 | - | - | - | Surface Mount | Surface Mount | 100-BQFP | YES | 100 | 100-PQFP (20x14) | - | 100 | - | - | - | 100 MHz | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7128SQC100-15N | EEPROM | - | 3 | - | - | - | 84 | 84 | 128 | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | - | - | - | 40 | 3.5 | Compliant | Yes | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | 5.25 V | 4.75 V | 5 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e3 | Yes | Obsolete | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | - | 100 MHz | EPM7128 | 100 | R-PQFP-G100 | - | Not Qualified | - | - | 5 V | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 3 V | - | - | - | - | 15 ns | 15 ns | - | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 3.65 mm | EE PLD | - | - | 8 | - | 2500 | 147.1 MHz | - | 84 | 8 | 15 | MACROCELL | - | 128 | YES | 90 °C | 4.75 V ~ 5.25 V | 15.0ns | 70 °C | 8 | YES | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | 20 mm | 14 mm | - | No | Unknown | Lead Free | ||
![]() EPM3064ATC44-10N ALTERA | 60 | - | - | - | - | Surface Mount | 44-TQFP | YES | 44 | 44-TQFP (10x10) | - | 44 | - | - | - | 100 MHz | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM3064ATC44-10N | - | - | 3 | - | - | - | 34 | 34 | 64 | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | - | - | - | 40 | 3.13 | Non-Compliant | Yes | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | e3 | Yes | Obsolete | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | 0.8 mm | unknown | - | 100 MHz | EPM3064 | 44 | S-PQFP-G44 | - | Not Qualified | - | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.27 mm | EE PLD | - | - | - | - | 1250 | - | - | - | - | - | MACROCELL | - | 64 | YES | - | 3 V ~ 3.6 V | 10.0ns | - | 4 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() EPM7096LC84-2S002A ALTERA | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | RN731J | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | 68 | 96 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | Obsolete | 3 (168 Hours) | 2 | - | - | ±25ppm/°C | - | 165 kOhms | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 20.0ns | - | 6 | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() 5M570ZM100I5N ALTERA | 25 | - | - | - | Surface Mount | Chassis Mount | Radial, 3 Lead, Tubular | YES | 100 | 100-MBGA (6x6) | - | 100 | - | - | - | 118.3 MHz | - | - | - | INTEL CORP | Vendor undefined / RoHS Compliant | - | Intel Corporation | 5M570ZM100I5N | FLASH | Vishay Sfernice | - | - | - | - | 74 | 74 | 440 | - | - | 100 °C | -40 °C | 544-2980 5M570ZM100I5N-ND | Bag | PLASTIC/EPOXY | TFBGA | TFBGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | Active | - | 40 | 0.97 | Compliant | Yes | ALTERA - 5M570ZM100I5N - CPLD, MAX V, 570 LE, 100MBGA | 8542390000 | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | -40°C ~ 100°C (TJ) | Tray | RSSD | - | ±20% | e1 | - | Active | 3 (168 Hours) | - | Solder Lug | EAR99 | - | - | 250 mOhms | TIN SILVER COPPER | 100 °C | -40 °C | - | - | - | 16 W | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | - | 1.4749 GHz | 5M570Z | - | S-PBGA-B100 | - | Not Qualified | - | - | 1.8 V | 1.8,1.2/3.3 V | INDUSTRIAL | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | - | 27 µA | 9 ns | - | - | - | - | - | 74 I/O | 1.2 mm | FLASH PLD | Slide | - | 570 | - | - | 152 MHz | - | 74 | 8 | 5 | MACROCELL | - | 440 | YES | - | 1.71 V ~ 1.89 V | 9.0ns | - | 570 | YES | - | - | - | - | - | - | - | - | - | - | - | 0.394 OD, 0.161 ID (10.00mm x 4.10mm) | - | - | 1.339 (34.00mm) | 6 mm | - | No | No SVHC | - |