- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Clock Frequency-Max | Contact Materials | Contact Sizes | Dimensions | Family Name | Ihs Manufacturer | Individual Output Enable Control | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Logic Blocks/Elements | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | PowerSupply | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Contact Type | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Contact Finish | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Access Time | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Contact Termination | Organization | Seated Height-Max | Programmable Logic Type | Write Cycle Time - Word, Page | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Number of Gates | Display Type | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Termination Finish | Features | Display Digits | Wire Gauge or Range - Coaxial | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064QC100-10YY ALTERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | RN73H2A | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | 68 | - | 64 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tray | RN73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | - | Obsolete | 3 (168 Hours) | 2 | - | ±25ppm/°C | - | 2.34 kOhms | - | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 5M80ZT100I5N ALTERA | 276 |
| - | Surface Mount | Surface Mount | 100-TQFP | YES | 100 | 100-TQFP (14x14) | 100 | - | M39029/22 | 118.3 MHz | Copper Alloy | 22 | 16 x 16mm | MAX V | INTEL CORP | Yes | Vendor undefined / RoHS Compliant | Intel Corporation | 5M80ZT100I5N | 1.89 V | +100 °C | Flash | Amphenol Aerospace Operations | 1.71 V | -40 °C | - | 79 | 79 | 80 | 64 | 100 °C | -40 °C | 544-3243 5M80ZT100I5N-ND | Bulk | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | TQFP | Active | - | - | Discontinued at Digi-Key | NOT SPECIFIED | 1.55 | Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 79 IOs | - | 1.89 V | 1.71 V | 1.8 V | -40°C ~ 100°C (TJ) | Tray | Military, MIL-C-39029 | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Power, Machined | - | MATTE TIN | 100 °C | -40 °C | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | Socket | - | CMOS | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | 1.4749 GHz | 5M80Z | 100 | Gold | S-PQFP-G100 | Not Qualified | 1.8 V | - | 1.8,1.2/3.3 V | INDUSTRIAL | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 14ns | - | - | - | - | 22-26 AWG | Crimp | 79 I/O | 1.2 mm | FLASH PLD | - | 80 | - | - | - | 152 MHz | 79 | 8 | 5 | MACROCELL | 64 | YES | 1.71 V ~ 1.89 V | 7.5ns | 80 | YES | - | - | - | - | - | - | 16mm | 16mm | 50.0µin (1.27µm) | No | - | - | ||
![]() 5M570ZT100A5N ALTERA | 385 | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 74 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | MAX® V | - | 0.1 % | - | - | Active | - | 2 | - | 2 ppm/°C | - | 132.5 Ω | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | 1.4749 GHz | 5M570Z | - | - | - | - | 1.8 V | - | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 27 µA | 27 µA | - | - | - | - | - | - | - | - | - | - | - | 570 | - | - | - | 152 MHz | 74 | 570 | - | - | - | - | 1.71 V ~ 1.89 V | 9.0ns | 570 | - | - | Moisture Resistant | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | - | - | ||
![]() EPM7256SQC208-15N ALTERA | 321 | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 208-PQFP (28x28) | - | cUL, UL | - | - | - | - | - | - | - | - | - | Simpson Electric | H345231611 | - | - | EEPROM | - | - | - | - | - | 164 | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85-250 VAC | - | - | - | Compliant | - | - | - | - | - | - | 32-122 °F | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | EPM7256 | - | - | - | - | 5 V | - | - | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | 15 ns | 15 ns | - | - | - | - | - | - | - | - | - | 16 | - | 5000 | LED | 128.2 MHz | 164 | 16 | 15 | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | 16 | - | - | - | 4.5 | - | 3.4 mm | - | 28 mm | 28 mm | - | - | Lead Free | - | ||
![]() 5M40ZM64C5N ALTERA | 402 |
| - | Surface Mount | Surface Mount | 64-TFBGA | - | 64 | 64-MBGA (4.5x4.5) | - | - | - | - | - | - | 4.5 x 4.5 x 1.05mm | MAX V | - | Yes | - | ABB | - | 1.89 V | +85 °C | Flash | - | 1.71 V | 0 °C | - | - | 30 | 40 | 32 | - | - | - | - | - | - | - | - | - | - | MBGA | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | - | - | Active | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4749 GHz | 5M40Z | 64 | - | - | - | 1.8 V | - | - | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 14ns | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | 152 MHz | 30 | 8 | 5 | - | 32 | - | 1.71 V ~ 1.89 V | 7.5ns | 40 | - | - | - | - | - | 1.05mm | - | 4.5mm | 4.5mm | - | No | - | - | ||
![]() EPM7064LC84-12 ALTERA | 16 | - | - | - | Surface Mount | 52-LCC (J-Lead) | YES | - | 52-PLCC (19.13x19.13) | 84 | - | - | 125 MHz | - | - | - | - | INTEL CORP | - | Lead free / RoHS Compliant | Intel Corporation | EPM7064LC84-12 | - | - | Volatile | - | - | - | 3 | 68 | 68 | - | 64 | 70 °C | - | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | 30 | 5.35 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | -- | - | - | e0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | TIN LEAD | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | QUAD | J BEND | 220 | 1.27 mm | compliant | - | IDT7140 | - | - | S-PQCC-J84 | Not Qualified | - | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | 8Kb (1K x 8) | - | - | 12 ns | - | 35ns | SRAM | Parallel | - | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | 35ns | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | NO | 4.75 V ~ 5.25 V | 12.0ns | 4 | NO | - | - | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | - | ||
![]() EPM7256SQC208-7 ALTERA | 31 | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | - | - | 166.7 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7256SQC208-7 | - | - | EEPROM | - | - | - | 3 | 164 | 164 | - | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Transferred | QFP | - | - | 30 | 3.8 | Compliant | No | - | 8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e0 | No | Obsolete | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | 256 MACROCELLS; 16 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | unknown | 166.7 MHz | EPM7256 | 208 | - | S-PQFP-G208 | Not Qualified | 5 V | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | - | 16 | - | 5000 | - | 128.2 MHz | 164 | 16 | 7 | MACROCELL | 256 | YES | 4.75 V ~ 5.25 V | 7.5ns | 16 | YES | - | - | - | - | - | - | 28 mm | 28 mm | - | No | Contains Lead | - | ||
![]() EPM7064LC68-7YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256AEFI100-7N ALTERA | 1000 | - | - | Surface Mount | Surface Mount | 100-LBGA | YES | 100 | 100-FBGA (11x11) | 100 | - | - | 126.6 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM7256AEFI100-7N | - | - | EEPROM | - | - | - | 3 | 84 | 84 | - | 256 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | - | - | 40 | 5.1 | Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | - | - | e1 | - | Active | - | - | 3A991 | - | - | - | TIN SILVER COPPER | 85 °C | -40 °C | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | BOTTOM | BALL | 260 | 1 mm | compliant | 166.67 MHz | EPM7256 | - | - | S-PBGA-B100 | Not Qualified | 3.3 V | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 84 I/O | 1.7 mm | EE PLD | - | 16 | - | 5000 | - | 172.4 MHz | 84 | 16 | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 7.5ns | 16 | YES | - | - | - | - | - | - | 11 mm | 11 mm | - | No | Lead Free | - | ||
![]() EPM7128SQC160-15 ALTERA | 2678 |
| - | Surface Mount | Surface Mount | 160-BQFP | YES | 160 | 160-PQFP (28x28) | 160 | - | - | 100 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7128SQC160-15 | - | - | EEPROM | - | - | - | 3 | 100 | 100 | - | 128 | 70 °C | - | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | - | Transferred | QFP | - | - | 30 | 3.76 | Compliant | No | - | 8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e0 | No | Obsolete | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 220 | 0.65 mm | unknown | 100 MHz | EPM7128 | 160 | - | S-PQFP-G160 | Not Qualified | 5 V | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | 15 ns | 15 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 100 I/O | 4.07 mm | EE PLD | - | 8 | - | 2500 | - | 147.1 MHz | 100 | 8 | 15 | MACROCELL | 128 | YES | 4.75 V ~ 5.25 V | 15.0ns | 8 | YES | - | - | - | - | - | - | 28 mm | 28 mm | - | No | Contains Lead | - | ||
![]() EPM7032STC44-10 ALTERA | 384 | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7192SQI160-10N ALTERA | 5468 | - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | - | - | 125 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7192SQI160-10N | - | - | - | - | - | - | 3 | 124 | 124 | - | 192 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | - | Transferred | QFP | - | - | 30 | 3.15 | - | Yes | - | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000S | - | - | e3 | Yes | Obsolete | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 192 MACROCELLS; 12 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | - | EPM7192 | 160 | - | S-PQFP-G160 | Not Qualified | - | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 124 I/O | 4.07 mm | EE PLD | - | - | - | 3750 | - | - | - | - | - | MACROCELL | 192 | YES | 4.5 V ~ 5.5 V | 10.0ns | 12 | YES | - | - | - | - | - | - | 28 mm | 28 mm | - | - | - | - | ||
![]() EPM570T144I5 ALTERA | 2000 | - | - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 5.4ns | 570 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7512AETC144-7N ALTERA | In Stock | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | 116.3 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7512AETC144-7N | - | - | - | - | - | - | 3 | 120 | 120 | - | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | - | - | 40 | 3.63 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e3 | Yes | Active | - | - | 3A991 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5 OR 3.3 | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 260 | 0.5 mm | unknown | - | EPM7512 | 144 | - | S-PQFP-G144 | Not Qualified | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | 3 V ~ 3.6 V | 7.5ns | 32 | YES | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() EPM9560ARI240-10 ALTERA | 490 | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 240-RQFP (32x32) | 240 | - | - | 144.9 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM9560ARI240-10 | - | - | - | - | - | - | 3 | 191 | 191 | - | 560 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | FQFP | POWER, RQFP-240 | HQFP240,1.37SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | - | - | 30 | 5.07 | - | No | - | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tray | MAX® 9000A | - | - | e0 | - | Obsolete | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPM9560 | - | - | S-PQFP-G240 | Not Qualified | - | - | 3.3/5,5 V | INDUSTRIAL | In System Programmable | - | - | - | - | - | 11.4 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 191 I/O | 4.1 mm | EE PLD | - | - | - | 12000 | - | - | - | - | - | MACROCELL | 560 | YES | 4.5 V ~ 5.5 V | 10.0ns | 35 | YES | - | - | - | - | - | - | 32 mm | 32 mm | - | - | - | - | ||
![]() EPM7032SLC44-6N ALTERA | 1040 |
| - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.59x16.59) | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | Glenair | - | - | - | - | 36 | - | 32 | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | * | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | EPM7032 | - | - | - | - | 5 V | - | - | - | In System Programmable | 5.25 V | 4.75 V | - | - | - | 6 ns | - | - | - | - | - | - | - | - | - | - | 2 | - | 600 | - | - | - | 2 | - | - | - | - | 4.75 V ~ 5.25 V | 6.0ns | 2 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 5M240ZM68C5N ALTERA | 475 | - | - | Surface Mount | Surface Mount | 68-TFBGA | YES | 68 | 68-MBGA (5x5) | 68 | - | - | 118.3 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5M240ZM68C5N | - | - | FLASH | - | - | - | - | 52 | 52 | - | 192 | 85 °C | - | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA68,9X9,20 | BGA68,9X9,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | - | - | 40 | 1.56 | Compliant | Yes | CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 52 IOs | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® V | - | - | e1 | - | Active | - | - | EAR99 | - | - | - | TIN SILVER COPPER | 85 °C | 0 °C | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 1.4749 GHz | 5M240Z | - | - | S-PBGA-B68 | Not Qualified | 1.8 V | - | 1.8,1.2/3.3 V | OTHER | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 14 ns | - | - | - | - | - | - | 52 I/O | 1.2 mm | FLASH PLD | - | 240 | - | - | - | 152 MHz | 52 | 8 | 5 | MACROCELL | 192 | YES | 1.71 V ~ 1.89 V | 7.5ns | 240 | YES | - | - | - | - | - | - | 5 mm | 5 mm | - | No | - | - | ||
![]() EPM7256SQC208-7N ALTERA | 10 | - | - | Surface Mount | Surface Mount | 208-BFQFP | YES | 208 | 208-PQFP (28x28) | 208 | - | - | 166.7 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM7256SQC208-7N | - | - | EEPROM | - | - | - | 3 | 164 | 164 | - | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | - | - | 40 | 5.1 | Compliant | Yes | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | e3 | - | Obsolete | - | - | 3A991 | - | - | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | 256 MACROCELLS; 16 LABS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 166.7 MHz | EPM7256 | - | - | S-PQFP-G208 | Not Qualified | 5 V | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | - | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | - | 16 | - | 5000 | - | 128.2 MHz | 164 | 16 | 7 | MACROCELL | 256 | YES | 4.75 V ~ 5.25 V | 7.5ns | 16 | YES | - | - | - | - | - | - | 28 mm | 28 mm | - | No | Lead Free | - | ||
![]() EPM7256AETC144-10 ALTERA | 1650 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | - | - | 95.2 MHz | - | - | - | - | INTEL CORP | - | - | Intel Corporation | EPM7256AETC144-10 | - | - | - | - | - | - | 3 | 120 | 120 | - | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | - | - | 30 | 1.65 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | - | e0 | - | Active | - | - | 3A991 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | GULL WING | 220 | 0.5 mm | not_compliant | - | EPM7256 | - | - | S-PQFP-G144 | Not Qualified | - | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | - | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | 3 V ~ 3.6 V | 10.0ns | 16 | YES | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() EPM7160ELI84-20 ALTERA | 1800 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | - | 83.3 MHz | - | - | - | - | ALTERA CORP | - | - | Altera Corporation | EPM7160ELI84-20 | - | - | - | - | - | - | 2 | 64 | 64 | - | 160 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | - | Transferred | LCC | - | - | 30 | 5.15 | - | No | - | - | 5.5 V | 4.5 V | 5 V | -40°C ~ 85°C (TA) | Tube | MAX® 7000 | - | - | e0 | No | Obsolete | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | - | - | CMOS | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | EPM7160 | 84 | - | S-PQCC-J84 | Not Qualified | - | - | 3.3/5,5 V | INDUSTRIAL | EE PLD | - | - | - | - | - | 20 ns | - | - | - | - | - | - | 0 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | - | - | - | 3200 | - | - | - | - | - | MACROCELL | 160 | NO | 4.5 V ~ 5.5 V | 20.0ns | 10 | NO | - | - | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | - |