- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Usage Level | Voltage Rating DC | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Test Current | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Number of Gates | Max Frequency | Voltage Tolerance | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Zener Current | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Product | Number of Product Terms | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPS448JC-25A ALTERA | In Stock | - | - | - | Surface Mount | 28-CLCC Window (J-Lead) | - | - | 28-JLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPS448JM ALTERA | 358 |
| - | - | Surface Mount | 28-CLCC Window (J-Lead) | - | - | 28-JLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7160ELC84-12 ALTERA | 4 |
| - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | - | - | - | 125 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM7160ELC84-12 | - | - | - | - | 2 | - | 64 | 68 | 160 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | - | 30 | 4.52 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | e0 | No | Obsolete | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | EPM7160 | 84 | - | S-PQCC-J84 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | - | EE PLD | - | - | - | - | - | 12 ns | - | - | - | 0 DEDICATED INPUTS, 64 I/O | - | 5.08 mm | EE PLD | - | - | 3200 | - | - | - | - | - | - | MACROCELL | 160 | - | NO | - | 4.75 V ~ 5.25 V | 12.0ns | 10 | NO | - | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7128BFC256-7 ALTERA | 353 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | EPM7128 | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | 100 | 128 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM3032ALC4410N ALTERA | 3 |
| - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | - | - | - | 103.1 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM3032ALC44-10N | - | - | - | - | 3 | - | 34 | 34 | 32 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | - | 40 | 3.1 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) - annealed | - | - | YES | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | unknown | - | EPM3032 | 44 | - | S-PQCC-J44 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 34 I/O | - | 4.572 mm | EE PLD | - | - | 600 | - | - | - | - | - | - | MACROCELL | 32 | - | YES | - | 3 V ~ 3.6 V | 10.0ns | 2 | YES | - | - | - | - | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM3256ATC1447N ALTERA | 1 |
| - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM3256 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 7.5ns | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064STC4410 ALTERA | 20 | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7128SLC8415 ALTERA | 600 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | - | - | - | 100 MHz | - | INTEL CORP | - | - | Intel Corporation | EPM7128SLC84-15 | - | - | - | - | 3 | - | 68 | 68 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 30 | 7.26 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | e0 | - | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | - | EPM7128 | - | - | S-PQCC-J84 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | - | In System Programmable | - | - | - | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | - | 5.08 mm | EE PLD | - | - | 2500 | - | - | - | - | - | - | MACROCELL | 128 | - | YES | - | 4.75 V ~ 5.25 V | 15.0ns | 8 | YES | - | - | - | - | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM5032DC-20 ALTERA | In Stock | - | - | - | - | - | NO | - | - | 28 | - | - | - | - | 62.5 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM5032DC-20 | - | - | - | - | - | - | 16 | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 30 | 8.69 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | - | 28 | - | R-GDIP-T28 | 16 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 20 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | - | UV PLD | - | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 7 | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | ||
![]() EPM5032LC-20 ALTERA | 6 | - | - | - | - | - | YES | - | - | 28 | - | - | - | - | 62.5 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM5032LC-20 | - | - | - | - | - | - | 16 | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | 30 | 8.66 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 28 | - | S-PQCC-J28 | 16 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 20 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | - | OT PLD | - | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | 7 | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | ||
![]() EPM5064JC-2 ALTERA | In Stock | - | - | - | - | - | YES | - | - | 44 | - | - | - | - | 50 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM5064JC-2 | - | - | - | - | - | - | 28 | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | - | 30 | 5.76 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | 44 | - | S-CQCC-J44 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 45 ns | - | - | - | 7 DEDICATED INPUTS, 28 I/O | - | 4.57 mm | UV PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 64 | - | NO | 7 | - | - | - | NO | - | - | - | - | - | 16.51 mm | 16.51 mm | - | - | - | ||
![]() EPM5130WC-1 ALTERA | In Stock | - | - | - | - | - | YES | - | - | 100 | - | - | - | - | 50 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM5130WC-1 | - | - | - | - | - | - | 64 | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQFP | WQFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK, WINDOW | Obsolete | QFP | - | - | 30 | 8.67 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | QUAD | GULL WING | 220 | 0.65 mm | unknown | - | - | 100 | - | R-CQFP-G100 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 40 ns | - | - | - | 19 DEDICATED INPUTS, 64 I/O | - | 2.99 mm | UV PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 128 | - | NO | 19 | - | - | - | NO | - | - | - | - | - | 19.2 mm | 14 mm | - | - | - | ||
![]() EPM5130GC-1 ALTERA | In Stock | - | - | - | - | - | NO | - | - | 100 | - | - | - | - | 50 MHz | - | ALTERA CORP | - | - | Altera Corporation | EPM5130GC-1 | - | - | - | - | 1 | - | 64 | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA100M,13X13 | PGA100M,13X13 | SQUARE | GRID ARRAY | Obsolete | PGA | - | - | NOT SPECIFIED | 5.49 | Non-Compliant | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 2.54 mm | compliant | - | - | 100 | - | S-CPGA-P100 | - | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | 40 ns | - | - | - | 19 DEDICATED INPUTS, 64 I/O | - | - | UV PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 128 | - | NO | 19 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256BFC2567 ALTERA | 2374 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5M160ZM100I5N ALTERA | 1000 |
| - | Surface Mount | Surface Mount | 100-TFBGA | YES | 100 | 100-MBGA (6x6) | 100 | - | - | - | - | 118.3 MHz | - | INTEL CORP | - | - | Intel Corporation | 5M160ZM100I5N | - | FLASH | - | - | - | - | 79 | 79 | 128 | 100 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | 40 | 1.58 | Compliant | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® V | - | e1 | - | Active | EAR99 | TIN SILVER COPPER | 100 °C | -40 °C | YES | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 0.5 mm | compliant | 1.4749 GHz | 5M160Z | - | - | S-PBGA-B100 | - | Not Qualified | 1.8 V | 1.2/3.3,1.8 V | INDUSTRIAL | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | - | 7.5 ns | - | - | - | 79 I/O | - | 1.2 mm | FLASH PLD | 160 | - | - | 152 MHz | - | - | - | 8 | 5 | MACROCELL | 128 | - | YES | - | 1.71 V ~ 1.89 V | 7.5ns | 160 | YES | - | - | - | - | - | 6 mm | 6 mm | No | No SVHC | - | ||
![]() EPM7128AETC144-10N ALTERA | 86 | - | - | Surface Mount | Surface Mount | SOD-323F-2 | YES | 144 | 144-TQFP (20x20) | 144 | - | onsemi / Fairchild | - | - | 98 MHz | 3000 | ALTERA CORP | 45 nA | 45 nA | onsemi | EPM7128AETC144-10N | + 150 C | EEPROM | - | - 65 C | 3 | SMD/SMT | 100 | 100 | 128 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | 200 mW | - | 40 | 3.62 | Details | Yes | IC MAX 7000 CPLD 128 144-TQFP | 3.6 V | 3 V | 3.3 V | 0.000353 oz | - | - | - | 15 V | 28 Ohms | 0°C ~ 70°C (TA) | MouseReel | MM3Z15VC | - | e3 | Yes | Active | 3A991 | Matte Tin (Sn) - annealed | 70 °C | 0 °C | YES | 8542.39.00.01 | - | Diodes & Rectifiers | CMOS | QUAD | GULL WING | 260 | 0.5 mm | unknown | 125 MHz | EPM7128 | 144 | SMD/SMT | S-PQFP-G144 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | COMMERCIAL | Single | In System Programmable | 3.6 V | 3 V | - | - | - | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 5 mA | 1.6 mm | EE PLD | 8 | Zener Diodes | 2500 | 192.3 MHz | 5 % | - | 36 | 8 | 10 | MACROCELL | 128 | 45 nA | YES | - | 3 V ~ 3.6 V | 10.0ns | 8 | YES | - | - | 1 V | Zener Diodes | 1 mm | 1.7 mm | 1.3 mm | No | - | Lead Free | ||
![]() 5M80ZE64A5N ALTERA | 120 |
| - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | 64-EQFP (7x7) | 64 | - | Cornell Dubilier - CDE | 5 nF | 0.005 uF | - | 5 | INTEL CORP | - | - | Cornell Dubilier | 5M80ZE64A5N | + 125 C | FLASH | - | - 55 C | - | - | - | 54 | 64 | 105 °C | -40 °C | - | PLASTIC | QFP | QFP, TQFP64,.35SQ,16 | TQFP64,.35SQ,16 | SQUARE | FLATPACK | Active | - | - | - | - | 1.32 | N | Yes | - | - | - | - | - | Automotive grade | 3 kVDC | - | - | - | -40°C ~ 125°C (TJ) | Tray | 272 | 2 % | - | - | Active | - | - | 125 °C | -40 °C | YES | 8542.39.00.01 | 5000 pF | Capacitors | CMOS | QUAD | GULL WING | - | 0.4 mm | compliant | 1.4749 GHz | 5M80Z | - | Screw | S-PQFP-G64 | - | Not Qualified | 1.8 V | 1.8,1.2/3.3 V | INDUSTRIAL | - | In System Programmable | 1.89 V | 1.71 V | 1 kB | 25 µA | 25 µA | 14 ns | - | - | - | - | - | - | FLASH PLD | 80 | Mica Capacitors | - | 152 MHz | - | AEC-Q100 | 54 | 8 | - | - | 64 | - | YES | - | 1.71 V ~ 1.89 V | 7.5ns | 80 | YES | Mica HV & High Current Capacitors | - | - | Mica Capacitors | - | - | - | - | - | - | ||
![]() EPM7512BFC256-7N ALTERA | 2669 |
| - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 256-FBGA (17x17) | - | EPM7512 | - | - | - | - | - | - | - | - | - | - | - | EEPROM | Altera | - | - | - | - | 212 | 512 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 166.67 MHz | EPM7512 | - | - | - | - | - | 3.3 V | - | - | - | In System Programmable | 3.6 V | 3 V | - | - | - | 7.5 ns | - | - | - | - | - | - | - | 32 | - | 10000 | 163.9 MHz | - | - | 212 | 32 | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 32 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EPM7128BUC169-10 ALTERA | In Stock | - | - | - | Surface Mount | 169-LFBGA | YES | - | 169-UBGA (11x11) | 169 | EPM7128 | - | - | - | 94.3 MHz | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | EPM7128BUC169-10 | - | - | Altera | - | NOT SPECIFIED | - | 100 | 100 | 128 | 70 °C | - | Bulk | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | - | Active | NOT SPECIFIED | 5.63 | - | No | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAX® 7000B | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | - | CMOS | BOTTOM | BALL | 220 | 0.8 mm | unknown | - | - | 169 | - | S-PBGA-B169 | - | COMMERCIAL | - | - | COMMERCIAL | - | EE PLD | - | - | - | - | - | 10 ns | - | - | - | 0 DEDICATED INPUTS, 100 I/O | - | 1.55 mm | EE PLD | - | - | 2500 | - | - | - | - | - | - | MACROCELL | - | - | - | - | 2.375V ~ 2.625V | 10 ns | 8 | - | - | - | - | - | - | 11 mm | 11 mm | - | - | - | ||
![]() EPX780LC84-12 ALTERA | 2456 |
| - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 80 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 12 ns | 16 | - | - | - | - | - | - | - | - | - | - | - |