- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM570T144I5N ALTERA | 450 | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | 144 | INTEL CORP | Intel Corporation | EPM570T144I5N | - | 3 | 116 | 116 | 440 | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | 40 | 1.17 | Yes | 2.625 V | 2.375 V | 2.5 V | -40°C ~ 100°C (TJ) | Tray | - | MAX® II | e3 | - | Active | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 260 | - | 0.5 mm | compliant | - | - | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | - | - | In System Programmable | - | - | - | 8.7 ns | - | - | - | 0 DEDICATED INPUTS, 116 I/O | 1.6 mm | FLASH PLD | - | - | - | MACROCELL | 440 | YES | - | 2.5V, 3.3V | 5.4ns | 570 | YES | - | - | 20 mm | 20 mm | - | ||
![]() 5M570ZE64I5N ALTERA | 8 |
| - | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | 64-EQFP (7x7) | - | - | - | - | - | - | - | 54 | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | - | MAX® V | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 9.0ns | 570 | - | - | - | - | - | - | ||
![]() EPM5128JC-1 Altera | 197 | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 52 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 20 | - | 68 | S-CQCC-J68 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 40 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | - | UV PLD | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | 5.08mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() EPM240T100I5NRR Altera | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | TQFP | - | 100 | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.8797GHz | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 2.375V | - | 7.5 ns | 7.5 ns | - | - | - | - | - | 24 | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EPM5192JC Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 64 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 84 | S-CQCC-J84 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 40MHz | 55 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | - | UV PLD | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | 5.08mm | 29.21mm | 29.21mm | Non-RoHS Compliant | ||
![]() EPM5032DC-20 Altera | 1523 | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 16 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | - | - | 30 | - | 28 | R-GDIP-T28 | 16 | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 62.5MHz | 20 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | UV PLD | - | - | - | MACROCELL | - | - | 7 | - | - | - | - | 320 | - | - | - | Non-RoHS Compliant | ||
![]() EPM5130JC Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 48 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 84 | S-CQCC-J84 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 33.3MHz | 55 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | - | UV PLD | - | - | - | MACROCELL | 128 | NO | 19 | - | - | - | NO | - | 5.08mm | 29.21mm | 29.21mm | Non-RoHS Compliant | ||
![]() EPM7256AQC208-12 Altera | In Stock | - | - | - | - | - | PQFP | YES | - | - | - | - | - | - | - | - | - | 164 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | - | - | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | - | Not Qualified | 3.6V | 2.5/3.33.3V | COMMERCIAL | 3V | - | - | - | 78.1MHz | 12 ns | - | - | - | - | - | EE PLD | - | 5000 | 16 | MACROCELL | 256 | YES | - | - | - | - | YES | - | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | ||
![]() EPM5192JC-2 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 64 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 84 | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 84 | S-CQCC-J84 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 45 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | - | UV PLD | - | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | 5.08mm | 29.21mm | 29.21mm | Non-RoHS Compliant | ||
![]() EPM5032PC-25 Altera | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 16 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | - | - | 30 | - | 28 | R-PDIP-T28 | 16 | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 25 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | OT PLD | - | - | - | MACROCELL | - | - | 7 | - | - | - | - | 320 | - | - | - | Non-RoHS Compliant | ||
![]() EPM5064JC-2 Altera | 607 | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 28 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 44 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 44 | S-CQCC-J44 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 45 ns | - | - | - | 7 DEDICATED INPUTS, 28 I/O | - | UV PLD | - | - | - | MACROCELL | 64 | NO | 7 | - | - | - | NO | - | 4.57mm | 16.51mm | 16.51mm | Non-RoHS Compliant | ||
![]() EPM5128LC-1 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 52 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 68 | S-PQCC-J68 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 40 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | - | OT PLD | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM5130WC1 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 64 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | 100 | - | MATTE TIN | - | - | 128 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 5V | 0.65mm | - | - | - | - | 100 | R-CQFP-G100 | - | Not Qualified | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | 33.3MHz | 55 ns | - | - | - | 19 DEDICATED INPUTS, 64 I/O | - | UV PLD | - | - | - | MACROCELL | - | - | 19 | - | - | - | - | - | 3.35mm | 19.2mm | 13.2mm | Non-RoHS Compliant | ||
![]() EPM5128LC-2 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 52 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 68 | S-PQCC-J68 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 40MHz | 45 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | - | OT PLD | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM7032JC44-1 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 36 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | - | 44 | S-PQCC-J44 | - | Not Qualified | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | 0 DEDICATED INPUTS, 36 I/O | - | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | - | - | - | 4.572mm | 16.5862mm | 16.5862mm | Non-RoHS Compliant | ||
![]() EPM5130GC2 Altera | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 64 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | PERPENDICULAR | PIN/PEG | 220 | 5V | 2.54mm | - | - | 30 | - | 100 | S-CPGA-P100 | - | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 40MHz | 45 ns | - | - | - | 19 DEDICATED INPUTS, 64 I/O | - | UV PLD | - | - | - | MACROCELL | 128 | NO | 19 | - | - | - | NO | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM5032LC2 Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 16 | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY PIA; 1 LAB; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | - | 28 | S-PQCC-J28 | 16 | Not Qualified | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 62.5MHz | 20 ns | - | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | - | OT PLD | - | - | - | MACROCELL | - | - | 7 | - | - | - | - | 320 | - | - | - | Non-RoHS Compliant | ||
![]() EPM5032PC-2 Altera | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | - | - | - | R-PDIP-T28 | 16 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | 71.4MHz | 20 ns | - | PAL-TYPE | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | Non-RoHS Compliant | ||
![]() EPM5128GM Altera | 193 | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 52 | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 68 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | PERPENDICULAR | PIN/PEG | 220 | 5V | 2.54mm | - | - | 30 | - | 68 | S-CPGA-P68 | - | Not Qualified | - | 5V | MILITARY | - | - | - | - | 33.3MHz | 55 ns | - | - | - | 7 DEDICATED INPUTS, 52 I/O | - | UV PLD | - | - | - | MACROCELL | 128 | NO | 7 | - | - | - | NO | - | 4.96mm | 27.94mm | 27.94mm | Non-RoHS Compliant | ||
![]() EPM5032LC Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | - | - | S-PQCC-J28 | 16 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | 62.5MHz | 25 ns | - | PAL-TYPE | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | Non-RoHS Compliant |