- Series
- Number of Macrocells
- Number of I/Os
- Operating Temperature
- Programmable Type
- Voltage Supply - Internal
- Delay Time tpd(1) Max
- Number of Logic Elements/Blocks
- Mounting Type
- Package / Case
- Supplier Device Package
- Packaging
Attribute column
Manufacturer
ALTERA Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Voltage Supply - Internal | Delay Time tpd(1) Max | Ambient Temperature Range High | Number of Logic Elements/Blocks | In-System Programmable | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM1270GT144C3 ALTERA | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | Altera | - | - | 116 | 980 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM1270 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 6.2ns | - | 1270 | - | - | - | - | - | - | - | ||
![]() EPM1270F256C3 ALTERA | 2500 |
| - | - | Surface Mount | 256-BGA | YES | - | 256-FBGA (17x17) | 256 | - | - | INTEL CORP | Intel Corporation | EPM1270F256C3 | - | - | 3 | 212 | 212 | 980 | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 30 | 1.39 | - | No | - | - | 2.625 V | 2.375 V | 2.5 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | - | 3A991 | TIN LEAD | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.5/3.3,2.5/3.3 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | 6.2 ns | - | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V, 3.3V | 6.2ns | - | 1270 | YES | - | 17 mm | 17 mm | - | - | - | ||
![]() EPM570GF256C3 ALTERA | 2829 |
| - | - | Surface Mount | 256-BGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | 160 | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 5.4ns | - | 570 | - | - | - | - | - | - | - | ||
![]() EPM2210GF324I5N ALTERA | 2724 |
| - | - | Surface Mount | 324-BGA | - | - | 324-FBGA (19x19) | - | - | - | - | - | - | - | - | - | - | 272 | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM2210 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | 7.0ns | - | 2210 | - | - | - | - | - | - | - | ||
![]() EPM7064SLC44-10N ALTERA | 18407 | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | YES | 44 | 44-PLCC (16.59x16.59) | 44 | - | 125 MHz | ALTERA CORP | Altera Corporation | EPM7064SLC44-10N | EEPROM | - | 3 | 36 | 36 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 40 | 3.39 | Compliant | Yes | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e2 | Yes | Obsolete | SMD/SMT | EAR99 | Matte Tin/Copper (Sn/Cu) | 70 °C | 0 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | 125 MHz | EPM7064 | 44 | S-PQCC-J44 | 36 | Not Qualified | 5 V | 5 V | COMMERCIAL | In System Programmable | 5.25 V | 4.75 V | 110 mA | 10 ns | 10 ns | - | 36 | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | 4 | 1250 | 175.4 MHz | 36 | 4 | 10 | MACROCELL | 64 | NO | 90 °C | 4.75 V ~ 5.25 V | 10.0ns | 70 °C | 4 | YES | 3.81 mm | 16.59 mm | 16.59 mm | No | No SVHC | Lead Free | ||
![]() EPM7512AEFI256-10N ALTERA | 1520 | - | - | Surface Mount | Surface Mount | 256-BGA | YES | 256 | 256-FBGA (17x17) | 256 | - | 87 MHz | INTEL CORP | Intel Corporation | EPM7512AEFI256-10N | EEPROM | - | 3 | 212 | 212 | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | - | 40 | 5.13 | Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e1 | - | Active | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 260 | 1 mm | compliant | 125 MHz | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 212 I/O | 2.1 mm | EE PLD | 32 | 10000 | 116.3 MHz | 212 | 32 | - | MACROCELL | 512 | YES | - | 3 V ~ 3.6 V | 10.0ns | - | 32 | YES | - | 17 mm | 17 mm | - | - | Lead Free | ||
![]() EPM7128AETI100-7 ALTERA | 215 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 129.9 MHz | INTEL CORP | Intel Corporation | EPM7128AETI100-7 | - | - | 3 | 84 | 84 | 128 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | 20 | 5.08 | - | No | - | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e0 | - | Active | - | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | compliant | - | EPM7128 | - | S-PQFP-G100 | 84 | Not Qualified | - | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | - | - | - | 7.5 ns | - | PLA-TYPE | 84 | 0 DEDICATED INPUTS, 84 I/O | 1.27 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3 V ~ 3.6 V | 7.5ns | - | 8 | YES | - | 14 mm | 14 mm | - | - | - | ||
![]() EPM7128AETI144-7N ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | 144 | - | 129.9 MHz | INTEL CORP | Intel Corporation | EPM7128AETI144-7N | EEPROM | - | 3 | 100 | 100 | 128 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.63SQ,20 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | 30 | 5.09 | Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | -40°C ~ 85°C (TA) | Tray | MAX® 7000A | e3 | - | Active | - | 3A991 | MATTE TIN (472) OVER COPPER | 85 °C | -40 °C | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 250 | 0.5 mm | compliant | 166.67 MHz | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | 3.3 V | 2.5/3.3,3.3 V | INDUSTRIAL | In System Programmable | 3.6 V | 3 V | - | 7.5 ns | 7.5 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | 8 | 2500 | 192.3 MHz | 36 | 8 | 7 | MACROCELL | 128 | YES | - | 3 V ~ 3.6 V | 7.5ns | - | 8 | YES | 1.4 mm | 20 mm | 20 mm | - | - | Lead Free | ||
![]() EPM7192EGC160-15 ALTERA | In Stock | - | - | - | Surface Mount | 160-BPGA | NO | - | 160-PGA (39.6x39.6) | 160 | - | 100 MHz | ALTERA CORP | Altera Corporation | EPM7192EGC160-15 | - | - | 1 | 124 | 124 | 192 | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA160M,15X15 | PGA160M,15X15 | SQUARE | GRID ARRAY | Transferred | PGA | - | 30 | 4.24 | - | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | e0 | No | Obsolete | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | compliant | - | EPM7192 | 160 | S-CPGA-P160 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | EE PLD | - | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 124 I/O | 5.34 mm | EE PLD | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | - | 4.75 V ~ 5.25 V | 15.0ns | - | 12 | NO | - | 39.624 mm | 39.624 mm | - | - | - | ||
![]() EPM7064LC44-15 ALTERA | 246 |
| - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 44-PLCC (16.59x16.59) | 44 | - | 100 MHz | ALTERA CORP | Altera Corporation | EPM7064LC44-15 | - | - | 1 | 36 | 36 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 30 | 3.77 | - | No | Programmable Logic Device | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | No | Obsolete | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 4 LABS; 64 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | not_compliant | - | EPM7064 | 44 | S-PQCC-J44 | - | Not Qualified | - | 5 V | COMMERCIAL | EE PLD | - | - | - | 15 ns | - | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | NO | - | 4.75 V ~ 5.25 V | 15.0ns | - | 4 | NO | - | 16.5862 mm | 16.5862 mm | - | - | - | ||
![]() EPM7128AETA100-10N ALTERA | In Stock | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | - | - | - | - | - | - | - | - | 84 | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C (TJ) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7128 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | 10.0ns | - | 8 | - | - | - | - | - | - | - | ||
![]() EPM7128SQC160-7N ALTERA | In Stock | - | - | - | Surface Mount | 160-BQFP | YES | - | 160-PQFP (28x28) | 160 | - | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7128SQC160-7N | - | - | 3 | 100 | 100 | 128 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | - | 40 | 5.33 | - | Yes | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | Yes | Obsolete | - | EAR99 | Matte Tin (Sn) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 245 | 0.65 mm | compliant | - | EPM7128 | 160 | S-PQFP-G160 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 100 I/O | 4.07 mm | EE PLD | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75 V ~ 5.25 V | 7.5ns | - | 8 | YES | - | 28 mm | 28 mm | - | - | - | ||
![]() EPM7032LC44-10 ALTERA | 100 | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | YES | 44 | 44-PLCC (16.59x16.59) | 44 | - | 125 MHz | ALTERA CORP | Altera Corporation | EPM7032LC44-10 | EEPROM | - | 1 | 36 | 36 | 32 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 20 | 8.54 | Compliant | No | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tube | MAX® 7000 | e0 | No | Obsolete | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | LABS INTERCONNECTED BY PIA; 2 LABS; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 220 | 1.27 mm | compliant | 125 MHz | EPM7032 | 44 | S-PQCC-J44 | - | Not Qualified | 5 V | 5 V | COMMERCIAL | EE PLD | 5.25 V | 4.75 V | - | 10 ns | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | 2 | 600 | - | - | 2 | - | MACROCELL | 32 | NO | - | 4.75 V ~ 5.25 V | 10.0ns | - | 2 | NO | - | 16.5862 mm | 16.5862 mm | - | - | Contains Lead | ||
![]() EPM2210GF324C3 ALTERA | 19 |
| - | - | Surface Mount | 324-BGA | YES | - | 324-FBGA (19x19) | 324 | - | - | INTEL CORP | Intel Corporation | EPM2210GF324C3 | - | Altera | 3 | 272 | 272 | 1700 | 85 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Active | - | Active | 30 | 5.02 | - | No | - | - | 1.89 V | 1.71 V | 1.8 V | 0°C ~ 85°C (TJ) | Tray | MAX® II | e0 | - | Active | - | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | BOTTOM | BALL | 220 | 1 mm | compliant | - | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 1.5/3.3,1.8 V | COMMERCIAL EXTENDED | In System Programmable | - | - | - | 7 ns | - | - | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71 V ~ 1.89 V | 7.0ns | - | 2210 | YES | - | 19 mm | 19 mm | - | - | - | ||
![]() EPM7064STC100-5F ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 100-TQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | 4 | - | - | - | - | - | 4.75 V ~ 5.25 V | 5.0ns | - | 4 | - | - | - | - | - | - | Contains Lead | ||
![]() EPM7064LC44-15YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 15.0ns | - | 4 | - | - | - | - | - | - | - | ||
![]() EPM7064SLC84-7N ALTERA | 12060 | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 84-PLCC (29.31x29.31) | 84 | - | 166.7 MHz | ALTERA CORP | Altera Corporation | EPM7064SLC84-7N | - | - | 3 | 68 | 68 | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | - | 40 | 5.04 | - | Yes | - | - | 5.25 V | 4.75 V | 5 V | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | e3 | Yes | Obsolete | - | EAR99 | MATTE TIN (472) OVER COPPER | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | J BEND | 245 | 1.27 mm | compliant | - | EPM7064 | 84 | S-PQCC-J84 | - | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | In System Programmable | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 68 I/O | 5.08 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | NO | - | 4.75 V ~ 5.25 V | 7.5ns | - | 4 | YES | - | 29.3116 mm | 29.3116 mm | - | - | - | ||
![]() EPM7064BFC100-5 ALTERA | 1618 | - | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | EPM7064 | - | - | - | - | - | Altera | - | - | 68 | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 5.0ns | - | 4 | - | - | - | - | - | - | - | ||
![]() EPM7064LC84-7YY ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 7.5ns | - | 4 | - | - | - | - | - | - | - | ||
![]() EPM3064ATC100-7 ALTERA | 2000 | - | - | - | Surface Mount | 100-TQFP | YES | - | 100-TQFP (14x14) | 100 | - | 135.1 MHz | ALTERA CORP | Altera Corporation | EPM3064ATC100-7 | - | - | 3 | 66 | 66 | 64 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | 30 | 3.88 | - | No | - | - | 3.6 V | 3 V | 3.3 V | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | e0 | No | Obsolete | - | - | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | Programmable Logic Devices | CMOS | QUAD | GULL WING | 235 | 0.5 mm | not_compliant | - | EPM3064 | 100 | S-PQFP-G100 | - | Not Qualified | - | 2.5/3.3,3.3 V | COMMERCIAL | In System Programmable | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 66 I/O | 1.27 mm | EE PLD | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 3 V ~ 3.6 V | 7.5ns | - | 4 | YES | - | 14 mm | 14 mm | - | - | - |