- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Number of Logic Elements/Cells
- Operating Temperature
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Number of Logic Cells | Number of Dedicated Inputs | Number of GPIO | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPF8452ALC84-6 Altera | 2 | - | - | - | - | YES | - | - | 64 | 70°C | - | - | e0 | - | - | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 452 FLIP FLOPS; 336 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION (3.3V OR 5V) | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | NOT SPECIFIED | 84 | S-PQCC-J84 | 64 | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | 68 | 4 DEDICATED INPUTS, 64 I/O | LOADABLE PLD | - | - | - | - | REGISTERED | - | 336 | 4 | - | - | 5.08mm | 29.3116mm | 29.3116mm | Non-RoHS Compliant | - | ||
![]() EP610ILC-10 Altera | In Stock | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP330PC-15 Altera | In Stock | - | - | - | - | NO | - | - | 8 | 70°C | - | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | 20 | R-PDIP-T20 | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | 83.3MHz | 16 ns | - | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | OT PLD | - | - | - | - | MACROCELL | - | - | 9 | - | 72 | 4.318mm | 26.162mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() EP4SGX530NF45C2NES Altera | In Stock | - | Datasheet | Surface Mount | - | - | 1932 | - | 920 | - | - | 2008 | e1 | yes | 4 (72 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | 30 | - | S-PBGA-B | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | - | 3.8mm | 45mm | 45mm | RoHS Compliant | - | ||
![]() EP220DC-10A Altera | In Stock | - | - | - | - | NO | 20 | - | 8 | 70°C | - | - | e0 | - | - | 20 | 3A001.A.7 | Tin/Lead (Sn/Pb) | - | - | 8 MACROCELLS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | NOT SPECIFIED | 20 | - | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | 111MHz | 10 ns | - | PAL-TYPE | - | 9 DEDICATED INPUTS, 8 I/O | UV PLD | - | - | - | - | MACROCELL | - | - | 9 | - | 72 | - | - | - | RoHS Compliant | - | ||
![]() EPF81500AGC280-4 Altera | In Stock | - | - | - | - | NO | - | - | 208 | 70°C | - | - | e0 | no | 1 (Unlimited) | 280 | 3A991 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 3.3V | 2.54mm | 30 | 280 | S-CPGA-P280 | 204 | Not Qualified | - | 3.6V | 3.3/55V | COMMERCIAL | 3V | - | - | - | - | 357MHz | 1.9 ns | - | - | 208 | 4 DEDICATED INPUTS, 208 I/O | LOADABLE PLD | - | 16000 | 1296 | - | REGISTERED | - | - | 4 | - | - | 5.081mm | 49.78mm | 49.78mm | RoHS Compliant | - | ||
![]() EP320IPC-35 Altera | In Stock | - | - | - | - | NO | - | - | - | 70°C | - | - | e0 | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | R-PDIP-T20 | 8 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | 25MHz | 35 ns | - | PAL-TYPE | 18 | - | EE PLD | - | - | - | - | MACROCELL | - | - | - | - | 72 | - | - | - | Non-RoHS Compliant | - | ||
![]() EPF81188ARC240-5 Altera | In Stock | - | - | - | - | YES | - | - | 180 | 70°C | - | - | e0 | no | - | 240 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 1188 FLIP FLOPS; 1008 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION (3.3V OR 5V) | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | 30 | 240 | S-PQFP-G240 | 180 | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | 184 | 4 DEDICATED INPUTS, 180 I/O | LOADABLE PLD | - | - | - | - | REGISTERED | - | 1008 | 4 | - | - | 4.2mm | 32mm | 32mm | Non-RoHS Compliant | - | ||
![]() EP3C25Q240C8NES Altera | 6300 | - | Datasheet | - | PQFP | YES | 240 | - | - | 85°C | - | 2007 | e3 | - | - | 240 | 3A991 | MATTE TIN | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1.2V | 0.5mm | - | 240 | - | - | Not Qualified | - | 1.25V | - | OTHER | 1.15V | - | - | - | 74.3kB | 472.5MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 9999 | 24624 | - | - | - | - | - | - | - | 4.1mm | 32mm | 32mm | RoHS Compliant | Lead Free | ||
![]() EPF8282ALI84-4 Altera | 2387 | - | - | - | PLCC | YES | - | - | 64 | 85°C | -40°C | - | e0 | no | 3 (168 Hours) | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | 30 | 84 | S-PQCC-J84 | 64 | Not Qualified | - | 5.5V | 3.3/55V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | 68 | 4 DEDICATED INPUTS, 64 I/O | LOADABLE PLD | - | 2500 | 208 | - | REGISTERED | - | 208 | 4 | - | - | 5.08mm | 29.3116mm | 29.3116mm | RoHS Compliant | - | ||
![]() EPF8820RC208-3 Altera | In Stock | - | - | - | - | YES | - | - | 148 | 70°C | - | - | e0 | no | - | 208 | - | Tin/Lead (Sn/Pb) | - | - | 820 FLIP FLOPS; 672 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION (3.3V OR 5V) | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | 30 | 208 | S-PQFP-G208 | 148 | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | 152 | 4 DEDICATED INPUTS, 148 I/O | LOADABLE PLD | - | - | - | - | REGISTERED | - | 672 | 4 | - | - | 4.07mm | 28mm | 28mm | Non-RoHS Compliant | - | ||
![]() 5CGXFC7D6F31C7NES Altera | In Stock | - | Datasheet | - | FBGA | - | 896 | 800MHz | 480 | - | - | 2013 | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.13V | - | - | - | - | - | - | 962kB | 962kB | - | - | 3.125 Gbps | - | - | - | - | 149500 | - | 56480 | 7 | - | 9 | - | - | 480 | - | - | - | - | RoHS Compliant | - | ||
![]() EP4SE530F43C4NES Altera | In Stock | - | Datasheet | Surface Mount | FCBGA | - | - | - | 1120 | - | - | 2008 | e1 | yes | - | 1760 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | 40 | 1760 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 3.3MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | RoHS Compliant | - | ||
![]() 5SGXAF40NAC ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEA7N3F45C2ES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2S60F1020C4ES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEA7N2F45C2NES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEA7K2F40C2ES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEB6R2F43C3ES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEA7N2F40C2ES ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |