- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Current-Collector (Ic) (Max) | Distributed RAM | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Efficiency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Current - Output (Max) | Load Capacitance | Operating Mode | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Power - Max | Current - Test | Voltage - Output | Data Rate | Lumens/Watt @ Current - Test | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Current - Max | Number of Logic Elements/Cells | Product Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Total RAM Bits | Voltage - Collector Emitter Breakdown (Max) | Number of LABs/CLBs | Form | Wavelength | Output Connector | Frequency - Transition | Number of Transceivers | Absolute Pull Range (APR) | Number of CLBs | Number of Logic Cells | Features | Product Category | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AX048E4F29E3SG ALTERA | 574 |
| - | Surface Mount | 4-SMD, No Lead | YES | 780-FBGA (29x29) | 780 | - | Intel / Altera | - | - | - | - | 1 | INTEL CORP | - | Intel | 10AX048E4F29E3SG | - | Suntsu Electronics, Inc. | - | Yes | - | SMD/SMT | 360 | 22948.75 LAB | 480000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 967644 | Active | Active | NOT SPECIFIED | 1.89 | Details | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | - | Arria 10 FPGA | - | -30°C ~ 85°C | Tray | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Active | - | - | MHz Crystal | - | - | - | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 37.4 MHz | ±50ppm | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | - | 40 Ohms | - | 0.9 V | OTHER | - | - | 13pF | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 480000 | FPGA - Field Programmable Gate Array | - | - | - | - | 5664768 | - | 183590 | - | - | - | - | - | - | - | 480000 | - | FPGA - Field Programmable Gate Array | 0.031 (0.80mm) | 29 mm | 29 mm | - | ||
![]() 10AX027E2F27I2LG ALTERA | 530 |
| - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | Intel / Altera | - | - | - | - | 40 | - | - | Intel | - | - | YAGEO | - | Yes | - | SMD/SMT | 240 | 12702.5 LAB | 270000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 965395 | - | Active | - | - | Details | - | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | - | - | Arria 10 FPGA | - | -55°C ~ 155°C | Tray | RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | Active | 2 | ±50ppm/°C | - | 200 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.98 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270000 | FPGA - Field Programmable Gate Array | - | - | - | - | 17870848 | - | 101620 | - | - | - | - | - | - | - | - | Moisture Resistant | FPGA - Field Programmable Gate Array | 0.022 (0.55mm) | - | - | - | ||
![]() 10AX027H4F35I3LG ALTERA | 947 |
| - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | 10AX027H4F35I3LG | - | AUTEC POWER SYSTEMS | - | - | - | - | 384 | - | - | 100 °C | -40 °C | Case | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | Active | NOT SPECIFIED | 5.35 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | -40°C ~ 100°C (TJ) | - | DT012B (12W) | - | - | - | Active | - | - | - | - | - | - | - | ITE (Commercial) | 12 W | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | Level VI | - | - | - | 0.9 V | INDUSTRIAL | - | 800mA | - | - | - | - | - | - | IEC 320-C6 | - | - | 15V | - | - | 384 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 270000 | - | - | - | - | - | 17870848 | - | 101620 | Desktop | - | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | 270000 | - | - | - | 35 mm | 35 mm | - | ||
![]() 10AX027H4F35E3LG ALTERA | 629 |
| - | Surface Mount | 3-SMD, No Lead | YES | U4 | 1152 | - | Intel / Altera | - | 1.5 A | - | - | 24 | INTEL CORP | - | Intel | 10AX027H4F35E3LG | - | Microchip Technology | - | Yes | - | SMD/SMT | 384 | 12702.5 LAB | 270000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965404 | Active | Active | NOT SPECIFIED | 5.34 | Details | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | - | Arria 10 FPGA | - | -55°C ~ 200°C (TJ) | Tray | Military, MIL-PRF-19500/396 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | 384 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 270000 | FPGA - Field Programmable Gate Array | PNP | 40 @ 500mA, 1V | 100µA (ICBO) | 900mV @ 100mA, 1A | 17870848 | 60 V | 101620 | - | - | - | - | - | - | - | 270000 | - | FPGA - Field Programmable Gate Array | - | 35 mm | 35 mm | - | ||
![]() 10AX027E3F27I2LG ALTERA | 988 |
| - | Surface Mount | 672-BBGA, FCBGA | YES | 672-FBGA, FC (27x27) | 672 | - | Intel / Altera | - | - | - | - | 40 | INTEL CORP | - | Intel | 10AX027E3F27I2LG | - | PEI-Genesis | - | Yes | - | SMD/SMT | 240 | 12702.5 LAB | 270000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 973564 | Active | Active | NOT SPECIFIED | 5.35 | Details | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | - | Arria 10 FPGA | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | - | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 270000 | FPGA - Field Programmable Gate Array | - | - | - | - | 17870848 | - | 101620 | - | - | - | - | - | - | - | 270000 | - | FPGA - Field Programmable Gate Array | - | 27 mm | 27 mm | - | ||
![]() 10AX027E2F27E2LG ALTERA | 795 |
| - | Surface Mount | 672-BBGA, FCBGA | - | 672-FBGA, FC (27x27) | - | - | Intel / Altera | - | - | - | - | 40 | - | - | Intel | - | - | PEI-Genesis | - | Yes | - | SMD/SMT | 240 | 12702.5 LAB | 270000 LE | - | - | Bulk | - | - | - | - | - | - | 965554 | - | Active | - | - | Details | - | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | - | - | Arria 10 FPGA | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.98 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270000 | FPGA - Field Programmable Gate Array | - | - | - | - | 17870848 | - | 101620 | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10AX032H4F34E3SG ALTERA | 744 |
| - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | Intel / Altera | - | - | - | - | 1 | INTEL CORP | - | Intel | 10AX032H4F34E3SG | - | PEI-Genesis | - | Yes | - | SMD/SMT | 384 | 14987.5 LAB | 320000 LE | 100 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965169 | Active | Active | NOT SPECIFIED | 5.33 | Details | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | - | Arria 10 FPGA | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | - | - | - | 0.9 V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 384 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 320000 | FPGA - Field Programmable Gate Array | - | - | - | - | 21040128 | - | 119900 | - | - | - | - | - | - | - | 320000 | - | FPGA - Field Programmable Gate Array | - | 35 mm | 35 mm | - | ||
![]() 10AX027E4F29I3SG ALTERA | 710 |
| - | Surface Mount | 4-SMD, No Lead | - | 780-FBGA (29x29) | - | - | Intel / Altera | - | - | - | - | 1 | - | - | Intel | - | + 100 C | Suntsu Electronics, Inc. | - 40 C | Yes | - | SMD/SMT | 360 | 12702.5 LAB | 270000 LE | - | - | Bulk | - | - | - | - | - | - | 967158 | - | Active | - | - | Details | - | - | This product may require additional documentation to export from the United States. | 0.98 V | 0.87 V | - | - | Arria 10 FPGA | - | -40°C ~ 85°C | Tray | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | Active | - | - | MHz Crystal | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.98 V | - | - | - | - | - | 27 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | 8pF | Fundamental | - | - | ±25ppm | - | - | - | - | - | 17.4 Gb/s | - | - | - | - | - | - | 270000 | FPGA - Field Programmable Gate Array | - | - | - | - | 17870848 | - | 101620 | - | - | - | - | 12 Transceiver | - | - | - | - | FPGA - Field Programmable Gate Array | 0.018 (0.45mm) | - | - | - | ||
![]() 10AX022E4F27I3LG ALTERA | 873 |
| - | Surface Mount | 1108 (2720 Metric) | - | 1108 | - | - | Intel / Altera | - | - | - | - | 40 | - | - | Intel | - | - | OSRAM Opto (ams OSRAM) | - | Yes | - | SMD/SMT | 240 | 10041.25 LAB | 220000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 965325 | - | Last Time Buy | - | - | Details | - | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | - | - | Arria 10 FPGA | - | -40°C ~ 100°C (TJ) | Tray | SYNIOS® P2720 | 0.108 L x 0.079 W (2.75mm x 2.00mm) | - | - | Active | - | - | - | - | - | - | Red | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.98 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V | 120° | - | - | - | - | 350mA | - | - | - | - | - | - | - | 500mA | 220000 | FPGA - Field Programmable Gate Array | - | - | - | - | 13752320 | - | 80330 | - | 618nm (612nm ~ 624nm) | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | 0.028 (0.70mm) | - | - | - | ||
![]() 10AX022E3F27I1HG ALTERA | 995 |
| - | Surface Mount | 672-BBGA | - | 672-FBGA (27x27) | - | - | Intel / Altera | - | - | - | - | 40 | INTEL CORP | - | Intel | 10AX022E3F27I1HG | + 100 C | Glenair | - 40 C | Yes | - | SMD/SMT | 240 | 10041.25 LAB | 220000 LE | - | - | Retail Package | - | - | - | - | - | - | 973558 | Active | Active | - | 5.57 | Details | Yes | - | - | 930 mV | 870 mV | - | - | Arria 10 FPGA | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.93 V | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220000 | FPGA - Field Programmable Gate Array | - | - | - | - | 13752320 | - | 80330 | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10AX022C3U19E2SG ALTERA | 662 |
| - | Surface Mount | 484-BBGA, FCBGA | - | 484-FCBGA (19x19) | - | - | Intel / Altera | - | - | - | - | 84 | - | - | Intel | - | - | KYOCERA AVX | - | Yes | - | SMD/SMT | 240 | 10041.25 LAB | 220000 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 967057 | - | Active | - | - | Details | - | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | - | - | Arria 10 FPGA | 0.423288 oz | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220000 | FPGA - Field Programmable Gate Array | - | - | - | - | 13752320 | - | 80330 | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10AX016E3F27I2SG ALTERA | 821 |
| - | Surface Mount | 672-BBGA | YES | 672-FBGA (27x27) | 672 | - | Intel / Altera | - | - | - | 8800 kbit | 40 | INTEL CORP | - | Intel | 10AX016E3F27I2SG | + 100 C | PEI-Genesis | - 40 C | Yes | - | SMD/SMT | 240 | 7688.75 LAB | 160000 LE | 100 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 965082 | Active | Active | NOT SPECIFIED | 1.87 | Details | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | - | Arria 10 FPGA | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | 0.9 V, 0.95 V | - | - | 0.9 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 160000 | FPGA - Field Programmable Gate Array | - | - | - | - | 10086400 | - | 61510 | - | - | - | - | 12 Transceiver | - | - | 160000 | - | FPGA - Field Programmable Gate Array | - | 27 mm | 27 mm | - | ||
![]() 10M50DAF484I7P ALTERA | 2578 |
| - | Surface Mount | 484-BGA | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | 360 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | - | 1677312 | - | 3125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10CX150YU484E5G ALTERA | 2447 |
| - | Surface Mount | 484-BBGA, FCBGA | - | 484-UBGA (19x19) | - | - | Intel / Altera | - | - | - | - | 84 | - | - | Intel | - | + 100 C | EPCOS - TDK Electronics | 0 C | Yes | - | SMD/SMT | 188 | 2318 LAB | 150000 LE | - | - | Bulk | - | - | - | - | - | - | 968809 | - | Obsolete | - | - | Details | - | - | - | 0.93 V | 0.87 V | - | 10652 kB | Cyclone | 0.580821 oz | 0°C ~ 100°C (TJ) | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | - | - | - | - | 150000 | FPGA - Field Programmable Gate Array | - | - | - | - | 10907648 | - | 54770 | - | - | - | - | 12 Transceiver | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10CX150YU484E6G ALTERA | 2462 |
| - | Surface Mount | 484-BBGA, FCBGA | - | 484-UBGA (19x19) | - | - | Intel / Altera | - | - | - | - | 84 | - | - | Intel | - | - | Glenair | - | Yes | - | - | 188 | - | 150000 LE | - | - | Retail Package | - | - | - | - | - | - | 967121 | - | Active | - | - | Details | - | - | - | - | - | - | - | Cyclone | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150000 | FPGA - Field Programmable Gate Array | - | - | - | - | 10907648 | - | 54770 | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10CX085YU484I6G ALTERA | 2675 | - | - | - | UBGA-484 | YES | - | 484 | - | Intel / Altera | - | - | 6473 kbit | 653 kbit | 84 | INTEL CORP | - | Intel | 10CX085YU484I6G | + 100 C | Glenair | - 40 C | Yes | - | SMD/SMT | 188 I/O | 10625 LAB | 85000 LE | 100 °C | -40 °C | Retail Package | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 978969 | Active | Active | NOT SPECIFIED | 5.8 | Details | Yes | FPGA - Field Programmable Gate Array Intel Cyclone 10 GX | - | 0.9 V | 0.9 V | 0.9 V | 6473 kbit | Cyclone | 0.452847 oz | - | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | BOTTOM | BALL | NOT SPECIFIED | - | compliant | - | - | - | S-PBGA-B484 | - | - | - | - | - | - | 0.9 V | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 Gb/s | - | - | 31000 CLBS | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | - | - | - | - | 6 Transceiver | - | 31000 | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | ||
![]() 10M40DCF484I7G ALTERA | 2133 |
| - | Surface Mount | 4-SMD, No Lead | - | 484-FBGA (23x23) | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | 360 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 35.2512 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 | - | - | - | - | - | 1290240 | - | 2500 | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 10CL080YU484C6G ALTERA | 2787 |
| - | Surface Mount | 484-FBGA | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 289 | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81264 | - | - | - | - | - | 2810880 | - | 5079 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10M40DCF672C7G ALTERA | 2010 |
| - | Surface Mount | 672-BGA | YES | 672-FBGA (27x27) | 672 | - | - | 416 MHz | - | - | - | - | INTEL CORP | - | Intel Corporation | 10M40DCF672C7G | - | KEMET | - | - | 3 | - | 500 | - | - | 85 °C | - | Box | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Active | Active | NOT SPECIFIED | 5.26 | - | Yes | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | - | 0°C ~ 85°C (TJ) | - | * | - | - | e1 | Active | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | OPERATES AT 2.5V NOMINAL VCC | - | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B672 | - | - | - | 500 | Not Qualified | - | - | - | - | 1.2 V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | 2500 CLBS | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 40000 | - | - | - | - | - | 1290240 | - | 2500 | - | - | - | - | - | - | 2500 | 40000 | - | - | - | 27 mm | 27 mm | - | ||
![]() 10M25DCF484C8G ALTERA | 3483 | - | - | Surface Mount | 0402 (1005 Metric) | YES | 0402 | 484 | RS73F1ERT | - | 402 MHz | - | - | - | - | INTEL CORP | - | Intel Corporation | 10M25DCF484C8G | - | KOA Speer Electronics, Inc. | - | - | 3 | - | 360 | - | - | 85 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | Active | Active | NOT SPECIFIED | 1.56 | - | Yes | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e1 | Active | 2 | ±25ppm/°C | - | 5.11 kOhms | Tin/Silver/Copper (Sn/Ag/Cu) | Thick Film | - | - | 0.125W, 1/8W | OPERATES AT 2.5V NOMINAL VCC | - | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B484 | - | - | - | 360 | Not Qualified | - | - | - | - | 1.2 V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 | 1563 CLBS | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 25000 | - | - | - | - | - | 691200 | - | 1563 | - | - | - | - | - | - | 1563 | 25000 | Automotive AEC-Q200 | - | 0.016 (0.40mm) | 23 mm | 23 mm | AEC-Q200 |