- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Clock Frequency-Max | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | EEPROM Size | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Core Type | Flash Size | Product Category | Data SRAM Bytes | FPGA Gates | Program SRAM Bytes | FPGA Core Cells | FPGA SRAM | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4CE75F23I8LN ALTERA | 2350 |
| - | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | Active | -- | - | - | - | - | - | - | - | - | 0.97 V ~ 1.03 V | - | - | - | - | - | - | EP4CE75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75408 | - | - | 2810880 | - | 4713 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE115F23C8N ALTERA | 2901 | - | - | - | Surface Mount | 484-BGA | YES | - | 484-FBGA (23x23) | 484 | - | 472.5 MHz | - | - | INTEL CORP | -- | Intel Corporation | EP4CE115F23C8N | - | - | - | - | 3 | - | 280 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | Active | - | 40 | 1.56 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | e1 | - | Active | -- | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | 260 | 1 mm | compliant | - | EP4CE115 | - | S-PBGA-B484 | 283 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | 283 | 7155 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 114480 | - | - | 3981312 | - | 7155 | - | - | - | 7155 | 114480 | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() EP4CE40F29C7N ALTERA | 2765 | - | - | - | Surface Mount | 780-BGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | - | Active | -- | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | EP4CE40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39600 | - | - | 1161216 | - | 2475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2C20F256C8N ALTERA | 4000 | - | - | - | Surface Mount | 256-LBGA | YES | - | 256-FBGA (17x17) | 256 | - | 402.5 MHz | - | - | ALTERA CORP | -- | Altera Corporation | EP2C20F256C8N | - | - | - | - | 3 | - | 152 | - | - | 85 °C | - | PLASTIC/EPOXY | LBGA | LEAD FREE, FBGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Transferred | BGA | 40 | 3.55 | - | Yes | IC CYCLONE II FPGA | 1.25 V | 1.15 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® II | e1 | Yes | Active | -- | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 260 | 1 mm | unknown | - | EP2C20 | 256 | S-PBGA-B256 | 136 | Not Qualified | - | 1.2,1.5/3.3,3.3 V | OTHER | - | - | - | - | - | - | - | - | 152 | 1172 CLBS | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 18752 | - | - | 239616 | - | 1172 | - | - | - | 1172 | 18752 | - | - | - | - | - | - | - | - | 17 mm | 17 mm | ||
![]() EP3C40F780C8N ALTERA | 2812 |
| - | - | Surface Mount | 780-BGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | -- | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | EP3C40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39600 | - | - | 1161216 | - | 2475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5AGZME5H2F35I3L ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | 5AGZME5H2F35I3L | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | - | End Of Life | - | - | 5.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC20K400FC672AG ALTERA | 501 | - | - | - | Surface Mount | 672-BBGA | - | - | 672-FBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX® HardCopy® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16640 | - | - | 212992 | 400000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5AGXFB1H4F35I5G ALTERA | 733 |
| - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | 1152-FBGA (35x35) | 1152 | - | - | - | - | INTEL CORP | - | Intel Corporation | 5AGXFB1H4F35I5G | - | - | - | - | - | - | 544 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | - | 5.69 | Compliant | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | - | Arria V GX | - | - | Active | - | - | - | 100 °C | -40 °C | - | - | - | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | - | 1 mm | compliant | - | - | - | S-PBGA-B1152 | 704 | - | - | - | INDUSTRIAL | - | - | 2.1 MB | - | - | - | - | - | 704 | 11321 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 300000 | - | - | 17358848 | - | 14151 | 14151 | - | - | 11321 | 300000 | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() 5ASXBB5D4F40C6N ALTERA | In Stock | - | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | Intel Corporation | 5ASXBB5D4F40C6N | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | - | Obsolete | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXBB5 | - | S-PBGA-B1517 | 540 | - | - | - | COMMERCIAL EXTENDED | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 5ASXFB3G4F35C6N ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | - | - | - | - | INTEL CORP | - | Intel Corporation | 5ASXFB3G4F35C6N | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | - | Obsolete | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXFB3 | - | S-PBGA-B1152 | 540 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() 5CSEBA4U23I7LN ALTERA | 2629 |
| - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | 5CSEBA4U23I7LN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5CSEBA5U19I7LN ALTERA | 2982 |
| - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | 5CSEBA5U19I7LN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.8 | - | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ASXFB5H4F40C6N ALTERA | In Stock | - | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | Intel Corporation | 5ASXFB5H4F40C6N | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | - | Obsolete | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXFB5 | - | S-PBGA-B1517 | 540 | - | - | - | COMMERCIAL EXTENDED | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 5ASXMB3G4F40C6N ALTERA | In Stock | - | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | Intel Corporation | 5ASXMB3G4F40C6N | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | - | Obsolete | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | 5ASXMB3 | - | S-PBGA-B1517 | 540 | - | - | - | COMMERCIAL EXTENDED | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() 1SG085HN3F43E2LG ALTERA | 649 |
| - | - | - | FBGA-1760 | - | - | - | - | Intel / Altera | - | - | 12 | - | - | Intel | - | 1 GHz | + 100 C | 0 C | Yes | - | SMD/SMT | 688 I/O | 28496 LAB | 841000 LE | - | - | - | - | - | - | - | - | 983389 | - | - | - | - | Details | - | - | 850 mV | 850 mV | - | - | Stratix | - | Tray | 1SG085HN | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 mV | - | - | - | - | - | - | - | - | 28.3 Gb/s | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | 48 Transceiver | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | ||
![]() 10AX115R4F40E3SG ALTERA | 610 |
| - | Surface Mount | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | Intel Corporation | 10AX115R4F40E3SG | - | - | - | - | - | - | 342 | - | - | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Active | - | NOT SPECIFIED | 5.39 | Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | 0°C ~ 100°C (TJ) | - | Arria 10 GX | - | - | Active | - | - | - | 100 °C | 0 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B1517 | 342 | Not Qualified | - | 0.9 V | OTHER | - | - | 8.2 MB | - | - | - | - | - | 342 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 1150000 | - | - | 68857856 | - | 427200 | 427200 | - | - | - | 1150000 | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() EPXA10F1020C1ES ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 1020-BBGA | - | 1020 | 1020-FBGA (33x33) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 85°C | Tray | Excalibur™ | - | - | Obsolete | - | - | - | 85 °C | 0 °C | - | - | - | - | 1.8V | - | - | - | - | - | 266 MHz | - | - | - | - | - | 1.8 V | - | - | EBI/EMI, UART/USART | 266MHz | - | - | - | - | - | - | - | - | - | - | 38400 | - | -- | - | - | - | 38400 | - | - | - | - | 32-Bit ARM9 | - | - | 128K | 1M | 256K | 38400 | -- | - | - | ||
![]() EP2AGX45DF29I5G ALTERA | 509 |
| - | - | - | FBGA-780 | - | - | - | - | Intel / Altera | - | - | 36 | - | - | Intel | - | - | + 100 C | - 40 C | - | - | SMD/SMT | 364 I/O | 1805 LAB | 42959 LE | - | - | - | - | - | - | - | - | 999G94 | - | - | - | - | Details | - | - | - | - | - | 3435 kbit | Arria | - | Tray | Arria II GX | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Gb/s | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | 8 Transceiver | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | ||
![]() 1SG166HN1F43E1VG ALTERA | 953 |
| - | - | - | FBGA-1760 | - | - | - | - | Intel / Altera | - | - | 12 | - | - | Intel | - | 1 GHz | + 100 C | 0 C | Yes | - | SMD/SMT | 688 I/O | 207500 LAB | 1660000 LE | - | - | - | - | - | - | - | - | 986245 | - | - | - | - | Details | - | - | 850 mV | 850 mV | - | - | Stratix | - | Tray | Stratix 10 GX | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 mV | - | - | - | - | - | - | - | - | 28.3 Gb/s | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | 48 Transceiver | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | ||
![]() EP4SGX110HF35C2G ALTERA | 870 |
| - | - | - | FBGA-1152 | - | - | - | - | Intel / Altera | - | 8244 kbit | 24 | - | - | Intel | - | - | + 85 C | 0 C | - | - | SMD/SMT | 480 I/O | 4224 LAB | 105600 LE | - | - | - | - | - | - | - | - | 999GCN | - | - | - | - | Details | - | - | 950 mV | 950 mV | - | - | Stratix | - | Tray | Stratix IV GX | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | 8.5 Gb/s | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | 24 Transceiver | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - |