- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Part Status
- Number of LABs/CLBs
- Operating Temperature
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Part Status | ECCN Code | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEA9N2F45C2N ALTERA | 1 | - | - | Surface Mount | 1932-BBGA, FCBGA | - | 1932-FBGA, FC (45x45) | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | 5SGXEA9 | - | - | - | - | - | - | - | - | - | 840000 | 64210944 | 317000 | - | - | - | - | ||
![]() 5SGXEA7N1F40I2 ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | 5SGXEA7 | - | - | - | - | - | - | - | - | - | 622000 | 59939840 | 234720 | - | - | - | - | ||
![]() 5SGSED8N2F45I3LN ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGSED8N2F45I3LN | 840 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | Stratix® V GS | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGSED8 | S-PBGA-B1932 | 840 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 840 | 26240 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 695000 | 60968960 | 262400 | 26240 | 695000 | 45 mm | 45 mm | ||
![]() 5SGXEA5H1F35I2N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA5H1F35I2N | 552 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.93 V | 0.87 V | 0.9 V | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA5 | S-PBGA-B1152 | 552 | Not Qualified | 0.9,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 552 | 18500 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 53105664 | 185000 | 18500 | 490000 | 35 mm | 35 mm | ||
![]() 5SGSMD5K2F40I3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGSMD5K2F40I3N | 696 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | Stratix® V GS | Active | 3A001.A.7.A | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGSMD5 | S-PBGA-B1517 | 696 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 696 | 17260 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 457000 | 46769152 | 172600 | 17260 | 457000 | 40 mm | 40 mm | ||
![]() 5SGXEA4K2F40I2LN ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXEA4 | - | - | - | - | - | - | - | - | - | 420000 | 43983872 | 158500 | - | - | - | - | ||
![]() 5SGXEA7K3F35C2LN ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA7K3F35C2LN | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA7 | S-PBGA-B1152 | 432 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | 432 | 23472 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 59939840 | 234720 | 23472 | 622000 | 35 mm | 35 mm | ||
![]() 5SGXEA5K2F35C2LN ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA5K2F35C2LN | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 5.28 | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA5 | S-PBGA-B1152 | 432 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | 432 | 18500 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 53105664 | 185000 | 18500 | 490000 | 35 mm | 35 mm | ||
![]() 5SGXEA7N3F40C2N ALTERA | 218 | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | 5SGXEA7 | - | - | - | - | - | - | - | - | - | 622000 | 59939840 | 234720 | - | - | - | - | ||
![]() 5SGXMA3K2F35I2LN ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXMA3K2F35I2LN | 432 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 5.27 | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXMA3 | S-PBGA-B1152 | 432 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 432 | 12830 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 23704576 | 128300 | 12830 | 340000 | 35 mm | 35 mm | ||
![]() 5SGXEA5K3F35C3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | 432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXEA5 | - | - | - | - | - | - | - | - | - | 490000 | 53105664 | 185000 | - | - | - | - | ||
![]() 5SGXMA7K3F35C3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | 432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXMA7 | - | - | - | - | - | - | - | - | - | 622000 | 59939840 | 234720 | - | - | - | - | ||
![]() 5SGXEA7N3F45C4N ALTERA | 241 | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGXEA7N3F45C4N | 840 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA7 | S-PBGA-B1932 | 840 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | 840 | 23472 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 59939840 | 234720 | 23472 | 622000 | 45 mm | 45 mm | ||
![]() 5SGXEA4K3F40C3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGXEA4K3F40C3N | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | 5.27 | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA4 | S-PBGA-B1517 | 696 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | 696 | 15850 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 43983872 | 158500 | 15850 | 420000 | 40 mm | 40 mm | ||
![]() 5SGXMA5N2F40C1N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | 5SGXMA5 | - | - | - | - | - | - | - | - | - | 490000 | 53105664 | 185000 | - | - | - | - | ||
![]() 5SGSMD3E2H29I2L ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | 780-HBGA (33x33) | 780 | INTEL CORP | Intel Corporation | 5SGSMD3E2H29I2L | 360 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | Stratix® V GS | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGSMD3 | S-PBGA-B780 | 360 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 360 | 8900 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 236000 | 16937984 | 89000 | 8900 | 236000 | 33 mm | 33 mm | ||
![]() 5SGXMA5N1F40C2LN ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXMA5 | - | - | - | - | - | - | - | - | - | 490000 | 53105664 | 185000 | - | - | - | - | ||
![]() 5SGXMA4K3F40C3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | 5SGXMA4 | - | - | - | - | - | - | - | - | - | 420000 | 43983872 | 158500 | - | - | - | - | ||
![]() 5SGXEA3K3F35I3LN ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA3K3F35I3LN | 432 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 5.29 | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | 1 mm | compliant | 5SGXEA3 | S-PBGA-B1152 | 432 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | 432 | 12830 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 23704576 | 128300 | 12830 | 340000 | 35 mm | 35 mm | ||
![]() 5SGXMA3K1F40I2N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | Active | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | 5SGXMA3 | - | - | - | - | - | - | - | - | - | 340000 | 23704576 | 128300 | - | - | - | - |