- Series
- Package / Case
- Number of I/Os
- Number of Logic Elements/Cells
- Part Status
- Supplier Device Package
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitive | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Number of CLBs | Number of Logic Cells | Number of GPIO | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP1S30F780C6GA ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | 597 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® | - | Obsolete | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32470 | - | 3317184 | - | - | 3247 | - | - | - | - | - | - | - | - | - | ||
![]() EP1S80F1508I6 ALTERA | In Stock | - | - | Surface Mount | 1508-BBGA, FCBGA | - | - | 1508-FBGA (30x30) | - | - | - | - | - | - | - | - | 1203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® | - | Obsolete | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79040 | - | 7427520 | - | - | 7904 | - | - | - | - | - | - | - | - | - | ||
![]() EP1S25F672C7DM ALTERA | In Stock | - | - | Surface Mount | 672-BBGA | - | - | 672-FBGA (27x27) | - | - | - | - | - | - | - | - | 473 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® | - | Obsolete | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25660 | - | 1944576 | - | - | 2566 | - | - | - | - | - | - | - | - | - | ||
![]() EPF10K250EGC599-2 ALTERA | In Stock | - | - | Surface Mount | 599-BPGA | - | - | 599-PGA (62.5x62.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | FLEX-10KE® | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K60EQI208-2 ALTERA | In Stock | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | - | - | - | - | - | - | 148 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KE® | - | Obsolete | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2560 | - | 32768 | 162000 | - | 2560 | - | - | - | - | - | - | - | - | - | ||
![]() 1SD21BPT2F53E2VG ALTERA | 838 |
| - | - | - | - | - | - | - | Intel / Altera | 10 | - | Intel | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Stratix | - | Tray | 1SD21BPT | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | ||
![]() 1SD21BPT1F53E2VG ALTERA | In Stock | - | - | - | - | - | - | - | - | Intel / Altera | 10 | - | Intel | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Stratix | - | Tray | 1SD21BPT | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | ||
![]() EP4CGX150DF31C7 ALTERA | 940 |
| - | Surface Mount | 896-BGA | - | 896 | 896-FBGA (31x31) | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV GX | - | Active | - | 85 °C | 0 °C | - | - | - | 1.16 V ~ 1.24 V | - | - | - | - | - | EP4CGX150 | - | - | - | 1.2 V | - | - | 1.24 V | 1.16 V | 810 kB | 810 kB | 3.125 Gbps | - | - | - | - | 149760 | - | 6635520 | - | 200 MHz | 9360 | 9360 | 7 | 8 | - | - | 475 | - | - | - | ||
![]() 5CEBA2F17A7N ALTERA | 34 |
| - | Surface Mount | 256-LBGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® V E | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CEBA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | - | 2002944 | - | - | 9434 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGXBC3B6U19C7N ALTERA | 2142 |
| - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGXBC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31500 | - | 1381376 | - | - | 11900 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGXFC3B6F23C6N ALTERA | 2277 |
| - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGXFC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31500 | - | 1381376 | - | - | 11900 | - | - | - | - | - | - | - | - | - | ||
![]() 5CEFA5U19A7N ALTERA | 2453 |
| - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | 224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® V E | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CEFA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77000 | - | 5001216 | - | - | 29080 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGXFC7B7M15C8N ALTERA | 2770 |
| - | Surface Mount | 484-LFBGA | - | - | 484-MBGA (15x15) | - | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGXFC7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 149500 | - | 7880704 | - | - | 56480 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGTFD5C5M13I7N ALTERA | 2691 |
| - | Surface Mount | 383-FBGA | - | - | 383-MBGA (13x13) | - | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® V GT | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGTFD5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77000 | - | 5001216 | - | - | 29080 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGXFC4C6U19A7N ALTERA | 2709 |
| - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | 224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGXFC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | 2862080 | - | - | 18868 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGTFD9E5F31C7N ALTERA | 551 |
| - | Surface Mount | 896-BGA | - | - | 896-FBGA (31x31) | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® V GT | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CGTFD9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 301000 | - | 14251008 | - | - | 113560 | - | - | - | - | - | - | - | - | - | ||
![]() 5CEFA7M15C8N ALTERA | 2585 |
| - | Surface Mount | 484-LFBGA | - | - | 484-MBGA (15x15) | - | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® V E | - | Active | - | - | - | - | - | - | 1.07 V ~ 1.13 V | - | - | - | - | - | 5CEFA7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 149500 | - | 7880704 | - | - | 56480 | - | - | - | - | - | - | - | - | - | ||
![]() 5CGXFC7D6F27I7 ALTERA | 815 |
| - | Surface Mount | 672-BGA | YES | - | 672-FBGA (27x27) | 672 | - | - | INTEL CORP | Intel Corporation | 5CGXFC7D6F27I7 | - | - | 336 | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | NOT SPECIFIED | 5.57 | - | No | 1.13 V | 1.07 V | 1.1 V | - | -40°C ~ 100°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | 8542.39.00.01 | - | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5CGXFC7 | S-PBGA-B672 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | 149500 | - | 7880704 | - | - | 56480 | - | - | - | - | - | - | - | 27 mm | 27 mm | ||
![]() 5CGXFC9E6F35I7N ALTERA | 855 | - | - | Surface Mount | 1152-BGA | YES | - | 1152-FBGA (35x35) | 1152 | - | - | INTEL CORP | Intel Corporation | 5CGXFC9E6F35I7N | - | - | 560 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | - | 5.58 | - | Yes | 1.13 V | 1.07 V | 1.1 V | - | -40°C ~ 100°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.07 V ~ 1.13 V | BOTTOM | BALL | - | 1 mm | compliant | 5CGXFC9 | S-PBGA-B1152 | 560 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | - | - | - | 560 | 11356 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 301000 | - | 14251008 | - | - | 113560 | - | - | - | 11356 | 301000 | - | - | 35 mm | 35 mm | ||
![]() 5AGXBB1D6F31C6N ALTERA | In Stock | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | - | - | INTEL CORP | Intel Corporation | 5AGXBB1D6F31C6N | - | 3 | 384 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXBB1 | S-PBGA-B896 | 384 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | 384 | 11321 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 300000 | - | 17358848 | - | - | 14151 | - | - | - | 11321 | 300000 | - | - | 31 mm | 31 mm |