- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of GPIO | Flash Size | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEA9N3F45I4N ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGXEA9N3F45I4N | - | 840 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA9 | S-PBGA-B1932 | 840 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 840 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | - | - | - | - | 31700 | 840000 | - | - | 45 mm | 45 mm | - | ||
![]() 5SGSMD6N3F45I3N ALTERA | 24 | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932 | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGSMD6N3F45I3N | - | 840 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1932 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.26 | Compliant | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GS | - | Active | - | - | 100 °C | -40 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGSMD6 | S-PBGA-B1932 | 840 | Not Qualified | 880 mV | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | 6.5 MB | - | - | - | 14.1 Gbps | - | 840 | 22000 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 583000 | 54553600 | 220000 | 220000 | 3 | 48 | - | 22000 | 583000 | 840 | - | 45 mm | 45 mm | Lead Free | ||
![]() 5SGSMD5K2F40C2N ALTERA | 1260 | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGSMD5K2F40C2N | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GS | - | Active | 3A001.A.7.A | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGSMD5 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 696 | 17260 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 457000 | 46769152 | 172600 | - | - | - | - | 17260 | 457000 | - | - | 40 mm | 40 mm | - | ||
![]() 5SGXEA5K3F40C2LN ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGXEA5K3F40C2LN | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA5 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 696 | 18500 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 53105664 | 185000 | - | - | - | - | 18500 | 490000 | - | - | 40 mm | 40 mm | - | ||
![]() 5ASXFB5G4F35C5N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5ASXFB5G4F35C5N | - | MCU - 208, FPGA - 385 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5ASXFB5 | S-PBGA-B1152 | 540 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | 35 mm | 35 mm | - | ||
![]() 5SGSMD3H3F35C2N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGSMD3H3F35C2N | 4 | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 30 | 5.29 | - | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GS | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | 5SGSMD3 | S-PBGA-B1152 | 432 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 432 | 8900 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 236000 | 16937984 | 89000 | - | - | - | - | 8900 | 236000 | - | - | 35 mm | 35 mm | - | ||
![]() 5SGSED8K2F40I3L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGSED8K2F40I3L | - | 696 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GS | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGSED8 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 696 | 26240 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 695000 | 60968960 | 262400 | - | - | - | - | 26240 | 695000 | - | - | 40 mm | 40 mm | - | ||
![]() 5SGXEABN2F45I2L ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGXEABN2F45I2L | - | 840 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEAB | S-PBGA-B1932 | 840 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 840 | 35920 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 65561600 | 359200 | - | - | - | - | 35920 | 952000 | - | - | 45 mm | 45 mm | - | ||
![]() 5AGZME5K3F40I4N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | INTEL CORP | Intel Corporation | 5AGZME5K3F40I4N | - | 674 | - | - | - | - | , | - | - | - | End Of Life | - | 5.56 | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria V GZ | - | Active | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | compliant | 5AGZME5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 400000 | 34322432 | 18870 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SGXEA9N2F45C2L ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGXEA9N2F45C2L | - | 840 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA9 | S-PBGA-B1932 | 840 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 840 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | - | - | - | - | 31700 | 840000 | - | - | 45 mm | 45 mm | - | ||
![]() 5SGXEBBR1H43I2N ALTERA | In Stock | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 1760-HBGA (45x45) | 1760 | INTEL CORP | Intel Corporation | 5SGXEBBR1H43I2N | - | 600 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1760,42X42,40 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.3 | - | Yes | 0.93 V | 0.87 V | 0.9 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEBB | S-PBGA-B1760 | 600 | Not Qualified | - | 0.9,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 600 | 35920 CLBS | 4 mm | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 65561600 | 359200 | - | - | - | - | 35920 | 952000 | - | - | 45 mm | 45 mm | - | ||
![]() 5SGXEA9N2F45I2L ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | 1932 | INTEL CORP | Intel Corporation | 5SGXEA9N2F45I2L | - | 840 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA9 | S-PBGA-B1932 | 840 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 840 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | - | - | - | - | 31700 | 840000 | - | - | 45 mm | 45 mm | - | ||
![]() 5AGZME3E3H29C4N ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 780-HBGA (33x33) | 780 | INTEL CORP | Intel Corporation | 5AGZME3E3H29C4N | - | 342 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.56 | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GZ | - | Active | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5AGZME3 | S-PBGA-B780 | 414 | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 414 | 13584 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 360000 | 23946240 | 16980 | - | - | - | - | 13584 | 360000 | - | - | 33 mm | 33 mm | - | ||
![]() 5CGXFC7B6M15C6N ALTERA | 2263 |
| - | Surface Mount | 484-LFBGA | YES | - | 484-MBGA (15x15) | 484 | INTEL CORP | Intel Corporation | 5CGXFC7B6M15C6N | - | 240 | 85 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA484,28X28,20 | BGA484,28X28,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | 5.58 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Cyclone® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.07 V ~ 1.13 V | BOTTOM | BALL | - | 0.5 mm | compliant | 5CGXFC7 | S-PBGA-B484 | 240 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 240 | 5648 CLBS | 1.25 mm | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | 56480 | - | - | - | - | 5648 | 149500 | - | - | 15 mm | 15 mm | - | ||
![]() 5SGSMD3E1H29C1N ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 780-HBGA (33x33) | 780 | INTEL CORP | Intel Corporation | 5SGSMD3E1H29C1N | - | 360 | 85 °C | - | PLASTIC/EPOXY | BGA | HBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GS | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGSMD3 | S-PBGA-B780 | 360 | Not Qualified | - | 0.9,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 360 | 8900 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 236000 | 16937984 | 89000 | - | - | - | - | 8900 | 236000 | - | - | 33 mm | 33 mm | - | ||
![]() 5SGXEA7K2F35I2N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA7K2F35I2N | - | 432 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | Yes | 0.93 V | 0.87 V | 0.9 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA7 | S-PBGA-B1152 | 432 | Not Qualified | - | 0.9,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 432 | 23472 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 59939840 | 234720 | - | - | - | - | 23472 | 622000 | - | - | 35 mm | 35 mm | - | ||
![]() 5SGSED6K3F40C2L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGSED6K3F40C2L | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.3 | - | No | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GS | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGSED6 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 696 | 22000 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 583000 | 54553600 | 220000 | - | - | - | - | 22000 | 583000 | - | - | 40 mm | 40 mm | - | ||
![]() 5SGXMA7N2F40I3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGXMA7N2F40I3N | - | 600 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.25 | Compliant | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | 3A001.A.7.A | - | 100 °C | -40 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA7 | S-PBGA-B1517 | 600 | Not Qualified | 880 mV | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | 7.1 MB | - | - | - | 14.1 Gbps | - | 600 | 23472 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 59939840 | 234720 | 234720 | 3 | 48 | - | 23472 | 622000 | 600 | - | 40 mm | 40 mm | Lead Free | ||
![]() 5AGXFA5H4F35C4N ALTERA | 100 | - | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5AGXFA5H4F35C4N | 3 | 544 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXFA5 | S-PBGA-B1152 | 544 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 544 | 7170 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 190000 | 13284352 | 8962 | - | - | - | - | 7170 | 190000 | - | - | 35 mm | 35 mm | - | ||
![]() 5AGXFB1H4F35C4N ALTERA | 593 |
| - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5AGXFB1H4F35C4N | 3 | 544 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXFB1 | S-PBGA-B1152 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 704 | 11321 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 300000 | 17358848 | 14151 | - | - | - | - | 11321 | 300000 | - | - | 35 mm | 35 mm | - |