- Series
- Package / Case
- Number of I/Os
- Number of Logic Elements/Cells
- Part Status
- Supplier Device Package
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of GPIO | Flash Size | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEB5R2F43I3L ALTERA | In Stock | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 1760-FBGA, FC (42.5x42.5) | 1760 | INTEL CORP | Intel Corporation | 5SGXEB5R2F43I3L | - | 600 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1760,42X42,40 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEB5 | S-PBGA-B1760 | 600 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 600 | 18500 CLBS | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 48927744 | 185000 | - | - | - | - | 18500 | 490000 | - | - | 42.5 mm | 42.5 mm | - | ||
![]() 5SGXEB5R3F43I3N ALTERA | In Stock | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 1760-FBGA, FC (42.5x42.5) | 1760 | INTEL CORP | Intel Corporation | 5SGXEB5R3F43I3N | - | 600 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1760 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEB5 | S-PBGA-B1760 | 600 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 600 | 18500 CLBS | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 48927744 | 185000 | - | - | - | - | 18500 | 490000 | - | - | 42.5 mm | 42.5 mm | - | ||
![]() 5SGXMB5R3F40C3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGXMB5R3F40C3N | - | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | Compliant | Yes | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | 85 °C | 0 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMB5 | S-PBGA-B1517 | 432 | Not Qualified | 880 mV | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | 5.8 MB | - | - | - | 14.1 Gbps | - | 432 | 18500 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 48927744 | 185000 | 185000 | 3 | 66 | - | 18500 | 490000 | 432 | - | 40 mm | 40 mm | Lead Free | ||
![]() 5ASTFD5G3F35I5N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5ASTFD5G3F35I5N | - | MCU - 208, FPGA - 385 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | Tray | Arria V ST | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5ASTFD5 | S-PBGA-B1152 | 385 | - | - | - | INDUSTRIAL | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 385 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | 35 mm | 35 mm | - | ||
![]() 5SGXEB5R3F40C2L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FCBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5SGXEB5R3F40C2L | - | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEB5 | S-PBGA-B1517 | 432 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 432 | 18500 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 48927744 | 185000 | - | - | - | - | 18500 | 490000 | - | - | 40 mm | 40 mm | - | ||
![]() 5AGXFB3H6F40C6N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5AGXFB3H6F40C6N | 3 | 704 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXFB3 | S-PBGA-B1517 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 704 | 13688 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | 17110 | - | - | - | - | 13688 | 362000 | - | - | 40 mm | 40 mm | - | ||
![]() 5ASXBB5D6F35C6N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5ASXBB5D6F35C6N | - | MCU - 208, FPGA - 385 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | - | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | Active | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | 5ASXBB5 | S-PBGA-B1152 | 385 | - | - | - | COMMERCIAL EXTENDED | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 385 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | 35 mm | 35 mm | - | ||
![]() 5SGXEA9K3H40C2N ALTERA | 249 | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-HBGA (45x45) | 1517 | INTEL CORP | Intel Corporation | 5SGXEA9K3H40C2N | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.28 | - | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA9 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.9,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 696 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | - | - | - | - | 31700 | 840000 | - | - | 45 mm | 45 mm | - | ||
![]() 5AGXMA3D6F31C6N ALTERA | In Stock | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | INTEL CORP | Intel Corporation | 5AGXMA3D6F31C6N | 3 | 416 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXMA3 | S-PBGA-B896 | 416 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 416 | 5890 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 156000 | 11746304 | 7362 | - | - | - | - | 5890 | 156000 | - | - | 31 mm | 31 mm | - | ||
![]() 5AGXFB3H4F40I5N ALTERA | 100 | - | - | Surface Mount | 1517-BBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5AGXFB3H4F40I5N | 3 | 704 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.28 | - | Yes | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | - | Arria V GX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXFB3 | S-PBGA-B1517 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | - | - | - | - | - | 704 | 13688 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | 17110 | - | - | - | - | 13688 | 362000 | - | - | 40 mm | 40 mm | - | ||
![]() 5SGXEA7K3F35C2N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXEA7K3F35C2N | - | 432 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.27 | - | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA7 | S-PBGA-B1152 | 432 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 432 | 23472 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 59939840 | 234720 | - | - | - | - | 23472 | 622000 | - | - | 35 mm | 35 mm | - | ||
![]() 5AGXBB3D4F40C4N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5AGXBB3D4F40C4N | 3 | 704 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXBB3 | S-PBGA-B1517 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 704 | 13688 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | 17110 | - | - | - | - | 13688 | 362000 | - | - | 40 mm | 40 mm | - | ||
![]() 5SGXEA9K2H40C2L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-HBGA (45x45) | 1517 | INTEL CORP | Intel Corporation | 5SGXEA9K2H40C2L | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA9 | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | - | 696 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | - | - | - | - | 31700 | 840000 | - | - | 45 mm | 45 mm | - | ||
![]() 5AGXFB1H4F40I5N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA | YES | - | 1517-FBGA (40x40) | 1517 | INTEL CORP | Intel Corporation | 5AGXFB1H4F40I5N | 3 | 704 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | - | Arria V GX | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXFB1 | S-PBGA-B1517 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | - | - | - | - | - | 704 | 11321 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 300000 | 17358848 | 14151 | - | - | - | - | 11321 | 300000 | - | - | 40 mm | 40 mm | - | ||
![]() 5AGXMA1D6F27C6N ALTERA | In Stock | - | - | Surface Mount | 672-BBGA, FCBGA Exposed Pad | YES | - | 672-FBGA (27x27) | 672 | INTEL CORP | Intel Corporation | 5AGXMA1D6F27C6N | 3 | 336 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXMA1 | S-PBGA-B672 | 416 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | 416 | 2831 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 75000 | 8666112 | 3537 | - | - | - | - | 2831 | 75000 | - | - | 27 mm | 27 mm | - | ||
![]() 5SGXMA4K3F35I3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | INTEL CORP | Intel Corporation | 5SGXMA4K3F35I3N | - | 432 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.26 | - | Yes | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA4 | S-PBGA-B1152 | 432 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 432 | 15850 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 43983872 | 158500 | - | - | - | - | 15850 | 420000 | - | - | 35 mm | 35 mm | - | ||
![]() 5SGXMA9K1H40C2N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | 1517-HBGA (45x45) | 1517 | INTEL CORP | Intel Corporation | 5SGXMA9K1H40C2N | - | 696 | 85 °C | - | PLASTIC/EPOXY | BGA | HBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | Compliant | Yes | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | 85 °C | 0 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA9 | S-PBGA-B1517 | 696 | Not Qualified | 930 mV | 0.9,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | 7.7 MB | - | - | - | 14.1 Gbps | - | 696 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 64210944 | 317000 | 317000 | 2 | 36 | - | 31700 | 840000 | 696 | - | 45 mm | 45 mm | Lead Free | ||
![]() 5ASXBB3D4F31C4N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | INTEL CORP | Intel Corporation | 5ASXBB3D4F31C4N | - | MCU - 208, FPGA - 250 | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | End Of Life | NOT SPECIFIED | 5.27 | - | Yes | 1.13 V | 1.07 V | 1.1 V | 0°C ~ 85°C (TJ) | Tray | Arria V SX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5ASXBB3 | S-PBGA-B896 | 250 | - | - | - | COMMERCIAL EXTENDED | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 250 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | 31 mm | 31 mm | - | ||
![]() 5SGXEABK3H40I3L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-HBGA (45x45) | 1517 | INTEL CORP | Intel Corporation | 5SGXEABK3H40I3L | - | 696 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.29 | - | No | 0.88 V | 0.82 V | 0.85 V | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEAB | S-PBGA-B1517 | 696 | Not Qualified | - | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | - | 696 | 35920 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 65561600 | 359200 | - | - | - | - | 35920 | 952000 | - | - | 45 mm | 45 mm | - | ||
![]() 5AGXMB3G4F31I5N ALTERA | 620 | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | INTEL CORP | Intel Corporation | 5AGXMB3G4F31I5N | 3 | 384 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | 1.13 V | 1.07 V | 1.1 V | -40°C ~ 100°C (TJ) | - | Arria V GX | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXMB3 | S-PBGA-B896 | 704 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | - | - | - | - | - | 704 | 13688 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | 17110 | - | - | - | - | 13688 | 362000 | - | - | 31 mm | 31 mm | - |