- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Part Status
- Number of LABs/CLBs
- Operating Temperature
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4SGX290NF45C4N ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | 920 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® IV GX | - | Active | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | EP4SGX290 | - | - | - | - | - | - | - | - | - | 291200 | 17661952 | 11648 | - | - | - | - | ||
![]() EP3SL200F1152I3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | 744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® III L | - | Active | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | EP3SL200 | - | - | - | - | - | - | - | - | - | 200000 | 10901504 | 8000 | - | - | - | - | ||
![]() EP4SGX360HF35I4N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | 564 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® IV GX | - | Active | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | EP4SGX360 | - | - | - | - | - | - | - | - | - | 353600 | 23105536 | 14144 | - | - | - | - | ||
![]() EP3SL200F1517I3N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | 717 MHz | INTEL CORP | - | Intel Corporation | EP3SL200F1517I3N | - | 976 | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.2 | Yes | 0.94 V | 0.86 V | 0.9 V | -40°C ~ 100°C (TJ) | Stratix® III L | - | Active | - | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | compliant | EP3SL200 | S-PBGA-B1517 | 976 | Not Qualified | 1.2/3.3 V | - | 976 | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 200000 | 10901504 | 8000 | - | 200000 | 40 mm | 40 mm | ||
![]() EP4SGX290NF45C4 ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932-FBGA, FC (45x45) | 1932 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX290NF45C4 | - | 920 | 85 °C | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | End Of Life | 30 | 5.22 | No | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | Stratix® IV GX | e0 | Active | - | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 220 | 1 mm | compliant | EP4SGX290 | S-PBGA-B1932 | 920 | Not Qualified | 0.9,1.2/3,1.5,2.5 V | OTHER | 920 | 116480 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | 11648 | 116480 | 291200 | 45 mm | 45 mm | ||
![]() EP4SGX290FH29C2X ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | 780-HBGA (33x33) | 780 | 800 MHz | INTEL CORP | - | Intel Corporation | EP4SGX290FH29C2X | - | 289 | 85 °C | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | 30 | 5.26 | No | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | Stratix® IV GX | e0 | Active | - | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 220 | 1 mm | compliant | EP4SGX290 | S-PBGA-B780 | 289 | Not Qualified | 0.9,1.2/3,1.5,2.5 V | OTHER | 289 | 11648 CLBS | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | 11648 | 11648 | 291200 | 33 mm | 33 mm | ||
![]() EP4SGX290FF35C2X ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | 800 MHz | INTEL CORP | - | Intel Corporation | EP4SGX290FF35C2X | - | 564 | 85 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | 30 | 5.26 | No | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | Stratix® IV GX | e0 | Active | - | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 220 | 1 mm | compliant | EP4SGX290 | S-PBGA-B1152 | 564 | Not Qualified | 0.9,1.2/3,1.5,2.5 V | OTHER | 564 | 11648 CLBS | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | 11648 | 11648 | 291200 | 35 mm | 35 mm | ||
![]() EP4SGX290KF40I3N ALTERA | 8 | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX290KF40I3N | 3 | 744 | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | 40 | 5.22 | Yes | 0.93 V | 0.87 V | 0.9 V | -40°C ~ 100°C (TJ) | Stratix® IV GX | e1 | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | not_compliant | EP4SGX290 | S-PBGA-B1517 | 744 | Not Qualified | 0.9,1.2/3,1.5,2.5 V | - | 744 | 116480 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | 11648 | 116480 | 291200 | 40 mm | 40 mm | ||
![]() EP3SE260H780C4 ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | 780-HBGA (33x33) | 780 | 717 MHz | INTEL CORP | - | Intel Corporation | EP3SE260H780C4 | - | 488 | 85 °C | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | - | 5.2 | No | 0.94 V | 0.86 V | 0.9 V | 0°C ~ 85°C (TJ) | Stratix® III E | - | Active | - | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | compliant | EP3SE260 | S-PBGA-B780 | 488 | Not Qualified | 1.2/3.3 V | OTHER | 488 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 255000 | 16672768 | 10200 | - | 255000 | 33 mm | 33 mm | ||
![]() EP4SGX290NF45C3 ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | 920 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® IV GX | - | Active | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | EP4SGX290 | - | - | - | - | - | - | - | - | - | 291200 | 17661952 | 11648 | - | - | - | - | ||
![]() EP3SE260F1152C3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | 744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® III E | - | Active | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | EP3SE260 | - | - | - | - | - | - | - | - | - | 255000 | 16672768 | 10200 | - | - | - | - | ||
![]() EP4S40G2F40I1N ALTERA | 30 | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | - | INTEL CORP | - | Intel Corporation | EP4S40G2F40I1N | 3 | 654 | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | 30 | 5.29 | Yes | 0.98 V | 0.92 V | 0.95 V | 0°C ~ 100°C (TJ) | STRATIX® IV GT | e1 | Active | - | 3A001.A.7.A | TIN SILVER COPPER | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.92 V ~ 0.98 V | BOTTOM | BALL | 245 | 1 mm | compliant | EP4S40G2 | S-PBGA-B | 654 | Not Qualified | 0.95,1.2/3,1.5,2.5 V | - | 654 | 91200 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 228000 | 17544192 | 9120 | 91200 | 228000 | 40 mm | 40 mm | ||
![]() EP3SE260F1517I3N ALTERA | 401 | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | 976 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® III E | - | Active | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | EP3SE260 | - | - | - | - | - | - | - | - | - | 255000 | 16672768 | 10200 | - | - | - | - | ||
![]() EP3SL340F1760I3N ALTERA | In Stock | - | - | Surface Mount | 1760-BBGA, FCBGA | - | 1760-FBGA, FC (42.5x42.5) | - | - | - | - | - | - | - | 1120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® III L | - | Active | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | EP3SL340 | - | - | - | - | - | - | - | - | - | 337500 | 18822144 | 13500 | - | - | - | - | ||
![]() 10M16DAF484C8G ALTERA | 520 |
| - | Surface Mount | 484-BGA | - | 484-FBGA (23x23) | - | - | - | -- | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | MAX® 10 | - | Active | -- | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16000 | 562176 | 1000 | - | - | - | - | ||
![]() 10M16SCU169A7G ALTERA | 4000 |
| - | Surface Mount | 169-LFBGA | - | 169-UBGA (11x11) | - | - | - | -- | - | - | - | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | MAX® 10 | - | Active | -- | - | - | - | - | - | - | 2.85 V ~ 3.465 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16000 | 562176 | 1000 | - | - | - | - | ||
![]() 10M04SCU169I7G ALTERA | 2 |
| - | Surface Mount | 169-LFBGA | - | 169-UBGA (11x11) | - | - | - | -- | - | - | - | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | MAX® 10 | - | Active | -- | - | - | - | - | - | - | 2.85 V ~ 3.465 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | 193536 | 250 | - | - | - | - | ||
![]() 10CL120YF484I7G ALTERA | 2388 |
| - | Surface Mount | 484-FBGA | - | 484-FBGA (23x23) | - | - | - | -- | - | - | - | 277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119088 | 3981312 | 7443 | - | - | - | - | ||
![]() 10CL025ZU256I8G ALTERA | 155 |
| - | Surface Mount | 256-LFBGA | - | 256-UBGA (14x14) | - | - | - | -- | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24624 | 608256 | 1539 | - | - | - | - | ||
![]() 10CL010YM164C6G ALTERA | 204 |
| - | Surface Mount | 164-TFBGA | - | 164-MBGA (8x8) | - | - | - | -- | - | - | - | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10320 | 423936 | 645 | - | - | - | - |