- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Primary Attributes | Number of CLBs | Number of Logic Cells | Flash Size | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AX048E2F29E2LG ALTERA | 897 |
| - | Surface Mount | 780-BBGA, FCBGA | YES | 780-FBGA (29x29) | 780 | Intel / Altera | 36 | INTEL CORP | Intel | 10AX048E2F29E2LG | Yes | - | SMD/SMT | 360 | 22948.75 LAB | 480000 LE | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 967641 | Active | NOT SPECIFIED | 5.41 | Details | Yes | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | Arria 10 FPGA | 0°C ~ 100°C (TJ) | Tray | Arria 10 GX | - | Active | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B780 | 360 | Not Qualified | 0.9 V | OTHER | - | - | - | - | - | - | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | 480000 | FPGA - Field Programmable Gate Array | 5664768 | 183590 | - | - | 480000 | - | FPGA - Field Programmable Gate Array | 29 mm | 29 mm | ||
![]() 10AS048K4F35E3LG ALTERA | 781 |
| - | - | - | YES | - | 1152 | - | - | INTEL CORP | Intel Corporation | 10AS048K4F35E3LG | - | - | - | 396 | - | - | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | NOT SPECIFIED | 5.47 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 396 | Not Qualified | 0.9 V | OTHER | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 396 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | FPGA - 480K Logic Elements | - | 480000 | -- | - | 35 mm | 35 mm | ||
![]() 10AX022E3F29E2SG ALTERA | 821 |
| - | Surface Mount | 780-BBGA, FCBGA | YES | 780-FBGA (29x29) | 780 | Intel / Altera | 36 | INTEL CORP | Intel | 10AX022E3F29E2SG | Yes | - | SMD/SMT | 288 | 10041.25 LAB | 220000 LE | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965153 | Active | NOT SPECIFIED | 5.36 | Details | Yes | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | Arria 10 FPGA | 0°C ~ 100°C (TJ) | Tray | Arria 10 GX | - | Active | - | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B780 | 288 | Not Qualified | 0.9 V | OTHER | - | - | - | - | - | - | 288 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | 220000 | FPGA - Field Programmable Gate Array | 13752320 | 80330 | - | - | 220000 | - | FPGA - Field Programmable Gate Array | 29 mm | 29 mm | ||
![]() 5SEEBH40I2N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-HBGA (45x45) | - | - | - | INTEL CORP | - | 5SEEBH40I2N | - | - | - | 696 | - | - | - | - | - | - | HBGA-1517 | - | - | - | - | End Of Life | - | - | - | Yes | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V E | - | Active | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | compliant | 5SEEBH40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 952000 | - | 65561600 | 359250 | - | - | - | - | - | - | - | ||
![]() 5AGXBB1D4F31C4N ALTERA | In Stock | - | - | Surface Mount | 896-BBGA, FCBGA | YES | 896-FBGA (31x31) | 896 | - | - | INTEL CORP | Intel Corporation | 5AGXBB1D4F31C4N | - | 3 | - | 384 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Obsolete | NOT SPECIFIED | 5.29 | - | Yes | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | - | Arria V GX | e1 | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | 5AGXBB1 | S-PBGA-B896 | 384 | Not Qualified | 1.1,1.2/3.3,2.5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | 384 | 11321 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 300000 | - | 17358848 | 14151 | - | 11321 | 300000 | - | - | 31 mm | 31 mm | ||
![]() 5SGXMA3E3H29I3LN ALTERA | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | YES | 780-HBGA (33x33) | 780 | - | - | INTEL CORP | Intel Corporation | 5SGXMA3E3H29I3LN | - | - | - | 360 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.29 | - | Yes | - | 0.88 V | 0.82 V | 0.85 V | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA3 | S-PBGA-B780 | 360 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | 360 | 12830 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 340000 | - | 23704576 | 128300 | - | 12830 | 340000 | - | - | 33 mm | 33 mm | ||
![]() 5AGZME1H2F35I3LN ALTERA | 4 | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | 414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria V GZ | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5AGZME1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220000 | - | 15282176 | 10377 | - | - | - | - | - | - | - | ||
![]() 5SGXEA3K2F40I3LN ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517-FBGA (40x40) | 1517 | - | - | INTEL CORP | Intel Corporation | 5SGXEA3K2F40I3LN | - | - | - | 696 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.28 | - | Yes | - | 0.88 V | 0.82 V | 0.85 V | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA3 | S-PBGA-B1517 | 696 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | 696 | 12830 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 340000 | - | 23704576 | 128300 | - | 12830 | 340000 | - | - | 40 mm | 40 mm | ||
![]() 5SGXEA3K2F40I2N ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | 5SGXEA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340000 | - | 23704576 | 128300 | - | - | - | - | - | - | - | ||
![]() 5SGXEA4K2F35C2L ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | - | INTEL CORP | Intel Corporation | 5SGXEA4K2F35C2L | - | - | - | 432 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.27 | - | No | - | 0.88 V | 0.82 V | 0.85 V | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXEA4 | S-PBGA-B1152 | 432 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | 432 | 15850 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 420000 | - | 43983872 | 158500 | - | 15850 | 420000 | - | - | 35 mm | 35 mm | ||
![]() 5SGXMA5H3F35C3N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | - | INTEL CORP | Intel Corporation | 5SGXMA5H3F35C3N | - | - | - | 552 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.26 | - | Yes | - | 0.88 V | 0.82 V | 0.85 V | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | 3A001.A.7.A | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA5 | S-PBGA-B1152 | 552 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | 552 | 18500 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | - | 53105664 | 185000 | - | 18500 | 490000 | - | - | 35 mm | 35 mm | ||
![]() 5SGXMA5N3F45C3N ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932-FBGA, FC (45x45) | 1932 | - | - | INTEL CORP | Intel Corporation | 5SGXMA5N3F45C3N | - | - | - | 840 | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | FBGA-1932 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.29 | - | Yes | - | 0.88 V | 0.82 V | 0.85 V | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | 3A001.A.7.A | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA5 | S-PBGA-B1932 | 840 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | OTHER | - | - | - | - | - | - | 840 | 18500 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | - | 53105664 | 185000 | - | 18500 | 490000 | - | - | 45 mm | 45 mm | ||
![]() 5SGXMA5H3F35I4 ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | 1152-FBGA (35x35) | 1152 | - | - | INTEL CORP | Intel Corporation | 5SGXMA5H3F35I4 | - | - | - | 552 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | 5.26 | - | No | - | 0.88 V | 0.82 V | 0.85 V | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5SGXMA5 | S-PBGA-B1152 | 552 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | - | - | 552 | 18500 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 490000 | - | 53105664 | 185000 | - | 18500 | 490000 | - | - | 35 mm | 35 mm | ||
![]() 5SGXMA5K3F35I4N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | 432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXMA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490000 | - | 53105664 | 185000 | - | - | - | - | - | - | - | ||
![]() 5SGXEA7N3F45I3LN ALTERA | 101 | - | - | Surface Mount | 1932-BBGA, FCBGA | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEA7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 622000 | - | 59939840 | 234720 | - | - | - | - | - | - | - | ||
![]() 5SGXEA5N2F40C2L ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEA5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490000 | - | 53105664 | 185000 | - | - | - | - | - | - | - | ||
![]() 5SGXEA4H3F35C2LN ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | 552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEA4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420000 | - | 43983872 | 158500 | - | - | - | - | - | - | - | ||
![]() 5SGXEABN2F45C2 ALTERA | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | 5SGXEAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 952000 | - | 65561600 | 359200 | - | - | - | - | - | - | - | ||
![]() 5SGXEA4H1F35I2N ALTERA | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | 552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | 5SGXEA4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420000 | - | 43983872 | 158500 | - | - | - | - | - | - | - | ||
![]() 5SEE9H40I3LN ALTERA | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-HBGA (45x45) | - | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V E | - | Active | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SEE9H40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840000 | - | 64210944 | 317000 | - | - | - | - | - | - | - |