- Series
- Package / Case
- Number of I/Os
- Number of Logic Elements/Cells
- Part Status
- Supplier Device Package
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Number of Transceivers | Primary Attributes | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Flash Size | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS032H1F34E1SG ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | 384 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | - | - | -- | - | - | ||
![]() 10CL055YU484I7G ALTERA | 5000 | - | - | - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | -- | - | - | - | 321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55856 | 2396160 | - | 3491 | - | - | - | - | - | - | - | - | - | ||
![]() 10M08DCF256C8G ALTERA | 985 |
| - | - | Surface Mount | 256-LBGA | YES | - | 256-FBGA (17x17) | 256 | 402 MHz | INTEL CORP | -- | Intel Corporation | 10M08DCF256C8G | 3 | 178 | 85 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | NOT SPECIFIED | 1.52 | - | Yes | FPGA - Field Programmable Gate Array | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | MAX® 10 | e1 | Active | -- | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | OPERATES AT 2.5V NOMINAL VCC | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | S-PBGA-B256 | 178 | Not Qualified | - | 1.2 V | OTHER | - | - | - | - | - | - | - | 178 | 500 CLBS | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 8000 | 387072 | - | 500 | - | - | - | - | 500 | 8000 | - | 17 mm | 17 mm | ||
![]() 10CL040ZF484I8G ALTERA | 76 |
| - | - | Surface Mount | 484-FBGA | - | - | 484-FBGA (23x23) | - | - | - | -- | - | - | - | 325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39600 | 1161216 | - | 2475 | - | - | - | - | - | - | - | - | - | ||
![]() 10CL016ZM164I8G ALTERA | 2 |
| - | - | Surface Mount | 164-TFBGA | - | - | 164-MBGA (8x8) | - | - | - | -- | - | - | - | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® 10 LP | - | Active | -- | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | 516096 | - | 963 | - | - | - | - | - | - | - | - | - | ||
![]() EP3SL110F780C2N ALTERA | 120 | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 780-FBGA (29x29) | 780 | 800 MHz | INTEL CORP | - | Intel Corporation | EP3SL110F780C2N | - | 488 | 85 °C | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | End Of Life | - | - | 5.23 | - | Yes | - | 0.94 V | 0.86 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® III L | - | Active | - | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | compliant | EP3SL110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3 V | OTHER | - | - | - | - | - | - | - | 488 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 4992000 | - | 4300 | - | - | - | - | - | 107500 | - | 29 mm | 29 mm | ||
![]() EP1AGX60DF780I6N ALTERA | 2000 | - | - | - | Surface Mount | 780-BBGA | YES | - | 780-FBGA (29x29) | 780 | 640 MHz | INTEL CORP | - | Intel Corporation | EP1AGX60DF780I6N | 3 | 350 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Active | - | NOT SPECIFIED | 5.24 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | -40°C ~ 100°C (TJ) | - | Arria GX | e1 | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | EP1AGX60 | - | S-PBGA-B780 | 350 | Not Qualified | - | 1.2,2.5/3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | 350 | 60100 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 60100 | 2528640 | - | 3005 | - | - | - | - | 60100 | - | - | 29 mm | 29 mm | ||
![]() EP4SE530H35C4N ALTERA | In Stock | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-HBGA, FC (42.5x42.5) | 1152 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SE530H35C4N | - | 744 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 40 | 5.22 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | STRATIX® IV E | e1 | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | EP4SE530 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | 744 | 212480 CLBS | 3.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | 21248 | - | - | - | - | 212480 | 531200 | - | 42.5 mm | 42.5 mm | ||
![]() EP3CLS150F780C7N ALTERA | 992 |
| - | - | Surface Mount | 780-BGA | YES | - | 780-FBGA (29x29) | 780 | 450 MHz | INTEL CORP | - | Intel Corporation | EP3CLS150F780C7N | 3 | 413 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Active | - | 40 | 5.57 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | Cyclone® III | e1 | Active | - | 3A991 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 245 | 1 mm | compliant | EP3CLS150 | - | S-PBGA-B780 | 413 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 413 | 150848 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 150848 | 6137856 | - | 9428 | - | - | - | - | 150848 | 150848 | - | 29 mm | 29 mm | ||
![]() EP2AGX45DF25C4N ALTERA | 341 | - | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | 572-FBGA, FC (25x25) | 572 | 500 MHz | INTEL CORP | - | Intel Corporation | EP2AGX45DF25C4N | 3 | 252 | 85 °C | - | PLASTIC/EPOXY | HBGA | 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 | BGA572,24X24,40 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | - | 40 | 5.25 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Arria II GX | e1 | Active | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 260 | 1 mm | compliant | EP2AGX45 | - | S-PBGA-B572 | 252 | Not Qualified | - | 0.9,1.2/3.3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | 252 | - | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 42959 | 3517440 | - | 1805 | - | - | - | - | - | 42959 | - | 25 mm | 25 mm | ||
![]() EP4CE15F17C6N ALTERA | 37 |
| - | - | Surface Mount | 256-LBGA | YES | - | 256-FBGA (17x17) | 256 | 472.5 MHz | INTEL CORP | - | Intel Corporation | EP4CE15F17C6N | 3 | 165 | 85 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | 40 | 5.27 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | e1 | Active | - | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | 260 | 1 mm | compliant | EP4CE15 | - | S-PBGA-B256 | 165 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 165 | 963 CLBS | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | - | 963 | 15408 | - | 17 mm | 17 mm | ||
![]() EP4CE55F29C7N ALTERA | 2531 |
| - | - | Surface Mount | 780-BGA | YES | - | 780-FBGA (29x29) | 780 | 472.5 MHz | INTEL CORP | - | Intel Corporation | EP4CE55F29C7N | 3 | 374 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Active | - | 40 | 5.24 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | e1 | Active | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | 245 | 1 mm | compliant | EP4CE55 | - | S-PBGA-B780 | 377 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 377 | 3491 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 55856 | 2396160 | - | 3491 | - | - | - | - | 3491 | 55856 | - | 29 mm | 29 mm | ||
![]() EP2S30F672C3N ALTERA | 506 |
| - | - | Surface Mount | 672-BBGA, FCBGA | YES | - | 672-FBGA (27x27) | 672 | 717 MHz | INTEL CORP | - | Intel Corporation | EP2S30F672C3N | 3 | 500 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | Active | - | 40 | 5.28 | - | Yes | Stratix II Devices | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | Stratix® II | e1 | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 245 | 1.27 mm | compliant | EP2S30 | - | S-PBGA-B672 | 492 | Not Qualified | - | 1.2,1.5/3.3,3.3 V | OTHER | - | - | - | - | - | - | - | 500 | 13552 CLBS | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 33880 | 1369728 | - | 1694 | - | - | - | 4.45 ns | 13552 | 33880 | - | 35 mm | 35 mm | ||
![]() EP3C25U256C6 ALTERA | 2831 |
| - | - | Surface Mount | 256-LFBGA | YES | - | 256-UBGA (14x14) | 256 | 472.5 MHz | INTEL CORP | - | Intel Corporation | EP3C25U256C6 | 3 | 156 | 85 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA256,16X16,32 | BGA256,16X16,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | 30 | 5.27 | - | No | - | 1.25 V | 1.15 V | 1.2 V | 0°C ~ 85°C (TJ) | - | Cyclone® III | e0 | Active | - | 3A991 | TIN LEAD | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 235 | 0.8 mm | compliant | EP3C25 | - | S-PBGA-B256 | 156 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | 156 | 24624 CLBS | 1.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 24624 | 608256 | - | 1539 | - | - | - | - | 24624 | 24624 | - | 14 mm | 14 mm | ||
![]() EP3SE260F1152I3N ALTERA | 942 |
| - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | 717 MHz | ALTERA CORP | - | Altera Corporation | EP3SE260F1152I3N | 4 | 744 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 3.58 | - | Yes | - | 0.94 V | 0.86 V | 0.9 V | -40°C ~ 100°C (TJ) | - | Stratix® III E | e1 | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | not_compliant | EP3SE260 | 1517 | S-PBGA-B1152 | 744 | Not Qualified | - | 1.2/3.3 V | - | - | - | - | - | - | - | - | 744 | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 255000 | 16672768 | - | 10200 | - | - | - | - | - | 255000 | - | 35 mm | 35 mm | ||
![]() EP4SGX360KF43C4N ALTERA | In Stock | - | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 1760-FBGA, FC (42.5x42.5) | 1760 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX360KF43C4N | - | 880 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1760,42X42,40 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | End Of Life | - | 40 | 5.22 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | e1 | Active | - | 3A001.A.7.A | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | EP4SGX360 | - | S-PBGA-B1760 | 880 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | 880 | 141440 CLBS | 3.7 mm | FIELD PROGRAMMABLE GATE ARRAY | 353600 | 23105536 | - | 14144 | - | - | - | - | 141440 | 353600 | - | 42.5 mm | 42.5 mm | ||
![]() EP2AGX125EF35C6 ALTERA | In Stock | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | - | INTEL CORP | - | Intel Corporation | EP2AGX125EF35C6 | - | 452 | - | - | PLASTIC | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | - | 5.56 | - | No | - | - | - | - | 0°C ~ 85°C (TJ) | - | Arria II GX | - | Active | - | 3A991 | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | EP2AGX125 | - | S-PBGA-B1152 | 452 | Not Qualified | - | 0.9,1.2/3.3,1.5,2.5 V | - | - | - | - | - | - | - | - | 452 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | 8315904 | - | 4964 | - | - | - | - | - | 118143 | - | - | - | ||
![]() EP4SGX180KF40C4 ALTERA | In Stock | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX180KF40C4 | - | 744 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | End Of Life | - | 30 | 5.23 | - | No | - | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | e0 | Active | - | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 220 | 1 mm | compliant | EP4SGX180 | - | S-PBGA-B1517 | 744 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | 744 | 70300 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 175750 | 13954048 | - | 7030 | - | - | - | - | 70300 | 175750 | - | 40 mm | 40 mm | ||
![]() EP4SGX290FF35C4 ALTERA | In Stock | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX290FF35C4 | - | 564 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | 30 | 5.22 | - | No | - | 0.93 V | 0.87 V | 0.9 V | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | e0 | Active | - | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 220 | 1 mm | compliant | EP4SGX290 | - | S-PBGA-B1152 | 564 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | 564 | 11648 CLBS | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | - | 11648 | - | - | - | - | 11648 | 291200 | - | 35 mm | 35 mm | ||
![]() EP4SGX110HF35I3 ALTERA | In Stock | - | - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | YES | 1152 | 1152-FBGA (35x35) | 1152 | 717 MHz | INTEL CORP | - | Intel Corporation | EP4SGX110HF35I3 | - | 488 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | End Of Life | - | - | 5.24 | Non-Compliant | No | - | 0.93 V | 0.87 V | 0.9 V | -40°C ~ 100°C (TJ) | - | Stratix® IV GX | - | Active | - | 3A991 | - | 100 °C | -40 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | EP4SGX110 | - | S-PBGA-B1152 | 488 | Not Qualified | 900 mV | 0.9,1.2/3,1.5,2.5 V | - | - | 1.2 MB | - | - | - | 600 Mbps | - | 488 | 42240 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 105600 | 9793536 | 600 MHz | 4224 | 4224 | 24 | - | - | 42240 | 105600 | - | 35 mm | 35 mm |