- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Memory Size | RAM Size | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Number of CLBs | Number of Logic Cells | Product Category | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2AGX260EF29I5G ALTERA | 758 |
| - | - | Surface Mount | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | Intel / Altera | - | 36 | - | Intel | - | + 100 C | - 40 C | Yes | - | SMD/SMT | 372 | 10260 LAB | 244188 LE | - | - | - | - | - | - | - | - | 970959 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | - | Arria | -40°C ~ 100°C (TJ) | Tray | Arria II GX | - | - | Active | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | 0.87 V to 0.93 V | - | - | - | - | 1.25 Gb/s | - | - | - | - | 244188 | FPGA - Field Programmable Gate Array | 12038144 | - | 10260 | - | - | 16 Transceiver | - | - | FPGA - Field Programmable Gate Array | - | - | - | ||
![]() 10AT115S2F45E2SG ALTERA | 547 |
| - | - | Surface Mount | 1932-BBGA, FCBGA | - | - | 1932-FBGA, FC (45x45) | - | Intel / Altera | - | 12 | - | Intel | - | - | - | Yes | - | - | 624 | - | 1150000 LE | - | - | - | - | - | - | - | - | 965607 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 | 0°C ~ 100°C (TJ) | Tray | Arria 10 GT | - | - | Active | - | - | - | - | - | Programmable Logic ICs | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1150000 | FPGA - Field Programmable Gate Array | 68857856 | - | 427200 | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | ||
![]() 10M04SCU324C8G ALTERA | 714 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2C5AT144A7N ALTERA | 22 |
| - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | 89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® II | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP2C5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4608 | - | 119808 | - | 288 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE10E22C7 ALTERA | In Stock | - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 144-EQFP (20x20) | 144 | - | 472.5 MHz | - | INTEL CORP | Intel Corporation | EP4CE10E22C7 | - | - | - | 3 | - | 91 | - | - | 85 °C | - | PLASTIC/EPOXY | HLFQFP | HLFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | - | Active | - | 30 | 5.24 | - | No | - | 1.25 V | 1.15 V | 1.2 V | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | e0 | - | Active | - | TIN LEAD | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | EP4CE10 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | 91 | 645 CLBS | 1.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 10320 | - | 423936 | - | 645 | - | - | - | 645 | 10320 | - | 20 mm | 20 mm | - | ||
![]() EP3C10U256C8 ALTERA | 1020 |
| - | - | Surface Mount | 256-LFBGA | - | - | 256-UBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | 182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10320 | - | 423936 | - | 645 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE22E22C9LN ALTERA | 22 |
| - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | 144-EQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | 79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | 0.97 V ~ 1.03 V | - | - | - | - | - | EP4CE22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22320 | - | 608256 | - | 1395 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE22E22C8LN ALTERA | 22 |
| - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | 144-EQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | 79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | 0.97 V ~ 1.03 V | - | - | - | - | - | EP4CE22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22320 | - | 608256 | - | 1395 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE10F17I8L ALTERA | 22 |
| - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | 179 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | 100 °C | -40 °C | - | - | - | 0.97 V ~ 1.03 V | - | - | - | - | - | EP4CE10 | - | - | - | - | 1.2 V | - | - | 51.8 kB | 51.8 kB | - | - | - | - | - | 10320 | - | 423936 | 200 MHz | 645 | 645 | 8 | - | - | - | - | - | - | Contains Lead | ||
![]() EP3C5M164I7 ALTERA | 22 |
| - | - | Surface Mount | 164-TFBGA | - | - | 164-MBGA (8x8) | - | - | - | - | - | - | - | - | - | - | - | - | 106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C5M164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5136 | - | 423936 | - | 321 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C5U256I7N ALTERA | 14 |
| - | - | Surface Mount | 256-LFBGA | YES | - | 256-UBGA (14x14) | 256 | - | 472.5 MHz | - | INTEL CORP | Intel Corporation | EP3C5U256I7N | - | - | - | 3 | - | 182 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA256,16X16,32 | BGA256,16X16,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | - | Active | - | 40 | 1.39 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | - | -40°C ~ 100°C (TJ) | - | Cyclone® III | e1 | - | Active | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 260 | 0.8 mm | compliant | EP3C5 | - | R-PBGA-B256 | 182 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 182 | 5136 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 5136 | - | 423936 | - | 321 | - | - | - | 5136 | 5136 | - | 14 mm | 14 mm | - | ||
![]() EP4CE30F29I7N ALTERA | 5000 | - | - | - | Surface Mount | 780-BGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | 532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP4CE30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28848 | - | 608256 | - | 1803 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C16F484C7 ALTERA | 22 |
| - | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | 346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | - | 516096 | - | 963 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C16U256I7N ALTERA | 2601 |
| - | - | Surface Mount | 256-LFBGA | - | - | 256-UBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | - | 516096 | - | 963 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE30F23C8LN ALTERA | 2456 |
| - | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | 328 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | 0.97 V ~ 1.03 V | - | - | - | - | - | EP4CE30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28848 | - | 608256 | - | 1803 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C16U256C6 ALTERA | 2521 |
| - | - | Surface Mount | 256-LFBGA | - | - | 256-UBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | - | 516096 | - | 963 | - | - | - | - | - | - | - | - | - | ||
![]() EP4CE10F17A7N ALTERA | 5000 |
| - | - | Surface Mount | 256-LBGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | 179 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP4CE10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10320 | - | 423936 | - | 645 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C25F256A7N ALTERA | 2222 | - | - | - | Surface Mount | 256-LBGA | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Cyclone® III | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP3C25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24624 | - | 608256 | - | 1539 | - | - | - | - | - | - | - | - | - | ||
![]() EP3C40U484I7N ALTERA | 2505 | - | - | - | Surface Mount | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | - | 472.5 MHz | - | ALTERA CORP | Altera Corporation | EP3C40U484I7N | - | - | - | 3 | - | 331 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | - | Transferred | BGA | 40 | 3.55 | - | Yes | - | 1.25 V | 1.15 V | 1.2 V | - | -40°C ~ 100°C (TJ) | - | Cyclone® III | e1 | Yes | Active | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | 260 | 0.8 mm | compliant | EP3C40 | 484 | R-PBGA-B484 | 331 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 331 | 39600 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | 1161216 | - | 2475 | - | - | - | 39600 | 39600 | - | 19 mm | 19 mm | - | ||
![]() EP2C35U484I8 ALTERA | 2043 |
| - | - | Surface Mount | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | 322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® II | - | - | Active | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP2C35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33216 | - | 483840 | - | 2076 | - | - | - | - | - | - | - | - | - |