- Series
- Package / Case
- Number of I/Os
- Number of Logic Elements/Cells
- Part Status
- Supplier Device Package
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Clock Frequency-Max | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXMB6R3F43C4 ALTERA | In Stock | - | - | - | - | - | YES | - | 1760 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5SGXMB6R3F43C4 | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1760,42X42,40 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | - | Active | - | 5.3 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B1760 | 600 | Not Qualified | 0.85,1.5,2.5,2.5/3,1.2/3 V | - | - | - | - | - | - | - | - | 600 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 597000 | - | - | - | - | - | ||
![]() 5CEFA4M13C7N ALTERA | 2504 |
| - | - | Surface Mount | 383-FBGA | YES | 383-MBGA (13x13) | 383 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 5CEFA4M13C7N | - | - | - | 223 | - | - | 85 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA383,25X25,20 | BGA383,25X25,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | NOT SPECIFIED | 5.56 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | - | Cyclone® V E | - | Active | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.07 V ~ 1.13 V | BOTTOM | BALL | NOT SPECIFIED | 0.5 mm | compliant | 5CEFA4 | S-PBGA-B383 | 223 | Not Qualified | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 223 | - | 1.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 49000 | - | 3464192 | - | 18480 | - | - | - | 49000 | - | - | - | 13 mm | 13 mm | ||
![]() 10CX150YF672I6G ALTERA | 2608 |
| - | - | Surface Mount | 672-BBGA, FCBGA | - | 672-FBGA (27x27) | - | Intel / Altera | - | - | 40 | - | - | - | - | Intel | - | - | Yes | - | 236 | - | 150000 LE | - | - | - | - | - | - | - | - | 968808 | - | - | - | Details | - | - | - | - | - | - | Cyclone | -40°C ~ 100°C (TJ) | Tray | Cyclone® 10 GX | - | Active | - | - | - | - | - | - | Programmable Logic ICs | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150000 | FPGA - Field Programmable Gate Array | 10907648 | - | 54770 | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | ||
![]() 10AS048H2F34I2SG ALTERA | 719 |
| - | - | - | FBGA-1152 | YES | - | 1152 | Intel / Altera | - | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS048H2F34I2SG | 1.2 GHz | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965064 | Active | NOT SPECIFIED | 5.47 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 492 | Not Qualified | 0.9 V | INDUSTRIAL | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 480K Logic Elements | - | 480000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 10AS057H1F34E1SG ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | YES | 1152-FCBGA (35x35) | 1152 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS057H1F34E1SG | - | - | - | 492 | - | - | 100 °C | - | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Discontinued at Digi-Key | - | - | - | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B1152 | - | - | - | OTHER | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | - | -- | - | 35 mm | 35 mm | ||
![]() 10AS057H4F34I3SG ALTERA | In Stock | - | - | - | - | 1152-BBGA, FCBGA | YES | 1152-FCBGA (35x35) | 1152 | Intel / Altera | - | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | - | Intel | 10AS057H4F34I3SG | 1.2 GHz | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965309 | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1152 | 492 | Not Qualified | 0.9 V | INDUSTRIAL | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | -- | SoC FPGA | 35 mm | 35 mm | ||
![]() 10AS066N2F40E2SG ALTERA | 791 |
| - | - | - | 1517-BBGA, FCBGA | YES | 1517-FCBGA (40x40) | 1517 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AS066N2F40E2SG | - | - | - | 588 | - | - | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Active | NOT SPECIFIED | 5.45 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | Active | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1517 | 588 | Not Qualified | 0.9 V | OTHER | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | 588 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | 660000 | - | -- | - | 40 mm | 40 mm | ||
![]() 10AX115S4F45E3LG ALTERA | 518 |
| - | Surface Mount | Surface Mount | 1932-BBGA, FCBGA | YES | 1932-FBGA, FC (45x45) | 1932 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10AX115S4F45E3LG | - | - | - | 624 | - | - | 100 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | Active | NOT SPECIFIED | 5.38 | Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | - | Arria 10 GX | - | Active | - | - | 100 °C | 0 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B1932 | 624 | Not Qualified | 0.9 V | OTHER | - | 8.2 MB | - | - | - | - | - | 624 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 1150000 | - | 68857856 | - | 427200 | 427200 | - | - | 1150000 | - | - | - | 45 mm | 45 mm | ||
![]() 10M50DCF256A7G ALTERA | 2822 |
| - | - | Surface Mount | 256-LBGA | YES | 256-FBGA (17x17) | 256 | - | 382 MHz | - | - | INTEL CORP | - | - | - | Intel Corporation | 10M50DCF256A7G | - | - | - | 178 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | NOT SPECIFIED | 5.26 | - | Yes | - | - | 1.25 V | 1.15 V | 1.2 V | - | -40°C ~ 125°C (TJ) | - | MAX® 10 | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | OPERATES AT 2.5V NOMINAL VCC | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.15 V ~ 1.25 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B256 | 178 | Not Qualified | 1.2 V | AUTOMOTIVE | - | - | - | - | - | - | - | 178 | 3125, CLBS | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 50000 | - | 1677312 | - | 3125 | - | - | 3125 | 50000 | - | - | - | 17 mm | 17 mm | ||
![]() 10M08SAU169A7G ALTERA | 586 | - | - | - | Surface Mount | 169-LFBGA | YES | 169-UBGA (11x11) | 169 | - | 382 MHz | - | - | INTEL CORP | - | - | -- | Intel Corporation | 10M08SAU169A7G | - | - | - | 130 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | - | Active | NOT SPECIFIED | 1.55 | - | Yes | FPGA - Field Programmable Gate Array | - | 3.15 V | 2.85 V | 3 V | - | -40°C ~ 125°C (TJ) | - | MAX® 10 | - | Active | -- | - | - | - | OPERATES AT 3.3V NOMINAL VCC | - | - | - | 2.85 V ~ 3.465 V | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | 169-UBGA (11x11) | S-PBGA-B169 | 130 | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | 130 | 500 CLBS | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | 387072 | -- | 500 | - | - | 500 | 8000 | - | - | - | 11 mm | 11 mm | ||
![]() 10M08DFF484I7G ALTERA | In Stock | - | - | - | - | - | YES | - | 484 | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | 10M08DFF484I7G | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | Active | NOT SPECIFIED | 5.26 | - | Yes | - | - | - | - | 1.2 V | - | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | S-PBGA-B484 | 250 | Not Qualified | 1.2 V | - | - | - | - | - | - | - | - | 250 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 8000 | - | - | - | - | - | ||
![]() 10AX115R3F40I3SGES ALTERA | In Stock | - | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FCBGA (40x40) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 342 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria 10 GX | - | Obsolete | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1150000 | - | 68857856 | - | 427200 | - | - | - | - | - | - | - | - | - | ||
![]() MPM7128SQC100AB ALTERA | 206 | - | - | - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM7128STC100AB ALTERA | 459 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF81188AQC240AD ALTERA | In Stock | - | - | - | Surface Mount | 240-BFQFP | - | 240-PQFP (32x32) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF10K40QC208AA ALTERA | 112 | - | - | - | Surface Mount | 208-BFQFP | - | 208-PQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP20K400BC652 ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1C20F400C6AB ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP4SGX360NF45C4G ALTERA | 945 |
| - | - | - | - | - | - | - | Intel / Altera | - | - | 12 | - | - | - | - | Intel | - | - | Yes | - | - | 14144 LAB | 353600 LE | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Stratix | - | Tray | EP4SGX360N | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | ||
![]() EP2AGZ350FH29I3G ALTERA | 606 |
| - | - | - | - | - | - | - | Intel / Altera | - | - | 24 | - | - | - | - | Intel | - | - | Yes | - | - | 13940 LAB | 348500 LE | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Arria | - | Tray | EP2AGZ350F | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - |