- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Part Status
- Number of LABs/CLBs
- Operating Temperature
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Clock Frequency-Max | Contact Materials | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insert Arrangement | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Frequency | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Operating Supply Voltage | Power Supplies | Wire Gauge | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Load Capacitance | RAM Size | Number of Poles | Propagation Delay | Data Rate | Mating Cycles | Data Bus Width | Number of Inputs | Drive Level | Organization | Halogen Free | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | ESR | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Number of CLBs | Shell Plating | Number of Logic Cells | Number of Cores | Number of GPIO | Product | Mounting Angle | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP3C40F780C7 ALTERA | 2804 |
| - | - | Surface Mount | Surface Mount | 780-BGA | - | 780 | - | 780-FBGA (29x29) | - | - | - | Glenair | - | - | - | - | - | 1 | - | - | - | -- | Glenair | - | - | - | - | - | - | - | - | - | - | - | 535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | D38999 Series IV | - | - | Active | -- | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | Circular Connectors | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | 437.5 MHz | - | EP3C40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 V | 1.15 V | 141.8 kB | - | 141.8 kB | - | - | - | - | - | - | - | - | - | - | - | 39600 | Circular MIL Spec Connector | - | 1161216 | - | 315 MHz | 2475 | 2475 | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() 10AX016E3F29I1HG ALTERA | 856 |
| - | - | - | Surface Mount | 7 mm x 5 mm | - | - | - | 780-FBGA (29x29) | - | - | - | CTS Electronic Components | - | - | - | - | 8800 kbit | 1000 | INTEL CORP | - | - | - | CTS | 10AX016E3F29I1HG | - | 1.5 GHz | + 70 C | - | - | - 20 C | Yes | - | SMD/SMT | - | 288 | 7688.75 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | 965388 | Active | - | - | 5.56 | Details | Yes | - | - | - | 930 mV | 870 mV | - | Arria 10 FPGA | 0.006562 oz | - | - | -40°C ~ 100°C (TJ) | MouseReel | 407 | 30 PPM | - | Active | - | - | - | - | SMD Quartz | - | - | - | - | - | - | - | - | Crystals | - | - | 0.87 V ~ 0.98 V | - | - | - | - | unknown | - | 16 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | 100 uW | - | - | - | - | 160000 | Crystals | 40 Ohms | 10086400 | - | - | 61510 | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | 1.3 mm | 7 mm | 5 mm | - | - | - | - | ||
![]() 10M08DFU324I7G ALTERA | In Stock | - | - | Gold | - | - | - | YES | - | Composite | - | - | - | 324 | TE Connectivity / DEUTSCH | - | - | - | Copper Alloy | - | 1 | INTEL CORP | - | 17-26 | - | TE Connectivity | 10M08DFU324I7G | - | - | - | - | MIL-DTL-38999 III | - | - | - | Cable | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,32 | BGA324,18X18,32 | SQUARE | GRID ARRAY | ACT26ME26AD [V001] | Active | - | NOT SPECIFIED | 5.26 | Details | Yes | - | 17 | Straight | - | - | 1.2 V | - | - | - | 600 VAC, 850 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 30 Position | - | - | - | - | - | - | Circular Connectors | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | - | - | - | Crimp | S-PBGA-B324 | 246 | Not Qualified | - | - | Pin (Male) | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 246 | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Nickel | 8000 | - | - | Connectors | Straight | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() 10CL016YU256C6G ALTERA | 259 |
| - | - | - | Surface Mount | 256-LFBGA | - | - | - | 256-UBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 162 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® 10 LP | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15408 | - | - | 516096 | - | - | 963 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10M04DCF256I7G ALTERA | 769 | - | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.6 kB | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | 193536 | - | - | 250 | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10M16DAF256C8G ALTERA | 189 |
| - | - | - | Surface Mount | 256-LBGA | - | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16000 | - | - | 562176 | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10CL010ZE144I8G ALTERA | 92 |
| - | - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | - | 144-EQFP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® 10 LP | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10320 | - | - | 423936 | - | - | 645 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10M16SCE144C8G ALTERA | 1080 |
| - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 144-EQFP (20x20) | - | - | 144 | - | - | - | 402 MHz | - | - | - | INTEL CORP | - | - | -- | Intel Corporation | 10M16SCE144C8G | - | - | - | - | - | - | - | 3 | - | - | 101 | - | - | - | 85 °C | - | PLASTIC/EPOXY | HLFQFP | HLFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | - | Active | - | NOT SPECIFIED | 1.52 | - | Yes | FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP | - | - | 3.15 V | 2.85 V | 3 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | OPERATES AT 3.3V NOMINAL VCC | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | - | 2.85 V ~ 3.465 V | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | - | - | - | - | S-PQFP-G144 | 101 | Not Qualified | - | - | - | - | 3/3.3 V | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | 101 | - | 1000 CLBS | - | 1.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 16000 | - | - | 562176 | - | - | 1000 | - | - | - | - | 1000 | - | 16000 | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() EP20K200CF672C8 ALTERA | In Stock | - | - | - | - | Surface Mount | 672-BBGA, FCBGA | - | - | - | 672-FBGA (27x27) | - | - | - | BI Technologies / TT Electronics | - | - | - | - | - | 1820 | - | - | - | - | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | APEX-20KC® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8320 | Potentiometers | - | 106496 | 526000 | - | 832 | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() EP4CE6F17C8L ALTERA | 18 |
| - | - | Surface Mount | Surface Mount | 256-LBGA | YES | 256 | - | 256-FBGA (17x17) | - | - | 256 | Royalohm | 0402 | 1005 | 362 MHz | - | - | 10000 | INTEL CORP | - | - | - | Royalohm | EP4CE6F17C8L | - | - | + 155 C | - | - | - 55 C | - | 3 | PCB Mount | - | 179 | - | - | - | 85 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | 30 | 5.24 | Details | No | - | - | - | 1.03 V | 0.97 V | 1 V | - | 0.000020 oz | - | 25 V | 0°C ~ 85°C (TJ) | Reel | High Precision Thin Film | 0.1 % | e0 | Active | - | - | - | 25 PPM / C | High-Precision Thin Film Chip Resistors | 28.7 kOhms | - | TIN LEAD | 85 °C | 0 °C | - | 8542.39.00.01 | - | Resistors | 62.5 mW (1/16 W) | Thin Film | 0.97 V ~ 1.03 V | BOTTOM | BALL | 220 | 1 mm | compliant | - | - | - | EP4CE6 | SMD/SMT | S-PBGA-B256 | 179 | Not Qualified | - | - | - | 1.2 V | 1,1.2/3.3,2.5 V | - | OTHER | - | 1.24 V | 1.16 V | 33.8 kB | - | 33.8 kB | - | - | - | - | - | 179 | - | 392 CLBS | - | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 6272 | Thin Film Resistors | - | 276480 | - | 200 MHz | 392 | 392 | 8 | - | - | 392 | - | 6272 | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() 10AX016E3F27E1HG ALTERA | 874 |
| - | - | - | Surface Mount | 672-BBGA | - | - | - | 672-FBGA (27x27) | - | - | - | AIRPAX | - | - | - | - | 8800 kbit | 3 | - | Not Illuminated | - | - | Sensata | - | - | - | + 100 C | - | - | 0 C | Yes | - | SMD/SMT | - | 240 | 7688.75 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | 966199 | - | - | - | - | Details | - | - | - | - | 930 mV | 870 mV | - | Arria 10 FPGA | - | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 GX | - | - | Active | - | - | - | - | Magnetic | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | - | - | - | - | - | - | - | 160000 | FPGA - Field Programmable Gate Array | - | 10086400 | - | - | 61510 | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 10M02SCU169C8G ALTERA | 1056 | - | - | - | Surface Mount | Surface Mount | 169-LFBGA | YES | 425 | - | 169-UBGA (11x11) | - | 989.19991 mg | 169 | - | - | - | 402 MHz | - | - | - | INTEL CORP | - | - | -- | Intel Corporation | 10M02SCU169C8G | - | - | - | - | - | - | - | 3 | - | - | 130 | - | - | - | 85 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA169,13X13,32 | BGA169,13X13,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | - | Active | - | NOT SPECIFIED | 1.51 | Compliant | Yes | FPGA - Field Programmable Gate Array | - | - | 3.15 V | 2.85 V | 3 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | MAX® 10 | - | - | Active | -- | - | - | - | - | - | - | - | 105 °C | -40 °C | OPERATES AT 3.3V NOMINAL VCC | 8542.39.00.01 | - | - | - | - | 2.85 V ~ 3.465 V | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | 1 GHz | - | - | - | S-PBGA-B169 | 130 | - | - | - | - | - | - | - | OTHER | - | 3.465 V | - | - | - | 13.5 kB | - | - | - | - | 32 b | 130 | - | 125 CLBS | Halogen Free | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | 2000 | - | - | 110592 | - | 1 GHz | 125 | 125 | 8 | - | - | 125 | - | 2000 | 1 | - | - | - | - | - | - | 11 mm | 11 mm | No | - | - | - | ||
![]() 5SGSED6N2F45C2LN ALTERA | In Stock | - | - | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | 1932 | Zinc Alloy | 1932-FBGA, FC (45x45) | Zinc Alloy | - | 1932 | Amphenol SINE Systems | - | - | - | - | - | 50 | INTEL CORP | - | 12-10 | - | Amphenol | 5SGSED6N2F45C2LN | Threaded | - | - | - | - | - | - | - | Free Hanging | - | 840 | - | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | 5.29 | Compliant | Yes | - | 12 | - | 0.88 V | 0.82 V | 0.85 V | - | - | - | 150 VAC, VDC | 0°C ~ 85°C (TJ) | Bulk | RTOW | - | - | Active | - | - | - | - | - | - | 10 Position | - | 85 °C | 0 °C | - | 8542.39.00.01 | - | Circular Connectors | - | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | 5 A | - | - | 5SGSED6 | - | S-PBGA-B1932 | 840 | Not Qualified | - | - | Pin (Male) | 880 mV | 0.85,1.5,2.5,2.5/3,1.2/3 V | 30 AWG to 20 AWG | OTHER | - | - | - | - | - | 6.5 MB | - | - | 14.1 Gbps | 500 Cycle | - | 840 | - | 22000 CLBS | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 583000 | Standard Circular Connector | - | 54553600 | - | - | 220000 | 220000 | 2 | - | 48 | 22000 | Nickel | 583000 | - | 840 | Connectors | Straight | Standard Circular Connector | IP67 | - | 45 mm | 45 mm | - | - | UL 94 V-0 | Lead Free | ||
![]() EP4CE115F29C8N ALTERA | 2722 | - | - | - | Surface Mount | Surface Mount | 780-BGA | - | 780 | - | 780-FBGA (29x29) | - | - | - | Amphenol FCI | - | - | - | - | - | 500 | - | - | - | -- | Amphenol | - | - | - | - | - | - | - | - | - | - | - | 528 | - | - | 114480 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Reel | Cyclone® IV E | - | - | Active | -- | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | Board to Board & Mezzanine Connectors | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | EP4CE115 | - | - | - | - | - | - | - | 1.2 V | - | - | - | - | 1.25 V | 1.15 V | 486 kB | - | 486 kB | - | - | - | - | - | - | - | - | - | - | - | 114480 | Board to Board & Mezzanine Connectors | - | 3981312 | - | 200 MHz | 7155 | 7155 | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | No | No SVHC | - | - | ||
![]() EP4CE6F17I7 ALTERA | 17 |
| - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 179 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | EP4CE6 | - | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | 33.8 kB | - | 33.8 kB | - | - | - | - | - | - | - | - | - | - | - | 6272 | - | - | 276480 | - | 200 MHz | 392 | 392 | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EP1C12F324C8 ALTERA | 8 | - | - | - | - | Surface Mount | 324-BGA | YES | - | - | 324-FBGA (19x19) | - | - | 324 | - | - | - | 275 MHz | - | - | - | INTEL CORP | - | - | -- | Intel Corporation | EP1C12F324C8 | - | - | - | - | - | - | - | 3 | - | - | 249 | - | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | - | Obsolete | - | 30 | 7.94 | - | No | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® | - | e0 | Last Time Buy | -- | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | 1.425 V ~ 1.575 V | BOTTOM | BALL | 220 | 1 mm | compliant | - | - | - | EP1C12 | - | S-PBGA-B324 | 249 | Not Qualified | - | - | - | - | 1.5,1.5/3.3 V | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | 249 | - | 12060 CLBS | - | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 12060 | - | - | 239616 | -- | - | 1206 | - | - | - | - | 12060 | - | 12060 | - | - | - | - | - | - | - | 19 mm | 19 mm | - | - | - | - | ||
![]() EP3C40Q240C8 ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 240-BFQFP | YES | 240 | - | 240-PQFP (32x32) | - | - | 240 | - | - | - | 472.5 MHz | - | - | - | INTEL CORP | - | - | -- | Intel Corporation | EP3C40Q240C8 | - | - | - | - | - | - | - | 3 | - | - | 128 | - | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | RECTANGULAR | FLATPACK, FINE PITCH | - | Active | - | 30 | 1.72 | Compliant | No | - | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | e0 | Active | -- | - | 3A001.A.7.A | - | - | - | - | TIN LEAD | 85 °C | 0 °C | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | 1.15 V ~ 1.25 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 402 MHz | - | EP3C40 | - | R-PQFP-G240 | 128 | Not Qualified | - | - | - | - | - | - | OTHER | - | 1.25 V | 1.15 V | 141.8 kB | - | 141.8 kB | - | - | - | - | - | 128 | - | 39600 CLBS | - | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | - | 1161216 | - | 315 MHz | 2475 | 2475 | - | - | - | 39600 | - | 39600 | - | - | - | - | - | - | - | 32 mm | 32 mm | - | - | - | - | ||
![]() EP3C5E144C7 ALTERA | In Stock | - | - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 144-EQFP (20x20) | - | - | 144 | - | - | - | 472.5 MHz | - | - | - | INTEL CORP | - | - | - | Intel Corporation | EP3C5E144C7 | - | - | - | - | - | - | - | 3 | - | - | 94 | - | - | - | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Active | - | 30 | 1.57 | Compliant | No | - | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | e0 | Active | - | - | EAR99 | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | 1.15 V ~ 1.25 V | QUAD | GULL WING | 220 | 0.4 mm | compliant | - | - | - | EP3C5 | - | S-PQFP-G144 | 94 | Not Qualified | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | 94 | - | 5136 CLBS | - | 1.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 5136 | - | - | 423936 | - | - | 321 | - | - | - | - | 5136 | - | 5136 | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() EPF6024AFC256-2AA ALTERA | In Stock | - | - | - | - | Surface Mount | 256-BGA | - | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 50 V | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | EPLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPF10K130EQC240-2X ALTERA | In Stock | - | - | - | - | Surface Mount | 240-BQFP | YES | - | - | 240-PQFP (32x32) | - | - | 240 | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | EPF10K130EQC240-2X | - | - | - | - | - | - | - | 3 | - | 186 | 186 | - | - | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | 30 | 5.64 | - | No | - | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX-10KE® | - | e0 | Obsolete | - | - | 3A991 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | Field Programmable Gate Arrays | - | CMOS | 2.375 V ~ 2.625 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | - | - | EPF10K130 | - | S-PQFP-G240 | 186 | Not Qualified | - | - | - | - | 2.5,2.5/3.3 V | - | COMMERCIAL | - | - | - | - | - | - | - | 0.5 ns | - | - | - | 186 | - | 186 I/O | - | 4.1 mm | LOADABLE PLD | 6656 | - | - | 65536 | 342000 | - | 832 | - | - | MIXED | - | - | - | 6656 | - | - | - | - | - | - | - | 32 mm | 32 mm | - | - | - | - |