- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Propagation Delay | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Nominal Input Voltage | Product Type | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Number of Dedicated Inputs | Number of GPIO | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP1SGX40DF1020I6N ALTERA | 580 |
| - | - | - | Surface Mount | 1020-BBGA | - | - | 1020-FBGA (33x33) | - | - | EP1SGX40 | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 624 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® GX | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | EP1SGX40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41250 | - | - | 3423744 | - | - | 4125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K300EQI240-2X ALTERA | In Stock | - | - | - | - | Surface Mount | 240-BQFP | YES | - | 240-PQFP (32x32) | - | 240 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP20K300EQI240-2X | - | - | - | - | 3 | - | 152 | 152 | - | - | - | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-240 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | Obsolete | - | - | 30 | 5.08 | - | No | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | APEX-20KE® | - | e0 | - | Obsolete | - | 3A991 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 1.71 V ~ 1.89 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EP20K300 | - | S-PQFP-G240 | 144 | Not Qualified | - | 1.8,1.8/3.3 V | - | - | - | - | - | - | - | - | 2.29 ns | - | 144 | 4 DEDICATED INPUTS, 152 I/O | 4.1 mm | LOADABLE PLD | 11520 | - | - | 147456 | 728000 | - | 1152 | - | - | MACROCELL | - | - | - | 11520 | 4 | - | - | - | 32 mm | 32 mm | - | - | ||
![]() EP4SGX360NF45I4N ALTERA | In Stock | - | - | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | - | 1932 | - | - | 717 MHz | - | INTEL CORP | - | Intel Corporation | - | EP4SGX360NF45I4N | - | - | - | - | - | - | - | 920 | - | - | - | - | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-1932 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | 40 | 5.22 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® IV GX | - | e1 | - | Active | - | 3A001.A.7.A | - | - | TIN SILVER COPPER | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | - | EP4SGX360 | - | S-PBGA-B1932 | 920 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | - | - | - | - | - | - | - | - | - | - | 920 | 141440 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 353600 | - | - | 23105536 | - | - | 14144 | - | - | - | - | 141440 | - | 353600 | - | - | - | - | 45 mm | 45 mm | - | - | ||
![]() EPF10K100EQC208-2 ALTERA | 2588 |
| - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | EPF10K100 | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | 147 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX-10KE® | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | - | EPF10K100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4992 | - | - | 49152 | 257000 | - | 624 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP3SL200F1152C4N ALTERA | 736 |
| - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | - | 1152 | - | - | 717 MHz | - | ALTERA CORP | - | Altera Corporation | - | EP3SL200F1152C4N | - | - | - | - | 4 | - | - | 744 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Transferred | BGA | - | - | 7.63 | Non-Compliant | Yes | - | 0.94 V | 0.86 V | 0.9 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® III L | - | e1 | - | Active | - | 3A001.A.7.A | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | unknown | - | EP3SL200 | 1152 | S-PBGA-B1152 | 744 | Not Qualified | - | 1.2/3.3 V | OTHER | - | - | - | - | - | - | - | - | - | 744 | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 200000 | - | - | 10901504 | - | - | 8000 | - | - | - | - | - | - | 200000 | - | - | - | - | 35 mm | 35 mm | - | - | ||
![]() EP4SGX230FF35C2X ALTERA | 30 | - | - | - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | YES | 1152 | 1152-FBGA (35x35) | - | 1152 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP4SGX230FF35C2X | - | - | - | - | - | - | - | 564 | - | - | - | - | - | PLASTIC | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | - | 5.22 | Non-Compliant | No | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | - | - | - | Active | - | 3A001.A.7.A | - | - | - | 85 °C | 0 °C | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | - | EP4SGX230 | - | S-PBGA-B1152 | 564 | Not Qualified | 900 mV | 0.9,1.2/3,1.5,2.5 V | - | - | 930 mV | 870 mV | 2.1 MB | - | - | 2.1 MB | - | 600 Mbps | 564 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | - | - | 17544192 | - | 600 MHz | 9120 | 9120 | - | - | 16 | - | - | 228000 | - | - | - | - | - | - | - | - | ||
![]() EP20K400EBC652-3 ALTERA | 1 | - | - | - | - | Surface Mount | 652-BBGA | YES | - | 652-BGA (45x45) | - | 652 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP20K400EBC652-3 | - | - | - | - | 3 | - | 488 | 488 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA652,35X35,50 | BGA652,35X35,50 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 30 | 5.12 | - | No | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KE® | - | e0 | - | Obsolete | - | 3A001.A.7.A | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 1.71 V ~ 1.89 V | BOTTOM | BALL | 220 | 1.27 mm | compliant | - | EP20K400 | - | S-PBGA-B652 | 480 | Not Qualified | - | 1.8,1.8/3.3 V | OTHER | - | - | - | - | - | - | - | 2.07 ns | - | 480 | 4 DEDICATED INPUTS, 488 I/O | 3.5 mm | LOADABLE PLD | 16640 | - | - | 212992 | 1052000 | - | 1664 | - | - | MACROCELL | - | - | - | 16640 | 4 | - | - | - | 45 mm | 45 mm | - | - | ||
![]() EPF10K50VRC240-4 ALTERA | 1890 | - | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 240-RQFP (32x32) | - | 240 | - | Intel / Altera | - | 24 | INTEL CORP | - | Intel | - | EPF10K50VRC240-4 | + 70 C | - | 0 C | Yes | 3 | SMD/SMT | 189 | 189 | 360 LAB | 2880 LE | 70 °C | - | - | PLASTIC/EPOXY | HFQFP | HFQFP, HQFP240,1.37SQ,20 | HQFP240,1.37SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | 973343 | Obsolete | - | - | 30 | 7.67 | N | No | - | 5.25 V | 4.75 V | 3.3 V | 20480 bit | FLEX 10KA | 1.692004 oz | - | 0°C ~ 70°C (TA) | Tray | FLEX-10K® | - | e0 | - | Obsolete | - | 3A991 | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | Programmable Logic ICs | - | - | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPF10K50 | - | S-PQFP-G240 | 189 | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | - | - | - | - | 10 mA | - | - | 0.6 ns | - | 189 | 4 DEDICATED INPUTS, 189 I/O | 4.1 mm | LOADABLE PLD | 2880 | - | FPGA - Field Programmable Gate Array | 20480 | 116000 | - | 360 | - | - | REGISTERED | - | - | - | 2880 | 4 | - | FPGA - Field Programmable Gate Array | - | 32 mm | 32 mm | - | - | ||
![]() EP4SGX530NF45C3N ALTERA | 3600 | - | - | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | - | 1932 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP4SGX530NF45C3N | - | - | - | - | - | - | - | 920 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-1932 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | - | - | - | Active | - | 3A001.A.7.A | - | - | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | - | 1 mm | compliant | - | EP4SGX530 | - | S-PBGA-B1932 | 920 | Not Qualified | - | 0.9,1.2/3,1.5,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 920 | 212480 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | - | 28033024 | - | - | 21248 | - | - | - | - | 212480 | - | 531200 | - | - | - | - | 45 mm | 45 mm | - | - | ||
![]() EP3SL150F1152C4 ALTERA | 342 | - | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | - | 1152 | - | - | 717 MHz | - | INTEL CORP | - | Intel Corporation | - | EP3SL150F1152C4 | - | - | - | - | - | - | - | 744 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | - | 5.21 | - | No | - | 0.94 V | 0.86 V | 0.9 V | - | - | - | 50 V | 0°C ~ 85°C (TJ) | - | Stratix® III L | 0.5 % | - | - | Active | - | 3A001.A.7.A | 100 ppm/°C | 2.61 kΩ | - | 155 °C | -55 °C | Thin Film | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | 100 mW | - | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | compliant | - | EP3SL150 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 1.2/3.3 V | OTHER | - | - | - | - | - | - | - | - | - | 744 | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 142500 | - | - | 6543360 | - | - | 5700 | - | - | - | - | - | - | 142500 | - | - | - | 550 µm | 35 mm | 35 mm | - | - | ||
![]() EP4CGX50CF23I7 ALTERA | 2337 |
| - | - | - | Surface Mount | 484-BGA | YES | 484 | 484-FBGA (23x23) | - | 484 | - | - | 472.5 MHz | - | INTEL CORP | - | Intel Corporation | - | EP4CGX50CF23I7 | - | - | - | - | 3 | - | - | 290 | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | Active | - | - | 30 | 5.23 | Non-Compliant | No | - | 1.24 V | 1.16 V | 1.2 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV GX | - | e0 | - | Active | - | - | - | - | TIN LEAD | 100 °C | -40 °C | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | - | 1.16 V ~ 1.24 V | BOTTOM | BALL | 220 | 1 mm | compliant | - | EP4CGX50 | - | S-PBGA-B484 | 290 | Not Qualified | 1.2 V | 1.2,1.2/3.3,2.5 V | - | - | 1.24 V | 1.16 V | 312.8 kB | - | - | 312.8 kB | - | 3.125 Gbps | 290 | 3118 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 49888 | - | - | 2562048 | - | 200 MHz | 3118 | 3118 | 7 | - | 8 | 3118 | - | 49888 | - | 290 | - | - | 23 mm | 23 mm | - | - | ||
![]() EPF6016ATI144-3N ALTERA | In Stock | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | - | 144 | - | - | 133 MHz | - | ALTERA CORP | - | Altera Corporation | - | EPF6016ATI144-3N | - | - | - | - | 3 | - | 117 | 117 | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Transferred | QFP | - | 40 | 3.48 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | FLEX 6000 | - | e3 | Yes | Obsolete | - | EAR99 | - | - | MATTE TIN (472) OVER COPPER | - | - | - | CAN ALSO BE USED 16000 LOGIC GATES | 8542.39.00.01 | - | - | - | - | 3 V ~ 3.6 V | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EPF6016 | 144 | S-PQFP-G144 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 DEDICATED INPUTS, 117 I/O | 1.6 mm | LOADABLE PLD | 1320 | - | - | - | 16000 | - | 132 | - | - | MACROCELL | - | - | - | - | 4 | - | - | - | 20 mm | 20 mm | - | - | ||
![]() EP2AGX125EF35C4N ALTERA | 711 |
| - | - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | YES | 1152 | 1152-FBGA (35x35) | - | 1152 | - | - | 500 MHz | - | INTEL CORP | - | Intel Corporation | - | EP2AGX125EF35C4N | - | - | - | - | 3 | - | - | 452 | - | - | 85 °C | - | - | PLASTIC/EPOXY | HBGA | 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | - | Obsolete | - | - | 40 | 5.53 | Compliant | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Arria II GX | - | e1 | - | Active | - | 3A991 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | 0 °C | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | 500 MHz | EP2AGX125 | - | S-PBGA-B1152 | 452 | Not Qualified | - | 0.9,1.2/3.3,1.5,2.5 V | OTHER | - | 930 mV | 870 mV | 1015.1 kB | - | - | 1015.1 kB | - | 600 Mbps | 452 | - | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 118143 | - | - | 8315904 | - | 390 MHz | 4964 | 4964 | - | - | 12 | - | - | 118143 | - | - | - | - | 35 mm | 35 mm | - | - | ||
![]() EP1S25F780C5N ALTERA | In Stock | - | - | - | Surface Mount | Surface Mount | 780-BBGA | YES | 780 | 780-FBGA (29x29) | - | 780 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP1S25F780C5N | - | - | - | - | 3 | - | - | 597 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 40 | 5.21 | Compliant | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 0°C ~ 85°C (TJ) | Bulk | Stratix® | - | e1 | - | Obsolete | - | 3A001.A.7.A | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | 0 °C | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 1.425 V ~ 1.575 V | BOTTOM | BALL | 245 | 1 mm | compliant | 500 MHz | EP1S25 | - | S-PBGA-B780 | 706 | Not Qualified | 1.5 V | 1.5,1.5/3.3 V | COMMERCIAL EXTENDED | - | 1.575 V | 1.425 V | 237.4 kB | 90 mA | - | 237.4 kB | - | - | 706 | 2852 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 25660 | - | - | 1944576 | - | 133 MHz | 2566 | 2566 | - | - | - | 2852 | - | 25660 | - | - | - | - | 29 mm | 29 mm | - | Lead Free | ||
![]() EP2AGX45DF25I3N ALTERA | 115 | - | - | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | 572-FBGA, FC (25x25) | - | 572 | - | - | 500 MHz | - | INTEL CORP | - | Intel Corporation | - | EP2AGX45DF25I3N | - | - | - | - | - | - | - | 252 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | HBGA | 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 | - | SQUARE | GRID ARRAY, HEAT SINK/SLUG | - | Obsolete | - | - | NOT SPECIFIED | 5.25 | - | Yes | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria II GX | - | e1 | - | Active | - | 3A991 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8542.39.00.01 | - | - | - | - | 0.87 V ~ 0.93 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | EP2AGX45 | - | S-PBGA-B572 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 42959 | - | - | 3517440 | - | - | 1805 | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | - | - | ||
![]() EP2A15F672C7N ALTERA | 3000 | - | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 672-BBGA, FCBGA | YES | 36 | 672-FBGA (27x27) | 723.394782 mg | 672 | - | - | - | - | INTEL CORP | - | Intel Corporation | PRODUCTION (Last Updated: 1 month ago) | EP2A15F672C7N | - | - | - | - | 3 | - | 492 | 492 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 40 | 5.26 | Compliant | Yes | 8542310000/8542310000/8542310000/8542310000/8542310000 | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX II | - | e1 | - | Obsolete | - | 3A991 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | 1.3889 W | CMOS | 1.425 V ~ 1.575 V | BOTTOM | BALL | 245 | 1 mm | compliant | 400 kHz | EP2A15 | - | S-PBGA-B672 | 480 | Not Qualified | - | 1.5,1.5/3.3 V | OTHER | 4 | 3.6 V | 2.4 V | - | 200 µA | 4.8 mA | - | 1.69 ns | - | 480 | 492 I/O | 2.1 mm | LOADABLE PLD | 16640 | 60 V | - | 425984 | 1900000 | - | 1664 | - | - | MACROCELL | - | - | 150 °C | 16640 | - | - | - | 2.64 mm | 27 mm | 27 mm | No | - | ||
![]() EP1K30FC256-2N ALTERA | 2100 | - | - | - | - | Surface Mount | 256-BBGA | YES | - | 256-FBGA (17x17) | - | 256 | - | - | 37.5 MHz | - | INTEL CORP | - | Intel Corporation | - | EP1K30FC256-2N | - | - | - | - | 3 | - | 171 | 171 | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 40 | 7.6 | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | 0°C ~ 70°C (TA) | - | ACEX-1K® | - | e1 | - | Obsolete | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 2.375 V ~ 2.625 V | BOTTOM | BALL | 260 | 1 mm | compliant | - | EP1K30 | - | S-PBGA-B256 | 171 | Not Qualified | - | 2.5,2.5/3.3 V | COMMERCIAL | - | - | - | - | - | - | - | 0.4 ns | - | 171 | 171 I/O | 2.1 mm | LOADABLE PLD | 1728 | - | - | 24576 | 119000 | - | 216 | - | - | MIXED | - | - | - | 1728 | - | - | - | - | 17 mm | 17 mm | - | - | ||
![]() EP1S80B956C7N ALTERA | In Stock | - | - | - | - | Surface Mount | 956-BBGA | YES | - | 956-BGA (40x40) | - | 956 | - | - | - | - | INTEL CORP | - | Intel Corporation | - | EP1S80B956C7N | - | - | - | - | 5A | - | - | 683 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA956,31X31,50 | BGA956,31X31,50 | SQUARE | GRID ARRAY | - | Obsolete | - | - | 40 | 5.26 | Non-Compliant | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® | - | e1 | - | Obsolete | - | 3A001.A.7.A | - | - | TIN SILVER COPPER | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 1.425 V ~ 1.575 V | BOTTOM | BALL | 245 | 1.27 mm | compliant | - | EP1S80 | - | S-PBGA-B956 | 1238 | Not Qualified | - | 1.5,1.5/3.3 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | 1238 | 9191 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 79040 | - | - | 7427520 | - | - | 7904 | - | - | - | - | 9191 | - | 79040 | - | - | - | - | 40 mm | 40 mm | - | - | ||
![]() EP4CE10E22C8L ALTERA | In Stock | - | - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 144-EQFP (20x20) | - | 144 | - | - | 362 MHz | - | INTEL CORP | - | Intel Corporation | - | EP4CE10E22C8L | - | - | - | - | 3 | - | - | 91 | - | - | 85 °C | - | - | PLASTIC/EPOXY | HLFQFP | HLFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | - | Active | - | - | 30 | 5.24 | - | No | - | 1.03 V | 0.97 V | 1 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV E | - | e0 | - | Active | - | - | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | - | 0.97 V ~ 1.03 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EP4CE10 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | - | - | 91 | 645 CLBS | 1.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 10320 | - | - | 423936 | - | - | 645 | - | - | - | - | 645 | - | 10320 | - | - | - | - | 20 mm | 20 mm | - | - | ||
![]() EP1C6T144C8N ALTERA | 1780 | - | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | - | 144 | - | - | 275 MHz | - | INTEL CORP | -- | Intel Corporation | - | EP1C6T144C8N | - | - | - | - | 3 | - | - | 98 | - | - | 85 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | - | - | 30 | 7.57 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® | - | e3 | - | Active | -- | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | CMOS | 1.425 V ~ 1.575 V | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | EP1C6 | - | S-PQFP-G144 | 98 | Not Qualified | - | 1.5,1.5/3.3 V | OTHER | - | - | - | - | - | - | - | - | - | 185 | 5980 CLBS | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 5980 | - | - | 92160 | - | - | 598 | - | - | - | - | 5980 | - | 5980 | - | - | - | - | 20 mm | 20 mm | - | - |