- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Operating Temperature
- Part Status
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4S100G5H40C2N Altera Corporation | In Stock | - | Datasheet | YES | 1517 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 1517 | S-PBGA-B | - | - | OTHER | - | 212480 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 212480 | - | 42.5 mm | 42.5 mm | ||
![]() EP1C3T100I6ES Altera Corporation | In Stock | - | Datasheet | YES | 100 | 405 MHz | ALTERA CORP | 3 | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | Not Qualified | - | - | 2910 CLBS | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 2910 | - | 14 mm | 14 mm | ||
![]() 5SGXMA9N2F45I2 Altera Corporation | In Stock | - | Datasheet | YES | 1932 | - | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | - | BGA1932,44X44,40 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1932 | 840 | Not Qualified | - | 840 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 840000 | - | - | ||
![]() EP1C12Q240I8ES Altera Corporation | In Stock | - | Datasheet | YES | 240 | 275 MHz | ALTERA CORP | 3 | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 240 | S-PQFP-G240 | - | Not Qualified | - | - | 12060 CLBS | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 12060 | - | 32 mm | 32 mm | ||
![]() EP1S20F1508I5ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | ||
![]() 5CEBA7F23C6N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 484 | S-PBGA-B484 | - | - | OTHER | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 23 mm | 23 mm | ||
![]() 5CEFA9F31C6N Altera Corporation | In Stock | - | Datasheet | YES | 896 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | BGA896,30X30,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.13 V | 1.07 V | 1.1 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | 896 | S-PBGA-B896 | - | - | OTHER | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 31 mm | 31 mm | ||
![]() EP1C4F324C8ES Altera Corporation | In Stock | - | Datasheet | YES | 324 | 275 MHz | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 324 | S-PBGA-B324 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 4000 | - | 19 mm | 19 mm | ||
![]() EP1C4F400C6ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 405 MHz | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 4000 | - | 21 mm | 21 mm | ||
![]() AGFA023R31C2E2V Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1C20F400I7ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 320 MHz | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 20060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 20060 | - | 21 mm | 21 mm | ||
![]() EP1S30F1508C6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | ||
![]() EP1S10F1508C6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | ||
![]() EP3SE260F780I3N Altera Corporation | In Stock | - | Datasheet | YES | 780 | 100 MHz | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B780 | 480 | Not Qualified | - | 488 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 255000 | - | - | ||
![]() HC20K1500BC652 Altera Corporation | In Stock | - | Datasheet | YES | 652 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | - | BGA652,35X35,50 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.27 mm | compliant | - | - | S-PBGA-B652 | 480 | Not Qualified | OTHER | 480 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 51840 | - | - | ||
![]() EP3SL340F1760I2 Altera Corporation | In Stock | - | Datasheet | YES | 1760 | 100 MHz | ALTERA CORP | 1 | - | PLASTIC/EPOXY | BGA | BGA, BGA1760,42X42,40 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1760 | 1120 | Not Qualified | - | 1120 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 337500 | - | - | ||
![]() 5CEBA9F23C6N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 85 °C | PLASTIC/EPOXY | BGA | BGA, | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 484 | S-PBGA-B484 | - | - | OTHER | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 23 mm | 23 mm | ||
![]() EP1S30F672I7 Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 672 | S-PBGA-B672 | - | Not Qualified | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | ||
![]() EP1C12F324I7ES Altera Corporation | In Stock | - | Datasheet | YES | 324 | 320 MHz | ALTERA CORP | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 324 | S-PBGA-B324 | - | Not Qualified | - | - | 12060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | 12060 | - | 19 mm | 19 mm | ||
![]() EP1C6Q240I8ES Altera Corporation | In Stock | - | Datasheet | YES | 240 | 275 MHz | ALTERA CORP | 3 | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 240 | S-PQFP-G240 | - | Not Qualified | - | - | 5980 CLBS | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 5980 | - | 32 mm | 32 mm |