- Series
- Package / Case
- Number of Logic Elements/Cells
- Number of I/Os
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Part Status
- Number of LABs/CLBs
- Operating Temperature
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2SGX60EF1152I5 Altera Corporation | In Stock | - | Datasheet | YES | 1152 | 622.08 MHz | ALTERA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1 MM PITCH, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.25 V | 1.15 V | 1.2 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 1152 | S-PBGA-B1152 | 534 | Not Qualified | INDUSTRIAL | 534 | 60440 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 4.006 ns | 60440 | 60440 | 35 mm | 35 mm | ||
![]() 5SGSMD3H3F35I4 Altera Corporation | In Stock | - | Datasheet | YES | 1152 | - | ALTERA CORP | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 0.88 V | 0.82 V | 0.85 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B1152 | 432 | Not Qualified | INDUSTRIAL | 432 | 8900 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 8900 | 236000 | 35 mm | 35 mm | ||
![]() EP1C4F400C8ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 275 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 21 mm | 21 mm | ||
![]() 5SGXMA4H2F35I3 Altera Corporation | In Stock | - | Datasheet | YES | 1152 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | - | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B1152 | 552 | Not Qualified | - | 552 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 420000 | - | - | ||
![]() EP2C50F672I7N Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 672 | S-PBGA-B672 | 434 | Not Qualified | - | 450 | 3182 CLBS | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 3182 | 50528 | 27 mm | 27 mm | ||
![]() EP4SE820H40C2N Altera Corporation | In Stock | - | Datasheet | YES | 1517 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | 1517 | S-PBGA-B1517 | - | - | OTHER | - | 325220 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 325220 | - | 42.5 mm | 42.5 mm | ||
![]() EP1S20F1508C7ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP2S180F1020I5 Altera Corporation | In Stock | - | Datasheet | YES | 1020 | - | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | BGA | - | BGA1020,32X32,40 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 1 mm | compliant | - | S-PBGA-B1020 | 734 | Not Qualified | - | 742 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 179400 | - | - | ||
![]() 5CGXFC7D7F27I7N Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 672 | S-PBGA-B672 | - | - | - | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 27 mm | 27 mm | ||
![]() EP1C4F400C6ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 405 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 21 mm | 21 mm | ||
![]() AGFA023R31C2E2V Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1C20F400I7ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 320 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 20060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 20060 | - | 21 mm | 21 mm | ||
![]() EP1S30F1508C6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP1S10F1508C6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() 5SEE9H40C2 Altera Corporation | In Stock | - | Datasheet | YES | 1517 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | HBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Transferred | - | No | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B1517 | 696 | Not Qualified | OTHER | 696 | 31700 CLBS | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 31700 | 840000 | 45 mm | 45 mm | ||
![]() EP2SGX30CF780I4 Altera Corporation | In Stock | - | Datasheet | YES | 780 | 622.08 MHz | ALTERA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 29 X 29 MM, 1 MM PITCH, FBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.25 V | 1.15 V | 1.2 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 780 | S-PBGA-B780 | 361 | Not Qualified | INDUSTRIAL | 361 | 33880 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 3.337 ns | 33880 | 33880 | 29 mm | 29 mm | ||
![]() EP4S100G5F45C3N Altera Corporation | In Stock | - | Datasheet | YES | 1932 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA1932,44X44,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | 1932 | S-PBGA-B | - | - | OTHER | - | 212480 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 212480 | - | 45 mm | 45 mm | ||
![]() EP2C35U484I7N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | 484 | S-PBGA-B484 | 306 | Not Qualified | - | 322 | 2100 CLBS | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 2100 | 33216 | 23 mm | 23 mm | ||
![]() 5CSEBA4U23A6N Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1C12Q240C6ES Altera Corporation | In Stock | - | Datasheet | YES | 240 | 405 MHz | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | 240 | S-PQFP-G240 | - | Not Qualified | - | - | 12060 CLBS | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 12060 | - | 32 mm | 32 mm |