- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP1C12F324C8ES Altera Corporation | In Stock | - | Datasheet | YES | 324 | 275 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 324 | S-PBGA-B324 | - | Not Qualified | - | - | 12060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 12060 | - | 19 mm | 19 mm | ||
![]() 5CGXFC7C6F23C8N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | 484 | S-PBGA-B484 | - | - | OTHER | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 23 mm | 23 mm | ||
![]() 5CEFA9F27C6N Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | 672 | S-PBGA-B672 | - | - | OTHER | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 27 mm | 27 mm | ||
![]() EP1C4F400C6ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 405 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 21 mm | 21 mm | ||
![]() EP4CGX75DF27 Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 1.24 V | 1.16 V | 1.2 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 672 | S-PBGA-B672 | - | - | - | - | 47 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 47 | - | 27 mm | 27 mm | ||
![]() 5SGSMD3H3F35I4 Altera Corporation | In Stock | - | Datasheet | YES | 1152 | - | ALTERA CORP | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 0.88 V | 0.82 V | 0.85 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1152 | 432 | Not Qualified | INDUSTRIAL | 432 | 8900 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 8900 | 236000 | 35 mm | 35 mm | ||
![]() EP1C4F400C8ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 275 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 21 mm | 21 mm | ||
![]() EP1C3T100C8ES Altera Corporation | In Stock | - | Datasheet | YES | 100 | 275 MHz | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | Not Qualified | - | - | 2910 CLBS | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 2910 | - | 14 mm | 14 mm | ||
![]() EP2SGX60EF1152I5 Altera Corporation | In Stock | - | Datasheet | YES | 1152 | 622.08 MHz | ALTERA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1 MM PITCH, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.25 V | 1.15 V | 1.2 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 1152 | S-PBGA-B1152 | 534 | Not Qualified | INDUSTRIAL | 534 | 60440 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 4.006 ns | 60440 | 60440 | 35 mm | 35 mm | ||
![]() EP1C6F256I7ES Altera Corporation | In Stock | - | Datasheet | YES | 256 | 320 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 256 | S-PBGA-B256 | - | Not Qualified | - | - | 5980 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 5980 | - | 17 mm | 17 mm | ||
![]() EP1C3T100C6ES Altera Corporation | In Stock | - | Datasheet | YES | 100 | 405 MHz | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | Not Qualified | - | - | 2910 CLBS | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 2910 | - | 14 mm | 14 mm | ||
![]() EP2C50F672I6N Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 672 | S-PBGA-B672 | 434 | Not Qualified | - | 450 | 3182 CLBS | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 3182 | 50528 | 27 mm | 27 mm | ||
![]() EP1S25F1508C5ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP2SGX90FF1508I3 Altera Corporation | In Stock | - | Datasheet | YES | 1508 | 622.08 MHz | ALTERA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 40 X 40 MM, 1 MM PITCH, FBGA-1508 | BGA1508,39X39,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.25 V | 1.15 V | 1.2 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 1508 | S-PBGA-B1508 | 650 | Not Qualified | INDUSTRIAL | 650 | 90960 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 2.99 ns | 90960 | 90960 | 40 mm | 40 mm | ||
![]() EP4CGX110DF23C8N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B484 | - | - | OTHER | - | - | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 23 mm | 23 mm | ||
![]() EP1C6F256C8ES Altera Corporation | In Stock | - | Datasheet | YES | 256 | 275 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 256 | S-PBGA-B256 | - | Not Qualified | - | - | 5980 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 5980 | - | 17 mm | 17 mm | ||
![]() EP1SGX40GF1020C6ES Altera Corporation | In Stock | - | Datasheet | YES | 1020 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | 33 X 33 MM, 1 MM PITCH, FBGA-1020 | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 1020 | S-PBGA-B1020 | - | Not Qualified | OTHER | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 33 mm | 33 mm | ||
![]() EP4SGX290KF43I2N Altera Corporation | 699 | - | Datasheet | YES | 1760 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA1760,42X42,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 1760 | S-PBGA-B1760 | - | - | - | - | 116480 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 116480 | - | 42.5 mm | 42.5 mm | ||
![]() EP1S80F1508I6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP1C4F400I7ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 320 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 4000 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 21 mm | 21 mm |