- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP1C12F324C7ES Altera Corporation | In Stock | - | Datasheet | YES | 324 | 320 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 324 | S-PBGA-B324 | - | Not Qualified | - | - | 12060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 12060 | - | 19 mm | 19 mm | ||
![]() EP1S20F1508C7ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() 5CGXFC7D7F27I7N Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA672,26X26,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | 1.13 V | 1.07 V | 1.1 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 672 | S-PBGA-B672 | - | - | - | - | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 27 mm | 27 mm | ||
![]() EP1S60F1508C5ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | OTHER | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() 5AGZME5K2F40C4N Altera Corporation | In Stock | - | Datasheet | YES | 1517 | 670 MHz | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.13 V | 1.07 V | 1.1 V | e1 | Yes | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 1517 | S-PBGA-B1517 | - | - | OTHER | - | - | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 40 mm | 40 mm | ||
![]() EP4S40G5H40C3 Altera Corporation | In Stock | - | Datasheet | YES | 1517 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 1517 | S-PBGA-B | - | - | OTHER | - | 212480 CLBS | 3.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 212480 | - | 42.5 mm | 42.5 mm | ||
![]() EP1S40F1508I7ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() 10M08SCM153A7G Altera Corporation | In Stock | - | Datasheet | YES | 153 | - | ALTERA CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | BGA153,15X15,20 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | S-PBGA-B153 | - | - | AUTOMOTIVE | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP1C3T144C7ES Altera Corporation | In Stock | - | Datasheet | YES | 144 | 320 MHz | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 144 | S-PQFP-G144 | - | Not Qualified | - | - | 2910 CLBS | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 2910 | - | 20 mm | 20 mm | ||
![]() EP1M350B780I6 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 220 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1C6Q240I6ES Altera Corporation | In Stock | - | Datasheet | YES | 240 | 405 MHz | ALTERA CORP | 3 | - | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 240 | S-PQFP-G240 | - | Not Qualified | - | - | 5980 CLBS | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 5980 | - | 32 mm | 32 mm | ||
![]() EP1C20F400C6ES Altera Corporation | In Stock | - | Datasheet | YES | 400 | 405 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA400,20X20,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 400 | S-PBGA-B400 | - | Not Qualified | - | - | 20060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 20060 | - | 21 mm | 21 mm | ||
![]() EP2SGX30DF780I3N Altera Corporation | In Stock | - | Datasheet | YES | 780 | 622.08 MHz | ALTERA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 40 | 780 | S-PBGA-B780 | 361 | Not Qualified | INDUSTRIAL | 361 | 33880 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 2.99 ns | 33880 | 33380 | 29 mm | 29 mm | ||
![]() EP1S60F1508I6ES Altera Corporation | In Stock | - | Datasheet | YES | 1508 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | 40 X 40 MM, 1 MM PITCH, FBGA-1508 | - | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | - | 1508 | S-PBGA-B1508 | - | Not Qualified | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | ||
![]() EP3C80F780I6N Altera Corporation | In Stock | - | Datasheet | YES | 780 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B780 | 429 | Not Qualified | - | 429 | - | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 81264 | 29 mm | 29 mm | ||
![]() EP1S20F672C5 Altera Corporation | In Stock | - | Datasheet | YES | 672 | - | ALTERA CORP | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA672,26X26,40 | SQUARE | GRID ARRAY | Obsolete | BGA | - | 1.575 V | 1.425 V | 1.5 V | e1 | - | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 672 | S-PBGA-B672 | 426 | Not Qualified | COMMERCIAL EXTENDED | 426 | 1846 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 2132 | - | 27 mm | 27 mm | ||
![]() EP2C50F484I7N Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-484 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 mm | compliant | 40 | 484 | S-PBGA-B484 | 278 | Not Qualified | - | 294 | 3182 CLBS | 2.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 3182 | 50528 | 23 mm | 23 mm | ||
![]() EP1C12F256I6ES Altera Corporation | In Stock | - | Datasheet | YES | 256 | 405 MHz | ALTERA CORP | - | - | - | PLASTIC/EPOXY | BGA | BGA, | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | No | 1.575 V | 1.425 V | 1.5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 256 | S-PBGA-B256 | - | Not Qualified | - | - | 12060 CLBS | 2.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 12060 | - | 17 mm | 17 mm | ||
![]() EP2C15AF256I7 Altera Corporation | In Stock | - | Datasheet | YES | 256 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | LBGA | FBGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | No | 1.25 V | 1.15 V | 1.2 V | e0 | No | TIN LEAD | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 256 | S-PBGA-B256 | 144 | Not Qualified | - | 152 | - | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 14448 | 17 mm | 17 mm | ||
![]() EP3C5U256I6N Altera Corporation | In Stock | - | Datasheet | YES | 256 | - | ALTERA CORP | - | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA256,16X16,32 | BGA256,16X16,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | - | Yes | 1.25 V | 1.15 V | 1.2 V | e1 | Yes | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B256 | 182 | Not Qualified | - | 182 | - | 1.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 5136 | 14 mm | 14 mm |