- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Number of Logic Elements/Cells
- Operating Temperature
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Transceivers | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4SGX530HH35C2NES Altera | In Stock | - | Datasheet | Surface Mount | FCBGA | - | - | - | 564 | - | 2008 | e1 | yes | - | 1152 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | 1152 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.8mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP3C25E144C8NES Altera | In Stock | - | Datasheet | Surface Mount | TQFP | - | 144 | - | - | - | 2007 | e3 | - | - | 144 | 3A991 | MATTE TIN | 85°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | - | 1.2V | 0.5mm | 402MHz | - | 144 | - | - | Not Qualified | 1.2V | - | - | OTHER | - | 1.25V | 1.15V | - | 74.3kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 25000 | 24624 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | Lead Free | ||
![]() EP1K10TI144-2 Altera | 3592 | - | - | Surface Mount | TQFP | - | 144 | - | 92 | - | - | e0 | no | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | 200MHz | 30 | 144 | - | 92 | Not Qualified | 2.5V | - | 2.52.5/3.3V | INDUSTRIAL | - | 2.625V | 2.375V | - | 1.5kB | - | 0.5 ns | - | - | - | 92 I/O | LOADABLE PLD | - | - | 576 | MIXED | - | - | 576 | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EP4SE530H35C4NES Altera | In Stock | - | Datasheet | Surface Mount | - | - | 1152 | - | 744 | - | 2008 | e1 | yes | - | - | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | - | S-PBGA-B | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 3.3MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP4SGX230DF29C4NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 780 | - | 372 | - | 2008 | e1 | yes | 4 (72 Hours) | 780 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | 780 | - | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 2.1MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | - | 9120 | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() EP4SE530H35C2ES Altera | In Stock | - | Datasheet | Surface Mount | FCBGA | - | - | - | 744 | - | 2008 | e0 | no | - | 1152 | 3A001.A.7.A | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | 1152 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP2C15AF484C6NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 484 | - | 315 | - | 2008 | e1 | yes | - | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 500MHz | 40 | 484 | - | - | Not Qualified | 1.2V | - | - | OTHER | - | 1.25V | 1.15V | - | 29.3kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 14448 | - | 903 | - | - | 903 | - | - | - | 2.6mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() EP4SGX530KH40C2ES Altera | In Stock | - | Datasheet | Surface Mount | - | - | 1517 | - | 744 | - | 2008 | e0 | no | - | - | 3A001.A.7.A | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | - | S-PBGA-B | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.8mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP3C25F256C8NES Altera | In Stock | - | Datasheet | Surface Mount | TFBGA | - | 256 | - | - | - | 2007 | e1 | - | - | 256 | 3A991 | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | 402MHz | - | 256 | - | - | Not Qualified | 1.2V | - | - | OTHER | - | 1.25V | 1.15V | - | 74.3kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 25000 | 24624 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() EP4SGX230FF35C2XES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | - | - | 564 | - | 2008 | e0 | no | - | 1152 | 3A001.A.7.A | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | 1152 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 2.1MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | - | 9120 | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() EPF10K130VBC600-2 Altera | 2568 | - | - | - | - | YES | 600 | - | 470 | 70°C | - | e0 | no | - | 600 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1.27mm | - | 30 | 600 | - | 470 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | 0.5 ns | - | - | - | 4 DEDICATED INPUTS, 470 I/O | LOADABLE PLD | - | - | - | REGISTERED | - | - | 6656 | 4 | - | 1.93mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 5AGXFB3H4F35C5NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1152 | 800MHz | 544 | - | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | 2.4MB | - | - | - | 6.5536 Gbps | - | - | - | - | 362000 | - | 13688 | - | 24 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EP3SL340F1517C3NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1517 | - | 976 | - | 2006 | e1 | yes | 4 (72 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | - | - | - | Not Qualified | - | 0.94V | - | OTHER | 0.86V | - | - | - | 2.2MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 337500 | - | 13500 | - | - | - | - | - | - | 3.7mm | 40mm | 40mm | - | RoHS Compliant | Lead Free | ||
![]() EP320IPC-40 Altera | In Stock | - | - | - | - | NO | - | - | - | 70°C | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T20 | 8 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | 21.7MHz | 40 ns | - | PAL-TYPE | 18 | - | EE PLD | - | - | - | MACROCELL | - | - | - | - | 72 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP4SGX230KF40C4ES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | - | - | 744 | - | 2008 | e0 | no | 3 (168 Hours) | 1517 | 3A001.A.7.A | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | 1517 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 2.1MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | - | 9120 | - | - | - | - | - | - | 3.8mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() EP3C120F484C7NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 484 | - | 283 | - | 2007 | e1 | - | - | 484 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | 437.5MHz | - | 484 | - | - | Not Qualified | 1.2V | - | - | OTHER | - | 1.25V | 1.15V | - | 486kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 119088 | - | 7443 | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() EP4SGX230HF35C2NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1152 | - | 564 | - | 2008 | e1 | yes | 4 (72 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | - | S-PBGA-B | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 2.1MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | - | 9120 | - | - | - | - | - | - | 3.7mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() EP4SGX530NF45C2ES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1932 | - | 920 | - | 2008 | e0 | no | - | - | 3A001.A.7.A | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | - | S-PBGA-B | - | Not Qualified | 900mV | - | - | OTHER | - | 930mV | 870mV | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.8mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() EP4SE530H40C2NES Altera | In Stock | - | Datasheet | Surface Mount | FCBGA | - | - | - | 976 | - | 2008 | e1 | yes | - | 1517 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | 1517 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 3.3MB | 800MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP4SGX530KH40C4NES Altera | In Stock | - | Datasheet | Surface Mount | FCBGA | - | - | - | 744 | - | 2008 | e1 | yes | - | 1517 | 3A001.A.7.A | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | 1517 | S-PBGA-B | - | Not Qualified | - | 0.93V | - | OTHER | 0.87V | - | - | - | 3.3MB | 717MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | - | 21248 | - | - | - | - | - | - | 3.8mm | 42.5mm | 42.5mm | - | RoHS Compliant | - |