- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | Number of CLBs | JTAG BST | Number of Logic Cells | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP3SE110F780C4LNES Altera | In Stock | - | Datasheet | Surface Mount | - | - | - | - | 488 | - | - | - | 2006 | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1MB | - | - | - | - | - | - | - | 107500 | - | 4300 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP3SE110F780C4NES Altera | In Stock | - | Datasheet | Surface Mount | - | - | - | - | 488 | - | - | - | 2006 | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1MB | - | - | - | - | - | - | - | 107500 | - | 4300 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP3SL340F1517C4NES Altera | In Stock | - | Datasheet | Surface Mount | - | - | - | - | 976 | - | - | - | 2006 | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2MB | - | - | - | - | - | - | - | 337500 | - | 13500 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP910DI-40 Altera | In Stock | - | - | - | - | NO | - | - | 24 | 85°C | -40°C | - | - | e0 | no | - | - | 40 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 24 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | - | 30 | 40 | R-GDIP-T40 | 24 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | 25MHz | 43 ns | - | PAL-TYPE | 36 | 12 DEDICATED INPUTS, 24 I/O | UV PLD | - | - | - | MACROCELL | - | - | - | - | 12 | - | 240 | - | - | - | Non-RoHS Compliant | - | ||
![]() 10M25SAE144C8GES Altera | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10M08SAU169C8GES Altera | 212 | - | - | - | - | - | 169 | 116MHz | 130 | - | - | - | - | - | - | Discontinued | - | - | - | - | 85°C | 0°C | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 32kB | 275μA | - | - | - | 310 Mbps | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EP2S130F1020C5ES Altera | In Stock | - | - | Surface Mount | - | - | 1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | 609.76MHz | - | - | - | - | - | 1.2V | - | - | - | - | 1.25V | 1.15V | - | - | 823.7kB | - | - | - | - | - | - | - | - | - | 132540 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP610PC-20T Altera | In Stock | - | - | - | PDIP | NO | - | - | 16 | 70°C | - | - | - | e0 | no | - | - | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | 24 | - | 16 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | 55.6MHz | 22 ns | - | PAL-TYPE | 20 | - | OT PLD | - | 300 | 16 | MACROCELL | - | - | - | - | 4 | - | 160 | 4.32mm | 31.68mm | 7.62mm | RoHS Compliant | - | ||
![]() EPF81500AGC280-3 Altera | In Stock | - | - | - | - | NO | - | - | 208 | 70°C | - | - | - | e0 | no | - | 1 (Unlimited) | 280 | 3A991 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 3.3V | 2.54mm | - | 30 | 280 | S-CPGA-P280 | 204 | Not Qualified | - | 3.6V | 3.3/55V | COMMERCIAL | 3V | - | - | - | - | - | 385MHz | 1.8 ns | - | - | 208 | 4 DEDICATED INPUTS, 208 I/O | LOADABLE PLD | - | 16000 | 1296 | REGISTERED | - | - | - | - | 4 | - | - | 5.081mm | 49.78mm | 49.78mm | RoHS Compliant | - | ||
![]() EPF81188AGC232-3 Altera | In Stock | - | - | - | - | NO | - | - | 184 | 70°C | - | - | - | e0 | no | - | 1 (Unlimited) | 232 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 5V | 2.54mm | - | 30 | 232 | S-CPGA-P232 | 180 | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | - | - | - | 385MHz | - | - | - | 184 | 4 DEDICATED INPUTS, 184 I/O | LOADABLE PLD | - | 12000 | 1008 | REGISTERED | - | - | - | - | 4 | - | - | 5.207mm | 44.7mm | 44.7mm | RoHS Compliant | - | ||
![]() EP2SGX90FF1508C3ES Altera | In Stock | - | Datasheet | - | FBGA | YES | - | - | - | 85°C | - | - | - | e0 | no | - | - | 1508 | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | 1508 | S-PBGA-B1508 | - | Not Qualified | - | 1.25V | - | COMMERCIAL EXTENDED | 1.15V | - | - | - | - | 551.8kB | - | - | - | - | - | 4828 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | 90960 | - | - | 4828 | - | - | - | - | - | 3.5mm | 40mm | 40mm | RoHS Compliant | - | ||
![]() EP3C25F324C8NES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 324 | - | - | - | - | - | 2008 | e1 | - | - | - | 324 | 3A991 | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | 402MHz | - | 324 | - | - | Not Qualified | 1.2V | - | - | OTHER | - | 1.25V | 1.15V | - | - | 74.3kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24624 | - | - | - | - | - | - | - | - | 2.2mm | 19mm | 19mm | RoHS Compliant | Lead Free | ||
![]() EP2S130F1020I5 Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1020 | - | - | - | - | Bulk | - | e0 | no | - | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | 100°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1mm | 609.76MHz | 30 | - | - | 734 | Not Qualified | 1.2V | - | 1.21.5/3.33.3V | - | - | 1.25V | 1.15V | - | - | 823.7kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 132540 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EP1800LC Altera | In Stock | - | - | - | - | YES | - | - | - | 70°C | - | - | - | e0 | - | - | - | 68 | - | Tin/Lead (Sn/Pb) | - | - | NO | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | S-PQCC-J68 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 90 ns | - | - | - | - | OT PLD | - | - | - | - | 48 | - | NO | - | - | NO | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPF8282VTC100-3 Altera | In Stock | - | - | - | - | YES | - | - | 74 | 70°C | - | - | - | e0 | - | - | 3 (168 Hours) | 100 | 3A001.A.7 | Tin/Lead (Sn/Pb) | - | - | 282 FLIP FLOPS; 208 LOGIC ELEMENTS; BUILT-IN JTAG BOUNDARY-SCAN TEST CIRCUITRY | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | NOT SPECIFIED | 100 | S-PQFP-G100 | 74 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | - | - | - | - | 78 | 4 DEDICATED INPUTS, 74 I/O | LOADABLE PLD | - | - | - | REGISTERED | - | - | - | 208 | 4 | - | - | 1.27mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() EP1S10F672C6ES Altera | In Stock | - | Datasheet | - | FBGA | YES | 672 | - | - | 85°C | - | - | 2004 | e0 | no | - | - | 672 | - | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.5V | - | - | NOT SPECIFIED | 672 | - | - | Not Qualified | - | 1.575V | - | OTHER | 1.425V | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP1S10F780C5ES Altera | In Stock | - | - | - | - | YES | - | - | - | 85°C | - | - | - | e0 | no | - | - | 780 | - | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.5V | - | - | NOT SPECIFIED | 780 | S-PBGA-B780 | - | Not Qualified | - | 1.575V | - | OTHER | 1.425V | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1SG280LH3F55E3VGS2 Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP1810LC20T Altera | 1535 | - | - | - | - | YES | - | - | 48 | 70°C | - | - | - | e0 | no | - | - | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MACROCELLS INTERCONNECTED BY GLOBAL AND/OR LOCAL BUS; 48 MACROCELLS; 4 EXTERNAL CLOCKS | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | 30 | 68 | S-PQCC-J68 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | 50MHz | 22 ns | - | - | - | 12 DEDICATED INPUTS, 48 I/O | OT PLD | - | - | - | MACROCELL | 48 | - | NO | - | 12 | NO | - | 5.08mm | 24.23mm | 24.23mm | Non-RoHS Compliant | - | ||
![]() 10M08SAE144C8GES Altera | 600 | - | Datasheet | - | - | - | 144 | 116MHz | 101 | - | - | - | 2017 | - | - | Discontinued | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 32kB | 275μA | - | - | - | 310 Mbps | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |