- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Transceivers | Number of Macro Cells | Number of CLBs | JTAG BST | Number of Logic Cells | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEB6R2F40C2NES Altera | In Stock | - | Datasheet | - | FBGA | - | - | - | 432 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 597000 | - | 2660 | - | 66 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5SGXEB6R2F43C2ES Altera | In Stock | - | Datasheet | - | FBGA | - | - | - | 600 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 597000 | - | 2660 | - | 66 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5SGXEB6R3F40C4NES Altera | In Stock | - | Datasheet | - | FBGA | - | - | - | 432 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 597000 | - | 225400 | - | 66 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5SGXEB6R3F43C4ES Altera | In Stock | - | Datasheet | - | FBGA | - | - | - | 600 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 597000 | - | 2660 | - | 66 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1SG280LH3F55E3VG Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP1810LC-20 Altera | 19 | - | - | Surface Mount | PLCC | - | 68 | EPROM | 48 | - | - | - | e0 | no | - | 68 | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | MACROCELLS INTERCONNECTED BY GLOBAL AND/OR LOCAL BUS; 48 MACROCELLS; 4 EXTERNAL CLOCKS | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | 62.5MHz | NOT SPECIFIED | 68 | - | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | 20 ns | - | - | - | 12 DEDICATED INPUTS, 48 I/O | OT PLD | - | - | - | MACROCELL | - | 48 | - | NO | - | 12 | NO | - | - | - | - | RoHS Compliant | - | ||
![]() EPF10K50SQI208-2 Altera | In Stock | - | - | - | - | YES | 208 | - | 147 | 85°C | -40°C | - | e0 | no | 3 (168 Hours) | 208 | 3A991 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | 30 | 208 | - | 147 | Not Qualified | - | 2.625V | 2.52.5/3.3V | INDUSTRIAL | 2.375V | - | - | - | - | 0.4 ns | - | - | - | 147 I/O | LOADABLE PLD | - | - | - | MIXED | - | - | - | - | 2880 | - | - | - | 4.1mm | 28mm | 28mm | RoHS Compliant | - | ||
![]() EP220DC12 Altera | In Stock | - | - | - | - | NO | - | - | - | 70°C | - | - | e0 | - | - | 20 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | - | R-XDIP-T20 | 8 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | 66MHz | 12 ns | - | PAL-TYPE | 18 | - | - | - | - | - | MACROCELL | - | - | - | - | - | - | - | 72 | - | - | - | Non-RoHS Compliant | - | ||
![]() EPF10K30ATC144-4 Altera | In Stock | - | - | - | TQFP | - | 144 | - | 102 | - | - | - | - | - | - | - | - | 10.3kOhm | - | 85°C | 0°C | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | 3.6V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1728 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP224PC-10A Altera | In Stock | - | - | - | - | NO | 24 | - | 8 | 70°C | - | - | e0 | - | - | 24 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8 MACROCELLS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | - | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 111MHz | 10 ns | - | PAL-TYPE | - | 13 DEDICATED INPUTS, 8 I/O | OT PLD | - | - | - | MACROCELL | - | - | - | - | - | 13 | - | 72 | 4.318mm | 31.6865mm | 7.62mm | RoHS Compliant | - | ||
![]() EPF10K20QC208-4 Altera | In Stock | - | - | - | - | YES | - | - | 147 | 70°C | - | - | e3 | - | - | 208 | - | - | MATTE TIN | - | - | 1152 LOGIC ELEMENTS CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 208 | S-PQFP-G208 | - | Not Qualified | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | 60.6MHz | 20 ns | - | - | - | 4 DEDICATED INPUTS, 147 I/O | LOADABLE PLD | - | - | - | REGISTERED | - | - | - | - | - | 4 | - | - | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | - | ||
![]() EP20K200EFI484-1 Altera | In Stock | - | - | - | - | YES | - | - | 376 | - | - | - | e1 | - | 3 (168 Hours) | 484 | - | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.8V | 1mm | - | - | - | S-PBGA-B484 | 368 | Not Qualified | - | - | 1.81.8/3.3V | - | - | - | - | - | - | - | - | - | 368 | 4 DEDICATED INPUTS, 376 I/O | LOADABLE PLD | - | - | - | MACROCELL | - | - | - | - | 8320 | 4 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5SGXEA7H2F35C2ES Altera | In Stock | - | Datasheet | Surface Mount | FBGA | - | 1152 | - | 552 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 622000 | - | 2560 | - | 24 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5SGXEA7N3F40C4ES Altera | In Stock | - | Datasheet | - | FBGA | - | - | - | 600 | - | - | 2015 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mV | - | - | - | - | - | - | - | - | - | 14.1 Gbps | - | - | - | - | 622000 | - | 2560 | - | 48 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP20K200EFI484-1X Altera | In Stock | - | - | - | - | YES | - | - | - | - | - | - | - | - | 3 (168 Hours) | 484 | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | 1mm | - | - | - | S-PBGA-B484 | 368 | Not Qualified | - | - | 1.81.8/3.3V | - | - | - | - | - | - | - | - | - | 368 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 8320 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP20K100QI208-3 Altera | In Stock | - | - | - | - | YES | - | - | 159 | - | - | - | e0 | - | 3 (168 Hours) | 208 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | NOT SPECIFIED | 208 | S-PQFP-G208 | 153 | Not Qualified | - | 2.625V | 2.52.5/3.3V | - | 2.375V | - | - | - | - | - | - | - | 153 | 4 DEDICATED INPUTS, 159 I/O | LOADABLE PLD | - | - | - | MACROCELL | - | - | - | - | 4160 | 4 | - | - | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | - | ||
![]() EP20K100QI240-1 Altera | In Stock | - | - | - | - | YES | - | - | 189 | - | - | - | e0 | - | 3 (168 Hours) | 240 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | NOT SPECIFIED | 240 | S-PQFP-G240 | 183 | Not Qualified | - | 2.625V | 2.52.5/3.3V | - | 2.375V | - | - | - | - | - | - | - | 183 | 4 DEDICATED INPUTS, 189 I/O | LOADABLE PLD | - | - | - | MACROCELL | - | - | - | - | 4160 | 4 | - | - | 4.1mm | 32mm | 32mm | Non-RoHS Compliant | - | ||
![]() EP20K400FC672-2V Altera | In Stock | - | - | - | - | YES | - | - | 502 | 85°C | - | - | e1 | - | 3 (168 Hours) | 672 | 3A001.A.7.A | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | 672 | S-PBGA-B672 | 496 | Not Qualified | - | 2.625V | 2.52.5/3.3V | OTHER | 2.375V | - | - | - | 34MHz | 3.1 ns | - | - | 496 | 4 DEDICATED INPUTS, 502 I/O | LOADABLE PLD | - | 400000 | 16640 | MACROCELL | - | - | - | - | - | 4 | - | - | 3.5mm | 27mm | 27mm | RoHS Compliant | - | ||
![]() EP2SGX90EF35C5NES Altera | In Stock | - | - | - | FBGA | YES | - | - | - | 85°C | - | - | e1 | yes | - | 35 | 3A001.A.7.A | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.2V | - | - | NOT SPECIFIED | 35 | S-PBGA-B35 | - | Not Qualified | - | 1.25V | - | COMMERCIAL EXTENDED | 1.15V | - | - | 551.8kB | - | - | - | - | - | 4828 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | 90960 | - | - | - | 4828 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EP2SGX90EF35C3NES Altera | In Stock | - | - | Surface Mount | FBGA | - | 1152 | - | - | - | - | - | e1 | yes | - | 35 | 3A001.A.7.A | - | TIN SILVER COPPER | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.2V | - | 816.9MHz | NOT SPECIFIED | 35 | S-PBGA-B35 | - | Not Qualified | 1.2V | - | - | COMMERCIAL EXTENDED | - | 1.25V | 1.15V | 551.8kB | - | - | - | - | - | 4828 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | 90960 | - | - | - | 4828 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |