- Series
- Package / Case
- Number of I/Os
- Part Status
- Supplier Device Package
- Operating Temperature
- Number of Logic Elements/Cells
- Mounting Type
- Voltage - Supply
- Number of LABs/CLBs
- Total RAM Bits
- Manufacturer
Attribute column
Manufacturer
ALTERA Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | (Ø) | Base Product Number | Brand | Clock Frequency-Max | Content | Dim | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Radiation angle | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Version | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | RAM Size | Propagation Delay | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Power | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of GPIO | Product Category | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGSMD4K3F40I3LN ALTERA | In Stock | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | 1517-FBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | - | - | INTEL CORP | - | Infineon | D1800N44T VF | - | - | - | - | - | 696 | - | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | DO-200AC | - | End Of Life | - | - | - | - | 5.29 | Compliant | Yes | - | - | 0.88 V | 0.82 V | 0.85 V | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GS | - | - | Active | - | - | - | 100 °C | -40 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.82 V ~ 0.88 V | BOTTOM | BALL | - | 1 mm | compliant | - | 5SGSMD4 | - | S-PBGA-B1517 | 696 | Not Qualified | 880 mV | 0.85,1.5,2.5,2.5/3,1.2/3 V | INDUSTRIAL | - | - | - | - | 2.9 MB | - | 14.1 Gbps | 696 | 13584 CLBS | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | 360000 | - | 23946240 | - | - | 135840 | 135840 | 3 | - | 36 | - | 13584 | 360000 | - | 696 | - | 40 mm | 40 mm | - | - | Lead Free | ||
![]() 10AX090U2F45E2SG ALTERA | 851 |
| - | Surface Mount | Surface Mount | 1932-BBGA, FCBGA | YES | - | 1932-FBGA, FC (45x45) | 45g | 1932 | 70mm | - | Intel / Altera | - | 1pc(s) | (Ø x L) 70 mm x 127 mm | A (A - G) | White | 12 | INTEL CORP | - | Intel | 10AX090U2F45E2SG | - | Yes | - | SMD/SMT | - | 480 | 42452.5 LAB | 900000 LE | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1932,44X44,40 | BGA1932,44X44,40 | SQUARE | GRID ARRAY | - | 973622 | Active | - | - | 360° | NOT SPECIFIED | 5.4 | Compliant | Yes | - | This product may require additional documentation to export from the United States. | 930 mV | 870 mV | 0.9 V | Arria 10 FPGA | clear | 0°C ~ 100°C (TJ) | Tray | Arria 10 GX | - | - | Active | - | - | - | 100 °C | 0 °C | - | 8542.39.00.01 | Programmable Logic ICs | CMOS | 0.87 V ~ 0.98 V | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | - | - | - | S-PBGA-B1932 | 480 | Not Qualified | - | 0.9 V | OTHER | - | - | - | - | 7.1 MB | - | - | 480 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | 900000 | FPGA - Field Programmable Gate Array | 59234304 | - | - | 339620 | 339620 | - | - | - | 5.2W | - | 900000 | - | - | FPGA - Field Programmable Gate Array | 127mm | 45 mm | - | - | - | ||
![]() EPF10K10TI144-4N ALTERA | 2575 | - | - | Surface Mount | Surface Mount | 144-LQFP | YES | 144 | 144-TQFP (20x20) | - | 144 | - | - | - | - | - | - | - | - | - | ALTERA CORP | -- | Altera Corporation | EPF10K10TI144-4N | - | - | 3 | - | 102 | 102 | - | - | 576 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | - | Transferred | QFP | - | - | 40 | 2.9 | Compliant | Yes | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 5.25 V | 4.75 V | 5 V | - | - | -40°C ~ 85°C (TA) | - | FLEX-10K® | e3 | Yes | Obsolete | -- | EAR99 | Matte Tin (Sn) - annealed | 85 °C | -40 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 4.5 V ~ 5.5 V | QUAD | GULL WING | 260 | 0.5 mm | unknown | 125 MHz | EPF10K10 | 144 | S-PQFP-G144 | 102 | Not Qualified | 5 V | 3.3/5 V | INDUSTRIAL | 5.5 V | 4.5 V | 768 B | 10 mA | 768 B | 0.6 ns | - | 102 | 4 DEDICATED INPUTS, 102 I/O | 1.6 mm | LOADABLE PLD | 576 | - | 6144 | 31000 | - | 72 | 72 | 4 | REGISTERED | - | - | - | 576 | 4 | - | - | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() EP4CGX30BF14C7N ALTERA | 2416 |
| - | - | Surface Mount | 169-LBGA | - | 169 | 169-FBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000 | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV GX | - | - | Active | -- | - | - | 85 °C | 0 °C | - | - | - | - | 1.16 V ~ 1.24 V | - | - | - | - | - | - | EP4CGX30 | - | - | - | - | 1.2 V | - | - | 1.24 V | 1.16 V | 135 kB | - | 135 kB | - | 2.5 Gbps | - | - | - | - | 29440 | - | 1105920 | - | 200 MHz | 1840 | 1840 | 7 | - | 4 | - | - | - | - | 72 | - | - | - | - | - | Lead Free | ||
![]() EP3SL70F780C2 ALTERA | In Stock | - | - | - | Surface Mount | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® III L | - | - | Active | - | - | - | - | - | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | - | EP3SL70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67500 | - | 2699264 | - | - | 2700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K160ETC144-1X ALTERA | 2579 |
| - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | EP20K160 | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | 88 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KE® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | EP20K160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6400 | - | 81920 | 404000 | - | 640 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPF6016TC144-3 ALTERA | 30 | - | - | - | Surface Mount | 144-LQFP | YES | - | 144-TQFP (20x20) | - | 144 | - | - | - | 133 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EPF6016TC144-3 | - | - | 3 | - | 117 | 117 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-144 | QFP144,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | - | Obsolete | - | - | - | 30 | 5.06 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | 0°C ~ 85°C (TJ) | - | FLEX 6000 | e0 | - | Obsolete | - | 3A991 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO BE USED 16000 LOGIC GATES | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 4.75 V ~ 5.25 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPF6016 | - | S-PQFP-G144 | 117 | Not Qualified | - | 3.3/5,5 V | OTHER | - | - | - | - | - | - | - | 117 | 4 DEDICATED INPUTS, 117 I/O | 1.6 mm | LOADABLE PLD | 1320 | - | - | 16000 | - | 132 | - | - | MACROCELL | - | - | - | 1320 | 4 | - | - | 20 mm | 20 mm | - | - | - | ||
![]() EPF6024AQC208-2 ALTERA | 27 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | - | 208 | - | - | - | 153 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EPF6024AQC208-2 | - | - | 3 | - | 171 | 171 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | - | Obsolete | - | - | - | 30 | 5.18 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | 0°C ~ 85°C (TJ) | - | FLEX 6000 | e0 | - | Obsolete | - | 3A991 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO BE USED 24000 LOGIC GATES | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPF6024 | - | S-PQFP-G208 | 171 | Not Qualified | - | 2.5/3.3,3.3 V | OTHER | - | - | - | - | - | - | - | 171 | 4 DEDICATED INPUTS, 171 I/O | 4.1 mm | LOADABLE PLD | 1960 | - | - | 24000 | - | 196 | - | - | MACROCELL | - | - | - | 1960 | 4 | - | - | 28 mm | 28 mm | - | - | - | ||
![]() EP3CLS150F484C8 ALTERA | 522 |
| - | - | Surface Mount | 484-BGA | YES | - | 484-FBGA (23x23) | - | 484 | - | - | - | 450 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EP3CLS150F484C8 | - | - | - | - | - | 210 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | - | - | Active | - | - | - | - | 5.29 | - | No | - | - | 1.25 V | 1.15 V | 1.2 V | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® III | - | - | Active | - | 3A991 | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.15 V ~ 1.25 V | BOTTOM | BALL | - | 1 mm | compliant | - | EP3CLS150 | - | S-PBGA-B484 | 210 | Not Qualified | - | 1.2,1.2/3.3,2.5 V | OTHER | - | - | - | - | - | - | - | 210 | 150848 CLBS | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 150848 | - | 6137856 | - | - | 9428 | - | - | - | - | - | 150848 | 150848 | - | - | - | 23 mm | 23 mm | - | - | - | ||
![]() EPF81500ARC304-3 ALTERA | In Stock | - | - | - | Surface Mount | 304-BFQFP | - | - | 304-RQFP (40x40) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX 8000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | EPF81500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1296 | - | - | 16000 | - | 162 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP4SGX360KF40C3N ALTERA | 613 | - | - | Surface Mount | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | 1517-FBGA (40x40) | - | 1517 | - | - | - | 717 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EP4SGX360KF40C3N | - | - | - | - | - | 744 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | LEAD FREE, FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | - | End Of Life | - | - | - | 40 | 5.21 | Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | e1 | - | Active | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | 0 °C | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.87 V ~ 0.93 V | BOTTOM | BALL | 245 | 1 mm | compliant | - | EP4SGX360 | - | S-PBGA-B1517 | 744 | Not Qualified | 900 mV | 0.9,1.2/3,1.5,2.5 V | OTHER | 930 mV | 870 mV | 2.8 MB | - | 2.8 MB | - | 600 Mbps | 744 | 141440 CLBS | 3.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 353600 | - | 23105536 | - | 600 MHz | 14144 | 14144 | - | - | 36 | - | 141440 | 353600 | - | - | - | 40 mm | 40 mm | No | - | - | ||
![]() EP20K100BC356-3V ALTERA | In Stock | - | - | - | Surface Mount | 356-LBGA | - | - | 356-BGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20K® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4160 | - | 53248 | 263000 | - | 416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPF8820AQC208-4 ALTERA | 692 | - | - | - | Surface Mount | 208-BFQFP | YES | - | 208-PQFP (28x28) | - | 208 | - | - | - | 357 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EPF8820AQC208-4 | - | - | 3 | - | 152 | 152 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | - | - | Obsolete | - | - | - | 30 | 5.18 | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | 0°C ~ 70°C (TA) | - | FLEX 8000 | e0 | - | Obsolete | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 672 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 4.75 V ~ 5.25 V | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | EPF8820 | - | S-PQFP-G208 | 148 | Not Qualified | - | 3.3/5,5 V | COMMERCIAL | - | - | - | - | - | - | - | 152 | 4 DEDICATED INPUTS, 152 I/O | 4.1 mm | LOADABLE PLD | 672 | - | - | 8000 | - | 84 | - | - | REGISTERED | - | - | - | 672 | 4 | - | - | 28 mm | 28 mm | - | - | - | ||
![]() EP3SL340H1152C2N ALTERA | In Stock | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-HBGA (40x40) | - | 1152 | - | - | - | 800 MHz | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EP3SL340H1152C2N | - | - | - | - | - | 744 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | LEAD FREE, HBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | - | End Of Life | - | - | - | - | 5.21 | - | Yes | - | - | 0.94 V | 0.86 V | 0.9 V | - | - | 0°C ~ 85°C (TJ) | - | Stratix® III L | - | - | Active | - | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 0.86 V ~ 1.15 V | BOTTOM | BALL | - | 1 mm | compliant | - | EP3SL340 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 1.2/3.3 V | OTHER | - | - | - | - | - | - | - | 744 | - | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 337500 | - | 18822144 | - | - | 13500 | - | - | - | - | - | - | 337500 | - | - | - | 40 mm | 40 mm | - | - | - | ||
![]() EP20K400ERC208-1 ALTERA | In Stock | - | - | - | Surface Mount | 208-BQFP | - | - | 208-RQFP (28x28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KE® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16640 | - | 212992 | 1052000 | - | 1664 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K200CB652C8 ALTERA | In Stock | - | - | - | Surface Mount | 652-BBGA | - | - | 652-BGA (45x45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KC® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8320 | - | 106496 | 526000 | - | 832 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1K10TC100-3N ALTERA | 2100 |
| - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | 576 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | ACEX-1K® | - | - | Obsolete | - | - | - | 70 °C | 0 °C | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | 200 MHz | EP1K10 | - | - | - | - | 2.5 V | - | - | 2.625 V | 2.375 V | 1.5 kB | 5 mA | 1.5 kB | - | - | - | - | - | - | 576 | - | 12288 | 56000 | 200 MHz | 72 | 72 | 3 | - | - | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() EP1S30F780I8 ALTERA | 677 | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 780-FBGA (29x29) | - | 780 | - | - | - | - | - | - | - | - | - | INTEL CORP | - | Intel Corporation | EP1S30F780I8 | - | - | 3 | - | - | 597 | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | - | - | Obsolete | - | - | - | 30 | 5.85 | - | No | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® | e0 | - | Obsolete | - | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | 1.425 V ~ 1.575 V | BOTTOM | BALL | 220 | 1 mm | compliant | - | - | - | S-PBGA-B780 | 726 | Not Qualified | - | 1.5,1.5/3.3 V | - | - | - | - | - | - | - | - | 726 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 32470 | - | 3317184 | - | - | 3247 | - | - | - | - | - | - | 32470 | - | - | - | - | - | - | - | - | ||
![]() EP20K200FC484-3AA ALTERA | In Stock | - | - | - | Surface Mount | 484-BBGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX-20K® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8320 | - | 106496 | 526000 | - | 832 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2S90F780C5 ALTERA | 571 |
| - | Surface Mount | Surface Mount | 780-BBGA | - | 780 | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | 534 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | * | - | - | Active | - | - | - | 85 °C | 0 °C | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | 609.76 MHz | EP2S90 | - | - | - | - | 1.2 V | - | - | 1.25 V | 1.15 V | 551.8 kB | 620 mA | 551.8 kB | - | - | - | - | - | - | 90960 | - | 4520488 | 90000 | - | 4548 | 4548 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |