- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
ALTERA Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Surface Mount Land Size | Clock Frequency-Max | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | ESR (Equivalent Series Resistance) | Lead Spacing | Power Supplies | Temperature Grade | Programmable Type | Polarization | Speed | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Dedicated Inputs | Number of Product Terms | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP610LC-35 ALTERA | 10 | - | - | - | - | YES | - | 28 | - | 28.6 MHz | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | EP610LC-35 | - | - | 16 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | - | - | - | 5.75 | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 16 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | - | CMOS | QUAD | J BEND | - | - | unknown | - | S-PQCC-J28 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | 37 ns | - | - | 4 DEDICATED INPUTS, 16 I/O | - | OT PLD | - | - | MACROCELL | 4 | - | - | - | - | - | ||
![]() EP20K1000CF672C79 ALTERA | 758 |
| - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP900IPC-50 ALTERA | 4 | - | - | - | - | NO | - | 40 | - | 16.9 MHz | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | EP900IPC-50 | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5.58 | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T40 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | 50 ns | - | - | - | 4.83 mm | OT PLD | - | - | MACROCELL | - | - | - | 52.425 mm | 15.24 mm | - | ||
![]() EP610DC-35 ALTERA | 10 | - | - | - | - | NO | - | 24 | - | 28.6 MHz | ALTERA CORP | - | Altera Corporation | EP610DC-35 | - | - | 16 | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | WINDOWED, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 8.38 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 16 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | Programmable Logic Devices | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-GDIP-T24 | 16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | 37 ns | PAL-TYPE | 20 | 4 DEDICATED INPUTS, 16 I/O | - | UV PLD | - | - | MACROCELL | 4 | 160 | - | - | - | - | ||
![]() EP330LI-15 ALTERA | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20-PLCC (9x9) | 20 | - | 83.3 MHz | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | EP330LI-15 | Altera | - | 8 | 8 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Contact Manufacturer | QLCC | Active | 30 | 5.27 | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 20 | S-PQCC-J20 | - | Not Qualified | - | - | - | INDUSTRIAL | EPLD | - | 15 ns | - | - | 16 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | 4.572 mm | OT PLD | - | - | MACROCELL | 9 | - | - | 9.017 mm | 9.017 mm | - | ||
![]() EP22V10PC-10 ALTERA | 23797 |
| - | Through Hole | 24-DIP | NO | 24-PDIP | 24 | - | 95.2 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP22V10PC-10 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 5.78 | Non-Compliant | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 10 ns | - | - | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | - | - | MACROCELL | 11 | - | - | 31.68 mm | 7.62 mm | - | ||
![]() EP22V10LC-15 ALTERA | 9639 |
| - | Surface Mount | 28-LCC (J-Lead) | YES | 28-PLCC | 28 | - | 64.5 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP22V10LC-15 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 15 ns | - | - | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | - | MACROCELL | 11 | - | - | 11.505 mm | 11.505 mm | - | ||
![]() EP220LC-7A ALTERA | 8323 |
| - | Surface Mount | 20-LCC (J-Lead) | YES | 20-PLCC (9x9) | 20 | - | 115 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP220LC-7A | Altera | NOT SPECIFIED | 8 | 8 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.84 | Compliant | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | 8 MACROCELLS | - | - | - | - | QUAD | J BEND | 220 | 1.27 mm | unknown | 20 | S-PQCC-J20 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 7.5 ns | - | - | 7.5 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | 4.572 mm | OT PLD | 300 | 8 | MACROCELL | 9 | - | - | 8.9662 mm | 8.9662 mm | - | ||
![]() EP1K50FI484-2 ALTERA | In Stock | - | - | Through Hole | Radial, Can - Snap-In | YES | - | 484 | - | 37.5 MHz | ROCHESTER ELECTRONICS INC | 3000 Hrs @ 105°C | Rochester Electronics LLC | EP1K50FI484-2 | United Chemi-Con | 3 | 249 | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | BGA | Active | 30 | 5.72 | - | No | 2.625 V | 2.375 V | 2.5 V | 400 V | -25°C ~ 105°C | KMM | 1.181 Dia (30.00mm) | ±20% | e0 | No | - | TIN LEAD | - | - | 390 µF | - | CMOS | BOTTOM | BALL | 220 | 1 mm | unknown | 484 | S-PBGA-B484 | - | COMMERCIAL | 638mOhm @ 120Hz | 0.394 (10.00mm) | - | INDUSTRIAL | - | Polar | - | 1.6 A @ 120 Hz | 2.288 A @ 50 kHz | 0.4 ns | - | - | 249 I/O | 2.1 mm | LOADABLE PLD | - | - | MIXED | - | - | 1.457 (37.00mm) | 23 mm | 23 mm | - | ||
![]() EP22V10EDC-10 ALTERA | In Stock | - | - | Through Hole | 24-CDIP | - | 24-CDIP | - | - | - | - | - | - | - | Altera | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP224LC-7A ALTERA | 1143 |
| - | Surface Mount | 28-LCC (J-Lead) | YES | 28-PLCC | 28 | - | 115 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP224LC-7A | Altera | NOT SPECIFIED | 8 | 8 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.83 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | 8 MACROCELLS | - | - | - | - | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 7.5 ns | - | - | 7.5 ns | - | - | 13 DEDICATED INPUTS, 8 I/O | 4.572 mm | OT PLD | - | - | MACROCELL | 13 | - | - | 11.5062 mm | 11.5062 mm | - | ||
![]() EP22V10PC-25 ALTERA | 27133 |
| - | Through Hole | 24-DIP | NO | 24-PDIP | 24 | - | 35.7 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP22V10PC-25 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 25 ns | - | - | 25 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | - | - | MACROCELL | 11 | - | - | 31.68 mm | 7.62 mm | - | ||
![]() EP224PC-12 ALTERA | In Stock | - | - | Through Hole | 24-DIP | - | 24-PDIP | - | - | - | - | - | - | - | Altera | - | - | 8 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP224LC-12 ALTERA | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC | - | - | - | - | - | - | - | Altera | - | - | 8 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP22V10LC-7 ALTERA | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28-PLCC | 28 | - | 109.8 MHz | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | EP22V10LC-7 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.78 | Non-Compliant | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | - | - | COMMERCIAL | EPLD | - | 7.5 ns | - | - | 9 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | - | MACROCELL | 11 | - | - | 11.505 mm | 11.505 mm | - | ||
![]() EP22V10-15 ALTERA | 2136 |
| - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM570F100I3 Altera Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | ALTERA CORP | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM5130JI-2 Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | 84 | - | 40 MHz | ALTERA CORP | - | - | - | - | - | 48 | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | 84 | S-CQCC-J84 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 45 ns | - | - | 19 DEDICATED INPUTS, 48 I/O | 5.08 mm | UV PLD | - | - | MACROCELL | 19 | - | - | 29.21 mm | 29.21 mm | - | ||
![]() EPM7128AETC144-4 Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | 144 | - | 250 MHz | ALTERA CORP | - | - | - | - | - | 100 | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | 144 | S-PQFP-G144 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 4.5 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | - | - | MACROCELL | - | - | - | 20 mm | 20 mm | - | ||
![]() EPM7032LC44-12H Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 125 MHz | ALTERA CORP | - | - | - | - | - | 36 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | 44 | S-PQCC-J44 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 12 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | - | - | MACROCELL | - | - | - | 16.5862 mm | 16.5862 mm | - |