- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
ALTERA Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256WC208-25 Altera Corporation | In Stock | - | Datasheet | YES | 208 | - | ALTERA CORP | - | - | 70 °C | - | CERAMIC | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | S-XQFP-G208 | - | Not Qualified | COMMERCIAL | 25 ns | - | - | - | - | UV PLD | - | 256 | NO | - | NO | - | - | - | ||
![]() EPM7032VLC44-4 Altera Corporation | In Stock | - | Datasheet | YES | 44 | - | ALTERA CORP | - | 36 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | MACROCELL | 32 | NO | - | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() EP1800ILC-75 Altera Corporation | In Stock | - | Datasheet | YES | 68 | - | ALTERA CORP | - | - | 70 °C | - | PLASTIC | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 75 ns | - | - | - | - | OT PLD | - | 48 | NO | - | NO | - | - | - | ||
![]() EP1800LI-3 Altera Corporation | In Stock | - | Datasheet | YES | 68 | 18.5 MHz | ALTERA CORP | - | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | 48 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 80 ns | - | - | 12 DEDICATED INPUTS, 48 I/O | - | OT PLD | MACROCELL | 48 | NO | 12 | NO | - | 24.2316 mm | 24.2316 mm | ||
![]() EPM7032ALC44-10 Altera Corporation | In Stock | - | Datasheet | YES | 44 | 125 MHz | ALTERA CORP | - | 36 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 32 MACROCELLS; 2 LABS; CONFIGURABLE I/O OPERATION WITH 2.5V OR 3.3V | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EP1K50FI484 Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 249 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | 2.625 V | 2.375 V | 2.5 V | e1 | - | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | 484 | S-PBGA-B484 | - | Not Qualified | INDUSTRIAL | - | - | - | 6 DEDICATED INPUTS, 249 I/O | 2.1 mm | LOADABLE PLD | REGISTERED | - | - | 6 | - | - | 23 mm | 23 mm | ||
![]() EP910IPI-25 Altera Corporation | In Stock | - | Datasheet | NO | 40 | 40 MHz | ALTERA CORP | - | 24 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 24 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 40 | R-PDIP-T40 | - | Not Qualified | INDUSTRIAL | 28 ns | - | - | 12 DEDICATED INPUTS, 24 I/O | 4.83 mm | OT PLD | MACROCELL | - | - | 12 | - | - | 52.425 mm | 15.24 mm | ||
![]() EP910IPI-12 Altera Corporation | In Stock | - | Datasheet | NO | 40 | 76.9 MHz | ALTERA CORP | - | 24 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 24 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 40 | R-PDIP-T40 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 12 DEDICATED INPUTS, 24 I/O | 4.83 mm | OT PLD | MACROCELL | - | - | 12 | - | - | 52.425 mm | 15.24 mm | ||
![]() EP600ILC-55 Altera Corporation | In Stock | - | Datasheet | YES | 28 | 18.2 MHz | ALTERA CORP | - | - | 70 °C | - | PLASTIC | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | S-PQCC-J28 | 16 | Not Qualified | COMMERCIAL | 55 ns | PAL-TYPE | 20 | - | - | - | MACROCELL | - | - | - | - | 160 | - | - | ||
![]() EP20K200RC208 Altera Corporation | In Stock | - | Datasheet | YES | 208 | - | ALTERA CORP | - | 144 | 85 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | 2.625 V | 2.375 V | 2.5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | compliant | 208 | S-PQFP-G208 | - | Not Qualified | OTHER | - | - | - | 4 DEDICATED INPUTS, 144 I/O | 4.1 mm | LOADABLE PLD | MACROCELL | - | - | 4 | - | - | 28 mm | 28 mm | ||
![]() EP610DI-10 Altera Corporation | In Stock | - | Datasheet | NO | 24 | - | ALTERA CORP | - | 16 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | WDIP | WINDOWED, CERDIP-24 | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 2.54 mm | compliant | 24 | R-GDIP-T24 | - | Not Qualified | INDUSTRIAL | - | - | - | 4 DEDICATED INPUTS, 16 I/O | 5.08 mm | UV PLD | MACROCELL | - | - | 4 | - | - | 32 mm | 7.62 mm | ||
![]() EPM5192LM Altera Corporation | In Stock | - | Datasheet | YES | 84 | 33.3 MHz | ALTERA CORP | - | 64 | 125 °C | -55 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 84 | S-PQCC-J84 | - | Not Qualified | MILITARY | 55 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | OT PLD | MACROCELL | 192 | NO | 7 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() EPM240M100I4N Altera Corporation | In Stock | - | - | YES | 100 | - | ALTERA CORP | - | 80 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA100,11X11,20 | BGA100,11X11,20 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 2.625 V | 2.375 V | 2.5 V | e1 | Yes | - | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | - | 0.5 mm | compliant | 100 | S-PBGA-B100 | - | Not Qualified | - | 6.1 ns | - | - | 0 DEDICATED INPUTS, 80 I/O | - | FLASH PLD | MACROCELL | 192 | YES | - | YES | - | - | - | ||
![]() EPM2210F324I4N Altera Corporation | 4 | - | Datasheet | YES | 324 | - | ALTERA CORP | 3 | 272 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 2.625 V | 2.375 V | 2.5 V | e1 | Yes | 3A991.D | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 324 | S-PBGA-B324 | - | Not Qualified | - | 9.1 ns | - | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | MACROCELL | 1700 | YES | - | YES | - | 19 mm | 19 mm | ||
![]() EPM7128ST1100-10N Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM9560GI280-15 Altera Corporation | In Stock | - | Datasheet | NO | 280 | 117.6 MHz | ALTERA CORP | 1 | 216 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA280,19X19 | PGA280,19X19 | SQUARE | GRID ARRAY | Transferred | PGA | No | 5.5 V | 4.5 V | 5 V | e0 | No | 3A991.D | TIN LEAD | 560 MACROCELLS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | compliant | 280 | S-CPGA-P280 | - | Not Qualified | INDUSTRIAL | 16.6 ns | - | - | 0 DEDICATED INPUTS, 216 I/O | 5.08 mm | EE PLD | MACROCELL | 560 | YES | - | YES | - | 49.78 mm | 49.78 mm | ||
![]() EPM9560WC208-15 Altera Corporation | In Stock | - | Datasheet | YES | 208 | 117.6 MHz | ALTERA CORP | - | 153 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | unknown | 208 | S-CQFP-G208 | - | Not Qualified | COMMERCIAL | 16.6 ns | - | - | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | MACROCELL | 560 | YES | - | YES | - | 28 mm | 28 mm | ||
![]() EPM9560WC208-15C Altera Corporation | In Stock | - | Datasheet | YES | 208 | 117.6 MHz | ALTERA CORP | - | 153 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | FQFP | FQFP, HQFP208,1.2SQ,20 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | unknown | 208 | S-CQFP-G208 | - | Not Qualified | COMMERCIAL | 16.6 ns | - | - | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | MACROCELL | 560 | YES | - | YES | - | 28 mm | 28 mm | ||
![]() EP900IDI-60 Altera Corporation | In Stock | - | Datasheet | NO | 40 | 16.7 MHz | ALTERA CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | R-XDIP-T40 | 24 | Not Qualified | INDUSTRIAL | 60 ns | PAL-TYPE | 36 | - | - | - | MACROCELL | - | - | - | - | 240 | - | - | ||
![]() EPM1270F100C5N Altera Corporation | In Stock | - | - | YES | 100 | - | ALTERA CORP | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 2.625 V | 2.375 V | 2.5 V | e1 | Yes | - | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | - | - | compliant | 100 | S-PBGA-B100 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 0 I/O | - | FLASH PLD | MACROCELL | - | - | - | - | - | - | - |