- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
ALTERA Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Programmable Type | Speed | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Screening Level | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM5130WM883B Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 100 | 33.3 MHz | ALTERA CORP | - | - | - | - | 64 | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | WQFP | WQFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK, WINDOW | Obsolete | QFP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | No | 3A001.A.2.C | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | GULL WING | 220 | 0.65 mm | unknown | 100 | R-CQFP-G100 | - | Not Qualified | - | MILITARY | - | - | 55 ns | - | - | 19 DEDICATED INPUTS, 64 I/O | 2.99 mm | UV PLD | - | 38535Q/M;38534H;883B | - | MACROCELL | 128 | NO | 19 | NO | - | 19.2 mm | 14 mm | ||
![]() EP600JI Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 28 | 22.2 MHz | ALTERA CORP | - | - | - | - | 16 | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QLCC | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | TIN LEAD | 16 MACROCELLS | 8542.39.00.01 | - | - | QUAD | J BEND | 220 | 1.27 mm | compliant | 28 | S-CQCC-J28 | 16 | Not Qualified | - | INDUSTRIAL | - | - | 55 ns | PAL-TYPE | 20 | 4 DEDICATED INPUTS, 16 I/O | 4.57 mm | UV PLD | - | - | - | MACROCELL | - | - | 4 | - | 160 | 11.43 mm | 11.43 mm | ||
![]() EPM9560WC208-20C Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 208 | 100 MHz | ALTERA CORP | - | - | - | - | 153 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | FQFP | FQFP, HQFP208,1.2SQ,20 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | - | QUAD | GULL WING | 220 | 0.5 mm | unknown | 208 | S-CQFP-G208 | - | Not Qualified | - | COMMERCIAL | - | - | 23.6 ns | - | - | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | - | - | - | MACROCELL | 560 | YES | - | YES | - | 28 mm | 28 mm | ||
![]() EP1800GM-3 Altera Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 68 | 18.5 MHz | ALTERA CORP | - | - | - | - | 48 | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | WPGA | WPGA, PGA68,11X11 | PGA68,11X11 | SQUARE | GRID ARRAY, WINDOW | Obsolete | PGA | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | 3A001.A.2.C | TIN LEAD | 48 MACROCELLS | 8542.39.00.01 | - | - | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | unknown | 68 | S-CPGA-P68 | - | Not Qualified | - | MILITARY | - | - | 80 ns | - | - | 12 DEDICATED INPUTS, 48 I/O | 5.0038 mm | UV PLD | - | - | - | MACROCELL | 48 | NO | 12 | NO | - | 27.94 mm | 27.94 mm | ||
![]() EPM5130QI Altera Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 100 | 33.3 MHz | ALTERA CORP | - | - | - | 3 | 64 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | No | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | GULL WING | 220 | 0.635 mm | unknown | 100 | S-PQFP-G100 | - | Not Qualified | - | INDUSTRIAL | - | - | 55 ns | - | - | 19 DEDICATED INPUTS, 64 I/O | - | OT PLD | - | - | - | MACROCELL | 128 | NO | 19 | NO | - | - | - | ||
![]() EPM7256EGM-15 Altera Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | ALTERA CORP | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | 0 DEDICATED INPUTS | - | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | - | - | ||
![]() EP1810GC35 ALTERA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP224PC-10 ALTERA | 5686 |
| - | Through Hole | 24-DIP | NO | - | 24-PDIP | 24 | 62.5 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP224PC-10 | Altera | NOT SPECIFIED | 8 | 8 | 70 °C | - | Bulk | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 5.83 | Compliant | No | 5.25 V | 4.75 V | 5 V | - | e0 | No | - | TIN LEAD | 8 MACROCELLS | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | - | COMMERCIAL | - | COMMERCIAL | EPLD | 10 ns | 10 ns | - | - | 13 DEDICATED INPUTS, 8 I/O | 4.318 mm | OT PLD | 300 | - | 8 | MACROCELL | - | - | 13 | - | - | 31.6865 mm | 7.62 mm | ||
![]() EP22V10LC-10 ALTERA | 116 |
| - | Surface Mount | 28-LCC (J-Lead) | YES | - | 28-PLCC | 28 | 95.2 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP22V10LC-10 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | COMMERCIAL | EPLD | 10 ns | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | - | - | MACROCELL | - | - | 11 | - | - | 11.505 mm | 11.505 mm | ||
![]() EPS464LI-25 ALTERA | 68 |
| - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP220LC-12 ALTERA | 153 | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | 20 | 90.9 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP220LC-12 | Altera | NOT SPECIFIED | 8 | 8 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.84 | Compliant | No | 5.25 V | 4.75 V | 5 V | - | e0 | No | - | TIN LEAD | 8 MACROCELLS | - | - | - | QUAD | J BEND | 220 | 1.27 mm | unknown | 20 | S-PQCC-J20 | - | COMMERCIAL | - | COMMERCIAL | EPLD | 12 ns | 12 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | 4.572 mm | OT PLD | - | - | - | MACROCELL | - | - | 9 | - | - | 8.9662 mm | 8.9662 mm | ||
![]() EP610PI-30 ALTERA | 1569 | - | - | - | - | NO | - | - | 24 | 33.3 MHz | ALTERA CORP | Altera Corporation | EP610PI-30 | - | - | 16 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 8.36 | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 16 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | Programmable Logic Devices | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | 16 | Not Qualified | 5 V | INDUSTRIAL | - | - | 32 ns | PAL-TYPE | 20 | 4 DEDICATED INPUTS, 16 I/O | 4.318 mm | OT PLD | - | - | - | MACROCELL | - | - | 4 | - | 160 | 31.6865 mm | 7.62 mm | ||
![]() EP910LC-35 ALTERA | 500 | - | - | - | - | YES | - | - | 44 | 28.6 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | EP910LC-35 | - | - | 24 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | - | - | - | 5.74 | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 24 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | CMOS | QUAD | J BEND | - | - | unknown | - | S-PQCC-J44 | - | - | - | COMMERCIAL | - | - | 38 ns | - | - | 12 DEDICATED INPUTS, 24 I/O | - | OT PLD | - | - | - | MACROCELL | - | - | 12 | - | - | - | - | ||
![]() EP910LI-30 ALTERA | In Stock | - | - | - | - | YES | - | - | 44 | 41.7 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | EP910LI-30 | - | - | 24 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Active | LCC | - | - | 5.49 | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | J BEND | - | - | unknown | 44 | S-PQCC-J44 | - | Not Qualified | - | INDUSTRIAL | - | - | 30 ns | - | - | 12 DEDICATED INPUTS, 24 I/O | - | OT PLD | - | - | - | MACROCELL | - | - | 12 | - | - | - | - | ||
![]() EP610PC-35 ALTERA | 3000 | - | - | - | - | NO | - | - | 24 | 28.6 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | EP610PC-35 | - | - | 16 | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5.79 | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 16 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | CMOS | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T24 | - | - | - | COMMERCIAL | - | - | 37 ns | - | - | 4 DEDICATED INPUTS, 16 I/O | 4.318 mm | OT PLD | - | - | - | MACROCELL | - | - | 4 | - | - | 31.6865 mm | 7.62 mm | ||
![]() EP224LC-10 ALTERA | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 28-PLCC | 28 | 62.5 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP224LC-10 | Altera | NOT SPECIFIED | 8 | 8 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.83 | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | No | - | TIN LEAD | 8 MACROCELLS | - | - | - | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | COMMERCIAL | EPLD | 10 ns | 10 ns | - | - | 13 DEDICATED INPUTS, 8 I/O | 4.572 mm | OT PLD | - | - | - | MACROCELL | - | - | 13 | - | - | 11.5062 mm | 11.5062 mm | ||
![]() EP22V10PC-7 ALTERA | In Stock | - | - | Through Hole | 24-DIP | - | - | 24-PDIP | - | - | - | - | - | Altera | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | 7.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP22V10PC-15 ALTERA | In Stock | - | - | Through Hole | 24-DIP | - | - | 24-PDIP | - | - | - | - | - | Altera | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP22V10EPC-10 ALTERA | 2635 |
| - | Through Hole | 24-DIP | - | - | 24-PDIP | - | - | - | - | - | Altera | - | - | 10 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP22V10ELC-15 ALTERA | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 28-PLCC | 28 | 64.5 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP22V10ELC-15 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | - | e0 | No | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | - | - | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | - | COMMERCIAL | - | COMMERCIAL | EPLD | 15 ns | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | - | - | - | MACROCELL | - | - | 11 | - | - | 11.505 mm | 11.505 mm |