- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
ALTERA Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Logic Cells | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP910DM883B Altera Corporation | In Stock | - | Datasheet | NO | 40 | 25 MHz | ALTERA CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 2.54 mm | compliant | - | R-XDIP-T40 | 24 | Not Qualified | MILITARY | 40 ns | PAL-TYPE | 36 | - | - | - | 38535Q/M;38534H;883B | MACROCELL | - | - | - | - | - | 240 | - | - | ||
![]() EPM5032LI Altera Corporation | In Stock | - | Datasheet | YES | 28 | 62.5 MHz | ALTERA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | S-PQCC-J28 | 16 | Not Qualified | INDUSTRIAL | 25 ns | PAL-TYPE | 24 | - | - | - | - | - | - | - | - | - | - | 320 | - | - | ||
![]() EPM7160QC160-10 Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K400EBC652-1XN Altera Corporation | In Stock | - | Datasheet | YES | 652 | - | ALTERA CORP | - | 488 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA652,35X35,50 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.89 V | 1.71 V | 1.8 V | e1 | Yes | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | 652 | S-PBGA-B652 | - | Not Qualified | OTHER | 1.57 ns | - | - | 4 DEDICATED INPUTS, 488 I/O | 3.5 mm | LOADABLE PLD | - | MACROCELL | - | - | - | 4 | - | - | 45 mm | 45 mm | ||
![]() EPM5032JM Altera Corporation | In Stock | - | Datasheet | YES | 28 | 62.5 MHz | ALTERA CORP | - | 16 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QLCC | No | - | - | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-CQCC-J28 | 16 | Not Qualified | MILITARY | 25 ns | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.57 mm | UV PLD | - | MACROCELL | - | - | - | 7 | - | 320 | 11.43 mm | 11.43 mm | ||
![]() EPF8820GI192-2 Altera Corporation | In Stock | - | Datasheet | NO | 192 | - | ALTERA CORP | - | 148 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 820 FLIP FLOPS; 672 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | 192 | S-CPGA-P192 | - | Not Qualified | INDUSTRIAL | - | - | - | 4 DEDICATED INPUTS, 148 I/O | 5.43 mm | LOADABLE PLD | - | REGISTERED | - | - | - | 4 | - | - | 45.15 mm | 45.15 mm | ||
![]() EPM7064STI100-6N Altera Corporation | In Stock | - | Datasheet | YES | 100 | - | ALTERA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | Yes | - | - | - | e3 | - | - | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 6 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | - | YES | - | - | - | ||
![]() EPM2210GF324I3N Altera Corporation | 882 | - | Datasheet | YES | 324 | - | ALTERA CORP | 3 | 272 | - | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 1.89 V | 1.71 V | 1.8 V | e1 | Yes | 3A991.D | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 324 | S-PBGA-B324 | - | Not Qualified | - | 7 ns | - | - | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | - | MACROCELL | 1700 | YES | - | - | YES | - | 19 mm | 19 mm | ||
![]() EPM7064SQC100-7 Altera Corporation | In Stock | - | Datasheet | YES | 100 | 125 MHz | ALTERA CORP | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.65 mm | compliant | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 3.65 mm | EE PLD | - | MACROCELL | 64 | NO | - | - | YES | - | 20 mm | 14 mm | ||
![]() EP600ILI-55 Altera Corporation | In Stock | - | Datasheet | YES | 28 | 18.2 MHz | ALTERA CORP | - | - | 85 °C | -40 °C | PLASTIC | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | S-PQCC-J28 | 16 | Not Qualified | INDUSTRIAL | 55 ns | PAL-TYPE | 20 | - | - | - | - | MACROCELL | - | - | - | - | - | 160 | - | - | ||
![]() EPM7512ATI144-7 Altera Corporation | In Stock | - | Datasheet | YES | 144 | 166.7 MHz | ALTERA CORP | - | 120 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | e3 | - | - | MATTE TIN | 512 MACROCELLS; 32 LABS; CONFIGURABLE I/O OPERATION WITH 2.5V OR 3.3V | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | 144 | S-PQFP-G144 | - | Not Qualified | INDUSTRIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | - | MACROCELL | - | - | - | - | - | - | 20 mm | 20 mm | ||
![]() EPM5192GI-1 Altera Corporation | In Stock | - | Datasheet | NO | 84 | 62.5 MHz | ALTERA CORP | - | 64 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Transferred | PGA | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | compliant | 84 | S-CPGA-P84 | - | Not Qualified | INDUSTRIAL | 25 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | - | UV PLD | - | MACROCELL | - | - | - | 7 | - | - | - | - | ||
![]() EPM5192WC Altera Corporation | In Stock | - | Datasheet | YES | 100 | 33.3 MHz | ALTERA CORP | - | 64 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQFP | WQFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK, WINDOW | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.65 mm | unknown | 100 | R-CQFP-G100 | - | Not Qualified | COMMERCIAL | 55 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | 3.35 mm | UV PLD | - | MACROCELL | 192 | NO | - | 7 | NO | - | 19.2 mm | 13.2 mm | ||
![]() EPM7256AFI256-7 Altera Corporation | In Stock | - | Datasheet | YES | 256 | 125 MHz | ALTERA CORP | 3 | 164 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | No | - | TIN LEAD | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1 mm | compliant | 256 | S-PBGA-B256 | - | Not Qualified | INDUSTRIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 164 I/O | 2.1 mm | EE PLD | - | MACROCELL | 256 | YES | - | - | YES | - | 17 mm | 17 mm | ||
![]() EPF81188RI240-3 Altera Corporation | In Stock | - | Datasheet | YES | 240 | - | ALTERA CORP | - | 180 | 85 °C | -40 °C | PLASTIC/EPOXY | HFQFP | HFQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | 1188 FLIP FLOPS; 1008 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | unknown | 240 | S-PQFP-G240 | 180 | Not Qualified | INDUSTRIAL | - | - | 184 | 4 DEDICATED INPUTS, 180 I/O | 4.1 mm | LOADABLE PLD | - | REGISTERED | - | - | 1008 | 4 | - | - | 32 mm | 32 mm | ||
![]() EPF81500RI304-3 Altera Corporation | In Stock | - | Datasheet | YES | 304 | - | ALTERA CORP | - | 204 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | e3 | - | 3A991.D | MATTE TIN | 1500 FLIP-FLOPS; 1296 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION(3.3V OR 5V) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | 304 | S-PQFP-G304 | - | Not Qualified | INDUSTRIAL | - | - | - | 4 DEDICATED INPUTS, 204 I/O | 4.5 mm | LOADABLE PLD | - | REGISTERED | - | - | - | 4 | - | - | 40 mm | 40 mm | ||
![]() EPM5128LI68 Altera Corporation | In Stock | - | Datasheet | YES | 68 | 33.3 MHz | ALTERA CORP | - | 52 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 128 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 55 ns | - | - | 7 DEDICATED INPUTS, 52 I/O | 5.08 mm | OT PLD | - | MACROCELL | 128 | NO | - | 7 | NO | - | 24.23 mm | 24.23 mm | ||
![]() EPM7128ATL100-10 Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM570F100C5 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K160ERI208 Altera Corporation | In Stock | - | Datasheet | YES | 208 | - | ALTERA CORP | - | 141 | - | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | - | - | 1.8 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | compliant | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 4 DEDICATED INPUTS, 141 I/O | 4.1 mm | LOADABLE PLD | - | MACROCELL | - | - | - | 4 | - | - | 28 mm | 28 mm |