- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
ALTERA Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM5064LC44 Altera Corporation | In Stock | - | Datasheet | YES | 44 | 33.3 MHz | ALTERA CORP | 28 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | 64 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 55 ns | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | OT PLD | MACROCELL | 64 | NO | 7 | NO | 16.5862 mm | 16.5862 mm |