- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Brand | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Interface | Memory Size | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Data Rate | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Core Architecture | Max Frequency | Number of Transceivers | Absolute Pull Range (APR) | Primary Attributes | Number of CLBs | Number of Logic Cells | Number of Cores | Flash Size | Nominal Input Voltage (AC) | Product Category | IP Rating | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5ASXMB3G4F40C4N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXMB3G4F40C4N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5ASXMB3 | - | S-PBGA-B1517 | - | - | - | 540 | - | - | - | COMMERCIAL EXTENDED | - | - | - | 925MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 5ASXBB3D6F40C6N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB3D6F40C6N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | - | 5.28 | - | - | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | - | Active | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | - | compliant | - | - | - | 5ASXBB3 | - | S-PBGA-B1517 | - | - | - | 540 | - | - | - | COMMERCIAL EXTENDED | - | - | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 5ASXFB3G4F35I5N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXFB3G4F35I5N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5ASXFB3 | - | S-PBGA-B1152 | - | - | - | 385 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | INDUSTRIAL | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 385 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | 35 mm | 35 mm | - | ||
![]() 5CSXFC4C6U23I7N ALTERA | In Stock | - | - | - | 672-FBGA | YES | 484 | 672-UBGA (23x23) | 672 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSXFC4C6U23I7N | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 2.03 | Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SX | - | - | Active | - | - | 100 °C | -40 °C | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | - | compliant | - | 800 MHz | - | 5CSXFC4 | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | 1.1 V | 1.1,1.2/3.3,2.5 V | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 2.9 MB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 3.125 Gbps | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | 40000 | - | ARM | - | 6 | - | FPGA - 40K Logic Elements | - | 40000 | - | -- | - | - | - | - | 23 mm | 23 mm | - | ||
![]() 5CSEBA4U23I7SN ALTERA | In Stock | - | - | - | 672-FBGA | YES | - | 672-UBGA (23x23) | 672 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA4U23I7SN | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 145 | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA672,28X28,32 | BGA672,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 5.58 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | - | Active | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | - | compliant | - | - | - | - | - | S-PBGA-B672 | - | - | - | 145 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | - | - | - | - | 800MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 145 | - | 1.85 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | 40000 | - | -- | - | - | - | - | 23 mm | 23 mm | - | ||
![]() 5CSEBA5U19C7SN ALTERA | In Stock | - | - | - | 484-FBGA | YES | - | 484-UBGA (19x19) | 484 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U19C7SN | - | - | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | 85 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 5.55 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | Active | - | - | - | - | - | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | - | compliant | - | - | - | 5CSEBA5 | - | S-PBGA-B484 | - | - | - | 66 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | OTHER | - | - | - | 800MHz | 64KB | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 66 | - | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 85K Logic Elements | - | 85000 | - | -- | - | - | - | - | 19 mm | 19 mm | - | ||
![]() 5ASXBB5D4F40I5N ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | 1517 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D4F40I5N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 540 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5ASXBB5 | - | S-PBGA-B1517 | - | - | - | 540 | - | - | - | INDUSTRIAL | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 540 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | - | - | - | 40 mm | 40 mm | - | ||
![]() 5CSEMA6F31A7N ALTERA | In Stock | - | - | - | 896-BGA | YES | - | 896-FBGA (31x31) | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEMA6F31A7N | - | - | - | - | - | 3 | - | - | MCU - 181, FPGA - 288 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA896,30X30,40 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | Active | - | NOT SPECIFIED | 2.04 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, Cyclone® V SE | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5CSEMA6 | - | S-PBGA-B896 | - | - | - | 288 | Not Qualified | - | 1.1,1.2/3.3,2.5 V | AUTOMOTIVE | - | - | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 288 | - | 2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 110K Logic Elements | - | 110000 | - | -- | - | - | - | - | 31 mm | 31 mm | - | ||
![]() 5CSEBA4U19C7N ALTERA | In Stock | - | - | - | 484-FBGA | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA4U19C7N | - | - | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | - | - | - | - | - | FBGA, BGA484,22X22,32 | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | Active | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 40K Logic Elements | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 10AS027E4F27I3SG ALTERA | In Stock | - | - | - | FBGA-672 | YES | - | - | 672 | - | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E4F27I3SG | 1.2 GHz | - | - | - | Yes | - | - | SMD/SMT | 240 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964926 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | - | - | 27 mm | 27 mm | - | ||
![]() 10AS022E3F29I1HG ALTERA | In Stock | - | - | - | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | - | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E3F29I1HG | 1.2 GHz | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | 288 | 27500 LAB | 220000 LE | - | - | - | - | - | - | - | - | - | 964731 | Active | - | - | 2.25 | Details | Yes | FPGA - Field Programmable Gate Array | - | - | - | - | Arria 10 SoC | 5.287155 oz | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 950 mV | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | SoC FPGA | - | - | 12 Transceiver | - | FPGA - 220K Logic Elements | - | - | 2 Core | -- | - | SoC FPGA | - | - | - | - | - | ||
![]() 5ASXBB3D4F31I5N ALTERA | In Stock | - | - | - | 896-BBGA, FCBGA | YES | - | 896-FBGA (31x31) | 896 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB3D4F31I5N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 250 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FBGA-896 | BGA896,30X30,40 | SQUARE | GRID ARRAY | - | End Of Life | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria V SX | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5ASXBB3 | - | S-PBGA-B896 | - | - | - | 250 | - | - | - | INDUSTRIAL | - | - | - | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 250 | 13207 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 350K Logic Elements | 13207 | 350000 | - | -- | - | - | - | - | 31 mm | 31 mm | - | ||
![]() 5ASXBB5D4F35C6N ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5ASXBB5D4F35C6N | - | - | - | - | - | - | - | - | MCU - 208, FPGA - 385 | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | - | 0°C ~ 85°C (TJ) | Tray | Arria V SX | - | e1 | Obsolete | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | 5ASXBB5 | - | S-PBGA-B1152 | - | - | - | 385 | - | - | - | COMMERCIAL EXTENDED | - | - | - | 700MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 385 | 17434 CLBS | 2.7 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 462K Logic Elements | 17434 | 462000 | - | -- | - | - | - | - | 35 mm | 35 mm | - | ||
![]() 10AS027H1F34I1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FBGA (35x35) | 1152 | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS027H1F34I1SG | - | - | - | - | - | - | - | - | 384 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | 5.64 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | 8542.39.00.01 | - | - | - | BOTTOM | BALL | - | 1 mm | - | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | -- | - | - | - | - | 35 mm | 35 mm | - | ||
![]() 5CSXFC5C6U23I7LN ALTERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MP3-42L10F8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10AS027E4F29I3LG ALTERA | In Stock | - | - | Back Mount | FBGA-780 | YES | 5 | - | 780 | CSA, UL | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Turck | U-31412 | 1.2 GHz | - | - | - | Yes | - | - | SMD/SMT | 360 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964969 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 5 A | - | - | - | - | S-PBGA-B780 | - | - | - | 360 | Not Qualified | - | 0.9 V | INDUSTRIAL | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 360 | - | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | IP67 | - | 0.5 m | 29 mm | - | ||
![]() 10AS027H1F34E1SG ALTERA | In Stock | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 1152-FBGA (35x35) | 1152 | - | 580 | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS027H1F34E1SG | - | - | CTS-Frequency Controls | - | - | - | - | - | 384 | - | - | 100 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | Active | - | 5.64 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | -40°C ~ 85°C | Tray | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Discontinued at Digi-Key | TCXO | - | - | - | 8542.39.00.01 | - | - | 2.5V | BOTTOM | BALL | - | 1 mm | - | compliant | - | 16 MHz | ±280ppb | - | Clipped Sine Wave | S-PBGA-B1152 | Standby (Power Down) | Crystal | 6mA | - | - | - | - | OTHER | 10µA | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 270K Logic Elements | - | - | - | -- | - | - | - | 0.079 (2.00mm) | 35 mm | 35 mm | - | ||
![]() 10AS016E3F27E1SG ALTERA | In Stock | - | - | - | 672-BBGA, FCBGA | YES | - | 672-FBGA (27x27) | 672 | - | - | - | - | - | INTEL CORP | - | - | Brady | RAG24150 | - | - | - | - | - | - | - | - | 240 | - | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | 27 X 27 MM, ROHS COMPLIANT, FBGA-672 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.68 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Discontinued at Digi-Key | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | - | - | - | - | - | S-PBGA-B672 | - | - | - | 240 | Not Qualified | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 240 | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 160K Logic Elements | - | 160000 | - | -- | - | - | - | - | 27 mm | 27 mm | - | ||
![]() 10AS027H2F35E2LG ALTERA | In Stock | - | - | Front Mount | FBGA-1152 | YES | 3 | - | 1152 | CSA, UL | - | Intel / Altera | - | 1 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Turck | U0957-45 | 1.2 GHz | - | - | - | Yes | - | - | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964930 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | - | compliant | 4 A | - | - | - | - | S-PBGA-B1152 | - | - | - | 384 | Not Qualified | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 384 | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 270K Logic Elements | - | 270000 | 2 Core | -- | - | SoC FPGA | IP67 | - | 0.2 m | 35 mm | - | ||
![]() 10AS057H4F34E3SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FCBGA (35x35) | 1152 | - | - | Intel / Altera | - | 24 | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Johnson Controls | VS016410B-S0000 | 1.2 GHz | - | - | - | Yes | - | Panel | SMD/SMT | 492 | 71250 LAB | 570000 LE | 100 °C | - | JHSN_DRIV_VSD-II_OPEN | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965308 | Active | - | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 mm | 8.73 | compliant | - | - | - | - | - | S-PBGA-B1152 | - | - | - | 492 | Not Qualified | - | 0.9 V | OTHER | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | 492 | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | 320 Hz | - | - | FPGA - 570K Logic Elements | - | 570000 | 2 Core | -- | 480 VAC | SoC FPGA | IP21 | - | 35 mm | 5.67 | - |