- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Contact Finish Mating | Contact Materials | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Voltage - Input (Min) | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Speed | Output Configuration | RAM Size | Shell Size, MIL | Lead Style | Current - Output | Core Processor | Peripherals | Program Memory Size | Connectivity | Cable Opening | Voltage - Output (Min/Fixed) | Topology | Architecture | Frequency - Switching | Number of Inputs | Seated Height-Max | Programmable Logic Type | Synchronous Rectifier | Product Type | 1st Connector | 2nd Connector | Voltage - Output (Max) | Number of Transceivers | Primary Attributes | Number of Logic Cells | Number of Cores | Flash Size | Features | Product Category | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS027H2F34E2SG ALTERA | 950 |
| - | Through Hole | Radial | YES | - | - | - | - | 1152 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H2F34E2SG | 1.2 GHz | - | KYOCERA AVX | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964783 | Active | - | Active | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | 100V | - | -55°C ~ 125°C | Tray | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±5% | Active | - | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | 1000 pF | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | - | 384 | Not Qualified | - | - | - | - | - | 0.100 (2.54mm) | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | Straight | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 270K Logic Elements | 270000 | 2 Core | -- | - | SoC FPGA | 0.150 (3.81mm) | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS057N4F40I3LG ALTERA | 953 |
| - | Panel Mount | 1517-BBGA, FCBGA | YES | Bulkhead - Front Side Nut | Aluminum | 1517-FCBGA (40x40) | Silicon Rubber | 1517 | - | - | - | - | - | - | - | M83723/74 | Intel / Altera | - | Gold | - | - | 21 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N4F40I3LG | 1.2 GHz | - | TE Connectivity Deutsch Connectors | - | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965074 | Active | Metal | Discontinued at Digi-Key | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -55°C ~ 200°C | Tray | Military, MIL-DTL-83723 Series III | - | - | Active | - | Crimp | - | Receptacle, Male Pins | - | 43 | - | - | Aviation, Automotive, Military | - | 8542.39.00.01 | - | Bayonet Lock | SOC - Systems on a Chip | 7.5A, 13A | CMOS | BOTTOM | 6 | BALL | - | NOT SPECIFIED | Environment Resistant | 1 mm | - | compliant | Electroless Nickel | 24-43 | S-PBGA-B1517 | - | 588 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 10AS048K3F35I2LG ALTERA | 700 |
| - | - | 1206 (3216 Metric) | YES | - | - | 1206 | - | 1152 | - | - | - | - | - | - | - | RN732B | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048K3F35I2LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 396 | 60000 LAB | 480000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965083 | Active | - | Obsolete | NOT SPECIFIED | 5.47 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -55°C ~ 155°C | Tray | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | 759 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | - | 396 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 480K Logic Elements | 480000 | 2 Core | -- | Moisture Resistant | SoC FPGA | 0.028 (0.70mm) | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS057K1F35E1SG ALTERA | In Stock | - | - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FCBGA (35x35) | - | 1152 | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-210530 | - | RG-316 DB | - | - | - | - | 11 GHz | INTEL CORP | - | - | Intel Corporation | 10AS057K1F35E1SG | - | - | Amphenol Custom Cable | - | - | - | 396 | - | - | 100 °C | - | 50 Ohms | Bag | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Active | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | Copper | - | - | 8542.39.00.01 | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | N-Type to TNC | compliant | - | - | S-PBGA-B1152 | - | - | - | - | - | - | - | - | - | - | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | N-Type Jack | TNC Plug | - | - | FPGA - 570K Logic Elements | - | - | -- | Shielded | - | - | 36.00 (914.40mm) | 35 mm | - | - | - | - | ||
![]() 10AS048K2F35I2LG ALTERA | 609 |
| - | - | - | YES | - | - | - | - | 1152 | - | - | - | - | - | - | - | 035828 | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048K2F35I2LG | - | - | Molex | - | - | - | 396 | - | - | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.47 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | - | 396 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 480K Logic Elements | 480000 | - | -- | - | - | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS032E1F27I1SG ALTERA | In Stock | - | - | - | 672-BBGA, FCBGA | YES | - | - | 672-FBGA (27x27) | - | 672 | - | - | - | - | - | - | - | 0134-201 | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS032E1F27I1SG | - | - | TE Connectivity Deutsch Connectors | - | - | - | 240 | - | - | 100 °C | -40 °C | - | Box | PLASTIC/EPOXY | BGA | 27 X 27 MM, ROHS COMPLIANT, FBGA-672 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Active | - | 5.66 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 320K Logic Elements | - | - | -- | - | - | - | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS032E2F29I2LG ALTERA | 886 |
| - | - | FBGA-780 | YES | - | - | - | - | 780 | - | - | - | - | - | - | - | 095551 | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E2F29I2LG | 1.2 GHz | - | Molex | - | Yes | SMD/SMT | 360 | 40000 LAB | 320000 LE | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 964973 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B780 | - | 360 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 29 mm | 29 mm | - | - | - | - | ||
![]() 10AS032E3F27E2SG ALTERA | 761 |
| - | - | FBGA-672 | YES | - | - | - | - | 672 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032E3F27E2SG | 1.2 GHz | - | Abracon LLC | - | Yes | SMD/SMT | 240 | 40000 LAB | 320000 LE | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964999 | Active | - | Obsolete | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | - | 240 | Not Qualified | - | - | - | - | - | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | - | SoC FPGA | - | 27 mm | 27 mm | - | - | - | - | ||
![]() 10AS057N4F40E3LG ALTERA | 715 |
| - | - | Axial | YES | - | - | Axial | - | 1517 | - | - | - | - | - | - | - | RWR89 | Intel / Altera | - | - | - | - | 21 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N4F40E3LG | 1.2 GHz | - | Vishay Dale | - | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965841 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -55°C ~ 250°C | Tray | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±30ppm/°C | - | 26.1 Ohms | - | Wirewound | - | - | 3W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | 588 | Not Qualified | - | - | - | - | S (0.001%) | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | Military, Moisture Resistant | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS057K4F40I3SG ALTERA | 709 |
| - | - | 0805 (2012 Metric) | YES | - | - | 0805 | - | 1517 | - | - | - | - | - | - | - | RN732A | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K4F40I3SG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965313 | Active | - | Obsolete | NOT SPECIFIED | 5.47 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 2.081634 oz | - | - | -55°C ~ 155°C | Tray | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | Active | 2 | - | ±10ppm/°C | - | 448 Ohms | - | Thin Film | - | - | 0.1W, 1/10W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | 696 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 696 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | Moisture Resistant | SoC FPGA | 0.024 (0.60mm) | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS032H2F34I2LG ALTERA | 770 |
| - | - | FBGA-1152 | YES | - | - | - | - | 1152 | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-260270 | Intel / Altera | LMR 240 | - | - | - | 1 | 6 GHz | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS032H2F34I2LG | 1.2 GHz | - | Amphenol Custom Cable | - | Yes | SMD/SMT | 384 | 40000 LAB | 320000 LE | 100 °C | -40 °C | 50 Ohms | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965294 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | Black | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | N-Type to N-Type | compliant | - | - | S-PBGA-B1152 | - | 384 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | N-Type Jack | N-Type Jack | - | - | FPGA - 320K Logic Elements | 320000 | 2 Core | -- | Shielded | SoC FPGA | - | 98.4 (2.5m) 8.2 | 35 mm | - | - | - | - | ||
![]() 10AS022C3U19E2SG ALTERA | 851 |
| - | - | 1206 (3216 Metric) | YES | - | - | 1206 | - | 484 | - | - | - | - | - | - | - | TNPW1206 | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022C3U19E2SG | 1.2 GHz | - | Vishay Dale | - | Yes | SMD/SMT | 192 | 27500 LAB | 220000 LE | 100 °C | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | 964699 | Active | - | Active | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0.423288 oz | - | - | -55°C ~ 155°C | Tray | TNPW e3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | - | 5.36 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 0.8 mm | - | compliant | - | - | S-PBGA-B484 | - | 192 | Not Qualified | - | - | - | - | - | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 192 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 220K Logic Elements | 220000 | 2 Core | -- | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | SoC FPGA | 0.026 (0.65mm) | 19 mm | 19 mm | - | - | - | AEC-Q200 | ||
![]() 10AS048K2F35E1SG ALTERA | In Stock | - | - | Free Hanging (In-Line) | 1152-BBGA, FCBGA | YES | - | Aluminum Die Cast, Brass | 1152-FBGA (35x35) | Synthetic Resin | 1152 | - | - | - | - | - | - | - | - | - | - | Silver | Brass | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS048K2F35E1SG | - | - | Hirose Electric Co Ltd | - | - | - | 396 | - | - | 100 °C | - | - | Bag | PLASTIC/EPOXY | BGA | 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Obsolete | Metal | Last Time Buy | NOT SPECIFIED | 5.68 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | 300VAC, 420VDC | -40°C ~ 75°C | Tray | MF25 | - | - | Discontinued at Digi-Key | - | Solder Cup | - | Plug, Female Sockets | - | 5 (3 + 2 Fiber Optic) | - | Black | Transportation | - | 8542.39.00.01 | - | Threaded | Field Programmable Gate Arrays | 30A | CMOS | BOTTOM | Keyed | BALL | Unshielded | NOT SPECIFIED | IP67 - Dust Tight, Waterproof | 1 mm | - | compliant | Black Chrome | - | S-PBGA-B1152 | - | 396 | Not Qualified | - | - | - | - | - | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 480K Logic Elements | 480000 | - | -- | Backshell, Cable Clamp, Coupling Nut | - | - | 35 mm | 35 mm | - | - | UL94 V-0 | - | ||
![]() 10AS057N2F40I2LG ALTERA | 933 |
| - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | 120069 | Intel / Altera | - | - | - | - | 21 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057N2F40I2LG | 1.2 GHz | - | Molex | - | Yes | SMD/SMT | 588 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 965071 | Active | - | Active | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | 588 | Not Qualified | - | - | - | - | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 588 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | 570000 | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS057K1F40I1SG ALTERA | In Stock | - | - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS057K1F40I1SG | - | - | Ohmite | - | - | - | 696 | - | - | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | - | Obsolete | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 570K Logic Elements | - | - | -- | - | - | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS066K2F40I2LG ALTERA | 1000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 8-SOIC | - | 1517 | - | - | - | - | - | - | - | MAX858 | Intel / Altera | - | - | - | - | 21 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K2F40I2LG | 1.2 GHz | - | Analog Devices Inc./Maxim Integrated | - | Yes | SMD/SMT | 696 | 82500 LAB | 660000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | 973539 | Active | - | Active | NOT SPECIFIED | 5.44 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | Step-Up | 1 | Not Qualified | 6V | Programmable | - | 0.8V | - | - | 0.9 V | INDUSTRIAL | 1.5GHz | Positive | 256KB | - | - | 125mA (Switch) | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | 3.3V, 5V | Boost | MCU, FPGA | 500kHz | 696 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | No | SoC FPGA | - | - | - | - | FPGA - 660K Logic Elements | 660000 | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS057K3F40I2SG ALTERA | 803 |
| - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FCBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | - | 21 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057K3F40I2SG | 1.2 GHz | - | Souriau-Sunbank by Eaton | - | Yes | SMD/SMT | 696 | 71250 LAB | 570000 LE | 100 °C | -40 °C | - | Bag | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 964985 | Active | - | Active | - | 5.45 | Details | Yes | IC SOC CORTEX-A9 1.5GHZ 1517FBGA | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 570K Logic Elements | - | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS066K2F40I2SG ALTERA | 601 |
| - | - | 1517-BBGA, FCBGA | YES | - | - | 1517-FBGA (40x40) | - | 1517 | - | - | - | - | - | - | - | 085639 | Intel / Altera | - | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066K2F40I2SG | 1.2 GHz | - | Molex | - | Yes | SMD/SMT | 696 | 82500 LAB | 660000 LE | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | 967193 | Active | - | Active | - | 5.46 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | - | BOTTOM | - | BALL | - | - | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | - | FPGA - 660K Logic Elements | - | 2 Core | -- | - | SoC FPGA | - | 40 mm | 40 mm | - | - | - | - | ||
![]() 10AS066H3F34E2SG ALTERA | 739 | - | - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | - | 24 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS066H3F34E2SG | 1.2 GHz | + 100 C | Panduit Corp | 0 C | Yes | SMD/SMT | 492 | 82500 LAB | 660000 LE | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964989 | Active | - | Obsolete | NOT SPECIFIED | 5.45 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | - | - | 0°C ~ 100°C (TJ) | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | SOC - Systems on a Chip | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | - | 492 | Not Qualified | - | - | 900 mV | - | - | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | SoC FPGA | - | - | - | 24 Transceiver | FPGA - 660K Logic Elements | 660000 | 2 Core | -- | - | SoC FPGA | - | 35 mm | 35 mm | - | - | - | - | ||
![]() 10AS057K4F35E3SG ALTERA | 570 |
| - | - | 1152-BBGA, FCBGA | YES | - | - | 1152-FCBGA (35x35) | - | 1152 | - | - | - | - | - | - | - | 015266 | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS057K4F35E3SG | - | - | Molex | - | - | - | 396 | - | - | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | - | Active | - | Active | NOT SPECIFIED | 5.45 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | - | - | 0°C ~ 100°C (TJ) | Tray | Premo-Flex 15266 | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Field Programmable Gate Arrays | - | CMOS | BOTTOM | - | BALL | - | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | - | 396 | Not Qualified | - | - | - | - | - | - | 0.9 V | OTHER | 1.5GHz | - | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | 396 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | FPGA - 570K Logic Elements | 570000 | - | -- | - | - | - | 35 mm | 35 mm | - | - | - | - |