- Packaging
- Series
- Number of I/Os
- Part Status
- Operating Temperature
- Architecture
- Connectivity
- Core Processor
- Flash Size
- Peripherals
- Primary Attributes
- RAM Size
Attribute column
Manufacturer
ALTERA Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Shape | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Clock Frequency-Max | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | L1 Cache Data Memory | L1 Cache Instruction Memory | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Interface | Memory Size | Speed | RAM Size | Core Processor | Peripherals | Program Memory Size | Connectivity | Usage | Data Rate | Architecture | Number of Inputs | Seated Height-Max | Programmable Logic Type | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Number of Logic Elements/Cells | Product Type | Shelf Life Start | Backing, Carrier | 1st Connector | 2nd Connector | Core Architecture | Max Frequency | Outline | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Primary Attributes | Number of Logic Cells | Thermal Conductivity | Number of Cores | Flash Size | Features | Thermal Resistivity | Product Category | Height Seated (Max) | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AS057H1F34E1HG ALTERA | 981 |
| - | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 24 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS057H1F34E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 492 | 71250 LAB | 570000 LE | - | - | - | - | - | - | - | - | - | - | 973522 | Active | - | - | 5.66 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | 24 Transceiver | FPGA - 570K Logic Elements | - | - | 2 Core | -- | - | - | SoC FPGA | - | - | - | - | - | ||
![]() 10AS066H4F34I3SGES ALTERA | In Stock | - | - | 1152-BBGA, FCBGA | YES | - | 1152-FCBGA (35x35) | - | - | 1152 | - | - | - | Male | - | - | CASNM48 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066H4F34I3SGES | - | - | TE Connectivity Laird | - | - | - | 492 | - | - | 100 °C | -40 °C | - | Bulk | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | - | Obsolete | Active | - | 5.66 | - | - | - | - | 0.93 V | 0.87 V | 0.9 V | - | - | Tray | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 1 mm | RP-BNC to N-Type | compliant | - | - | S-PBGA-B1152 | - | - | - | - | - | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | N-Type Plug | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | -- | - | - | - | - | 48.0 (1.2m) 4.0 | 35 mm | - | - | ||
![]() 10AS066K2F40I1SG ALTERA | In Stock | - | - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | - | - | 1517 | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066K2F40I1SG | - | - | Renesas Electronics America Inc | - | - | - | 696 | - | - | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | 40 X 40 MM, ROHS COMPLIANT, FBGA-1517 | - | SQUARE | GRID ARRAY | - | Obsolete | Obsolete | - | 5.66 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | -40°C ~ 100°C (TJ) | Tray | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | - | - | - | - | - | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | - | - | - | -- | - | - | - | - | 40 mm | 40 mm | - | - | ||
![]() 1SX250LU3F50I1VG ALTERA | 611 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 007700 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | 704 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 2500K Logic Elements | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 10AS066K2F40E2LG ALTERA | 973 |
| - | 1517-BBGA, FCBGA | YES | - | 1517-FBGA (40x40) | - | - | 1517 | - | - | - | - | - | - | 112180 | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS066K2F40E2LG | - | - | Molex | - | - | - | 696 | - | - | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1517,39X39,40 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | - | Active | Active | NOT SPECIFIED | 5.46 | - | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1517 | 696 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 696 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 660K Logic Elements | 660000 | - | - | -- | - | - | - | - | 40 mm | 40 mm | - | - | ||
![]() 10AS048E2F29I2LG ALTERA | 884 |
| - | 0603 (1608 Metric) | YES | - | 0603 | - | - | 780 | - | - | - | - | - | - | RN731J | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048E2F29I2LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 360 | 60000 LAB | 480000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA780,28X28,40 | BGA780,28X28,40 | SQUARE | GRID ARRAY | 965350 | Active | Obsolete | NOT SPECIFIED | 5.49 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -55°C ~ 155°C | Tray | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | Active | 2 | ±10ppm/°C | - | 787 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B780 | 360 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 360 | 3.35 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 480K Logic Elements | 480000 | - | 2 Core | -- | Moisture Resistant | - | SoC FPGA | 0.022 (0.55mm) | 29 mm | 29 mm | - | - | ||
![]() 10AS048H2F34E2SG ALTERA | 714 |
| - | FBGA-1152 | YES | - | - | - | - | 1152 | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1X03D0 | Intel / Altera | RG-58 | - | - | 1 | 11 GHz | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS048H2F34E2SG | 1.2 GHz | - | Amphenol Custom Cable | - | Yes | SMD/SMT | 492 | 60000 LAB | 480000 LE | 100 °C | - | 50 Ohms | Bag | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973516 | Active | Active | NOT SPECIFIED | 5.47 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | Black | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | SMA to N-Type | compliant | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 492 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | SMA Plug | N-Type Jack | - | - | - | - | - | - | FPGA - 480K Logic Elements | 480000 | - | 2 Core | -- | Shielded | - | SoC FPGA | - | 12.00 (304.80mm) | 35 mm | - | - | ||
![]() 10AS027E3F27I2LG ALTERA | 707 |
| - | 0805 (2012 Metric) | YES | - | 0805 | - | - | 672 | - | - | - | - | - | - | RN732A | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027E3F27I2LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 240 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 973477 | Active | Obsolete | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -55°C ~ 155°C | Tray | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | Active | 2 | ±10ppm/°C | - | 305 Ohms | - | - | - | Thin Film | - | 0.1W, 1/10W | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | - | 2 Core | -- | Moisture Resistant | - | SoC FPGA | 0.024 (0.60mm) | 27 mm | 27 mm | - | - | ||
![]() 10AS027H4F34E3LG ALTERA | 750 |
| - | Axial | YES | - | Axial | - | - | 1152 | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H4F34E3LG | 1.2 GHz | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | Bulk | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964972 | Active | Active | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -55°C ~ 125°C | Tray | HZ | 0.500 Dia x 1.500 L (12.70mm x 38.10mm) | ±0.005% | - | Active | 4 | ±0.2ppm/°C | - | 100 Ohms | - | - | - | Metal Foil | - | 2.5W | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | - | 2 Core | -- | Non-Inductive | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 10AS016E4F27I3LG ALTERA | 982 |
| - | 0805 (2012 Metric) | YES | - | 0805 | - | - | 672 | - | - | - | - | - | - | RN732A | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016E4F27I3LG | 1.2 GHz | - | KOA Speer Electronics, Inc. | - | Yes | SMD/SMT | 240 | 20000 LAB | 160000 LE | 100 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964721 | Active | Obsolete | NOT SPECIFIED | 5.47 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -55°C ~ 155°C | Tray | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | Active | 2 | ±5ppm/°C | - | 56 kOhms | - | - | - | Thin Film | - | 0.1W, 1/10W | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 160K Logic Elements | 160000 | - | 2 Core | -- | Moisture Resistant | - | SoC FPGA | 0.024 (0.60mm) | 27 mm | 27 mm | - | - | ||
![]() 10AS016E4F27E3SG ALTERA | 572 |
| - | 672-BBGA, FCBGA | - | - | 672-FBGA (27x27) | Silicone, Ceramic Filled | Square | - | - | - | - | - | - | - | A17883 | Intel / Altera | - | - | - | 1 | - | - | 2 x 32 kB | 2 x 32 kB | Intel | - | 1.2 GHz | - | Laird Technologies - Thermal Materials | - | Yes | SMD/SMT | 240 | 20000 LAB | 160000 LE | - | - | - | Bulk | - | - | - | - | - | - | 964702 | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Tflex™ HD80000 | - | - | - | Active | - | - | Gap Filler Pad, Sheet | - | - | - | - | - | Teal | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | 12 Months | - | 32°F ~ 95°F (0°C ~ 35°C) | - | SoC FPGA | Date of Certification | - | - | - | - | - | 228.60mm x 228.60mm | - | - | - | FPGA - 160K Logic Elements | - | 6.0W/m-K | 2 Core | -- | - | - | SoC FPGA | - | - | - | 0.150 (3.81mm) | - | ||
![]() 10AS027H3F35E2LG ALTERA | 643 |
| - | FBGA-1152 | YES | - | - | - | - | 1152 | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H3F35E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 965050 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 384 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | - | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 5CSEBA6U19C8N ALTERA | 2548 |
| - | 484-FBGA | YES | 484 | 484-UBGA (19x19) | - | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA6U19C8N | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | 85 °C | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | NOT SPECIFIED | 2.07 | Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SE | - | - | - | Active | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | - | compliant | - | 5CSEBA6 | S-PBGA-B484 | 66 | Not Qualified | 1.13 V | - | 1.1,1.2/3.3,2.5 V | OTHER | - | 773.9 kB | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 110000 | - | - | - | - | - | - | 800 MHz | - | 41509 | 8 | - | FPGA - 110K Logic Elements | 110000 | - | - | -- | - | - | - | - | 19 mm | 19 mm | - | - | ||
![]() 5CSEBA5U19I7N ALTERA | 2715 | - | - | 484-FBGA | YES | 484 | 484-UBGA (19x19) | - | - | 484 | - | - | - | - | - | - | - | - | - | 622 MHz | - | - | - | INTEL CORP | - | - | Intel Corporation | 5CSEBA5U19I7N | - | - | - | - | - | - | MCU - 151, FPGA - 66 | - | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | - | Active | - | 40 | 5.55 | Non-Compliant | Yes | - | - | 1.13 V | 1.07 V | 1.1 V | - | -40°C ~ 100°C (TJ) | Tray | Cyclone® V SE | - | - | e1 | Active | - | - | - | - | TIN SILVER COPPER | 100 °C | -40 °C | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | 260 | - | 0.8 mm | - | compliant | - | 5CSEBA5 | S-PBGA-B484 | 66 | Not Qualified | 1.13 V | - | 1.1,1.2/3.3,2.5 V | - | - | 556.3 kB | 800MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 66 | 1.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 85000 | - | - | - | - | - | - | 800 MHz | - | 32075 | 7 | - | FPGA - 85K Logic Elements | 85000 | - | - | -- | - | - | - | - | 19 mm | 19 mm | - | Lead Free | ||
![]() 10AS016E3F29E1HG ALTERA | 561 |
| - | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 36 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS016E3F29E1HG | 1.2 GHz | + 100 C | - | 0 C | Yes | SMD/SMT | 288 | 20000 LAB | 160000 LE | - | - | - | - | - | - | - | - | - | - | 964680 | Active | - | - | 5.67 | Details | Yes | - | - | - | - | - | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | SOC - Systems on a Chip | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 950 mV | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | 12 Transceiver | FPGA - 160K Logic Elements | - | - | 2 Core | -- | - | - | SoC FPGA | - | - | - | - | - | ||
![]() 10AS027H4F35I3LG ALTERA | 526 |
| - | FBGA-1152 | YES | - | - | - | - | 1152 | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H4F35I3LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | -40 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 973480 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | INDUSTRIAL | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 384 | 3.5 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | - | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 10AS022E3F27E2LG ALTERA | 738 |
| - | FBGA-672 | YES | - | - | - | - | 672 | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS022E3F27E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 240 | 27500 LAB | 220000 LE | 100 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA672,26X26,40 | BGA672,26X26,40 | SQUARE | GRID ARRAY | 964907 | Active | - | NOT SPECIFIED | 5.46 | Non-Compliant | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 220K Logic Elements | 220000 | - | 2 Core | -- | - | - | SoC FPGA | - | 27 mm | 27 mm | - | - | ||
![]() 10AS032E2F27E1SG ALTERA | In Stock | - | - | 672-BBGA, FCBGA | YES | - | 672-FBGA (27x27) | - | - | 672 | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | Intel Corporation | 10AS032E2F27E1SG | - | - | - | - | - | - | 240 | - | - | 100 °C | - | - | - | PLASTIC/EPOXY | BGA | 27 X 27 MM, ROHS COMPLIANT, FBGA-672 | BGA672,26X26,40 | SQUARE | GRID ARRAY | - | Obsolete | - | NOT SPECIFIED | 5.66 | Non-Compliant | Yes | - | - | 0.93 V | 0.87 V | 0.9 V | - | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B672 | 240 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 240 | 3.25 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 320K Logic Elements | 320000 | - | - | -- | - | - | - | - | 27 mm | 27 mm | - | - | ||
![]() 10AS027H2F34E2LG ALTERA | 608 |
| - | FBGA-1152 | YES | - | - | - | - | 1152 | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 1 | - | INTEL CORP | 2 x 32 kB | 2 x 32 kB | Intel | 10AS027H2F34E2LG | 1.2 GHz | - | - | - | Yes | SMD/SMT | 384 | 33750 LAB | 270000 LE | 100 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA1152,34X34,40 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | 964970 | Active | - | NOT SPECIFIED | 5.43 | Details | Yes | - | This product may require additional documentation to export from the United States. | 0.93 V | 0.87 V | 0.9 V | Arria 10 SoC | 0°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SOC - Systems on a Chip | CMOS | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | - | compliant | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | - | 0.9 V | OTHER | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | 384 | 3.65 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | SoC FPGA | - | - | - | - | - | - | - | - | - | - | FPGA - 270K Logic Elements | 270000 | - | 2 Core | -- | - | - | SoC FPGA | - | 35 mm | 35 mm | - | - | ||
![]() 5CSXFC6D6F31C8N ALTERA | 2844 |
| - | 896-BGA | - | 896 | 896-FBGA (31x31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU - 181, FPGA - 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000 | - | - | - | - | - | 0°C ~ 85°C (TJ) | Tray | Cyclone® V SX | - | - | - | Active | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 MHz | 5CSXFC6 | - | - | - | 1.13 V | - | - | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | 773.9 kB | 600MHz | 64KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | 3.125 Gbps | MCU, FPGA | - | - | - | - | - | - | 110000 | - | - | - | - | - | ARM | 800 MHz | - | 41509 | 8 | 9 | FPGA - 110K Logic Elements | - | - | - | -- | - | - | - | - | - | - | - | Lead Free |